-
Supplier: Richardson RFPD
Description: performance. High Power Density Up to 16.5kW power in a 1U high, 19” rack space. Features SEMI-F47 DC Output: 0-60V Alarm Outputs CanBus Controls Constant Voltage / Constant Current / Constant Power Control Modes High Efficiency: 92% power conversion efficiency Liquid Cooled –
- Output Voltage (Volt): 60 volts
- Output Power: 16,500 watts
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Lightweight • Multi-Function Display • Marine Environment GENERAL SPECIFICATION ¨ 18 V DC ~ 26 V DC Input & 105 V AC ~ 124 V AC (50 /60 Hz) ¨ Multiple Outputs: +14.8 V ~ 17.2 V DC ¨ Operating Temperature Range -30°C to +70°C ¨
- DC Input Voltage: 18 to 26 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: 14.8 to 17.2 volts
- AC Input Voltage: 105 to 124 volts
-
Description: Multi-output ac dc enclosed switched-mode power supply with a power range of 30-150W and a wide input voltage range of 85-264VAC is the most cost-effective solution. These modules have the output options of dual isolated,dual non-isolated, triple non-isolated and four
- AC Input Voltage: 85 to 264 volts
- DC Input Voltage: 120 volts
- DC Output Power: 35 watts
- Number of Outputs: 2 #
-
-
Supplier: Acopian Power Supplies
Description: components assure years of reliable operation. Mini-modules are also available with multiple outputs. May be used in series. No derating or heat sinking required. Short circuit protected.
- Input Frequency: 47 to 420 Hz
- DC Output Voltage: 1 to 185 volts
- DC Output Current: 0.025 to 2.5 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Allied Electronics, Inc.
Description: Power Supply, Switching, 80-200 Watts, Low Cost, Multiple Outputs
-
Supplier: Allied Electronics, Inc.
Description: Power Supply, Multiple Output; 4; 2.3 A(Max.); 0 to degC; 0.03%/ degC rohs
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA C381.1, Energy performance of external ac-dc and ac-ac power supplies. It supersedes the previous edition published in 2008 under the title, Test method for calculating the energy efficiency of single-voltage external
-
Supplier: Artesyn Embedded Power
Description: The DS1600SPE series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 12 V standby output. Rated at 1,600 watts, it is an 80 Plus Platinum power supply with a peak conversion efficiency of 94%. Housed in a 1U
- DC Output Voltage: 22.8 to 66 volts
- DC Output Current: 250 amps
- DC Output Power: 1,500 watts
- AC Input Voltage: 115 to 230 volts
-
Power Supplies - SWITCH, MULTIPLE OUTPUT; 4; 90 TO 264 VAC; 2.3 A; 75 W; 70 MUA; .1 V; V -- 70151857Supplier: Allied Electronics, Inc.
Description: 75 W Quad Output Power Supplies — GLC75 Series Quad Output — Overall Dimensions: 7.00 × 4.25 × 1.30, Wt: 1.2 Lbs. Universal Input 90-264 VAC Two-Year Warranty Complies with EN61000-3-2 Class A Conducted EMI Exceeds FCC Class B and CISPR 22 Class B Commercial Approved to UL 1950, CSA
-
Supplier: Artesyn Embedded Power
Description: The DS750PED-3 series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 12 V standby output. Rated at 750 watts, it is an 80 Plus Platinum power supply with a peak conversion efficiency of 94%. Housed in a 1U
- DC Output Voltage: 11.4 to 12.6 volts
- DC Output Current: 62.5 amps
- DC Output Power: 749.9999999999964 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Allied Electronics, Inc.
Description: SC40⁄60 Series, 85 to 265 VAC, AC to DC Power Supplies Industry standard footprint Broad product range Meets EN61000-4 immunity Single and multiple outputs Wide range AC input Low profile AC to DC power supplies can be used for optimization of power
-
Supplier: TelephoneStuff.com
Description: 50 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, ham and CB radios, test bench supplies, tape players and amplifiers - Crowbar Protection on units 15-amps and larger -
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: 60 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile and CB radios, test bench supplies, tape players and amplifiers - Voltage input: 120V AC, 60 Hz - Output:
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Output: 3-State Voltage - Supply: 3V
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1.5 A Secondary Side Post Regulator for Multiple Output AC-DC and DC-DC Converters, SO-16 WB, 47-TUBE Product overview: CS5101EDW16 from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion,
- Output Voltage (Volt): 5 volts
- Output Current (IOUT): 1.5 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Dynapower Corporation
Description: system functions by first rectifying the AC input to an unregulated DC voltage. This intermediate DC voltage is then chopped using pulse-width modulation through an H-Bridge configuration into a high-frequency transformer. The output of the transformer is rectified and
- DC Output Voltage: 18 to 180 volts
- DC Output Current: 1,000 to 10,000 amps
- AC Input Voltage: 480 volts
- Input Frequency: 60 Hz
-
Supplier: Daburn Electronics & Cable
Description: supplies are available and feature 4000 VAC minimum input/output isolation and meet all UL-60601 standards. Features include: Low leakage current to prevent electrical shock. Multiple pin configurations and packaging options available including: PC mount Chassis mount Finger safe
- DC Output Voltage: -24 to 250 volts
- DC Output Current: -1 to 3 amps
- AC Input Voltage: 105 to 125 volts
- Input Frequency: 50 to 400 Hz
-
Supplier: Coilcraft, Inc.
Description: Developed for use with the Maxim MAX17497A/B AC-DC and DC-DC Peak-Current-Mode Converters for wide input-voltage nonisolated power supplies to supply multiple output rails for smart meters, industrial control and similar applications. Meets functional
- Operating Temperature: -40 to 85 C
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: Richardson RFPD
Description: The AD8842 provides eight general purpose digitally controlled voltage adjustment devices. The TrimDAC® capability allows replacement of the mechanical trimmer function in new designs. The AD8842 is ideal for ac or dc gain control of up to 50 kHz bandwidth signals. The four-quadrant
- Resolution: 8 bits
-
Supplier: Richardson RFPD
Description: of the four track/hold amplifiers is small and specified with minimum and maximum limits. This allows several AD7874s to sample multiple input channels simultaneously without incurring phase errors between signals connected to several devices. A reference output/reference input
- Resolution: 12 bits
- Package Type: DIP
-
Supplier: Cirrus Logic, Inc.
Description: tests Multiple AC and DC operational modes Signal bandwidth: DC to 100 Hz Max AC amplitude: 5 VPP differential Max DC amplitude: + 2.5 Vdc differential Selectable attenuation to match CS3301/02 1, 1/2, 1/4, 1/8, 1/16, 1/32, 1/64 Outstanding performance
- Pin Count: 28
- Resolution: 24 bits
- Power Dissipation: 500 milliwatts
- Operating Temperature: -40 to 85 C
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover fixed and stationary power converters, power-converter systems, and accessories having a rated nominal input of 120, 120/240, or 240 V, alternating current and a nominal output of 24 V60 V or less, direct current. Additionally, a power
-
Supplier: Laurel Electronics LLC
Description: Vrms Transmits phase angle between two AC wave shapes of similar period Transmits power factor from 1.000 to 0.000 with sinusoidal signals For frequencies from 0.005 Hz to 10 kHz, voltages from 10 mV to 250 Vac 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated)
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: ValueTronics International, Inc.
Description: The 9115 is a 1200 W, 80 V, 60 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features:
- DC Output Power: 1,199.999999999997 watts
- Type: DC Power Supply
-
Supplier: TelephoneStuff.com
Description: their full watt rating indefinitely as long as connected batteries are adequately charged - Modified sine wave output, frequency control and output voltage regulation make inverters suitable even for use with timing motors and sensitive monitoring equipment - Input 12V DC -
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: their full watt rating indefinitely as long as connected batteries are adequately charged - Modified sine wave output, frequency control and output voltage regulation make inverters suitable even for use with timing motors and sensitive monitoring equipment - Input 12V DC -
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Acromag, Inc.
Description: Multi-range ±20mA or ±500mV input Universal current/voltage output 12-32V DC power The TT336 model is a space-saving four-wire transmitter that isolates and converts a DC current or low voltage input to a proportional control signal. DC current and voltage output
- Operating Temperature: -40 to 176 F
- Vibration Rating: 5 g
- Shock Rating: 50 g
- User Interface: Computer Programmable
-
Supplier: XCEL Power Systems, Ltd.
Description: • BITE Capability • Power Factor Correction • Multiple PCB Design • High Reliability GENERAL SPECIFICATION ¨ 115 V AC Single Phase Input ( 28 V DC ) ¨ Multiple Outputs +5V @ 7.5A, +290V @ 45mA, ±15V @ 1.2A, -5V @ 0.5A, +31.5 V @ 45mA ¨ Operating Temperature Range
- DC Input Voltage: 28 volts
- DC Output Voltage: -15 to 290 volts
- DC Output Current: 0.045 to 7.5 amps
- AC Input Voltage: 115 volts
-
Supplier: Gefran
Description: The SieiDrive - SM32 devices are AC/DC three-phase half-controlled converters designed to supply constant voltage to the DC link of the AVy and AGy inverters. SM32 is suitable to power supply both single and multiple inverter systems parallel connected to a common
- DC Output Voltage: 400 to 490 volts
- DC Output Current: 185 to 2,000 amps
- AC Input Voltage: 480 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Knick Interface LLC
Description: High Voltage Transducer for Voltage Measurement in Railway Applications Voltage measurement up to 4800 V with calibrated switching of measuring ranges Short circuit recognition Monitoring and control of traction motors and converters Rated isolation voltage up to 4800 V AC/DC
- Voltage: 4,800 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: XCEL Power Systems, Ltd.
Description: • Multi-Card Solution • Efficiency >65% • Control & Monitoring Functionality • BITE Capability GENERAL SPECIFICATION ¨ 115v AC 3-Phase @ 400Hz or 28v DC Aircraft Input ¨ Multiple Outputs ranging from +5v, 8.5v, ±15v, ±17.5v, 30v, -120v to +70v ¨ Operating Temperature
- DC Input Voltage: 28 volts
- Input Frequency: 400 Hz
- DC Output Voltage: -15 to 30 volts
- DC Output Power: 374.99999999999966 watts
-
Supplier: Knick Interface LLC
Description: Rated isolation voltage up to 4800 V AC/DC Housing offers protection against contact and pollution for added safety Circuit monitoring with self-diagnostics Selectable input ranges and floating standard signal outputs for flexible, easy system integration Integrated broad-range
- Voltage: 100 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: ValueTronics International, Inc.
Description: Constant Resistance Mode Constant Voltage Mode Constant Power Mode The Chroma 63110A Programmable DC Electronic Load is ideal for the test and evaluation of multi-output AC/DC power supplies, DC/DC converters, chargers and power electronic components.
- Load Bank Type: DC, Programmable
-
Supplier: Red Pitaya, d.o.o.
Description: We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Microchip Technology, Inc.
Description: applications, such as: • AC to DC Converters • DC to DC Converters • Power Factor Correction (PFC) • Uninterruptible power supply (UPS) • Inverters • Embedded Power-Supply Controllers • Arc Fault Detection Additional Features Extended Temperature: 3.0V to
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse AC-DC Converters Datasheets for Acopian Power Supplies -
encapsulated AC-DC power supplies use field-proven topology to deliver up to 150W output power. The power supplies deliver a single regulated output of 12Vdc, 24Vdc, 48Vdc, 125Vdc or custom, and accept a universal input of 95Vac-264Vac. DC-input options are available on request. Regulation is better than 1 (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The PFC 319-F4 universal input AC-DC power supplies deliver up to 500W continuous output power. They use active power factor correction to convert a universal input (95V to 264Vac) to 12Vdc, 24Vdc, 48Vdc or 125Vdc. Custom input/output voltages are readily available. An optional built (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The XP Power HPT5K0 series of programmable, scalable, configurable AC/DC power supplies deliver 5 kW of power from three-phase inputs without requiring a neutral connection. Outputs are (read more)
Browse AC-DC Converters Datasheets for DigiKey -
The PFC 2K-U5512L is a rugged, industrial quality AC-DC power supply designed for industrial applications requiring redundant operation and active power factor correction (PFC). It delivers up to 2000W continuous output power and features a universal input (95V to 264Vac) with active PFC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The FSCQ1565RTYDTU by ON Semiconductor is a quasi-resonant PWM controller with an integrated 650V high-voltage SENSEFET, designed for medium-power flyback AC-DC power supplies. Combining control logic and power MOSFET in a single chip (read more)
Browse AC-DC Converter Chips Datasheets for Win Source Electronics -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid DC-DC converters. The group is supported by design (read more)
Browse DC-DC Converters Datasheets for Micross Components, Inc. -
The creative thinkers of Triad Magnetics offer powerful custom Autotransformers to meet your unique specifications. Each product is backed by the industry's most resourceful and organized magnetic supplier organization.
(read more)
Browse DC-DC Converters Datasheets for Triad Magnetics -
Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies
More Information Top
-
2006 Index
Multiple output AC / DC converter with an internal DC UPS; T-IE .
-
Implementation of a New Linear Control Technique Based on Experimentally Validated Small-Signal Model of Three-Phase Three-Level Boost-Type Vienna Rectifier
[8] A. Fernandez, J. Sebastian, M. M. Hernando, J. A. Martin-Ramos, and J. Corral, “ Multiple output AC / DC converter with an internal DC UPS,” IEEE Trans.
-
Power Supply Technical Guide (.pdf)
A magnetic device used to improve the cross regulation of multiple output AC / DC converters .
-
Input-output linearisation of a fourth-order input-affine system describing the evolution of a three-phase/switch/level (vienna) rectifier
Electron. Syst., 2005, 41, (3), pp. 1008–1018 10 Fernandez, A., Sebastian, J., Hernando, M., Martin-Ramos, J.A., Corral, J.: ‘ Multiple output AC / DC converter with an internal DC UPS’, IEEE Trans.
-
A DC-to-Three-Phase-AC High-Frequency Link Converter With Compensation for Nonlinear Distortion
[4] A. Fernandez, J. Sebastian, M. M. Hernando, J. A. Martin-Ramos, and J. Corral, “ Multiple output ac / dc converter with an internal DC UPS,” IEEE Trans.
-
Zero-current soft-switching bidirectional DC-DC converter for high efficiency DC uninterruptible power supply
Corral, " Multiple output AC / DC converter with an internal DC UPS," IEEE Transactions on Industrial Electronics, Vol. 53, No.
-
Single-Phase Uninterruptible Power Supply Based on Z-Source Inverter
[5] A. Fernandez, J. Sebastian, M. M. Hernando, J. A. Martin-Ramos, and J. Corral, “ Multiple output AC / DC converter with an internal DC UPS,” IEEE Trans.
-
Capacitor-Based Multisource of Flyback-Type Power Collector
REFERENCES [1] A. Fernandez, J. Sebastian, M. M. Hernando, and J. Corral, “ Multiple output AC / DC converter with an internal DC UPS,” IEEE Trans.
-
Design of a Reflex-Based Bidirectional Converter With the Energy Recovery Function
[18] A. Fernandez, J. Sebastian, M. M. Hernando, J. A. Martin-Ramos, and J. Corral, “ Multiple output AC / DC converter with an internal DC UPS,” IEEE Trans.
-
Practical Control Implementation of a Three- to Single-Phase Online UPS
[12] A. Fernandez, J. Sebastian, M. M. Hernando, J. A. Martin-Ramos, and J. Corral, “ Multiple output AC / DC converter with an internal DC UPS,” IEEE Trans.
Indicates content that may require registration and/or purchase.