-
Supplier: Multi-Tech Systems, Inc.
Description: The MultiModem® ISI modem card delivers dial-up remote access or can be used as a dedicated fax server. It provides four or eight built-in high-speed modems for low-cost, high-density, server-based remote access. The MultiModem ISI integrates into legacy equipment, making it ideal for
- Form Factor: ExpressCard
- Standard Type: Networking Module
- Bus Interface: x1
-
Supplier: Allied Electronics, Inc.
Description: Easily connect your test and measurement instruments to your PC or network in several different ways. For the fastest and easiest connections, Agilent converters let you take advantage of USB and LAN — the standard IO already available in your computer. The 82357A USB/ GPIB interface offers a
-
Supplier: Digi International, Inc.
Description: Digi Neo multiport serial cards are designed for reliable serial port expansion in tight workspaces and specialized server/PC environments. They are ideal for point-of-sale, industrial automation, factory control, kiosks and data collection applications.
- Data Rate: 921.6 kbps
- Number of Ports: 4 to 8
- Operating Temperature: 0 to 55 C
- Operating System: Linux, Windows 2000
-
-
Supplier: Intel Corporation
Description: The Intel® Gigabit ET and EF Multi-Port Server Adapters are Intel's third generation of PCIe GbE network adapters. Built with the Intel® 82576 Gigabit Ethernet Controller, these new adapters showcase the next evolution in GbE networking features for the enterprise network and data
- Number of Ports: 4
- Protocol / Network: Gigabit Ethernet
- Features: Other
- Port Type: RJ-45
-
Supplier: Neousys Technology Inc.
Description: utilization. In addition, its single-bus, multi-port topology minimizes the compatibility issue with off-the-shelf motherboards when installing multiple cards. Machine vision applications can be benefited by PCIe-PoE354at’s server-grade network performance. Its 25.5W PoE+ can now power
- Operating Temperature: 32 to 131 F
- Acquisition Formats: Non-standard / Other
- Computer Bus Interface: PCI Express
-
Supplier: Intel Corporation
Description: The multi-port gigabit Ethernet media access control (MAC) physical layer (PHY) controller product line provides gigabit network connectivity for multi-core and virtualized platforms and server and embedded system designs. These are high performing, PCI Express* 10/100/1000 Ethernet
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: The multi-port gigabit Ethernet media access control (MAC) physical layer (PHY) controller product line provides gigabit network connectivity for multi-core and virtualized platforms and server and embedded system designs. These are high performing, PCI Express* 10/100/1000 Ethernet
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: The multi-port gigabit Ethernet media access control (MAC) physical layer (PHY) controller product line provides gigabit network connectivity for multi-core and virtualized platforms and server and embedded system designs. These are high performing, PCI Express* 10/100/1000 Ethernet
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Port into a Multiport Workstation Ideal for adding USB peripherals, powering a mobile device and accessing memory card data simultaneously Plug-and-play operation with no software, drivers or external power required About the size of a credit card for easy carrying in a pocket,
- Number of Ports: 5 #
- Network Equipment: Hub
-
Supplier: Tripp Lite by Eaton
Description: Port into a Multiport Workstation Ideal for adding USB peripherals, powering a mobile device and accessing memory card data simultaneously Plug-and-play operation with no software, drivers or external power required About the size of a credit card for easy carrying in a pocket,
- Number of Ports: 5 #
- Network Equipment: Hub
-
Supplier: Tripp Lite by Eaton
Description: connected to the U460-002-2AM-C. Connect the device’s AC wall charger to the USB-C PD port, which supports power input up to 20V 3A (60W). The memory card slots support MicroSD, SD, SDHC, SDXC and MMC cards for convenient access to digital photos, camcorder videos, smartphone data and
- Number of Ports: 5 #
- Network Equipment: Hub
-
Supplier: Patton Electronics Co.
Description: right size deployment with the best port per card ratio. Easily scale by adding cards. Per-Port Configuration—To facilitate the provisioning and tailoring of services, ports are independently selectable to the required port speeds. Management Features—Configurable alarm reporting with
- Server Type: Network Server
-
Supplier: Microchip Technology, Inc.
Description: The CENTAUR KS8695X, Multi-Port Gateway-on-a-Chip, delivers a high level of networking integration and performance for accelerating broadband gateway development. Key components integrated in the KS8695X include: Integrated Layer 2 managed switch with five Fast Ethernet transceivers and patented
- Number of Ports: 5
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Set-top Boxes (STBs) Network Printers Embedded Systems
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: right size deployment with the best port per card ratio. Easily scale by adding cards. Per-Port Configuration—To facilitate the provisioning and tailoring of services, ports are independently selectable to the required port speeds. Management Features—Configurable alarm reporting with
- Operating Temperature: 0 to 50 C
- Form Factor: Blade Server
- Server Type: Network Server
-
Supplier: Tripp Lite by Eaton
Description: to 0.9A for charging mobile devices Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps Backward compatible with USB 2.0 and USB 1.1 Access a Wired Gigabit Ethernet Network RJ45 port supports true 10/100/1000 Mbps network speeds Recommended for a faster wired network
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Network Equipment: Hub
-
Supplier: Patton Electronics Co.
Description: Ethernet continues to be the most common office networking infrastructure. Now, Ethernet is making its way from the office to the shop floor. Traditional RS-232 environments require the use of multiport serial cards, expensive cables, and the personnel to manage multiple systems.
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 95 %
-
Supplier: Data Connect Enterprise, Inc.
Description: Ethernet continues to be the most common office networking infrastructure. Now, Ethernet is making its way from the office to the shop floor. Traditional RS-232 environments require the use of multiport serial cards, expensive cables, and the personnel to manage multiple systems.
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 95 %
-
Supplier: Patton Electronics Co.
Description: Single-Port Device Server provides a quick, inexpensive, and hassle-free solution for connecting legacy serial terminals and devices to a local area network (LAN). The Model 2211 links legacy serial RS-232 devices to the network by encapsulating serial data into IP packets for
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 55 C
- Operating Humidity: 90 %
-
Supplier: Data Connect Enterprise, Inc.
Description: Single-Port Device Server provides a quick, inexpensive, and hassle-free solution for connecting legacy serial terminals and devices to a local area network (LAN). The Model 2211 links legacy serial RS-232 devices to the network by encapsulating serial data into IP packets for
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 55 C
- Operating Humidity: 90 %
-
Supplier: Microchip Technology, Inc.
Description: and 10GBASE-KR backplanes between 1.25 Gbps and 10.3125 Gbps (including host-side auto-negotiation and training) Multi-port serial-to-serial signal conditioning 10GBASE-KR-compliant backplane transceivers Multi-port XFI/KR to SFI/SFP+ 10 GbE switch cards, router cards, and
- Features: Other
- Package Type: Surface Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: broadband access products from ADTRAN. The T3SU 300 has one HSSI High Speed Serial Interface port built into the chassis. Expansion slots for up to three additional DTE interfaces accept optional field-upgradeable interface cards. The cards can be either HSSI, high-speed V.35, or
- Line Rate: 44.2 Mbps
- Form Factor: Module
- Features: Other
- Network Type: T3
Find Suppliers by Category Top
More Information Top
-
Mastering VMware Horizon 6
No matter what, you will always want to ensure you have at least two multiport network cards to separate your traffic to allow the resilient network design that you require.
-
Explicit coordination to prevent congestion in data center networks
The current in- dustry practice is to simply throw more hardware at the problem by adding higher capacity network switches, multi- port network cards , and physically separate layer-2 networks for data and control traffic.
-
Sun makes picoJava core available for evaluation
PE-Mstat has been optimized for Gigabit network interface cards , multiport switch/routers and LAN-on-motherboard products.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps525/c2001/ccmigration_09186a0080080b6d.pdf
Access to and from the crosspoint switch matrix on the BCC is through multiport network and user access cards .
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps525/c2001/ccmigration_09186a00800ec24b.pdf
Access to and from the crosspoint switch matrix is through multiport network and user access cards .
-
An Oceanographic Data Acquisition System (ODAS) for Ethernet LANs for Spanish research vessels
The connectivity between systems was made using serial cable networks that included multiport RS- 232 cards , signal amplifiers, GPIB interfaces etc..
-
Design of an embedded multi-function communications control system
Its configuration is CPU P4 2.4G, 512M Memory, 36.4G hard disk, a network card , a 32bit PCI and a multi-function Multiport .
-
Impact of multi-port card diversity constraints in mesh optical networks
We describe an offline routing and channel assignment algorithm combined with a multi- port card configuration algorithm, and experiments with these algorithms on various network designs.
-
Fundamentals of Telecommunications 2nd Edition
Which NIC ( network interface card ) will be master (typically the NIC in a multiport intermediate network node) and which will be slave is determined during autonegotiation.
-
Design of communications equipment for factory LANs
… of RAM memory, 250 Mbytes of hard disk, SVGA graphic card with 1 Mbyte of RAM and a color monitor Connectedto PC motherboard’sslots are the following cards Two ARTIC Multiport Model 2 from IBM … … and a Token Ring network card from IBM .
Indicates content that may require registration and/or purchase.