-
Supplier: Newark, An Avnet Company
Description: HORN MUSHROOM PUSH BUTTON HEAD - RED
-
Supplier: Newark, An Avnet Company
Description: Mushroom Head Push Button 28mm_ Red_ Spring Return Aluminium Bezel
-
Supplier: RS Components, Ltd.
Description: Push button 22.5mm Mushroom Head Red
- Features: Dustproof, Weather Resistant / Waterproof
- Switch Function: Momentary Contact
- Pushbutton Material: Thermoplastic / Plastic
-
-
Supplier: Waytek, Inc.
Description: rarely need to be replaced or serviced, leaving you with low maintenance costs. Lovato Electric LPSB6744 Mushroom-Head Locking Push Button Switch Category: Lovato Switches Manufacturer: Lovato Electric Rugged, reliable, and customizable switches manufactured by Lovato
- Features: Weather Resistant / Waterproof
-
Supplier: RS Components, Ltd.
Description: RS PRO Mushroom emergency stop pushbutto
- Reset/Release Operation: Pushbutton
-
Supplier: RS Components, Ltd.
Description: Actuator, mushroom-head, non illuminativ
- Features: RoHS
-
Supplier: RS Components, Ltd.
Description: FAK mushroom head red
-
Supplier: Allied Electronics, Inc.
Description: Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered
-
Supplier: Allied Electronics, Inc.
Description: Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered
-
Supplier: Allied Electronics, Inc.
Description: Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered
-
Supplier: Allied Electronics, Inc.
Description: Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered
-
Supplier: Rees, Inc.
Description: (poly-carbonate) insert. The mushroom style plastic plunger heads are solid colors throughout. Each operator will accept up to three tiers of two contact blocks for a total of six separate circuits. Each operator is supplied with all mounting hardware and a solid neoprene rubber gasket
- Switch Function: Momentary Contact
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: APEM Components, Inc.
Description: black chrome actuators. Bushings are offered in16,19, or 22mm sizes with round, flat, flush or large mushroom head actuators. UL approval is offered on some models.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Yellow, Mushroom Head, No Contacts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/13 Padlocking Mushroom Head Pushbutton, Red, Jumbo Head, with Padlocking Attachment, 1 NO-1 NC
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: CARLO GAVAZZI Automation Components
Description: Mushroom push button switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator + holder + contact block) and
- Features: CE Certified, Illuminated Switch, RoHS, UL listed
- Switching Mechanism: DPST, SPST
- Actuator Specifications: Flush Pushbutton, Raised Pushbutton
- Switch Function: Maintained Contact
-
Supplier: CARLO GAVAZZI Automation Components
Description: Mushroom push button switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator + holder + contact block) and
- Features: CE Certified, RoHS, UL listed
- Switching Mechanism: DPST, SPST
- Actuator Specifications: Flush Pushbutton, Raised Pushbutton
- Switch Function: Maintained Contact, Momentary Contact
-
Supplier: Pinnacle Systems, Inc.
Description: Emergency stop buttons used to stop equipment in critical situations and are an integral part of the machine’s safety circuit. Ø22mm Mushroom head Push L ock and Twist-to-release Non-illuminated Red in color UL, cUL, CE approved contact blocks
- Normally Closed Contacts: 1 #
- Switch Type: Electrical Switching
- Reset/Release Operation: Pull to Reset, Pushbutton
-
Supplier: DigiKey
Description: MUSHROOM HEAD PUSH BUTTON, GREEN
-
Supplier: Radwell International
Description: MUSHROOM HEAD PUSH-BUTTON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PUSH BUTTON CAP, BLACK, MUSHROOM HEAD, 40MM DIA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PUSH BUTTON, 300VAC, MOMENTARY, MUSHROOM HEAD, 2NO/2NC, 10AMP, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transcat, Inc.
Description: traced back. Calibrated to a permitted +/- 3 % deviation and better. The specifications of the standard (+/- 4 %) are exceeded. For controlled bi-directional tightening DMUK only for controlled clockwise-tightening Models DMK: 1/2" mushroom head interchangeable square with
- Torque: 530.973451327434 to 2,654.86725663717 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: traced back. Calibrated to a permitted +/- 3 % deviation and better. The specifications of the standard (+/- 4 %) are exceeded. For controlled bi-directional tightening DMUK only for controlled clockwise-tightening Models DMK: 1/2" mushroom head interchangeable square with
- Torque: 1,327.43362831858 to 6,637.16814159292 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: traced back. Calibrated to a permitted +/- 3 % deviation and better. The specifications of the standard (+/- 4 %) are exceeded. For controlled bi-directional tightening DMUK only for controlled clockwise-tightening Models DMK: 1/2" mushroom head interchangeable square with
- Torque: 353.982300884956 to 1,769.91150442478 In-lbs
- Type: Torque Wrench
Find Suppliers by Category Top
Featured Products Top
-
Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
indicators Cadmium free contact material Can be used with illuminated push – buttons “Blade + cross” – both flat blade and cross head screw drivers can be used to adjust then function selector, the timing trimmer, and to disengage the 35 mm rail mounting clip 35 mm rail (EN 60715) mount European Patent (read more)
Browse Digital Timers Datasheets for Finder S.p.A. con unico socio -
Model E725: Smart Dual-Channel Transducer Conditioner with Push-Button Setup Unlock precision and flexibility with the Model E725, a dual-channel, network-ready digital transducer conditioner (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
-meter range. If the operator moves beyond range, measurements are stored and transmitted automatically once reconnected. Built for workshop environments, the ergonomic wireless handles feature automatic display orientation, twin push buttons, an inductive (read more)
Browse Snap Gages Datasheets for Marposs Corp -
Pressure and Temperature (Can also be a single variable output) Simplicity: Ae and the 4-20 mA full scale value are set from the LCD panel's push buttons Zero: Differential Pressure can be zeroed from the LCD/push button interface (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
removing the socket from the fastener simple. Push the button to release the tool from the fastener once you’re finished. You will have to physically remove the socket if your wrench has a quick-release mechanism, which can require some strength. Tool Maintenance (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
SY101 in situ viscometer instrument system design description
Off (button1 - Large red mushroom headed push button switch which provides the capability to manually shut down the viscometer.
-
A Dictionary of Construction, Surveying, and Civil Engineering
See also mushroom - headed push button .
-
Vacuum-fused circuit breakers for low and medium voltage AC trailing cable protection
vi) A red “ mushroom head ” push button that electrically opens the vacuum circuit breaker.
-
$45-$50 Electrical - Grainger Industrial Supply
• Push Button Control Station, Number of Operators 1, Size 22mm, Legend Emergency Stop, Type of Operator Push Button with Mushroom Head , Action Momentary, Operator Color Red, Contact Form 1NC, Mechanical Interlock No, NEMA Rating 4, 4X, Contact Rating 10A @ 600VAC…
-
TELEMECANIQUE SENSORS Enclosure,Plastic,22mm - Control Stations - 4B586|XALJ174 - Grainger Industrial Supply
• Control Station, Number of Operators: 1, Type of Operator: Push Button with Mushroom Head .
-
SIEMENS Control Station,Mushroom,1NO/1NC - Control Stations - 6EXC8|52C104S - Grainger Industrial Supply
• Type of Operator Push Button with Mushroom Head .
-
$45-$50 Electrical - Grainger Industrial Supply
• Push Button Control Station, Number of Operators 1, Size 22mm, Legend Emergency Stop, Type of Operator Push Button with Mushroom Head , Action Momentary, Operator Color Red, Contact Form 1NC, Mechanical Interlock No, NEMA Rating 4, 4X, Contact Rating 10A @ 600VAC…
-
Craig and Derricott Ltd
Specifically including: shunting control panels; customised rotary switches and isolators; rotary switches featuring high-security key locks; and mushroom - headed push - buttons used as both emergency stops and passenger alarm switches.
Indicates content that may require registration and/or purchase.