-
Supplier: Newark, An Avnet Company
Description: MUSHROOM PUSH BUTTON
-
Supplier: Altech Corp.
Description: Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom
- Maximum Current: 10 amps
- Features: CE Certified, CSA Certified, Imprinted Markings, Other, Wiping Contacts
- Pushbutton Material: Metal, Thermoplastic / Plastic
- Switch Function: Momentary Contact
-
Supplier: Newark, An Avnet Company
Description: HORN MUSHROOM PUSH BUTTON HEAD - RED
-
-
Supplier: Altech Corp.
Description: Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style
- Maximum Current: 10 amps
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 230 volts
- Features: CE Certified, CSA Certified, Illuminated Switch, Imprinted Markings, Other, Wiping Contacts
-
Supplier: Altech Corp.
Description: Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
- Width or Diameter: 22 mm
- Voltage Rating: 12 volts
- Rated Average Life: 100,000 hours
- Voltage type AC: AC
-
Supplier: Newark, An Avnet Company
Description: PUSH BUTTON OPERATOR MUSHROOM
-
Supplier: Newark, An Avnet Company
Description: PUSH BUTTON MUSHROOM KNOB 30MM T-K
-
Supplier: Allied Electronics, Inc.
Description: SWITCH;ILLUMINATED PUSH BUTTON 22MM MOMENTARY 40MM MUSHROOM, LED, GREEN
-
Supplier: RS Components, Ltd.
Description: Push Button 22mm Red Mushroom Momentary
- Features: Dustproof, Weather Resistant / Waterproof
- Switch Function: Momentary Contact
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: RS Components, Ltd.
Description: Emergency stop mushroom button/complete
- Features: Dustproof, Other, RoHS, Weather Resistant / Waterproof
- Configuration: Normally Closed (NC)
-
Supplier: Waytek, Inc.
Description: rarely need to be replaced or serviced, leaving you with low maintenance costs. Lovato Electric LPSB6744 Mushroom-Head Locking Push Button Switch Category: Lovato Switches Manufacturer: Lovato Electric Rugged, reliable, and customizable switches manufactured by Lovato Modular
- Features: Weather Resistant / Waterproof
-
Supplier: RS Components, Ltd.
Description: FAK mushroom head red
-
Supplier: DORMA Group
Description: push buttons DORMA PB Series blue push buttons are available in a selection of functions and options for applications where ADA compliance is required. Momentary, maintained, or time-delay switches are available. NFPA101 compliant push buttons DORMA PB
- Features: Illuminated Switch, Locking Switch, UL listed
- Configuration: Normally Open (NO)
- Actuator Specifications: Raised Pushbutton
- Terminal Type: Screw Terminals
-
Supplier: RS Components, Ltd.
Description: RS PRO Mushroom emergency stop pushbutto
- Reset/Release Operation: Pushbutton
-
Supplier: Rees, Inc.
Description: (poly-carbonate) insert. The mushroom style plastic plunger heads are solid colors throughout. Each operator will accept up to three tiers of two contact blocks for a total of six separate circuits. Each operator is supplied with all mounting hardware and a solid neoprene rubber gasket which
- Switch Function: Momentary Contact
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: APEM Components, Inc.
Description: black chrome actuators. Bushings are offered in16,19, or 22mm sizes with round, flat, flush or large mushroom head actuators. UL approval is offered on some models.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/13 Mom. Contact PB, Non-Illum., Mushroom Hd, No Contacts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800F Mushroom - Plastic, 90mm, Momentary, Black, Standard Pack (Qty. 1)
-
Supplier: Altech Corp.
Description: Mushroom Momentary/Maintained with mounting bracket
- Type: Electronic and Instrument Enclosures
- Shape: Rectangular
- Mounting Type: Wall Mount
-
Supplier: Allied Electronics, Inc.
Description: Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered
-
Supplier: Allied Electronics, Inc.
Description: 22 mm Non illuminated Metal Operators, Push Button Red color
-
Supplier: Allied Electronics, Inc.
Description: Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered
-
Supplier: BARTEC
Description: A large variants and versions of Ex d actuators, like: - Spring return push buttons with or without padlockable device - Pilot lights - Illuminated spring return push buttons - Relase by key and/or turn to release mushroom type emergency push buttons
- Lamp Type: LED Lamps
-
Supplier: CARLO GAVAZZI Automation Components
Description: Mushroom push button switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator + holder + contact block) and
- Features: CE Certified, Illuminated Switch, RoHS, UL listed
- Switching Mechanism: DPST, SPST
- Actuator Specifications: Flush Pushbutton, Raised Pushbutton
- Switch Function: Maintained Contact
-
Supplier: CO2Meter.com
Description: all functions set from 3 push buttons Non-UV Emitting LED's - no interference with the grow cycle IP54 Enclosure - cover during cleaning or washdown Default settings: Low Set Point - 800 ppm. High Set Point - 1,500 ppm
- Accuracy: 5 ±% FS
-
Supplier: CARLO GAVAZZI Automation Components
Description: Mushroom push button switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator + holder + contact block) and
- Features: CE Certified, RoHS, UL listed
- Switching Mechanism: DPST, SPST
- Actuator Specifications: Flush Pushbutton, Raised Pushbutton
- Switch Function: Maintained Contact, Momentary Contact
-
Supplier: Pinnacle Systems, Inc.
Description: Emergency stop buttons used to stop equipment in critical situations and are an integral part of the machine’s safety circuit. Ø22mm Mushroom head Push L ock and Twist-to-release Non-illuminated Red in color UL, cUL, CE approved contact blocks
- Normally Closed Contacts: 1 #
- Switch Type: Electrical Switching
- Reset/Release Operation: Pull to Reset, Pushbutton
-
Supplier: Pinnacle Systems, Inc.
Description: Emergency stop buttons used to stop equipment in critical situations and are an integral part of the machine’s safety circuit. 1 – 22mm red mushroom push button 1 – Emergency Stop Legend Plate with yellow background 2 – NC Contact Blocks 1 – Aluminum enclosure mounting
- Normally Closed Contacts: 1 #
- Switch Type: Electrical Switching
- Reset/Release Operation: Pull to Reset, Pushbutton
-
Supplier: Radwell International
Description: PUSH BUTTON, MUSHROOM, SUB-COMPONENTS, OPERATOR, ALTERNATE, OCTAGONAL. FREE 2 YEAR RADWELL WARRANTY
- Switch Function: Alternate Contact (Push-Push)
-
Supplier: DigiKey
Description: MUSHROOM HEAD PUSH BUTTON,GREEN,
-
Supplier: DigiKey
Description: PUSH BUTTON MUSHROOM KNOB 30MM T
- Type: Cover
- Shape / Application: Round
-
Supplier: Radwell International
Description: REPLACEMENT PART, CAP, 30 MM PUSH-BUTTON, BLUE, NON-ILLUMINATED MUSHROOM PUSH-BUTTON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP, MUSHROOM 40 MM DIA TYPE 22.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME
- Maximum Current: 2.5 to 10 amps
- Maximum AC Voltage: 600 volts
- Maximum DC Voltage: 600 volts
- Features: CE Certified, CSA Certified, Other, UL listed
-
Supplier: Radwell International
Description: MECHANICAL VALVE, SERIES VM100, 3 PORT, SIDE PORTED LONG PIPE, 1/8 NPT PORT SIZE, MUSHROOM PUSH BUTTON, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 3
-
Supplier: Radwell International
Description: PUSH BUTTON, 300VAC, MOMENTARY, MUSHROOM HEAD, 2NO/2NC, 10AMP, . FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button (read more)
Browse Pushbutton Switches Datasheets for Altech Corp.
More Information Top
-
Construction of sicherheitsgerechter products
Handling, sometimes also operating parts called, cables, stirrup, plates etc. are carried out either fungal push buttons acting as immediately or indirectly acting rods, Bild6.3-4.
-
Machines in the construction operation
• emergency-stop, red fungal push button with mechanical detent on the control panel.
-
Machine Tools Handbook: Design and Operation > MACHINE TOOL OPERATION
To facilitate instant and easy stoppage, big, red mushroom push buttons are used.
-
momentary - offers from momentary manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : waterproof push button, illuminated push button, mini push button, mushroom push button ] .
-
Machines in the construction operation
- Emergency-stop, red fungal push button with mechanical detent on the control panel.
-
Plc Based Control System Applied To Industrial Automated
Fixture with Category 4 Safety
There is an EMERGENCY STOP mushroom push button also, available on the operator pendant.
Indicates content that may require registration and/or purchase.