-
Supplier: TelephoneStuff.com
Description: Use the telephone’s functions and transfer the call to the loudspeaker function on the Konftel 60/Konftel 50 with the press of a button. The special cable is connected directly between the Konftel and the DECT or GSM telephone. Compatible mobile telephones: - 900103374 - Nokia: 1100, 1110,
-
Description: Mobile Phone Double Drum Tumbling Barrel Drop Impact Tester is suitable for the roll and drop test of mobile phone and similar products, with the function of 6 digit digital display and counting, and can conduct the test of 2 samples simultaneously in 2 test
- Force / Load Capacity: 11.025 lbs
- Pressure Capacity: 7.11167195595145 to 42.6700317357087 psi
- Mechanical Test: Drop / Shock, Impact Toughness
-
Supplier: TelephoneStuff.com
Description: MX510 Mobile Headsets for Nokia Phones provide exceptional sound quality and are designed for crisp, clear sound even in windy environments. MX510-N1 Mobile Headset Features: - Comfortable and Stable Fit - Voice-activated dialing must be supported by your phone or service
- Application: Telephone / Voice Communication
-
-
Supplier: TelephoneStuff.com
Description: MX256-N1 Mobile Headset for Nokia Phones allows one to experience the freedom, superior sound, and sleek style of hands-free communication. It has excellent stability and provides a secure fit, making it perfect for the active individual. The MX256-N1 contains a pivoting boom and
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: almost any environment provided with WindSmart technology. MX203-N1 Mobile Headset Features: - For most Nokia phones with 2.5mm headset jack - Compact, discreet, and lightweight - Be heard clearly with WindSmart microphone - Excellent comfort with unique Flex Grip design - Conveniently
- Application: Telephone / Voice Communication
-
Supplier: Tele-Communication, Inc.
Description: and Adjustable Fit Documents and Downloads M130 Series Datasheet The Plantronics M133-N2 mobile headset offers handsfree convenience for your active lifestyle. Keep both hands on the wheel while driving and enjoy additional productivity in the office and on the go. Easy to put on either ear,
-
Supplier: Tele-Communication, Inc.
Description: offers noise canceling technology so you can be heard clearly Secure and comfortable fit for all-day comfort with optional earloop for alternative wearing style Works with headset ready cordless phones and most mobile phones Documents and Downloads M175C Datasheet M175C User
-
Supplier: Nordic Semiconductor ASA
Description: Management of network, network keys, and application keys Management of publications and subscriptions Generic OnOff, Level and Scenes control Sending messages to vendor models Sharing network configuration with other phones Check out the tab!
-
Description: techniques, as well as advanced undergraduates in computer science interested in translating localization concepts into real code. Professionals, engineers and researchers working in location-aware services and related techniques using mobile positioning and AI technologies will find this
-
Supplier: Tele-Communication, Inc.
Description: one-touch control to answer and end calls. Comfortable, lightweight and durable. Get it and free your hands today! Compatible with Nokia Pop-Port phones. This product is also known as: Nokia Mobile Headsets, Plantronics Mobile Headsets, , Wired Mobile Headsets
-
Supplier: ZTE Corporation
Description: Camera Rear Camera13M AF +2M FF with flash Front Camera13M FF with flash Memory Internal2GB + 16GB eMMC 3GB + 32GB eMMC Battery Capacity: 2730mAh, Unremovable System Information NetworkLTE FrequenciesLTE: B1(B4)/B3(B2)/B5(B18/B19/B26)/B8/B20(B28/B12) /B7(B40/B38/B41(2610-2630MHz)) UMTS: B1/B5/B8
- Phone Type: Cellular / Mobile Phone
-
Chemical Additives and Agents - N,N'-Bis(4-chlorophenyl)-N,N'-diphenyl-1,4-phenylenediamine -- B1336Supplier: TCI America
Description: have achieved a downsizing and weight-saving in electronic devices, and are utilized currently in some mobile phones. Thereby, conducting polymers are widely used for electronic devices vital to our everyday life. These and many other achievements were the reasons Shirakawa received to
-
Supplier: IKON Office Solutions, Inc.
Description: laptops, cell phones, and handheld devices without downloading drivers or installing additional software. Ricoh HotSpot technology ensures reliable access to driverless laser printing in a totally embedded, secure mobile printing system. This turn-key system is self-configuring and
- Maximum Media Width: 215.89988341406297 mm
- Resolution: 600 to 1,200 dpi
- Features: Copying / Scanning Capabilities
-
Supplier: TCI America
Description: electronic devices, and are utilized currently in some mobile phones. Thereby, conducting polymers are widely used for electronic devices vital to our everyday life. These and many other achievements were the reasons Shirakawa received to the Nobel Prize Award in 2000. Moreover,
-
Supplier: TDK Corporation
Description: Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical
- Maximum AC RMS Voltage: 16 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Umicore Materials
Description: Smartwatches Headphones (In-Ears) Mobile phones Fitness tracker Plug contacts Pogo-Pins
-
Supplier: Umicore Metal Deposition Solutions
Description: Smartwatches Headphones (In-Ears) Mobile phones Fitness tracker Plug contacts Pogo-Pins
-
Supplier: Savin
Description: GENERAL FEATURES · Mobile handheld device printing - Simply forward any e-mail from PDAs or Internet-enabled cell phones - with or without attachments - to the HotSpot Printer's e-mail address. No drivers required! · Driverless Web-based printing - Surf to the HotSpot Printer Web
- Resolution: 600 dpi
- Features: Memory / Storage, Other
- Mounting Options: Stand Alone
-
Supplier: TCI America
Description: utilized currently in some mobile phones. Thereby, conducting polymers are widely used for electronic devices vital to our everyday life. These and many other achievements were the reasons Shirakawa received to the Nobel Prize Award in 2000. Moreover, conducting polymers have been
-
Supplier: TCI America
Description: some mobile phones. Thereby, conducting polymers are widely used for electronic devices vital to our everyday life. These and many other achievements were the reasons Shirakawa received to the Nobel Prize Award in 2000. Moreover, conducting polymers have been applied to solar cell
-
Supplier: Tele-Communication, Inc.
Description: comfort Mobile multitasking- moving between meetings, conferring with colleagues, or taking calls in offices- need not interrupt important calls up to 300 feet from your desk phone Noise canceling microphone for clear conversations in any environment One step remote answering makes it
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's Bipolar Detection Hall IC with polarity detection for both S and N features dual outputs that allow determination of the polarity using output logic, enabling detection of the orientation of the LCD in portable devices such as mobile phones.
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Nikon Metrology
Description: capture. Further, the high intensity LED illumination reduces the need for frequent lamp replacement. Applications Metallurgy, Metal manufacturing Cast iron nodularity and flake analysis, Grain sizing Surface examination Antennae, Telescope optics Telecom & electronics Mobile phones,
- Grade: Benchtop
- Features: Mechanical Stage, Monocular, Other
- Application: Metallurgical, Semiconductor Inspection
- Microscope Type: Polarizing, Stereomicroscope
-
Supplier: Infineon Technologies AG
Description: The BGS13S4N9 RF MOS switch is specifically designed for cell phone and mobile applications. Any of the 3 ports can be used as termination of the diversity antenna handling up to 30 dBm. It offers outstanding ESD robustness of 1kV. This SP3T offers low insertion loss and high
- Frequency Range: 100 to 3,000 MHz
- Insertion Loss: 0.2 dB
- Isolation (Port to Port): 33 dB
- Actuator Voltage: 1.8 to 3.3 volts
-
Supplier: Constar Motion Co., Ltd
Description: 5mm DC Coreless Vibration Motor Diameter: 5mm Length : 10mm Voltage: 3V Speed: 12000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets Utilizing precious metal brushes,
- Other DC Voltage: 3 VDC
- Continuous Current: 0.13 amps
- Shaft Speed: 12,000 rpm
- Diameter / Width: 0.1968505 inch
-
Supplier: Infineon Technologies AG
Description: lower assembly cost Easy to drive and to design-in Better production yield by reducing ESD related failures Less production issues and reduced field returns Potential Applications Lighting Smart meter Mobile phone charger Notebook adaptor AUX power supply Industrial SMPS Applications
- rDS(on): 1.2 ohms
- QG: 14.999999999999998 nC
- TJ: -55 to 150 C
- VGS(off): 2.5 to 3.5 volts
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite P316-06N is the ideal solution for allowing your mobile devices with 3.5mm stereo output to be connected to home audio RCA inputs. While most mobile devices use the 3.5mm stereo headphone output, most home audio systems with an amplifier or receiver use RCA jacks for audio
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
-
Supplier: J.S.T. Corporation
Description: Compression type connector developed for compact equipment such as mobile phone. *Compact Projected area is only 2.0 x 2.8mm, with 1.8mm height. *High contact pressure Despite its smallness, the contact provides contact pressure of 0.7N per circuit thanks to curled spring design,
- Voltage Rating: 20 volts
- Current Rating: 0.5 amps
-
Supplier: Nexperia B.V.
Description: mobile phone, laptop, tablet and USB type-C chargers Datacom and telecom (AC-to-DC and DC-to-DC) converters Motor drives Solar (PV) inverters Class D audio amplifiers, TV PSU and LED drivers
- Features: Other
-
Supplier: Nexperia B.V.
Description: mobile phone, laptop, tablet and USB type-C chargers Datacom and telecom (AC-to-DC and DC-to-DC) converters Motor drives Solar (PV) inverters Class D audio amplifiers, TV PSU and LED drivers
- Features: Other
-
Supplier: Nexperia B.V.
Description: mobile phone, laptop, tablet and USB type-C chargers Datacom and telecom (AC-to-DC and DC-to-DC) converters Motor drives Solar (PV) inverters Class D audio amplifiers, TV PSU and LED drivers
- Features: Other
-
Supplier: ZyXEL Communications, Inc.
Description: many wireless mobile devices such as laptops, netbooks, smart phones and even game consoles. This change has driven the need for more bandwidth and higher density in Internet wireless solutions offered by hospitality businesses and Wi-Fi service providers for public use. The ZyXEL
- Network Equipment: Gateway
-
Supplier: Visual Sound, Inc.
Description: to control anything and everything from an iPhone®, iPad®, or Android™ mobile device.[1] Great Integration Cresnet® connectivity allows for easy integration with any Crestron system. Built-in Cresnet distribution provides a convenient termination point for keypads, RF gateways, and other
-
Description: IEC 62604-2:2017 concerns duplexers which can separate receiving signals from transmitting signals and are key components for two-way radio communications, and which are generally used in mobile phone systems compliant with CDMA systems such as N-CDMA in second generation mobile
-
Supplier: Allied Electronics, Inc.
Description: Resistance to Heat and Humidity Resistance to Mechanical Shock and Pressure Accurate Dimensions for Automatic Surface Mounting Wide Inductance Range (1.0 nH to 1000 μH) Applications Mobile Phones Cellular Phones CTV, VCR, HIC, FDD
Find Suppliers by Category Top
Featured Products Top
-
: 300~1100 nm, Wavelength accuracy: ± 0.5 nm? Compact, lightweight, waterproof handheld design with 6 hours of battery life; Low power consumption: max 2.5 W; USB, Bluetooth data interface, easy to connect with computer, mobile phone; Laser indicates the (read more)
Browse Infrared Spectrometers Datasheets for Electro Optical Components, Inc.
More Information Top
-
Games Cellphone Mobile Phone from Sun Mobile Phone Ltd., China
…on storage Rom: 1016K/give a TF card(256M) as present, support to, Document management Data Transfer:cect, iphone, nokia, solar battery, tv, bluetooth, dual sim, unlocked, watch mobile phone cellphone Business Pearl Nokia … Watch Cellphone Sound King N1100 cheapest N70 N72 N73…
-
CEVA Licenses CEVA-X DSP Architecture to Korea's EoNex to Power 3G Wireless Solutions
These chips, the N1100 1x EV-DO modem and the N3100 WCDMA/1x EV-DO dual mode modem … DSP technology, and we will be able to provide enhanced modem chips for mobile applications using the .... Your Phone Number: .
-
Nokia Hardware & Hardware Repair [Archive] - Page 279 - GSM-Forum
146. n1100 CANT ON WITH OUT CHARGER......... .... 158. n81 when insert battery phone ON! .... 195. a question to all mobile users.
-
Federal Geothermal Research Program Update Fiscal Year 1994
3000 n1100 -. .... Geothermal Division, EE-122 U.S. Department of Energy 10oO Independence Ave., SW Washington, DC 20585 Phone :. .... This occurs becausethe fluid in the open fracturesof the reservoir is much more mobile than the fluid…
-
n1100 contact service - GSM-Forum
reboot again on your phone , and try again. .... I also have the contact service porblem on n1100 . .... -- GSM- Mobile 2015 .
-
Fast Software Encryption
…on PowerPC, NEON on ARM), and even on embedded platforms such as smart- phones and tablets, with .... Borisov, N., Goldberg, I., Wagner, D.: Intercepting Mobile Communications: The Insecurity of 802.11. .... u0u011uu-1n1u1-0nu1n1n-0100n1u10n11-uu0------------nuuuuuu-------------------------------------unnnn--- 11-----------------------------------------------------------------11110100110011u01011n01110uu0101nun001uu10nn0u0unu111-u01010n0u---------------------------------------------------------------1 12---------------------------------------------------------n------ n1100 --0--0u--n0…
-
Evolution, Complexity and Artificial Life
…0110 n0110 0111 n0111 1000 n1000 1001 n1001 1010 n1010 1011 n1011 1100 n1100 1101 n1101 1110 .... Fig. 8 Different strategies of pattern recognition of the mobile retina. .... can be easily deployed, an Internet connection and a computer or a mobile phone in many cases…
-
Converting 1100b-rh36 850/950Mz To 1100-rh18 900/1800Mz - Page 4 - GSM-Forum
pls am aving N1100 start with 01 imei serial, whish is 1 band fone, can any body .... now that people have converted the phones and hav had them for some time now, what can .... -- GSM- Mobile 2015 .
-
Next generation low frequency solutions for alternative positioning, navigation, timing, and data (PNT&D) services and associated receiver technology
…essential even when the user doesn't know that it is being used (e.g., cell phone service). .... Landline and mobile . .... N1100 - .
Indicates content that may require registration and/or purchase.