-
Supplier: Newark, An Avnet Company
Description: LITHIUM CELL BATTERY, 3V, 1/3N; Battery Voltage:3V; Battery Size Code:1/3N; Battery Technology:Lithium; Battery Capacity:170mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:11.6mm; External Height:10.8mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: CYLINDRICAL CELL BATTERY, LITHIUM, 3.6V, D; Battery Voltage:3.6V; Battery Size Code:D; Battery Technology:Lithium; Battery Capacity:13Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:33.4mm; External Width:-RoHS Compliant: NA
-
Supplier: Duracell, Inc.
Description: Specifications:Lithium IEC: CR11108 Volt: 3.0 mAh: 160 Size (mm): 11 X 12 Best uses:Digital cameras Calculators Electronics and more Equivalent to:3V CR11108, 2L76
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.16 ampere-hr
- Width / Diameter: 0.4724412 inch
- Height: 0.4330711 inch
-
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1400mAh Battery Chemistry: Lithium Cell Type: 5/3N Cell Size: Number of Cells: 1 Termination style:
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 1.4 ampere-hr
- Depth: 0.5 inch
- Height: 2.4 inch
-
Supplier: Accuris
Description: Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary lithium cells and batteries for portable applications - Part 4: Coin secondary lithium cells, and batteries made from them (Endorsed by Asociaci\xf3n
-
Supplier: Newark, An Avnet Company
Description: Non-rechargeable Battery, Single Cell, Lithium Manganese Dioxide, 170 mAh, 3 V, 1/3N, PCB Pins
-
Supplier: Newark, An Avnet Company
Description: BATTERY HOLDER, 1/3 N CELL, THROUGH HOLE; Battery Sizes Accepted:1/3N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; For Use With:1/3N Lithium Batteries RoHS Compliant: Yes
-
Supplier: ACE BATTERY CO., LTD.
Description: 4800mah, 5000mah, 6000mah, 6800mah, 9800mah, 9900mah, etc. As an excellent li ion battery company, ACE provides cylindrical cells at a cheap price (like lithium ion battery 18650), which are applicable for power tools, E-mobility, consumer, medical and ESS products, etc. As well, the
- Voltage: 3.6 volts
- Capacity, Amp Hours (AH): 2.5 ampere-hr
- Operating Temperature: 32 to 122 F
- Weight: 0.10584 lbs
-
Supplier: SAE International
Description: drive power. PHEV packs often employ high-power lithium-ion (Li-ion) pouch cells with large cell capacity in order to achieve high packing efficiency. Lithium-ion battery packs for PHEV applications generally have a 96SnP configuration, where S is for cells in
-
Supplier: Memory Protection Devices, Inc.
Description: HOLDER 1/3N CELL PCB LITHIUM
- Cell Capacity: Multiple Cells
- Features: Other
- Type: Plastic Holder
- Mounting: Through-pin PC / Socket Mount
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Renata Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 550mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style:
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.55 ampere-hr
- Depth: 0.2 inch
- Height: 1 inch
-
Supplier: DigiKey
Description: Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
- Capacity, Amp Hours (AH): 0.32 ampere-hr
- Specialty Cells: Coin Cell or Button Cells
- Features: Disposable (Primary) Batteries
- Application: General Purpose
-
Supplier: DigiKey
Description: Coin, 30.0mm 3V Lithium Battery Rechargeable (Secondary) 100mAh
- Capacity, Amp Hours (AH): 0.1 ampere-hr
- Specialty Cells: Coin Cell or Button Cells
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Radwell International
Description: BATTERY, LITHIUM, CELL: 5/3N, SIZE: 12600, 3V, 1400MAH, WIRE LEADS & 2-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
- Features: Disposable (Primary) Batteries
-
Supplier: RS Components, Ltd.
Description: Panasonic CR-2032/F2N Button Battery
- Capacity, Amp Hours (AH): 0.225 ampere-hr
- Width / Diameter: 0.787402 inch
- Height: 0.12598432 inch
- Specialty Cells: Coin Cell or Button Cells
-
Supplier: Nexperia B.V.
Description: high pulse currents (Figure 1) from lithium primary batteries such as 3 V lithium manganese dioxide (LiMnO2) coin cells.which are commonly used in wireless, low-power IoT sensor applications. The NBM7100A/Bcontains two stages of high efficiency DC-DC conversion and an
- Features: Other
-
Supplier: Win Source Electronics
Description: restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 24.5mm Capacity: 500mAh Discharge Rate: 3mA ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Storage/Refrigeration Temperature: 50°F ~ 77°F
- Voltage: 3 volts
- Specialty Cells: Coin Cell or Button Cells
- Features: Disposable (Primary) Batteries
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic - BSG Win Source Part Number: 764423-CR-1616/F2N Series: CR1616 Termination Style: SMD (SMT) Tab Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 1.2g Battery Chemistry: Lithium Battery Cell Size: Coin, 16.0mm Capacity: 55mAh
- Features: Disposable (Primary) Batteries
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic - BSG Win Source Part Number: 718118-CR-1632/F2N Termination Style: SMD (SMT) Tab Voltage - Rated: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 1.8 g Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 16.0mm
- Voltage: 3 volts
- Features: Disposable (Primary) Batteries
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1010180-MM3474N01VBE Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: MM3474 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium
- Operating Temperature: -40 to 85 C
-
Supplier: Computer Network Accessories, Inc.
Description: Pocket battery tester. For testing AAA, AA, C, D, N, 9V and button cell batteries. Battery types: Button cells: 1.5V/1mA AA and N: 1.5V/50mA C and D: 1.5V/150mA Lithium cells: 3V/1mA, 6V / 10mA, 9V/10mA, 12V/10mA, 15V/10mA, 22.5V/10mA Dimensions: 3.9"
-
Supplier: AgozTech LLC
Description: Scanner Replacement Battery helps organizations maintain device uptime and operational productivity. Built with advanced lithium-ion cell technology, this Honeywell barcode scanner replacement battery delivers stable power output and extended runtime to support continuous scanning and
-
Supplier: Rochester Electronics
Description: EFC6602R - MOSFET Power, for 1-Cell Lithium-ion Battery Protection, Dual N-Channel
- Features: MOSFET, Other, Power MOSFET
- Polarity: N-Channel
- Packing Method: Tape Reel
-
Supplier: SAE International
Description: rare metal used such as platinum in it. Presence of platinum in PEM fuel cells is one of the reasons why fuel cells are excluded from commercialization. Therefore, reducing the amount of platinum used in fuel cells is very important for their commercialization. The catalyst
-
Supplier: Newport MKS
Description: connector output. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to Coherent's Model ET-2030 (P/N 120-10011-0001). Silicon Free Space Optical
- Receiver Rise Time: 0.3 ns
- Bandwidth: 0 to 1,200 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Radwell International
Description: SUBSTITUTE FOR FANUC IC600MA507 / IC600MA507A, BATTERY, CELL: 5/3N, CYLINDRICAL, LITHIUM, 3V, 1400MAH, WIRE LEADS & 2-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newport MKS
Description: supply consisting of two standard 3 V lithium cells (6V total bias) and a 50 ohm BNC connector output. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is
- Receiver Rise Time: 0.175 ns
- Bandwidth: 0 to 2,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: 12.5 GHz bandwidth. It includes a built-in bias supply consisting of single 3 V lithium cell and a 50 ohm BNC connector output. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the
- Receiver Rise Time: 0.025 ns
- Bandwidth: 0 to 15,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: built-in bias supply consisting of single 3 V lithium cell and a 50 ohm BNC connector output. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. Optical Post
- Receiver Rise Time: 0.03 ns
- Bandwidth: 0 to 12,500 MHz
- Features: Other
- Receiver Type: PIN
-
Metal-Oxide Semiconductor FET (MOSFET) - N-Channel Dual 12V 13A MOSFET Transistor -- 289-EFC6604R-TRSupplier: ERSAELECTRONICS PTE. LTD.
Description: Dual N-Channel Power MOSFET for 1-Cell Lithium-ion Battery Protection, 12V, 13A, 9.0mΩ, 5000-REEL Product overview: EFC6604R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It
- Features: MOSFET
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual N-Channel Power MOSFET for 1-Cell Lithium-ion Battery Protection, 12 V, 27 A, 3.2 mΩ, 5000-REEL Product overview: EFC8811R-TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design.
- Features: MOSFET
-
Metal-Oxide Semiconductor FET (MOSFET) - N-Channel Dual 12V 27A MOSFET Transistor -- 289-EFC6611R-TFSupplier: ERSAELECTRONICS PTE. LTD.
Description: Power MOSFET for 1-Cell Lithium-ion Battery Protection, 12V, 3.2mΩ, 27A, Dual N-Channel, 5000-REEL Product overview: EFC6611R-TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design.
- Features: MOSFET
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual N-Channel Power MOSFET for 1-Cell Lithium-ion Battery Protection, 12 V, 14 A, 7.1 mΩ, 5000-REEL Product overview: EFC2J004NUZTDG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power
- Features: MOSFET
-
Supplier: AAEON Electronics, Inc.
Description: Dust Proof, IP-65 Compliance PCMCIA, CompactFlash™ Card Sockets 9-Cell Smart Lithium-Ion High-Capacity Battery, 6 Hours Battery Life WLAN 802.11 b/g + Bluetooth® 2.0 Class 1 Module Windows® Embedded Standard 2009, Handwriting Recognition Numeric Keypad, Programmable Function Key,
- Display Size: 10.2 inch
- Speed: 1,600 MHz
- RAM: 2 GB
- Operating System: Microsoft®
-
Supplier: Nexperia B.V.
Description: high-current conditions Applications Brushless DC motor control Synchronous rectifier in high-power AC-to-DC applications, e.g. server power supplies Battery protection and Battery Management Systems (BMS) Load switch 10 cell lithium-ion battery applications (36 V ‒ 42 V)
- V(BR)DSS: 55 volts
- IDSS: 200,000 milliamps
- VGS(off): 20 volts
- PD: 333 milliwatts
Find Suppliers by Category Top
Featured Products Top
-
How lithium pallet jack batteries address cold storage energy challenges Stable output in sub-zero aisles Lead-acid packs lose voltage (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
Green Cubes Technology Secures UL Listing with EE Rating for Lithium SAFEFlex PLUS Battery Family Green Cubes Technology (Green Cubes), the leader in producing Lithium-ion (Li-ion) power systems that facilitate the transition from lead-acid batteries and Internal Combustion (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
Reducing Total Cost of Ownership in Warehousing with Lithium Pallet Jack Batteries In warehouse operations, cost efficiency extends well beyond the (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
. Reduced battery storage/charging infrastructure footprint, there’s no need for offline equalization or cell balancing, freeing valuable facility space Design flexibility and performance benefits for future AGV vehicle (read more)
Browse Lithium Batteries Datasheets for Micropower LLC -
A new series of low profile, SMT and THM Lithium-Ion holders for 18650 batteries have been released by Keystone Electronics Corp to meet increased demands for (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Electric Construction Equipment – Powered By Lithium Ion Batteries Construction machines and equipment with diesel engines are transforming to more sustainable, electric power (read more)
Browse Lithium Batteries Datasheets for Micropower LLC -
Keystone’s popular plastic battery holders’ selection now includes a new Thru-Hole mountable (THM) holder to support the high energy Lithium-Ion 10450 cells as well as non-standard length AAA cells. This durable battery holder is molded from Polypropylene and (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
throughout a lithium battery system in several ways: Between cells- Thin layers of coated fabric are placed among individual cells to reduce heat transfer and sustain electrical separation. These interstitial barriers are particularly useful in compact modules where thermal management and (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Ensuring reliable power for medical equipment with lithium forklift batteries Continuous voltage protects patient care Diagnostic (read more)
Browse Medical Equipment and Supplies Datasheets for Green Cubes Technology -
New Top Loading 24mm Coin Cell Battery Holders (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
Large-scale battery system modeling and analysis for emerging electric-drive vehicles
2.2 Run-Time Charge–Cycle Analysis A battery system comprised of N Lithium -ion battery cells is typically organized as an N = M × W array.
-
DURACELL products - Grainger Industrial Supply
• Button Cell Battery , 1/3 N , Lithium , 3VButton Cell Battery,1/3 N,Lithium,3V .
-
3-Volt Batteries - Grainger Industrial Supply
• Button Cell Battery , 1/3 N , Lithium , 3VButton Cell Battery,1/3 N,Lithium,3V .
-
Duracell Batteries & Chargers - Grainger Industrial Supply
• Button Cell Battery , 1/3 N , Lithium , 3VButton Cell Battery,1/3 N,Lithium,3V .
-
DURACELL Button Cell Battery,1/3 N,Lithium,3V - Coin and Button Cell Batteries - 1ANB8|DL1/3NBPK - Grainger Industrial Supply
• Button Cell Battery ,1/3 N , Lithium ,3V .
-
LED Lamp Retail Price Tracker - February 2015 D2
http://www.homehardware.ca/en/rec/index.htm/Plumbing-Electrical/Electrical/Flashlight-Batteries/Flashlights/Headlamps-Acc/LED-Headlamp-Flashlight-with- Lithium -Coin- Cell - Battery /_/ N -2pqfZ67l/Ne-67n/No-96/Ntk-All_EN/R-I5325331?Ntt=led+bulb&Num=1 .
-
Anodic oxidation of dimethyl sulfoxide based electrolyte solutions: Anin situ FTIR study
… the solvent/elec- trolyte system over a wide potential range is one of the basic properties governing a number of practically important parameters such as overcharging stability of lithium batteries or photoanodic degradation pro- cesses in solar cells employing n -type semiconductor electrodes.
-
HP Envy 14 Notebook - Bigbruin.com
… Mobility Radeon HD 5650 switchable graphics, a 14.5" HP Radiance display running at 1600 x 900 resolution, SuperMulti 8X DVD+/-R/RW with Double Layer Support, Intel Wireless- N Card with Bluetooth and an 8- cell Lithium Ion battery . techspot.com .
-
Oilfield battery safety
The choice of which calamity occurs depends i n part on t h e choice of lithium cell design, battery packaging and .
-
Advances in Metal‐Free Heterocycle‐Based Columnar Liquid Crystals
This property, in ad- dition to their nonvolatile character, make them superior candidates for electrolytes in lithium ion batteries , solar cells , and capacitors.[97] N ,N-DialkylACHTUNGTRENUNGimiACHTUNGTRENUNGdazolium salts are the most common ionic liquids, possessing a wide thermal range in the liquid …
Indicates content that may require registration and/or purchase.