-
Supplier: Amphenol RF
Description: Type N Jack, Panel Mount, 4-Hole Flange Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: L-com, Inc.
Description: The L-com ANF-4000 is a Type N Female Panel Mount Solder connector which features four screw holes. This product is ideal for applications such as coaxial cable assembly, radio pigtails and WLAN. The panel mount design will ensure no external strain
- Features: Coaxial Connector
- Gender: Female / Jack
- Connector Type: Type N
-
Supplier: L-com, Inc.
Description: The L-com ANF-5700 is a Type N Female Panel Mount 4-hole flange crimp connector which features four screw holes. This product is ideal for applications such as coaxial cable assembly, Radio Pigtails and WLAN. The panel mount design will ensure there
- Features: Coaxial Connector
- Gender: Female / Jack
- Connector Type: Type N
-
-
Supplier: Utmel Electronic Limited
Description: N Type Connector Receptacle, Male Pin 50 Ohm Panel Mount, Square Flange Solder Cup
- Voltage Rating: 1,500 volts
- Features: Other
- Geometry: Straight
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: N type Connector Gender: Female Dimension: 25mmx25mm Material & Plating: Brass, Nickel
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Connector Type: Type N
-
Electrical Connectors - N-Type Straight Jack, Solder Cup, Panel Mount, 50 Ohm Amphenol Rf -- 04M6507Supplier: Newark, An Avnet Company
Description: N-Type Straight Jack, Solder Cup, Panel Mount, 50 Ohm
-
Supplier: Fairview Microwave Inc.
Description: SC9265 N female 7 hole flange field replaceable contact connector from Fairview Microwave has an interface type of .066 inch pin and a 50 Ohm impedance. This N female 7 hole flange connector uses shield attachment of attachment for the contact. Our female N
- Frequency Range: 10.4 GHz
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: Newark, An Avnet Company
Description: N-Type Straight Solder Jack, Round Post, Panel Mount, 50 Ohm /
-
Supplier: Newark, An Avnet Company
Description: N-Type Straight Solder Jack, Solder Cup, Panel Mount, 50 Ohm
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1059062-FFSD-05-01-N Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount Series: Tiger Eye™ FFSD Number of Positions: 10 Pitch: 0.050" (1.27mm) Color: Black Features: Feed Through, Polarizing Key
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Newark, An Avnet Company
Description: N-Type Panel Mount Plug 4-Hole Flange Round Post 50 Ohm / Individual Bag
-
RF and Microwave Connectors - N (F) St. 4 Hole Panel Mount Connector for RG58 Cable -- ET-NFS-4HPM-2Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: N type Connector Gender: Female Frequency Range: DC~11GHz Impedance: 50Ω Mounting: 4 Hole Panel Mount / Flange Mount Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type:
- Frequency Range: 11 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Connector Type: Type N
-
Supplier: Fairview Microwave Inc.
Description: maximum frequency of 11 GHz. N female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N terminal connector has a brass body with nickel plating. Our SC9240 N connector uses beryllium copper
- Frequency Range: 11 GHz
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: Fairview Microwave Inc.
Description: frequency of 11 GHz. N male 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N terminal connector has a brass body with nickel plating. Our SC9218 N connector uses brass contact and a nickel
- Frequency Range: 11 GHz
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: Fairview Microwave Inc.
Description: frequency of 11 GHz. N male 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N terminal connector has a brass body with nickel plating. Our SC9217 N connector uses brass contact and a nickel
- Frequency Range: 11 GHz
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: Richardson RFPD
Description: N-Type Straight Plug Solder Cup Panel Mount 50 Ohm
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: N type Connector Gender: Female Impedance: 50Ω Mounting: 4 Hole Panel Mount / Flange Mount Dimension: 17.8mmx17.8mm , Teflon 5mm Material & Plating: Brass, Nickel
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Connector Type: Type N
-
Supplier: Accuris
Description: CONNECTORS, RECEPTACLE, ELECTRICAL, BACK PANEL, WALL MOUNTING FLANGE, CRIMP TYPE, BAYONET COUPLING, SERIES II
-
Supplier: Win Source Electronics
Description: Connection: Push In Clamp - Wire Entry 90° to Panel Panel Mount Type: Chassis, Panel
- Contacts Pitch: 11.9888 mm
- Features: Other
- Mounting Options: Panel Mount
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This rack frame comes pre-loaded with six N
-
Supplier: TE Connectivity
Description: Operation/Application Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable
- Contact Size (AWG): 20 AWG
- Current Rating: 7.5 amps
- Number of Contacts: 15 #
- Connector Type: D-Sub, Wire-to-Wire Connector
-
Supplier: L-com, Inc.
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This rack frame comes pre-loaded with six N
- Number of Ports: 6
-
Supplier: Mini-Circuits
Description: the test system. Custom configurations are available upon request. ZT-226 integrates 24 wideband adapters on to a compact panel requiring only 2U of rack space, with N-type female connectors on the front and rear.
-
Supplier: Powell Electronics, Inc.
Description: N-Type Panel Mount Receptacle Plug
-
Supplier: Allied Electronics, Inc.
Description: 5A, Panel Mounting Type, Pushbutton Switch Single actuator style Pushbutton switch with rectangular actuator type and panel mounted.
-
Supplier: Allied Electronics, Inc.
Description: 5A, Panel Mounting Type, Pushbutton Switch Single actuator style Pushbutton switch with square actuator type and panel mounted.
-
Supplier: Mini-Circuits
Description: within the test system. Custom configurations are available upon request. ZT-182 integrates 48 precision N-Type connector adapters (female to female) on to a 4U panel.
-
Supplier: Mini-Circuits
Description: within the test system. Custom configurations are available upon request. ZT-312 is a 1U height patch panel incorporating 12 high quality connector adaptors, with SMA female connectors on the front of the panel and N-type female on the rear.
-
Supplier: L-com, Inc.
Description: connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in
- Cable Length: 10 ft
- Product Type: USB
- Features: USB 2.0
- Connector Type: USB Type A
-
Supplier: Tripp Lite by Eaton
Description: The UL-approved N253-024-RBGY 24-Port 1U Rack-Mount 110-Type Color-Coded Patch Panel manages and organizes up to 24 input and output UTP Cat6 network cable connections in just 1U of an EIA-standard 19 in. rack. The 24 RJ45 ports are split into four banks of six ports each that
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: MilesTek Corporation
Description: Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB
- Cable Length: 1 ft
- Product Type: USB
-
Supplier: Tripp Lite by Eaton
Description: The UL-approved N053-024-RBGY 24-Port 1U Rack-Mount 110-Type Color-Coded Patch Panel manages and organizes up to 24 input and output UTP Cat5/5e network cable connections in just 1U of an EIA-standard 19 in. rack. The 24 RJ45 ports are split into four banks of six ports each
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: MilesTek Corporation
Description: Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB
- Cable Length: 2 ft
- Product Type: USB
Find Suppliers by Category Top
Featured Products Top
-
NKK’s Panel Mount Assembly (BYB201-470) streamlines switch installation by providing a ready-to-use solution that includes a PC board, resistor, connector, and straight PC adaptor. Designed for single pole YB2 switches, it offers a compact and convenient assembly that eliminates the need (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
Amphenol Sine Systems’ PRM Series™ (Panel Rack Mount) Connectors, available in both Plugs and Receptacles, are a quick-connect power connector solution for use in panel rack mount network applications. Our quick-connect design enables denser installations, faster deployments, and upgrades. (read more)
Browse Power Connectors Datasheets for DigiKey -
/ Replacements Keyed to prevent mis-mating/reverse polarity RADSOK®* and SureSocket™ Contacts Panel receptacles can be customized to your specific application Attachments: prm-series-connectors.pdf (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
ensures excellent insertion loss performance is provided up to full rated voltage and to the extremes of rated temperature. Capacitance values up to 6.6µF are offered, with working voltages up to 3kVdc. Special types include X2Y panel mount filters and we are always pleased to (read more)
Browse EMI Filters and RFI Filters Datasheets for Knowles -
Knowles Syfer's SFSW series feed-through EMI filters are designed for soldering directly to a chassis or panel and are suitable for hole diameters of 3.5 mm (0.138"). Featuring a metal body and a hermetic seal on one end with epoxy encapsulation on the other, they offer superior filtering (read more)
Browse EMI Filters and RFI Filters Datasheets for Knowles -
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
Reliable M12 Connectivity for Demanding Industrial Applications Looking for a compact and reliable M12 panel mount connector for industrial equipment? M12 Socket Connector Of QH,engineered for stable electrical connection in industrial automation (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
nVent HOFFMAN's High-Quality Mild Steel Enclosures are ideal for a variety of industrial challenges. These rigid-bodied enclosures provide superior ease of access without sacrificing a secure seal. They are easy to install and are time-tested. All enclosure types carry the NEMA rating (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
Mounting tracks along body side walls for PC card installation Molded internal pads for mounting optional panels, rails, and other components Seamless foam-in-place gasket assures water (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
tripping. This control panel can be installed quickly and as error-free as possible via a plug-and-play M12, 12 pin connector. With optional covers for masking the plug connection, the BDF40 control panel not only provides manipulation protection for the connection cable, it offers a clean (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc.
More Information Top
-
A low profile UWB vertical strip monocone antenna
The N type panel mount connector is used for antenna feeding.
-
Automation, control systems and mechatronics [abstracts of conference papers]
The N type panel mount connector is used for antenna feeding.
-
A Monopole Superdirective Array
In this way the cable lengthscouldbekeptshort.Thegroundplanehad15holesspaced 5 cm apart through which a Type N panel mount connector , with the monopole attached to its center conductor, could be inserted.
-
An ultrawide-band impedance-loaded genetic antenna
A female pin of a Type N connector center conductor was soldered to the input end of the tubing; this was then inserted into a Type N panel connector mounted below the 1.22 2 1.22 meter ground plane (about 1…
-
A Wideband Method for the Rigorous Low-Impedance Loadpull Measurement of High-Power Transistors Suitable for Large-Signal Model Validation
An N - type panel mount connector was selected to contact the microstrip line.
-
Examination of near-field vehicular antenna coupling
The low gain antennas used in this study were constructed from N - type panel - mount connectors and brass rods (2 mm in diameter).
-
Accurate Analysis of Reverberation Field Penetration Into an Equipment-Level Enclosure
Field probing was achieved using copper monopoles of 2 and 4 cm length soldered on the tip of a type N connector (for panel mounting ).
-
Modeling of normal-mode helical antennas at 900 MHz and 1.8 GHz for mobile communications handsets using the FDTD technique
A handset was also manufactured from Aluminum and a panel mount N - type female connector reverse mounted in the top of the handset and tapped to allow the antennas to be in- terchanged.
-
Predicting Ground Effects of Omnidirectional
Antennas in Wireless Sensor Networks
It was fabricated with a node monopole antenna and an N - type female panel - mount connector .
-
Nancy Friedrich
WITH A WEATHERTIGHT, waterproof, through- panel mount seal, a Type - N connector is targeting rugged RF applications like outdoor antennas and portable test equipment.
Indicates content that may require registration and/or purchase.