Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: NANO MINIATURE CONN, RCPT, 31POS, SOLDER; D Sub Connector Type:Nano Miniature; Gender:Receptacle; Product Range:89 Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:
-
Supplier: Newark, An Avnet Company
Description: NANO MINIATURE CONN, PLUG, 31POS, SOLDER; D Sub Connector Type:Nano Miniature; Gender:Plug; Product Range:89 Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:
-
Supplier: Newark, An Avnet Company
Description: NANO MINIATURE CONN, R/A PLUG, 25POS, TH; D Sub Connector Type:Nano Miniature; Gender:Plug; Product Range:89 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:
-
-
Supplier: Newark, An Avnet Company
Description: NANO MINIATURE CONN, R/A RCPT, 25POS, TH; D Sub Connector Type:Nano Miniature; Gender:Receptacle; Product Range:89 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:
-
Supplier: Omnetics Connector Corporation
Description: NCS-11-DD 11 Position Female Nano-Miniature Circular Connector. Featuring Straight Contact Leads
- Current Rating: 1 amps
- Number of Contacts: 11 #
- Contact Pitch: 0.635 mm
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Omnetics Connector Corporation
Description: NPD-36-DD-GS 36 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Straight Thru-Hole Tails.
- Number of Contacts: 36 #
- Contact Pitch: 0.635 mm
- Features: Board Mount Connector, Micro Connector and Nano Connector, Rectangular Connectors, Heavy Duty, Wire-to-Board Connector
- Gender: Male / Plug
-
Supplier: Heilind Electronics, Inc.
Description: MICROCON MALE CONNECTOR 26-PIN VERTICAL SMT
- Features: Board-to-Board Connector, Micro Connector and Nano Connector
-
Supplier: Heilind Electronics, Inc.
Description: MICRO-D CONNECTOR MINIATURE
- Features: Micro Connector and Nano Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: against extreme environmental conditions. Features & Benefits Connector plug is offered with and without over-moulding and cabling Lightweight, robust, quick release, miniature connector IP67 sealing according to IEC529 when mated and unmated Full line EMI shielding and provide
- Connector Type: Circular / Cylindrical Connector
- Features: Micro Connector and Nano Connector
-
Supplier: Eaton Corporation - Sensors
Description: The NanoView Series from Eaton is a family of miniature rectangular photoelectric sensors designed for optimum value and sensing performance in a wide range of applications. These small sensors are available in a variety of optical modes: polarized reflex; diffuse reflective; fixed-focus
- Operating Distance: 228 inch
- Operating Temperature: -13 to 131 F
- Output Load: DC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Amphenol Communications Solutions
Description: STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, High Temp, Straight PCB Thru Hole, 15 Socket, 30 microinch Gold, 4-40 Threaded Standof with baordlocks, tail length 2.5mm, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more
- Number of Contacts: 15 #
- Features: D-Sub, Micro Connector and Nano Connector, PC Card Connector
- Geometry: Straight
-
Supplier: ZGC, Inc.
Description: HD-SDI I/O as well as LTC in, wired remote control and a power/start/tally light connector. Records To Readily Available CF Memory Cards 32GB Compact Flash cards, available for a fraction of the cost of other professional video cards, enables 140/70 minutes of record time of high quality
- Image: Color
- Recording Media: Hard Drive
- Digital Video Output: RS422
-
Supplier: DigiKey
Description: 11 POS FEMALE NANO-MINIATURE CIR
- Current Rating: 1 amps
- Number of Contacts: 11 #
- Features: Board Mount Connector, Circular / Cylindrical Connector, Other
-
Supplier: L-com, Inc.
Description: L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly
- Standards / Certifications: IEC
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Standards / Certifications: IEC
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly
- Standards / Certifications: IEC
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: L-com offers Brad® Nano-Change® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change® connectors are designed to withstand
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly
- Standards / Certifications: IEC
- Application: LAN / Ethernet
-
Supplier: Glenair, Inc.
Description: connectors such as MIL-DTL-38999 but in significantly smaller and lighter packaging. Ultra miniature connectors for aerospace applications, also sometimes called micro-miniature, can reduce connector size and weight as much as 50% compared to legacy solutions and
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack, Male / Plug
- Features: Micro Connector and Nano Connector
- Geometry: Right Angle, Straight
-
Supplier: Glenair, Inc.
Description: From 32139 Nano miniature and 83513 Micro-D to 24308 D-Sub: The Industry's Best Performance and Availability Glenair manufactures all of the popular industry-standard rectangular connectors used in military, aerospace and other high reliability applications, including special
- Features: Board Mount Connector, D-Sub, Micro Connector and Nano Connector, Rectangular Connectors, Heavy Duty, Wire-to-Board Connector
- Gender: Female / Jack, Male / Plug
- Connector Type: Military Connector
- Geometry: Right Angle, Straight
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Microminiature and Nano miniature D Connectors Product overview: 1532216-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
-
Supplier: Smiths Interconnect, a Molex company
Description: Micro-D Twinax Connectors (MDTX) offer Twinax blindmate assemblies fitted into a low-profile metalized Micro-D style shell, high speed signalling capable of 100 Ohm differential pair matched impedance, maximum space utilization, ultra miniature size and high vibration capability,
- Connector Type: Coaxial Connector
- Features: Micro Connector and Nano Connector
-
Supplier: Fischer Connectors, Inc.
Description: MINIATURE HIGH-SPEED DATA CONNECTIVITY Ideally suited for applications where SWaP (Space, Weight and Power) is critical, MiniMax connectivity solutions offer a unique ruggedized, watertight (IP68, 20m/24h) housing, with a choice of three locking systems (push-pull, screw, quick-release).
- Contact Size (AWG): 18 to 30 AWG
- Voltage Rating: 250 volts
- Current Rating: 1 to 5 amps
- Number of Contacts: 4 to 24 #
-
Supplier: Allied Electronics, Inc.
Description: IC’s and similar miniature components.
-
Supplier: Allied Electronics, Inc.
Description: diodes, IC’s and similar miniature components.
-
Supplier: Omnetics Connector Corporation
Description: Omnetics Cable Harness Solutions Omnetics specializes in miniature connectors and small wire gauge interconnects. Each market has unique and demanding requirements, whether it be medical, military/defense, aerospace, space, or industrial. Omnetics is well suited to meet the cable
- Industry Served: Aerospace / Military, Industrial Automation, Medical
- Capabilities: Design Assistance, Total Manufacturing
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
On any given day approximately 2,300 man-made satellites are orbiting the earth's surface. These satellites are responsible for relaying both analog and digital signals
(read more)
carrying a plethora of voice, video and data-streaming to and from various locations worldwide. Each second, these satellites directly impact everyday luxuries we
enjoy, such as cellphones and email, to mo...
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
the box to board-to-board connections, this family of Nano-miniature connectors makes the tough connections look easy, even though mating such a small connector typically has its challenges. Omnetics’ Nano-strip connector at .025” (.64mm) pitch are some of the smallest (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Omnetics' dual and single row Bi-Lobe MNSO series Nano-D connectors meet or exceed the requirements for MIL-DTL-32139. These rugged high-reliability Nano-D connectors occupy less space and reduce the weight of the interconnect system for critical miniaturized electronic modules (read more)
Browse Electrical Connectors Datasheets for DigiKey -
rugged and reliable than connector options of years past, and Omnetics Nano-D connectors have proven to be a cut above the rest. With precision gold plated, flex pin contacts on a nominal pitch of 0.64mm (0.025"), this family of Nano-miniature connectors is ideal for mission critical applications (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
engineered an extensive portfolio of innovative products, with a special focus on micro-miniature and nano-miniature interconnects. Omnetics connectors are among the smallest on the market and deliver exceptional performance in challenging work environments. As interconnect technologies continue to (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Download the new Micro-D and Nano-D Catalogs today. Click Here (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
MICRO-MINIATURE CONNECTORS EXPAND MICRO-SENSOR AND DETECTOR INDUSTRY USE Low profile and ruggedized connectors solve a rapidly changing signal routing environment challenge in designing today’s compact high-density circuit modules. PZN (polarized Nano connectors) are (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
connectors in a plethora of serious applications from autonomous devices, to human monitors and robotic machinery, where rugged miniaturization is critical. To meet the new demands, Omnetics’ PZN connectors have been designed, built and tested using military style Nano-pin and (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
autonomous technology of the day. Key to today’s high-density miniature electronics is designing and routing signals to and from the detection and operating functions of the circuit.Often times they require micro-wire cabling and Micro or Nano-sized connectors to route the electronic data to (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
include 3 to 5-Amp pins included in the same housing as multiple sets of high-speed digital interconnections. These hybrids span the design range from miniature rectangular to miniature and Nano-miniature circular connectors. Performance to the same level as in our older MIL-DTL-83513 and MIL-DTL-32139 (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Micro and Nano-miniature Connector Experts for Defense and Aerospace Customers
When Engineers set about developing ultra-lightweight electronic systems for defense and aerospace equipment, small connectors always feature heavily in the design process
-
Micro and Nano-miniature Connector Experts for Defence and Aerospace Customers
When engineers set about developing ultra-lightweight electronic systems for defence and aerospace equipment, small connectors always feature heavily in the design process.
-
Omnetics Overcomes Challenges for Custom Miniature Connectors
Micro- and nano-miniature connectors are used in several different applications in the medical, defense and aerospace industries, such as cochlear implants, soldier-worn communications, avionics systems and even small satellites. While it may be relatively straight-forward to select an appropriate
More Information Top
-
Nano miniature connectors with 200 plus contacts
Nano miniature connectors with 200 plus contacts .
-
Omnetics to show Nano miniature connectors at DSEI
Omnetics to show Nano miniature connectors at DSEI .
-
Miniature connectors from ITT Electronic Components
From a single row plastic through to a 266 way circular connector, ITTâs new nano miniature connectors feature a wide range of contact counts and layout configurations, plus many termination and plan form options to meet specific customer needs.
-
Omnetics expands cable systems capability for medical customers
Based around the companyâs leading micro and nano miniature connectors , the cable systems are assembled in Omneticsâ 340 square foot cleanroom.
-
Miniature connector families from Omnetics
0.635mm pitch nano miniature connectors are available in single or double row configuration with up to 60 positions.
-
ITT’s Cannon lightweight filter connector technology withstands high shock and vibration
… sprung pin contacts in small round and rectangular formats; composite and standard 38999 devices; Quadrax contacts for Ethernet applications in MIL-DTL-38999 and ARINCO configurations; N2 gas line connectors; RF 50Ω connectors and cables; nano miniature connectors ; ARINC connectors; and STANAG …
-
Omnetics’ Nano Connectors available hermetically sealed
These nano - miniature connectors are capable of achieving helium leak rates of less than 1x10-9 cc/sec Helium at 1 atmosphere of differential pressure.
-
MIL-L-87177 and CLT:X-10 Lubricants Improve Electrical Connector Fretting Corrosion Behavior
We have conducted a fretting research project using MIL-L-87177 and CLT: X-10 lubricants on Nano - miniature connectors .
-
Suni Medical chooses Omnetics’ Nano Connectors for Dental Imaging Systems
Omnetics Connector Corporation has announced that Suni Medical Imaging Inc., of San Jose, California, is using its Nano - Miniature connectors in its world-leading range of miniature dental imaging systems.
-
QPL MIL-DTL 32139 connectors solve miniaturized demands
Dual row Bi-Lobe Nano - Miniature connectors offer pin counts from 15 to 65 positions with custom configurations available.
Indicates content that may require registration and/or purchase.