Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Measurement & Analytics
Description: The NGC (Natural Gas Chromatograph) performs on-site gas analysis and heating value computation where current chromatograph technology has been either impractical or unaffordable. This truly “transmitter-like” GC takes up no more room on the pipeline than most
- Number of Injection Ports: 0
- User Interface: Digital Front Panel
- Display: Digital Readout
- Application: Energy
-
Supplier: ABB Measurement & Analytics
Description: ABB is pleased to now offer systems integration services in order to become a true one-stop shop for all your analytical needs. These analyzer systems are fully integrated and prewired. All terminations are conveniently located in a single enclosure, so the customer will only have to land system
- Application: Energy
- Instrument Type: Fixtured or Permanent
-
Supplier: ABB Measurement & Analytics
Description: for NGL’s with dewpoint below 100°C/212°F. Designed for NGL’s with dewpoint below 100°C/212°F Carrier gas–He; Actuation gas–Air Meet or exceeds GPA 2271 for repeatability/reproducibility
- Operating Temperature: -40 to 131 F
- Application: Energy
- Instrument Type: Fixtured or Permanent
-
-
Supplier: Accuris
Description: Natural gas - Online gas chromatograph for upstream area
-
Supplier: Azbil Corporation
Description: This a compact gas chromatograph that analyzes up to 11 components of natural gas and outputs the results. It is ideal for various natural gas applications including efficiency calculation of gas turbines and gas combustors and monitoring of
- Instrument Type: Fixtured or Permanent
- Application: Industrial Gases
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Danalyzer 370XA Gas Chromatograph from Emerson Process Management is the latest analyzer to join the XA Series of Rosemount Analytical gas chromatographs. The 370XA is designed to simplify natural gas measurement analysis in Fiscal and Custody Transfer
- Oven Temperature Range: -4 to 140 F
- Inlet Pressure Range: 10 to 30 psi
- Number of Injection Ports: 6
- Operating Temperature: -4 to 140 F
-
Supplier: COSA Xentaur Corporation
Description: The COSA Portable BTU Gas Chromatograph is ideal for C6+ analysis of natural gas. The COSA Portable BTU Gas Chromatograph publishes 20 derived parameters, such as Calorific Value, Wobbe Index, Specific Gravity, Copressibility, Ratio of Heats, Gas
- Inlet Pressure Range: 7 to 70 psi
- Operating Temperature: 14 to 122 F
- Output Options: Analog Current
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
-
Supplier: ABB Measurement & Analytics
Description: excellent choice for most gas processing industry applications and for monitoring fuel gases such as natural gas, synthetic gas, methane and / or bio-gas to ensure optimal plant operations. PGC1000 product innovations include: Compact footprint – 16 inches, front
- Operating Temperature: 0.4 to 131 F
- Oven Operation: Column Oven
- Remote Interface: Computer Interface
- General Features: Data Storage Options
-
Supplier: Accuris
Description: Natural gas - Format for data from gas chromatograph analysers for natural gas - XML File Format
-
Supplier: Accuris
Description: Natural gas \x97 Format for data from gas chromatograph analysers for natural gas \x97 XML file format
-
Supplier: Siemens Analytical Products
Description: This process gas chromatograph, which has resulted from decades of international experience and technology development, leads the industry in capability, flexibility and reliability. The Maxum edition II is used in all branches of the fine chemicals, refining and hydrocarbon processing
- Operating Temperature: 0.4 to 122 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Self Calibration
-
Supplier: CSA Group
Description: ISO/TS 14749:2016 concerns the determination of hydrocarbon components up to C7+ in natural gas in upstream petroleum industry, which describes the principle of operation of GC and provides guidelines for selection, evaluation, and factors impacting upon its performance such as sample
-
Supplier: Haida International Equipment Co., Ltd.
Description: components of a mixed gas. Application industry 1. Analysis of dissolved gas in transformer oil; 2. Analysis of ethylene oxide in medical devices. 3. Analysis of coke oven gas; 4. Pesticide residue analysis; Alcohol analysis in blood; 5. 6. Analysis of natural gas
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: Accuris
Description: Natural gas \x96 Format for data from gas chromatograph analysers for natural gas \x96 XML file format
-
Supplier: ASTM International
Description: 1.1 This test method is for on-line measurement of gas phase sulfur-containing compounds in gaseous fuels by gas chromatography (GC) and electrochemical (EC) detection. This test method is applicable to hydrogen sulfide, C1 to C4 mercaptans, sulfides, and tetrahydrothiophene (THT).
-
Supplier: Azbil Corporation
Description: impossible for conventional gas calorimeters and gas chromatographs to match. This gas calorimeter is also ideal for LNG calorific adjustment lines and applications that improve combustion efficiency for gas turbines and furnaces. Low price, high-speed response
-
Supplier: ASTM International
Description: 1.1 This practice is for the determination of volatile sulfur-containing compounds in high methane content gaseous fuels such as natural gas using on-line/at-line instrumentation, and continuous fuel monitors (CFMS). It has been successfully applied to other types of gaseous samples
-
Supplier: Det-Tronics
Description: hot-wire measurements such as thermal conductivity and catalytic element sensors. In addition, the PIRVOL can replace expensive gas chromatographs in many gas exploration drilling applications.
- Number of Channels: 1
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %Volume
-
Supplier: ASTM International
Description: 1.1 This practice covers sample-handling and conditioning systems for typical pipeline monitoring instrumentation (gas chromatographs, moisture analyzers, and so forth). The selection of the sample-handling and conditioning system depends upon the operating conditions and stream
-
Supplier: ASTM International
Description: 1.1 This practice covers sample-handling and conditioning systems for typical pipeline monitoring instrumentation (gas chromatographs, moisture analyzers, and so forth). The selection of the sample-handling and conditioning system depends upon the operating conditions and stream
-
Supplier: COSA Xentaur Corporation
Description: COSA Xentaur introduces one of the first commercially available portable Optical Gas Calorimeters. After extensive development work, this instrument proudes the fastest spot check response in the industry; T90=15 seconds for Natural Gas and LPG. The new CV PRO™ Optical
- Temperature Range: -10 to 40 C
- Response Time: 0.25 minutes
- Operating Temperature: -10 to 40 C
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
-
Supplier: Process Sensing Technologies USA
Description: Processing Petrochemicals (measurement of CO-CO2) Chemical Plants Natural Gas/LNG Processing Electronic Gases Air Separation Units (ASU) Refineries (analysis of CO in propylene and ethylene) Synthesis Gas (measurement of H2) Other related industries
- Operating Temperature: -4 to 116.6 F
- Remote Interface: Other
Find Suppliers by Category Top
Featured Products Top
-
ABB’s new gas chromatograph integrates cybersecurity to protect industrial systems The GCP100 is the first gas chromatograph with built-in cybersecurity on the market (read more)
Browse Gas Chromatographs Datasheets for ABB Measurement & Analytics
Conduct Research Top
-
Total Sulfur Analysis in Natural Gas with the 700XA Gas Chromatograph
A fundamental requirement for gas safety and contract sale of natural gas is to measure the amount of H2S and Total Sulfur. The level of these contaminants and sulfur-based odorants is strictly controlled to avoid equipment damage and risk to site personnel in transmission and distribution
-
Methanol in Natural Gas
Recently a report was published that investigated the effect of methanol on the analysis of natural gas by various gas chromatographs. The report was in response to measurement issues in some offshore applications where methanol is injected into the gas stream to avoid hydrate formation. The Daniel
-
Improving Burner Control with Online Gas Chromatographs
Burner Control is critical for Power and Industrial plants as it affects emissions, energy costs, and process efficiencies. For natural gas burners, variations in gas composition can have direct impact on ability to maintain burner control and desired combustion characteristics, especially
-
The Challenges of Measuring Flare Gas
determined by taking a sample (a cut) and processing it through a gas chromatograph (GC). This composition coupled with the total measured flow rate allows the flow rate of the individual component gases to be calculated. Once the gas begins to flow from a well, operators need to account
More Information Top
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/796afc1308392a6585257773005ebf41/$File/2101510MNAE.pdf
NGC8206 Natural Gas Chromatograph .
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/4c20d9b35fc2475785257773005eb42a/$File/2103217MNAB.pdf
NGC8200 Dual Unit Natural Gas Chromatograph .
-
ABB Introduces NGC 8209 Natural Gas Chromatograph
ABB Introduces NGC 8209 Natural Gas Chromatograph .
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/9dc63366f39890ce85257576004d5c79/$File/2103334MNAA.pdf
Natural Gas Chromatograph .
-
6.25.07 -- ABB introduces NGC 8209 Natural Gas Chromatograph
6.25.07 -- ABB introduces NGC 8209 Natural Gas Chromatograph .
-
AMETEK Launches Model 292b Portable BTU Gas Chromatograph
The AMETEK Model 292B natural gas chromatograph is designed as a truly portable analyzer.
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/46b9e36d8e664796852573d1005aceb5/$File/2100802MNAB.pdf
Natural Gas Chromatograph NGC Termination Panel .
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/b75a05a38c88dd238525723b007e2011/$File/2018374MNAF.pdf
Natural Gas Chromatograph NGC Termination Panel .
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/9fde95dad83d26dc8525777300567f6b/$File/2101562MNAC.pdf
Natural Gas Chromatograph (NGC)............................................................
-
Asphaltenes, Heavy Oils, and Petroleomics
The vapor phase is resolved to C5 by natural gas chromatograph (GC), while the vapor C5+ fraction and the residual liquids are analyzed to C30+ using liquid GC.
Indicates content that may require registration and/or purchase.