Products/Services for Natural Gas Microturbines

  • Microturbines-Image
    Microturbines - (26 companies)
    ...and a directly driven high-speed generator. In many cases, a gas turbine includes an exhaust gas recuperator that improves the efficiency of the system. Microturbines also include a combustor that can run on various fuels such as natural gas, diesel, ethanol...
  • Combined Heat and Power (CHP) Modules-Image
    Combined Heat and Power (CHP) Modules - (66 companies)
    ...and wastewater treatment plants. Some CHP equipment uses coal, hydrogen, biomass, natural gas, or solar energy as a primary fuel. Other CHP systems use diesel fuel, digester gas, kerosene, naptha, methanol, ethanol, alcohol, flare gas, or landfill...
  • Gas Valves-Image
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
  • Gas Sensors-Image
    Gas Sensors - (602 companies)
    Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
  • Gas Instruments-Image
    Gas Instruments - (911 companies)
    Gas instruments detect, monitor or analyze gases present in an environment. Detectors sense situations outside normal operating parameters and are set to alarm when these conditions are violated. Monitors are also set up to alarm, but their role...
  •  
    Gas Pressure Regulators - (291 companies)
    Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators...
  •  
    Natural Fibers and Fabrics - (197 companies)
    Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk. Description. Natural fibers and fabrics consist of bulk fibers, yarns...
  •  
    Gas Compressors and Gas Compressor Systems - (327 companies)
    ...acetylene, propane, ethane, methane, natural gas or other hydrocarbons available in a gaseous state at room temperature. Natural gas is a gas mixture containing hydrocarbons with some impurities. It is comprised mostly of methane (CH4), an abundant...
  •  
    Industrial Gases - (333 companies)
    ...or noble gases. Argon gas is colorless, odorless, nontoxic, and nonflammable. Argon is typically shipped as a compressed gas. Helium - a colorless, odorless, inert, gaseous element occurring in natural gas and with radioactive ores. It is used...
  •  
    Gas Flares - (31 companies)
    ...pressures from non-waste gas that can strain equipment. These elevated, vertical conveyances are used with oil and gas wells, oil rigs, petroleum refineries, chemical plants, natural gas plants, and landfills. Gas flares that are used to remove waste...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire