Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Orifice Metering of Natural Gas and Other Related Hydrocarbon Fluids - Concentric, Square-edged Orifice Meters Part 3: Natural Gas Applications
-
Supplier: Accuris
Description: Manual of Petroleum Measurement Standards Chapter 14 - Natural Gas Fluids Measurement Section 3 - Concentric, Square-Edged Orifice Meters Part 3 - Natural Gas Applications
-
Supplier: Accuris
Description: Orifice Metering of Natural Gas and Other Related Hydrocarbon Fluids - Concentric, Square-edged Orifice Meters Part 1: General Equations and Uncertainty Guidelines
-
-
Supplier: Accuris
Description: Manual of Petroleum Measurement Standards Chapter 14 _ Naturla Gas Fluids Measurement Section 3 - Orifice Metering of Natural Gas and Other Related Hydrocarbon Fluids
-
Supplier: SAE International
Description: Large-bore natural gas engines may use pre-chamber ignition. Despite extensive research in engine environments, the exact nature of the jet, as it exits the pre-chamber orifice, is not thoroughly understood and this leads to uncertainty in the design of such systems. In this
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: Needle valve Inlet pressure P1: max. 345 bar Material Body: see ordering info Seat: PCTFE Filter: 316 Inlets / Outlets: see ordering info Temperature range: -54℃ to +232℃ Leak rate: 0.1 cc/min
- Pressure Rating: 5,003.80065 psi
- Valve Type: Control Valves, Needle Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: Daniel Measurement and Control Inc.
Description: specified in ANSI B16.36: Steel Orifice Flanges, and ANSI/API 2530 (AGA #3): Orifice Metering of Natural Gas.
- English Size: 1 to 16 inch
- Material: Carbon & Alloy Steel
- Features: English, Flange
- Fitting Type: Pipe Fitting
-
Description: interfaces for use in process piping for the petroleum, petrochemical and natural gas industries. ISO 27509:2012 is applicable within a temperature range from -196 °C to +250 °C. ISO 27509:2012 is not applicable for external pressure.
-
Supplier: CSA Group
Description: interfaces for use in process piping for the petroleum, petrochemical and natural gas industries. ISO 27509:2012 is applicable within a temperature range from -196 °C to +250 °C. ISO 27509:2012 is not applicable for external pressure.
-
Supplier: Daniel Measurement and Control Inc.
Description: This fitting reigns as the most widely used means of measurement for natural gas. It saves users time and money by providing a fast and simple method of changing orifice plates under pressure without flow interruption, preventing unscheduled shutdowns. In addition, the
- English Size: 2 to 16 inch
- Material: Carbon & Alloy Steel
- Features: English, Flange
- Fitting Type: Pipe Fitting
-
Supplier: ControlAir LLC
Description: The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi and can be
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.23 to 5.29
- Pressure Rating: 2,000 psi
- Port Size: 1 to 2 inch
-
Supplier: SAE International
Description: ignition engines and HCCI engines. In spark ignition gas engines, improving combustion under lean condition and EGR (exhaust gas recirculation) condition is an issue, and many large gas engines use a pre-chamber. The use of the pre-chamber approach allows stable combustion of
-
Supplier: Orange Research, Inc.
Description: they handle high-pressure applications of up to 3000 psi (vs 150 psi for rotameters). This makes them a natural for hydraulic and pneumatic systems. These fixed-orifice models are designed for low flow applications. We use a fixed Delrin orifice centered on a Buna-N diaphragm
- Gas Volumetric Flow Rate: 1.5 to 5 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: Hydrofarm, Inc.
Description: Natural Gas Conversion Kit allows you to change a Natural Gas Burnerto a Liquid Propane Burner. It will come with a LP orifice, LP regulator, and a set of front labels to identify the new unit. Replacement burners additional. Replacement burners additional.
-
Supplier: Hydrofarm, Inc.
Description: Natural Gas Conversion Kit allows you to change a Liquid Propane Burner to a Natural Gas Burner. It will come with a NG orifice, NG regulator, and a set of front labels to identify the new unit. Replacement burners additional. Replacement burners additional.
-
Supplier: SAE International
Description: Compressed natural gas (CNG) currently is used as an alternative fuel for internal combustion engines in motor vehicles. This paper presents results of an analysis of leaks from a model isolated section of CNG fuel system. Discharge of CNG was modeled as vent flow of a real gas
-
Supplier: CSA Group
Description: systems for the petroleum and natural gas industries as defined in ISO 13623. ISO 15590-3:2004 designates those categories of flanges that meet the industry's need to match ISO 3183 pipe. These flanges are for normal and low-temperature service and include supplementary requirements
-
Description: systems for the petroleum and natural gas industries as defined in ISO 13623. ISO 15590-3:2004 designates those categories of flanges that meet the industry's need to match ISO 3183 pipe. These flanges are for normal and low-temperature service and include supplementary requirements
-
Supplier: Reznor
Description: Orifices for natural gas Centrifugal blower Burner rack with in shot burners Direct ignition with 100% lockout Single-stage combination gas valve 230/1/60 supply voltage 230 volt, open/dripproof, direct-drive blower motor with internal overload protection Tubular
- Cooling Capacity: 150,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,NATURAL GAS ORIFICE FOR Q179 C, DIAMETER .026 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Description: possible; the total mass flow rate may be known (this is more likely in a wet-steam flow than in a natural gas/liquid flow); in a wet-steam flow a throttling calorimeter can be used. Wet-gas measurement using Venturi tubes or orifice plates is covered in ISO/TR
-
Supplier: CSA Group
Description: possible; the total mass flow rate may be known (this is more likely in a wet-steam flow than in a natural gas/liquid flow); in a wet-steam flow a throttling calorimeter can be used. Wet-gas measurement using Venturi tubes or orifice plates is covered in ISO/TR
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy is pleased to offer the Model 3500 as part of our Pilot Operated Valves portfolio. Below is a list of features that will enable you to better understand its capabilities. Features Snap acting & modulating options available API orifice sizes "D" through "T" Air & gas
- Valve Size: 1 to 8 inch
- Controlled Pressure Range: 900 to 6,170 psi
- Features: Bolt Flange
- Media: Gas, LP - Gas, Natural Gas
-
Supplier: Xylem Applied Water Systems
Description: For International & US Markets 2-way normally closed Lightweight aluminium construction Zero pressure rated Fully ported orifices for high flow at minimal pressure drop
- Valve Size: 0.25 to 1 inch
- Number of Ports/Ways: 2
- Power: 24 to 120 volts
- Primary Material: Aluminum
-
Supplier: Schutte & Koerting
Description: or suction to motive gas ratio. Thermocompressor Refurbishment Applications Jet Compressor: Oil and gas industry. Used in tire vulcanizers in tire and rubber industry. Handle liquefied petroleum gases and air for gas, electric, and chemical industries. Coal gasification.
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers several lines of spring-loaded safety relief valves ideally suited for pipe and pressure vessel protection in Upstream, Midstream and Downstream Hydrocarbon applications. Useful for air, gas, liquid and mixed phase services, these valves are designed for reliable
- Valve Size: 0.25 to 3 inch
- Controlled Pressure Range: 12,500 psi
- Media: Air, Compressed Air, Gas, LP - Gas, Natural Gas
- Valve Type: Pressure Relief Valves, Safety Valves
-
Supplier: Hydrofarm, Inc.
Description: Converting a CO2 generator from propane to natural gas or vice-versa involves changing the pilot and burner orifices and the gas regulator. This involves a conversion kit and partial disassembly of the unit. This conversion kit is used to convert CD18LP burner to
-
Supplier: Hydrofarm, Inc.
Description: Converting a CO2 generator from propane to natural gas or vice-versa involves changing the pilot and burner orifices and the gas regulator. This involves a conversion kit and partial disassembly of the unit. This conversion kit is used to convert CD36LP burner to
-
Supplier: Cylinders & Valves, Inc.
Description: orifice Brass spool Zero leakage
- Valve Size: 0.125 inch
- Pressure Rating: 30 to 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 180 F
-
Supplier: SAE International
Description: the physical and chemical properties of the DI fuel may have a strong impact on PSD distribution shape and accumulation-mode particle concentration for CDC and natural gas combustion with a diesel-pilot-injection strategy. For diesel/natural gas RCCI combustion the PSD
-
Description: Description The 5212 Series Pilot-operated safety relief valves are mainly used in the fields of oil and gas, chemical industry, electric power, metallurgy, and natural gas. It is the best overpressure protection device for pressurized equipment, containers, or pipelines. The
- Valve Size: 1 to 24 inch
- Valve Type: Directional Valves, Pilot Valves, Pressure Relief Valves, Safety Valves
- Media: Steam
-
Supplier: BioMicrobics Inc.
Description: deflection screens (commonly known as septic tank effluent filters) are designed to reduce suspended solids discharged in septic tank effluent by promoting natural sedimentation and excluding gas-lifted particles from entering the outlet pipe. Additionally, SaniTEE’s patented keyhole
- Features: All Clarifiers
-
Supplier: NOSHOK, Inc.
Description: Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications Available in block, single flange, or double flange connection for remote or direct installation All manifold bodies are
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,000 psi
- Size: 1/2"
-
Supplier: NOSHOK, Inc.
Description: Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications Available in block, single flange, or double flange connection for remote or direct installation All manifold bodies are
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 10,000 psi
- Size: 1/2"
-
Supplier: NOSHOK, Inc.
Description: Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications Available in block, single flange, or double flange connection for remote or direct installation All manifold bodies are
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,000 psi
- Size: 1/2"
Find Suppliers by Category Top
Featured Products Top
-
Inlets / Outlets: see ordering info Temperature range: -54? to +232? Leak rate: 0.1 cc/min Orifice: see ordering info Weight: 0.1kg (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
good accuracy, versatility and low maintenance in the smaller line sizes utilized for natural gas wells. Measurement of wellhead gas flow can pose a challenge for process engineers. To ensure accuracy, the flow meter needs to be installed as closely as possible to the wellhead. This presents (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-Cone's highly compact, no-moving parts design keeps operating costs down for key applications such as oil production, natural gas production, raw material refining and petrochemical production. McCrometer's versatile V-Cone Flow Meter is compatible with the demanding standards set by the oil/gas (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
natural gas that is separated from the oil stream once it reaches the surface. The well operator then re-injects a portion of this byproduct gas, in turn maximizing production from the well. Carbon dioxide, nitrogen, or engineered chemical solutions can also be employed in gas lift wells (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
natural gas that is separated from the oil stream once it reaches the surface. The well operator then re-injects a portion of this byproduct gas, in turn maximizing production from the well. Carbon dioxide, nitrogen, or engineered chemical solutions can also be employed in gas lift wells (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
for other applications including natural gas wellheads, burners or ovens, cooling systems, HVAC and more. Wafer-Cone technology requires virtually no maintenance, offering cost-of-ownership advantages over traditional DP technologies such as the orifice plate. The beta edge of an orifice (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer's Patented V-Cone Flow Meter Solves Harsh Fluid Applications Ideal for Oil/Natural Gas Production/Distribution, Process and Facility Control,Municipal Water/Waster Water McCrometer's patented V-Cone® Flowmeter solves challenging fluid applications and operates in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
& 1″ Body Materials: Geon PVC, Corzan CPVC, Natural Polypro, Kynar PVDF Seal Materials: FKM, EPDM 1,000,000+ cycles tested under laboratory conditions; some applications report over 2,000,000 cycles in field use. Your results may vary. No metal parts in (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
cost saving in energy over the long haul. What kind of data do facilities managers need to make these critical energy saving decisions?. The Best Place To Start-Ask the Right Questions. A great place to start is by getting accurate "flow energy" measurements of the methane/natural gas, water
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
images. illustrate the impact on seal. faces tested using OEM oil and. aftermarket oil. The OEM oil test. (on top) showed virtually no wear. after 400 hours. The aftermarket. oil (on bottom), which included. untested additives, resulted in. compressor failure. FIELD TEST: Natural Gas Plant with OEM Oil
More Information Top
-
Field Calibration of Wedge Meter for Natural Gas Flow Measurement
Calibration of Natural Gas Orifice Meters,” Presented .
-
Continuous Emissions Monitoring System Monitoring Plan for the Y-12 Steam Plant
Vendor Information for Coal Feeders and Natural Gas Orifice Meters Attachment 6: .
-
Effect of Orifice Meter Orientation on Wet Gas Flow Measurement Accuracy
Additional research should be conducted at field locations to develop a correlation for liquid entrainment in natural gas orifice flow measurement Better sampling and measurement techniques should be developed to determine the liquid mass flow rate.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2359.pdf
Includes natural gas orifice .
-
CR4 - Thread: Gas Jet Sizing - Natural Gas - LPG
The reason for this is because natural gas orifices are larger than propane orifices strictly because of gas service pressure.
-
http://www.plumbersurplus.com/pdf/06256.pdf
Natural gas orifices are large enough that you can usually clean them by blowing through them.
-
Federal Register > Monday, August 20, 2001 > [66 FR 43502] Approval and Promulgation of Air Quality Implementation Plans; Pennsylvania; VOC and NOX RACT Deter...
The OP requires the installation of flow transmitters on the existing natural gas orifice plates to permanently restrict the maximum gross heat input of the boilers.
-
CR4 - Thread: Burner Orifice Sizing and High Altitude Modification
Pathfinder Tags: high altitude natural gas orifice sizing Water heater .
Indicates content that may require registration and/or purchase.