Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mi-T-M Corporation
Description: performance fan · Automatic shut-off if power is interrupted or flame is extinguished · Enclosed gas controls · Electronic ignition · Propane inlet connector - connects heater to propane tank via a supply hose Heat Output: Variable BTUs For use in workshops, garages,
- Maximum Air Flow: 300 to 1,500 SCFM
- Heating Capacity: 11.724 to 109.9125 kW
- Features: Forced Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes, from lean to rich. Each has an extended list of C6+ components. Concentration: mole Volume: 5.5L @ 75 psig Ideal Heating Value (Dry BTU/SCF): 1317 gross DCG
- Concentration: 1 to 70 %
- Industrial Gases: Butane, Carbon Dioxide, Ethane, Methane, Nitrogen, Propane
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Thermon, Inc
Description: the manifold pressure on Cata-Dyne™ heaters fueled by natural gas. The Service or Low Pressure Regulator works with all Cata-Dyne™ heater models operating on LPG or natural gas. It serves as a natural gas low pressure line regulator when used
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
-
Supplier: Mi-T-M Corporation
Description: Safety auto-extinguish tip over switch · Hose and regulator included · Piezo spark ignition · Requires 20 lb. LP tank, not included Fuel Tank Capacity 20 lb. Propane cylinder (not included) Fuel Consumption Low 65 hr./20 lbs. / High 24 hr./20 lb. Max. Operating Hours 24 hours/20 lb.
- Heating Capacity: 5.2758 kW
- Fuel / Energy Source: Natural Gas / Propane
- Features: Space Heater
-
Supplier: Mi-T-M Corporation
Description: Safety shut-off valve · Heat regulator knob · Hand wheel connection for valve · Standard propane tank connection For use in open workshops, construction sites, farms and for any other outdoor heating need. Max. Operating Hours L-48/M-18/H-14 hours using a 20 lb. cylinder Heat Output
- Watts: 4.6896 to 9.3792 kW
- Heating Capacity: 4.6896 to 9.3792 kW
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Radiant Flat Panel Heater
-
Supplier: Mi-T-M Corporation
Description: Propane / Natural Gas Heater Outer Casing/Design: Rugged design · Durable powder coated outer casing and side lifting handles · Lifting handles for easy loading and unloading · The unit is naturally balance to lift easily with handles · Two 10-inch solid rubber tires for
- Maximum Air Flow: 750 to 2,450 SCFM
- Heating Capacity: 24.9135 to 93.792 kW
- Features: Forced Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: CSA Group
Description: Preface This is the second edition of ANSI Z21.93 / CSA 6.30, Excess flow valves for natural gas and propane gas with pressures up to 5 psig. It supersedes the previous edition published in 2013. Scope 1.1 This Standard applies to excess flow valves constructed entirely
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically
-
Supplier: UL Standards & Engagement
Description: and Allied Processes, CSA W117.2. Refer to Annex A. 1.5 These requirements do not cover: a) Liquified Petroleum Gas (LP-Gas) pressure regulators for equipment intended for installation and use in accordance with requirements of the Liquefied Petroleum Gas Code, NFPA 58,
-
Supplier: UL Standards & Engagement
Description: a) Compressed gas regulators; b) Gas appliance pressure regulators; c) Regulators for use in chemical, petroleum, or utility power plants; pipeline or marine terminals; or related storage facilities at such plants or terminals; d) Combination gas control
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators
-
Supplier: Eagle Eye Power Solutions, LLC
Description: expectancy. The unit is factory calibrated, but can also be field-calibrated. Calibration kits include Methane, Propane or Hydrogen gas, a gas regulator with two feet of plastic tubing, humidifier and gas test hood.
- Operating Temperature: 0 to 125 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators
-
Supplier: Reznor
Description: The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F
- Heating Capacity: 366 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 160 F
- Maximum Air Flow: 15,500 SCFM
-
Supplier: Reznor
Description: The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F
- Heating Capacity: 220 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 5,500 SCFM
-
Supplier: Central Marine Diesel
Description: This brand new Industrial Portable generator features a 10,500 watt surge rating and operates on propane, natural gas and gasoline right out of the box. No mechanical alterations are necessary. Switch between fuels by simply changing your fuel source. Triple-Fuel.
- Wattage: 7,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Gasoline, Natural Gas, Propane
-
Supplier: Caterpillar Oil & Gas
Description: Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheel & Flywheel Housing SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Ignition System Digital ignition
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: exchanger Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Exhaust manifold Fuel System Dual gas regulator Low energy fuel carburetor Low pressure gas conversion Propane and natural gas valve and jet kits Fuel filter Ignition System CSA
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: CSA Group
Description: materials prepare trainees to write applicable provincial exams for licensing to work as a natural gas and propane service technician, servicing appliances up to 400 MBtu/h (120 kW) without supervision (intermediate-level gas technicians). Prerequisite: Level 3 training
-
Supplier: Electric Generators Direct
Description: Tri-Fuel Carburetor and Gas Regulator •Versitile generator runs on LP gas, natural gas or gasoline 20-HP Electric Start Honda GX Series V-Twin Engine •Premium-quality, fuel-efficient engine with low oil protection •Standard electric start w/ battery rack and cables
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline, Natural Gas, Propane
-
Supplier: CSA Group
Description: Scope 1.1.1 This Standard applies to newly-produced torches for use with propane, butane, natural gas, and MPS (methyl acetylene-propadiene stabilized). This Standard applies to torches that aspirate atmospheric air for combustion. 1.1.2 These requirements apply to hand-held
-
Supplier: Gentherm Global Power Technologies
Description: T3) Corrosion resistant upgrade (Div. 2 version) - 316 SS regulator & fuel valve - Corrosion resistant alloy coated combustion chamber - up to 1% H2S in fuel Cathodic Protection Interface Panel Pole Mount or Bench Stand Intake Air Filter Note: Specifications shown are for standard
- Wattage: 100 to 110 watts
- Phase: DC Power
- Fuel Type: Natural Gas, Propane
- Features: Other
-
Supplier: Electric Generators Direct
Description: Tri-Fuel Carburetor and Gas Regulator •Versatile generator runs on L.P gas, natural gas or gasoline 16-HP Electric Start B&S Vanguard Engine •Premium-quality, fuel-efficient engine with low oil protection •Standard electric start w/ battery rack and cables
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline, Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Tri-Fuel Carburetor and Gas Regulator •Versatile generator runs on L.P gas, natural gas or gasoline 11-HP Electric Start Honda Engine •Premium-quality, fuel-efficient engine with low oil protection •Standard electric start w/ battery rack and cables •Battery not
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline, Natural Gas, Propane
-
Supplier: Aggreko
Description: is automatic Includes unique “Climate Control” system, which ensures efficient and reliable burner operation in all conditions. Compact and portable design for easy positioning on the work site. Heater accessories including gas line hose and regulators, glycol hose and manifolds, and
- Heating Capacity: 361.3923 kW
- AC Voltage Required: 115 to 230 volts
- Heater Type: Air Heater
- Features: Electric, Natural Gas / Propane, Other
-
Supplier: Electric Generators Direct
Description: Fully Automatic Operation Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning, Efficient Natural Gas or LP
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: InspectorTools
Description: absolutely no calibration required. An ideal instrument for pinpointing combustible gas leaks; testing appliances in commercial, residential, and industrial applications; surveying gas pipelines; and inspecting valves, regulators, and meters on gas equipment. Features 10
-
Supplier: Haida International Equipment Co., Ltd.
Description: Bunsen burner (Bunsen burner)and the specific gas source(methaneor natural gas). The ignition of bedding under the hot combustion duration and the specimen is ignited to assess its combustion. Automatic combustion tester suits for wires, cables, rubber, plastic, sheathing and
- Display & Special Features: Digital Readout
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
pressure, the other indicating delivery pressure. Inert gas shielded arc welding also uses gas stored at high pressure provided through a regulator. There may be a flow gauge calibrated to the specific gas. Propane/LP gas All propane and LP gas applications require the use of a regulator (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases (read more)
Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
SSNGH sample system is suitable for clean, sweet, Natural Gas and just one of the sample systems available from the range suitable for Natural Gas applications. All Shaw Moisture (read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
heating accounts for a significant portion of manufacturing energy use, and traditionally, much of that energy has come from natural gas, propane, or oil?fired systems. Electrification initiatives aim to shift those processes to electricity—ideally paired with renewable energy sources—to (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
adjust or replace. Extended lube lines to motors are included. Additional Series 78V features: Designed for natural gas or propane 7,100 to 23,500 CFM at ¼” external static pressure Heating capacities of 950,000 to 2,900,000 BTU/hr available (read more)
Browse Datasheets for Hartzell Air Movement -
engineering units. For ppm(w) calculations, choose from the various gas types or enter a known molar mass using the Bukacek formula. The Natural Gas correlation can be switched off or on if required. AcuTrak accepts a universal power supply input and the linear 4-20 mA signal retransmission can be (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
for ideal sampling conditions of trace moisture measurement, ensuring the sample pressure and flow are suitable for quick and accurate dew point measurement in gases and dry compressed air. Easy to install, with an effortless docking arrangement and simple set up process, the SDH-PSS is fully configurable and includes a flow indicator, optional filter and optional pressure regulator. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
The Basics of Pressure Regulators
Pressure regulators are found in many common home and industrial applications. For example, pressure regulators are used in gas grills to regulate propane pressure, in home furnaces to regulate natural gas, in medical/dental equipment regulate oxygen and anesthesia gases, in pneumatic automation
More Information Top
-
CR4 - Thread: Burner Orifice Sizing and High Altitude Modification
AGS10 - Natural gas or propane regulator .
-
Using DC Tachometer Generators
…2008 certified leading global manufacturer of high-performance OEM, industrial and process control instrumentation, including timers and counters, digital controllers and panel meters, RTD’s and thermocouples, pressure instruments and gauges, FRLs, cylinders, natural gas and propane pressure regulators , air pressure regulators and…
-
CR4 - Thread: Propane to Gas?
Going from Propane to Natural Gas requires a new regulator which is set up for the different pressures.
Indicates content that may require registration and/or purchase.