-
Supplier: ASCO
Description: The Numatics Sentronic D is a direct-operated 3-way proportional valve with digital control. Valve control loop parameters can be optimized for the application using Data Acquisition Software (DaS) and a PC connection. SentronicD Features Include: Digital
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 32 to 140 F
- Media: Air, Gas, Natural Gas
-
Supplier: CSA Group
Description: ISO 23551-1:2012 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use. It applies to normally closed valves, valves being mounted
-
Description: ISO 23551-1:2012 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use. It applies to normally closed valves, valves being mounted
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: (four-pass valve, six-pass valve, ten-pass valve and liquid injection valve optional); Automatic control, sequence operation; 7. Precision temperature control of the heating furnace Furnace internal control accuracy less than 0.01°c The temperature
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: DFT Inc.
Description: through the bottom cover without removing the valve from the line. The downstream seat is end loaded for quick replacement. Like the HI-100, the ULTRA-TROL® can be used for various fluids including slurries in high or low temperature applications for refining, chemical, petrochemical and
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 104 F
-
Supplier: co-ax valves inc.
Description: steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 1.2598432 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 960 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Cylinders & Valves, Inc.
Description: Single Solenoid Pilot Operated
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Primary Material: Aluminum
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.787402 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 176 F
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.0625 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume) ends
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a variety of
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: Cylinders & Valves, Inc.
Description: Cam Stem Operated
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Primary Material: Aluminum
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Cam Stem Operated, Air Pilot Return
- Valve Size: 0.125 inch
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 4
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Foot Treadle Operated, Friction Position
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Primary Material: Aluminum
-
Supplier: Equilibar, LLC.
Description: Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 0 to 14.736 psi
- Number of Ports/Ways: 2
- Media Temperature: 620.6 F
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 3000psig Optimized for ultra low flow pressure control applications Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.05 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Daniel Measurement and Control Inc.
Description: surge with slower closure and lower maximum pressure on its inlet side than any other types of valves. These 600 Series Control Valves are fast, rugged and economical, and accurately control flow rates up to 1,200 gallons per minute. They are used in conjunction with
- Valve Size: 2 to 6 inch
- Pressure Rating: 15 to 200 psi
- Number of Ports/Ways: 2
- Regulator Size: 2 to 6 inch
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.125 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Daniel Measurement and Control Inc.
Description: on-off control. Model 710 closes upon loss of electrical power while Model 711 opens upon loss of electrical power. Model 720 / 721 remote on - off valves These control valves are designed for remote on-off control of product flow. Valves may be supplied for
- Valve Size: 2 to 16 inch
- Pressure Rating: 15 to 1,480 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 400 F
-
Supplier: CIRCOR Energy
Description: Control valves are typically globe valves with an internal trim installed at the valve seat. The trim is designed to attenuate energy in the form of velocity, noise, or heat. The control valve has a very tough job to perform as the valve is typically
- Valve Size: 1 to 6 inch
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -40 to 200 F
-
Supplier: AVK International A/S
Description: off valve that provides service line safety and automatic shut off.
- Valve Size: 1 to 1.25 inch
- Features: Control Valves
- Agency: DIN
- Media: Gas, LP - Gas, Natural Gas
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes them an excellent
- Valve Size: 0.5 to 60 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Schutte & Koerting
Description: Throttle Trip Valves provide effective flow control and emergency shut-off operation in a single, highly reliable valve assembly. As throttle valves, they are used to regulate flow of steam and gas in large, high-pressure pipe lines, such as the main steam line
- Pressure Rating: 150 to 1,500 psi
- Media Temperature: 150 to 900 F
- Agency: API, ASME
- Features: Control Valves, Manual / Hand, Mechanical Device, Shut Off Valves
Find Suppliers by Category Top
Featured Products Top
-
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
The EVP Series Proportional Control Valves combine the features of the existing EV series valve—long life, low power, and outstanding performance—with the patented "Spider" armature. This combination, and Clippard's reputation for use of high quality components, assures you of true (read more)
Browse Solenoid Valves Datasheets for Clippard -
Clippard announces the release of the 8mm Series Proportional Micro Electronic Valves. These proportional direct-acting valves provide precise, linear control for accurate dosing and flow regulation in critical applications. With low power consumption, they offer excellent energy (read more)
Browse Industrial Valves Datasheets for Clippard -
Festo Corporation manufactures custom control valves to match your specifications. (read more)
Browse Control Valves Datasheets for Festo Corporation -
Product Overview Electric control valves are critical components in industrial automation, extensively used across sectors including oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, the plunger is released, opening the valve again. Proportional Options for Greater Control In some cases, a greater degree of control is necessary than simply opening and closing the valve. For these valve applications, a proportional or semi-proportional (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
the valve pistons relative to the two ports is inversely proportional. The MTW is constructed from a forged brass body for durable field operation, and uses a high quality 42 mm stepper motor. Features/Benefits: • Improved performance from modulated control • Reduction (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Small, lightweight piezo valve for proportional control of pressure or flow. Suitable for use in mobile devices, e.g. in medical technology. When combined with a sensor, it can be used as a control valve. Very low power consumption No self-heating Low leakage High precision (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
designed for fast and stable gas flow control. In ventilation, it delivers exceptional performance even when inlet pressure drops, ensuring reliable breathing support from delicate neonatal patients to full adult modes. 2/2 NC pressure compensated proportional valve (read more)
Browse Solenoid Valves Datasheets for IMI Life Science -
EQCMAX is the ideal solution for architectures where restrictions or long downstream circuits create significant counter?pressure. Pressure?compensated proportional valve Exceptional back (read more)
Browse Solenoid Valves Datasheets for IMI Life Science
More Information Top
-
gas boiler,China gas boiler Manufacturers, Suppliers - ECOL
... : automatic ignition water temperature control type: gas proportional valve gas type: 12T natural gasrated gas pressure: 2000 Pagas pressure range: 1500~ ... : forced exhaustIgnition type pulse: automatic ignitionwater temperature control type: gas proportional valvewater temperature display type: LED displayElectrical parameter: AC220V/ ... outlet G …
-
Force, compliance and position control for a space frame manipulator
The natural compliant behaviour of compressed gas is exploited using proportional valve control sojiware.
-
Optical, Mechanical, Thermal and Vacuum Instruments at the Physical Society's Exhibition
Proportional tempera. ture control is applied to electric furnaces with a resistance. thermometer controller, shown by Sunvic Controls Ltd., which modifies by electronic means the natural cycle time of a circuit containing a gas -filled tetrode valve , a vacuum switch forthe furnace …
-
AIAA Journal > Variable-Frequency Fluidic Oscillator Driven by a Piezoelectric Bender
[46] Taft, C. K., and Herrick, B. M., “A Proportional Piezoelectric Electro- Fluidic Pneumatic Valve Design,” Journal of Dynamic Systems, Measurement, and Control , Vol. 103, No. 4, 1981, pp. 361–365 … … Fluidic Combined Units as Fuel Injectors for Natural Gas Engines,” .
-
Dynamic Simulation and Control-System Design for Gas/Liquid Cylindrical Cyclone Separators
z = damping ratio wn = natural frequency, 1/s, rad/s to = time constant, t, seconds D = incremental deviation c = position of control - valve stem, % Subscripts c = controller D = derivative controller G = gas I = integral controller in … … out of GLCC P = proportional controller .
-
New Diesel Dual Fuel Concepts: Part Load Improvement
NOMENCLATURE CNG Compressed Natural Gas DDF Diesel Dual Fuel ECU Electrical Control Unit / Engine Control Unit EGR Exhaust Gas … … heating value LHVNG Gas heating value EVC Exhaust Valve Closed EVO Exhaust Valve … … Original Equipment Manufacturer PID Proportional -Integral-Derivative controller PTT …
-
A Practical Guide to Compressor Technology 2nd Edition
… Power plants, 131, 336 Pre-inspection meeting, 470 Preload of compressor valves , 174–175 Pressure, see Pressurization … … 83 Project cost, 474 Proportional gain, 372 offset, 371 Proportional-integral (PI) control algorithms, 370, 373 Proportional … … work, 13 PT Arun Natural Gas Liquefaction Plant, 306 .
-
Dynamics of Civil Structures, Volume 2
The gas release was controlled using magnetic switching valves which have turned out to be more effective than proportional valves. Experimental testing was performed with a SDOF structure of mass m D 1:2kg, natural frequency !
-
System Dynamics: Modeling Simulation and Control of Mechatronic Systems 5th Edition
… pump, 133 Hydraulic ram, 52, 137, 372 Hydraulic shock absorber, 156, 393 Hydraulic valve , 7, 391 Hydrostatic … Compressible gas dynamics, 549, 578 Compression, isentropic, 42, 574, 583 Conductance … … coefficient linear systems, 219 Constitutive relationship, 38, 40, 43 Control , see Automatic control Control actions, 259 proportional , 260 proportional plus derivative … … Critical damping, 232 Damped natural frequency, 232 Damped oscillator …
-
FUEL TRANSFORMER SOLID OXIDE FUEL CELL
A facility to run on either natural gas or customer supplied diesel reformate has been designed and implemented in the latest 5kW generator. New control elements include a manual valve , valve position sensor, proportional valve, gas flow sensor, and gas composition sensor.
Indicates content that may require registration and/or purchase.