-
Supplier: Johnson Electric Group
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its
- Actuation: Electric
- Media: Gas, LP - Gas, Natural Gas
- Valve Type: Shut Off Valves
- Features: Threaded
-
Supplier: Johnson Electric Group
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its
- Actuation: Electric
- Media: Gas, LP - Gas, Natural Gas
- Valve Type: Shut Off Valves
- Features: Threaded
-
Supplier: Accuris
Description: Design Guidelines for Installation of Automatic Shut-off Valve (ASV) and Remote Control Valve (RCV) Systems In Natural Gas Transmission Pipelines
-
-
Supplier: BI-TORQ® Valve Automation
Description: HT-SERIES FEATURES Designed for valve sizes 3" through 6" based on valve torque, media or pressure values Up to 1800 inch pounds of torque output Valve can still be operated manually through the declutchable gear override Weatherproof spring pack and all stainless steel top
- Valve Size: 3 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: ANSI, API, Bolt Flange, Chemical, Other
-
Standards and Technical Documents - Lever operated non-lubricated gas shut-off valves -- CSA 3.16-15Supplier: CSA Group
Description: Preface This is the third edition of CSA 3.16, Lever operated non-lubricated gas shut-off valves. It supersedes the previous editions published in 1985 and 1988. Scope 1.1 This Standard applies to manual lever operated gas shut-off valves,
-
Supplier: CSA Group
Description: Preface This is the third edition of CSA 3.11, Lever operated pressure lubricated plug type gas shut-off valves. It supersedes the previous editions published in 1985 and 1988. Scope 1.1 This Standard applies to manual lever operated, pressure lubricated, straight way
-
Supplier: Radwell International
Description: GAS VALVE, 2 WAY, NORMALLY CLOSED, 2 1/2 INCH NPT, TWO WAY SAFETY SHUTOFF VALVE, USE WITH NATURAL OR LP GAS, COMES WITH 1/4 INCH UPSTREAM AND DOWNSTREAM TAP AND PLUG, -40/150 DEGREES F OPERATING TEMPERATURE, 4250 CFH, ON-OFF SHUT OFF. FREE 2
- Media: Gas
- Valve Type: Plug Valves, Safety Valves, Shut Off Valves
-
Supplier: NIBCO INC.
Description: Gas shutoff valves for use with natural gas, manufactured gas, mixed gas, liquefied petroleum gas and LP gas-air mixtures. Valve pressure rating 600 psi/41.4 bar non-shock cold working pressure, RPTFE seat, FIP x FIP end connections, Not
- Valve Size: 0.375 to 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Description: TESCOM™ 20-1000 Series regulator is designed with lightweight aluminum construction for onboard compressed natural gas vehicles with 7 liter engines and larger. Piston sensed for long service life with coolant heat jacket to prevent freezing.
- Valve Size: 0.25 to 0.375 inch
- Flow (Cv): 0.5
- Pressure Rating: 3,600 psi
- Media Temperature: -40 to 200 F
-
Supplier: NIBCO INC.
Description: Natural Kynar® (PVDF) valves for use with ultra-pure water, deionized/distilled and demineralized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73°F water non-shock full-port, Maximum service temperature
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 150 psi
- Media Temperature: 180 F
- Number of Ports: 2
-
Supplier: NIBCO INC.
Description: Natural Polypropylene (Chem-Pure) valves for use with deionized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73°F water non-shock full-port, Maximum service temperature 180°F, True Bloc® design, FKM
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 150 psi
- Media Temperature: 180 F
- Number of Ports: 2
-
Supplier: AVK International A/S
Description: off valve that provides service line safety and automatic shut off.
- Valve Size: 1 to 1.25 inch
- Valve Type: Control Valves
- Features: DIN
- Media: Gas, LP - Gas, Natural Gas
-
Supplier: CSA Group
Description: Scope 1.1.1 These requirements apply to manually operated valves for high pressure natural gas. 1.1.2 These requirements do not apply to cylinder shut-off valves. 1.1.3 A valve that complies with the requirements for a Class A valve may be used
-
Supplier: CSA Group
Description: gas shut-off valve; gas burner valve; appliance connector valve; "delta C" valve. ISO 23551-5:2014 applies to valves for gas burners and gas-burning appliances of nominal connection size up to and including DN 100 that can
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
- Media: Gas, Natural Gas
-
Supplier: NIBCO INC.
Description: Brass Ball Valves for use in residential and light commercial applications. Typical services include; Multi-purpose shut-off valve for use in domestic hot and cold water systems, natural or bottled gas and compressed air systems. Valve pressure rating
- Valve Size: 0.25 to 4 inch
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
- Features: ANSI, NSF, SDWA "Lead Free" Compliant
-
Supplier: Assured Automation
Description: The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: -4 to 175 F
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate up to 100 degrees
-
Supplier: CIRCOR Energy
Description: Control valves are typically globe valves with an internal trim installed at the valve seat. The trim is designed to attenuate energy in the form of velocity, noise, or heat. The control valve has a very tough job to perform as the valve is typically found where
- Valve Size: 1 to 6 inch
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -40 to 200 F
-
Description: ISO 23551-1:2012 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use. It applies to normally closed valves, valves
-
Supplier: Honeywell International, Inc.
Description: SINGLE STAGE TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 3/4 X 1/2 REDUCER BUSHING, NATURAL TO LP CONVERSION KIT, SAFETY SHUT-OFF, MANUAL VALVE, (2) AUTOMATIC
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Features: Gas (general)
- Valve Type: Solenoid Valves
-
Supplier: Gemu Valves
Description: Construction The GEMU 520 pneumatically operated 2/2-way globe valve has a low maintenance membrane actuator which can be controlled by inert gas. The valve plug is fixed to the spindle in such a way as to allow flexing during closure in order to ensure tight shut
- Valve Size: 3.149608 to 3.93701 inch
- Pressure Rating: 130.53393 to 577.250046 psi
- Media Temperature: 176 to 356 F
- Number of Ports/Ways: 2
-
Supplier: Cooper Valves
Description: These workhorses are built to deliver absolute isolation, extreme durability and long life under severe conditions. Two and three piece designs are field serviceable and retain Class VI Shut-off rating. This versatile valve can be utilized in projects for many different
- Valve Size: 0.5 to 30 inch
- Pressure Rating: 285 to 11,110 psi
- Media Temperature: 1,100 F
- Features: ANSI, API, Bolt Flange, Butt Weld, Metal Seated, Other, Severe Service Rated, Socket Weld / Solder
-
Supplier: DFT Inc.
Description: disc and seat is precision lapped, providing very tight shut-off of both gas and liquid. If bubble-tight shut-off is required, resilient soft seats are available.
- Valve Size: 0.25 to 2.5 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Supplier: Daniel Measurement and Control Inc.
Description: bottom loading Model 601 is regulated by a Model 410 float pilot mounted in the tank and set to automatically close at a predetermined fuel level. Model 610 closed valve Model 611 open electrical fuel shut-off valve These solenoid operated valves are designed for
- Valve Size: 2 to 6 inch
- Pressure Rating: 15 to 200 psi
- Number of Ports/Ways: 2
- Regulator Size: 2 to 6 inch
-
Supplier: DFT Inc.
Description: Basic-Check®, the metal-to-metal sealing area of the disc and seat is precision lapped providing tight shut-off for applications involving liquids, gases or steam. Resilient soft seats are available for applications requiring bubble-tight shut-off.
- Valve Size: 1 to 4 inch
- Pressure Rating: 720 psi
- Media Temperature: -325 to 450 F
- Flow (Cv): 5.8 to 90
-
Supplier: Honeywell International, Inc.
Description: 1-STAGE, PILOT OPERATED, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE RATING NATURAL TO LP CONVERSION KIT, (1) 3/4 INCH X 1/2 INCH REDUCER BUSHING, SAFETY
- Pressure Rating: 0.5 psi
- Media Temperature: -40 to 175 F
- Features: Gas (general), Threaded
- Valve Type: Solenoid Valves
-
Supplier: Daniel Measurement and Control Inc.
Description: 710 / 711 on - off solenoid operated valves Model 710 valves are typically used to stop flow on applications such as high level shut-off into storage, on-off line block control, jet fuel filter-separator control from a water detector, blend line selection
- Valve Size: 2 to 16 inch
- Pressure Rating: 15 to 1,480 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 400 F
-
Supplier: DFT Inc.
Description: The DFT® Model DLC® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC® provides tight shut-off and protects other equipment in the system
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 720 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 7 to 180
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.9842525 inch
- Number of Ports/Ways: 3
- Media Temperature: 14 to 176 F
- Flow (Cv): 0 to 14.8
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special
- Valve Size: 0.2362206 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 176 F
-
Supplier: co-ax valves inc.
Description: special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,450.377 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 212 F
Find Suppliers by Category Top
Featured Products Top
-
hazardous events such as fire or excessive heat. Equipped with fire-sensitive fusible links and external spring load mechanisms, these ANSI flanged valves (sizes 2"–16") automatically shut off the flow of gas, liquid, or vapor to prevent escalation during emergencies (read more)
Browse Check Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Emergency Shut-Off Swing Check Valves (ESOV) are critical safety components designed to halt the flow of gas, liquid, or vapor in emergencies or hazardous conditions. The ESOV valves feature fusible links that react to high temperatures or fire by (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The complete Industrial Refrigeration line of Hand Shut-Off and Expansion Valves with bolt-on bonnets are designed and built to maintain reliability both in their seating and back seating functions. This entire line is supplied with stainless steel stems for maximum corrosion resistance (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
The revolutionary analyzer for natural gas quality monitoring We are pleased to announce the launch of our new Sensi+, the single and compact analyzer that detects simultaneously multiple gas contaminants in natural gas stream. It provides continuous measurements of H2S (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
. Key features of the SSNGH sample system Suitable for clean, sweet Natural Gas Inlet pressure up to 240 barg Sensor operates at inlet or line pressure Process and auxilliary inlet with manual selector valves Sample inlet (read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
check design with a fire-sensitive fusible link, the valve remains open during normal operation and automatically closes when exposed to elevated temperatures. When excessive heat causes the fusible link to melt, the valve rapidly shuts off liquid, gas, or vapor flow, helping (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
valves reduce potential for connection leaks. Since all the shut-off and control valves are top mounted the PVS can be easily serviced with standard tools. Markets: • Industrial Refrigeration Features and Benefits: • Suitable for ammonia, CO2 and other common (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
WaterCop helps provide your property with round-the-clock plumbing leak protection. WaterCop systems utilize an automatic shut-off valve installed on the water supply line of a home or commercial building. When sensors detect a plumbing leak, a close signal is sent to the automatic shut-off (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
The DFT® Model SCV® is a corrosion-resistant, dependable, versatile, and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas, or steam, the SCV® provides tight shut-off and protects other equipment in the system from (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Whether the fluid is liquid, gas or steam, the DLC® provides tight shut-off and protects other equipment in the system from water hammer. Its 316 stainless steel construction ensures a long service life. ASME B16.10 Face-to-Face dimensions Spring-assisted silent (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Fuel Transformer Solid Oxide Fuel Cell
… efficiency – 35% Net DC Figure 2: Design Power – 10kW Exhibit 1: Pressure sensor to detect low-flow in the exhaust hoods Exhibit 2: Combustible gas detector, a control relay, and a natural gas shut - off valve Figure 3: Cell Power …
-
States > Illinois > State > Regulations > Title 35 - Environmental Protection > Subtitle C - Water Pollution > Chapter II - Environmental Protection Agency > [...
e) Give the exact location of the natural gas shut - off valve and discuss its operation.
-
Control System for Diesel -
Compressed Natural Gas Engines
… an engine timing wheel with 60 teeth geometry and 2 missing teeth to enable engine synchronization) and sensor, natural gas injectors, manifold air pressure and temperature, engine temperature, natural gas tank pressure, natural gas rail temperature and natural gas shut - off valve .
-
Control System for Diesel - Compressed Natural Gas Engines
Those include a 58X crank wheel and sensor, natural gas injectors, manifold air pressure and temperature, engine temperature, natural gas tank pressure, natural gas rail temperature and natural gas shut - off valve .
-
Tiger Team assessment of the Lawrence Berkeley Laboratory, Washington, DC
CONCERN: • Operating devices were not always available at natural gas shut - off valves , although the valves were clearly marked.
-
Alpha low-level stored waste systems design study
A natural gas shut - off valve /meter located at the site fence.
-
Ethanol Producer Magazine – The Latest News and Data About Ethanol Production
My goal is to shut off the natural gas valve and the electricity." .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/22638/HAZLETT-MASTERSREPORT-2013.pdf?sequence=1
The solenoid valve shuts off the natural gas when the engine is not running.
-
Gasoline Engine Management
The SOV-NG1 is a two-stage solenoid valve for shutting off natural gas and is closed when de-energized.
-
Design, construction, and operation of a life-cycle test system for the evaluation of flue gas cleanup processes
… to prevent the formation of explosive mixtures, the regenerator offgasis continuously analyzed If the regenerator offgas exceeds 3% 0,, a solenoid operated valve on the nitrogen automatically flows nitrogen to the regenerator bottom and another solenoid valve shuts off the natural gas .
Indicates content that may require registration and/or purchase.