-
Supplier: Hilliard Corporation (The)
Description: Duplex Basket Strainers have been a natural fit for HILCO for many years. HILCO has been manufacturing filter and strainer housings since the late 1940’s. and we have been manufacturing duplex filters and strainers for over 40 years. HILCO has a standard line of Duplex
- Application / Industry: Oil / Fuel
-
Supplier: Eaton
Description: equipment. Y-Strainers are typically used in applications where the amount of solids to be removed is small, and where frequent clean-out is not required. They are most often installed in gaseous services such as steam, air, nitrogen, natural gas, etc. The compact, cylindrical
- Pipe Size: 0.5 to 10 inch
- Pressure Rating: 275 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically
-
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically
-
Supplier: ASTM International
Description: 1.1 This practice covers the minimum requirements for the design, manufacturing, and deployment of bunker hose transfer assemblies for cryogenic service pertaining to bunkering of liquefied natural gas (LNG)-fueled vessels. The bunker hose transfer assemblies addressed by this practice
-
Supplier: UL Standards & Engagement
Description: gasoline, kerosene, and similar petroleum products, liquefied petroleum gas (LP-Gas or propane), and manufactured and natural fuel gas. 1.3 These requirements do not cover the following: a) Strainers for handling liquids under cryogenic conditions; b)
-
Supplier: UL Standards & Engagement
Description: ANSI/ASTM D5798. 1.3 These requirements do not cover: a) Strainers for handling liquids under cryogenic conditions; b) Strainers for marine use; c) Strainers for automotive fuel lines; d) Strainers for handling refrigerants; e) Strainers for use in such facilities
-
Supplier: Howden
Description: Available with: Suction strainer Variable Vi slider Poppet valve capacity control (50%, 75%, 100%) Suitable for flange mounting to IEC motors Gearbox drive
- Discharge / Operating Pressure: 319.08294 psi
- Flow Capacity: 364 SCFM
- Applications: Fuel Gas / Power Generation, Refrigeration / Gas Drying
- Gases Handled: Hydrocarbon Gas, Natural Gas / Methane, Refrigerant
-
Supplier: ASTM International
Description: heating: steam, electric, or gas), classes (Classes A-D based on heat source: injector, heat exchange coil, natural gas, or LP gas), sizes, and capacities. Components comprising the dishwashing machine shall be manufactured from corrosion-resistant steel (tank, scrap
-
Description: Description Model HCN Low-Noise Cage type Control Valves have been designed to remarkably reduce acoustic noise in services of compressible fluids such as steam, air, and natural gas. The cage has a large number of small holes and renders an ideal pressure reduction with a combination
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Supplier: Thermal Fluid Systems, Inc.
Description: three-pass design for even temperature distribution. Compatible fuels include natural gas, propane, biodiesel, fuel oil numbers 2, 4, and 6 and Bunker C oil, waste liquid & gas products; can also run on electricity. Horizontal or vertical configurations are available, as are
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: ASME
Description: facilities, natural gas processing plants, refineries, pump stations, ammonia plants, terminals (marine, rail, and truck), and other delivery and receiving points, as well as pipelines transporting liquids within pump stations, tank farms, and terminals associated with liquid pipeline
-
Supplier: ASME Standards and Certification
Description: facilities, natural gas processing plants, refineries, pump stations, ammonia plants, terminals (marine, rail, and truck), and other delivery and receiving points, as well as pipelines transporting liquids within pump stations, tank farms, and terminals associated with liquid pipeline
-
Description: maintaining a compact size. Application of API Y Type Filter Valve Oil and gas production: Filtering contaminants from crude oil or natural gas to protect pumps, valves, compressors, turbines, and other downstream equipment from damage. Refining and petrochemical processing:
- Valve Size: 4 to 20 inch
- Port Size: 4 to 20 inch
- Valve Type: Directional Valves
- Features: Other
-
Supplier: Mueller Steam Specialty
Description: Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers
- Pipe Size: 1.5 to 24 inch
- Screen Opening: 0.033 to 0.125 inches
- Strainer Type: Flat Plate
- Media: Gas, Liquid, Steam
-
Supplier: Mueller Steam Specialty
Description: Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers
- Pipe Size: 1.5 to 24 inch
- Screen Opening: 0.033 to 0.125 inches
- Strainer Type: Conical Line
- Media: Gas, Liquid, Steam
-
Supplier: Mueller Steam Specialty
Description: Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers
- Pipe Size: 1.5 to 24 inch
- Screen Opening: 0.033 to 0.125 inches
- Strainer Type: Basket (or Simplex Basket)
- Media: Gas, Liquid, Steam
-
Supplier: Spirax-Sarco
Description: The Fig 33 is a cast iron integrally flanged Y- type strainer. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, in the DN100 to DN200 size range it has 1.6 mm perforations. Optional mesh sizes are available as well as monel screens. The
- Pipe Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Process Temperature: 14 to 572 F
- Materials: Cast Iron
-
Supplier: JORC Industrial LLC
Description: Specifications Product Name Chrome Strainer Valve Inlet 1/2 Inch Valve Outlet 1/2 Inch Working Pressure (Max) 300 psi
- Pipe Size: 0.5 inch
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: JORC Industrial LLC
Description: The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve orifice. The unit can
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Clark Solutions
Description: Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100 microns. This model is
- Pipe Size: 0.5 inch
- Pressure Rating: 145.0377 psi
- Screen Opening: 0.003937007874015748 inches
- Process Temperature: 180 F
-
Supplier: Spirax-Sarco
Description: Brass and bronze screwed Y-type strainers. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required.
- Pipe Size: 0.375 to 3 inch
- Pressure Rating: 362.59425 psi
- Process Temperature: -324.4 to 410 F
- Materials: Bronze
-
Supplier: Spirax-Sarco
Description: The Fig 12 is an SG iron screwed Y-type strainer. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required.
- Pipe Size: 0.5 to 3 inch
- Pressure Rating: 362.59425 psi
- Process Temperature: 14 to 500 F
- Media: Gas, Liquid, Steam
-
Supplier: Spirax-Sarco
Description: The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as
- Pipe Size: 0.5 to 0.75 inch
- Pressure Rating: 232.06032 psi
- Process Temperature: -324.4 to 482 F
- Media: Gas, Liquid, Steam
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a line of ‘Y’ strainers designed for high pressure applications requiring an easy maintenance, collapse resistance screen. The use of a spiral wound stainless steel screen with in-line cleanout access makes them an excellent choice for the oil & gas industry.
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 3,000 psi
- Pipe Connection: Brazed / Soldered, Threaded
- Media: Gas
-
Supplier: JORC Industrial LLC
Description: The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: SSI Fabricated
Description: Pressures to 3705 PSIG (255 BARG) Temperatures to 800ºF (427ºC) Custom engineered and fabricated T strainers RF or RTJ Flanges or Buttweld end connections in accordance with ASME 16.34 and 16.5 Standard thru bolt cover design. Installation in horizontal or vertical pipelines. Three flow
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: ISC Sales, Inc.
Description: The Eaton All-Plastic Simplex Strainer is the answer for straining applications in corrosive or ultra pure services. There is no metal used in its construction to leach out and contaminate sensitive fluids. And because it's plastic this simplex strainer will never rust or corrode. They
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.03125 to 0.1875 inches
- Process Temperature: 70 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: ISC Sales, Inc.
Description: Model 85 Y Strainers are engineered to stand up to the most aggressive of industrial and commercial applications year after year. Strainers protect downstream process system components by mechanically removing unwanted solids from liquid, gas, or steam lines by means of a
- Pressure Rating: 285 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Pipe Connection: Flanged, Threaded
-
Supplier: KSB AG
Description: Flanged or weld end strainer with standard or fine mesh; all nominal diameters with drain plug in the cover; optional magnetic inserts. Applications In heat transfer systems, industrial plants, building services and shipbuilding. For thermal oils, water, steam, gas and other
- Pressure Rating: 118.930914 to 580.1508 psi
- Process Temperature: 14 to 842 F
- Pipe Connection: Flanged
- Media: Gas, Liquid, Steam
-
Supplier: Danfoss A/S
Description: Strainer type FA with interchangeable filter insert is used in lines carrying fluorinated refrigerants, ammonia, water, brine, oil, and gas.
- Pipe Size: 0.25 to 1.125 inch
- Pressure Rating: 406.10556 psi
- Screen Opening: 0.005905511811023622 inches
- Process Temperature: -58 to 284 F
-
Supplier: ISC Sales, Inc.
Description: The Eaton Model 50 plug type duplex strainer (also called a twin basket strainer) consists of two separate high quality strainer baskets, and a pressure rated plug valve. The design is such that it is impossible for this operation to stop the flow because of the unique port
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Materials: Bronze, Cast Iron, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: KITZ Corporation of America
Description: Strainers separate and remove the solids suspended in fluids, protecting equipment from their harmful effects. Each strainer incorporates a screen to filter suspended solids and is designed so that collected solids can be disposed of and the filter cleaned without having to be removed
- Materials: Bronze, Cast Iron, Steel - Stainless
- Pipe Connection: Flanged
- Media: Gas, Liquid, Steam
- Applications: General Purpose, Industrial, Oil / Fuel, Water
-
Supplier: SSI Fabricated
Description: Pressures to 6170 PSIG (425 BARG) Temperatures to 800°F (427°C) Custom engineered and fabricated Y strainers NPT, RF or RTJ, Socketweld and Buttweld connections designed in accordance with ASME B16.34 and B16.5 Standard thru bolt or grooved cover design. Installation in horizontal or vertical
- Pipe Size: 2 to 24 inch
- Pressure Rating: 6,170 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
Find Suppliers by Category Top
More Information Top
-
To the analysis of carburiertem water gas
By that frfiher of durehgeffihrten analysis yon natural gas proved the chemisehen method clearly fiberlegen ~ the screen the mass spectrometer.
-
Literature
By that frfiher of durehgeffihrten analysis yon natural gas proved the chemisehen method clearly fiberlegen ~ the screen the mass spectrometer.
-
Precursors to potential severe core damage accidents: 1992, A status report. Volume 17, Main report and Appendix A
Diesel, Gasoline, Natural gas , and Propane engines, Strainers , Screens .
-
Solar Energy: Technologies and Project Delivery for Buildings
A pool filter system consists of a strainer , pump, pool filter, and natural gas -fired or electric heater.
Indicates content that may require registration and/or purchase.