Products/Services for Navy Red Lead Paint
-
Industrial Paints - (660 companies)...by high thermal stability, almost universal chemical resistance, and low friction. Specifications Specifications for industrial paints include: Color - Colors vary widely and include black, blue, brown, gray, green, orange, purple, red, white...TypeTechnologySubstrate / Surface -
Boats, Ships, and Off Shore Vessels - (118 companies)...to traverse the Great Lakes. Shipyards and navy yards are equipped with special facilities for military boats, ships, and offshore vessels (OSV). For example, most naval yards have one or more dry docks, enclosable basins that can be pumped dry so...
-
Copper, Brass, and Bronze Alloys - (597 companies)...of copper alloys, but the most common typically refers to a mix of about 90% copper and 10% tin in its "pure " form. Common additives to bronze include phosphorous to harden bronze and lead to make bronze more castable. It creates little friction... -
Paint Brushes and Applicators - (83 companies)Paint brushes and applicators are used to apply paints, adhesives, sealants, oils, cleaners, acids or etchants, mortar or cement treatments, and other coating products to surfaces. There are many different types of paint brushes and paint rollers...
-
Lead Screws and ACME Screws - (69 companies)Description. Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured...
-
Spray Painting Equipment (Paint Sprayers) - (251 companies)Paint spraying equipment and paint sprayers are used to atomize and propel a concentrated mist of a finish coating onto a surface. This includes the equipment used to directly apply the spray coating, as well as a variety of supporting equipment...
-
Lead Acid Batteries - (389 companies)Lead acid batteries are made up of plates, lead, and lead oxide with a 35% sulfuric acid and 65% water electrolyte solution. Lead acid batteries are rechargeable batteries consisting of lead plates with a sulfuric acid/water electrolyte solution...
-
Lead, Tin, and Low Melting Alloys - (121 companies)How to Select Lead, Tin, and Low Melting Alloys. Lead, tin, and low melting alloys are non-ferrous alloys that are easily meltable with relatively low melting temperatures. They are used in the manufacture of solders, semiconductors, batteries...
-
Planters - (60 companies)Planters are designed to plant seeds, seedlings, and bulbs, and to grow garden plants, flowers, trees and shrubs, vines, native grasses, fruits and vegetables.
-
Lasers - (723 companies)...wavelengths include: Ultraviolet (1 to 390 nm). Violet (390 to 455 nm). Blue (455 to 492 nm). Green (492 to 577 nm). Yellow (577 to 597 nm). Orange (597 to 622 nm). Red (622 to 780 nm). Infrared (.78 to 1000 mm). Lasers which are specified as tunable can...
Product News
-
DieQua Corporation
How to Paint Gearboxes: Seal Protection Tips Painting industrial gearboxes is essential for corrosion resistance and long-term durability, but if done improperly, it can compromise a critical component --the shaft seal. Seal failure due to overspray or improper preparation can lead to gearbox oil leaks, contamination, or premature wear that puts your entire system at risk. How can you avoid seal damage when painting a gearbox?. This short video from DieQua outlines best practices for painting gearboxes while ensuring seal protection. You... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
MP Metal Products
Painted Steel Rail for Light-Duty Fences S-102. The 1.3" diameter S-102 roll-formed painted fence rail is engineered for use as the top horizontal member in light-duty and hobby-farm fencing systems. Manufactured from 26-gauge galvanized steel and finished in a durable red pre-painted coating, this open-seam tube provides an attractive, corrosion-resistant rail solution for animal enclosures, perimeter fencing, garden structures, and other small-acreage applications. Its consistent profile and smooth finish support quick installation... (read more) -
Interpower
Manufacturing Red Danish Hospital-Grade Cord Sets Interpower (R) is now manufacturing red Danish hospital-grade cord sets at its Iowa facility, expanding the current line of customizable international products. Red is the preferred color for select medical facilities in Denmark for hospital-grade cord sets. The Interpower manufactured Danish cord set (part number 86281160) consists of a Danish hospital-grade plug and a straight IEC 60320 C13 connector with H05VV-F 1.00mm2 cable --all in red. Custom options include power cords, custom lengths... (read more)Browse AC Power Cords Datasheets for Interpower -
FORREST Technical Coatings
Industrial paint tailored to the needs of... FORREST's industrial paint and coatings service center in Kent, Washington provides paint to original equipment manufacturers (OEMs), paint and powder application job shops, and other industrial coatings in Seattle, Puget Sound, Western Washington, Western Canada and beyond. For over 40 years, the Kent, Washington service center has supplied high temperature paint to heating appliance manufacturers like wood and gas stoves, industrial coatings for metal fabricators, and OEM manufacturers... (read more)Browse Industrial Paints Datasheets for FORREST Technical Coatings -
MarShield
Importance and Application of Lead-Lined Drywall . They are made with a specially formulated moisture-resistant core and are enclosed in 100% recycled moisture and mold resistant light violet-colored face paper and bronze-colored back paper. The Gypsum Boards may be finished, painted, textured, or wallpapered using regular gypsum board techniques. MarShield Lead Lined Drywall. Lead drywall is more than just a building material. It 's a critical component in creating safe spaces for medical procedures and research involving radiation. At MarShield, we 're... (read more)Browse Radiation Shielding Datasheets for MarShield -
MarsMetal
Lead Ingot Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry-specific names. Ingot lead can also be known as lead pigs, bullion, or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. We Supply: Lead ingots produced to ASTM B29-03 specifications for refined pure at 99.97% and pure lead at 99.94%. Lead ingots that tweak the standard purity specifications to include very low sulfur at controlled levels. Purity specifications... (read more)Browse Ingots and Casting Stock Datasheets for MarsMetal -
MarsMetal
Lead Shot Mars Metal provides lead shot as an easy, cost-effective solution for areas where solid lead is impractical, due to location, shape, or accessibility. Applications include ballast, stress testing, vibration control, noise deadening, and radiation shielding. We stock lead shot in standard 25 lb. canvas bags. For added strength and durability, we also offer lead shot in bags manufactured of 600 Denier vinyl coated black nylon or ballistic nylon to meet rigid fire rating specs. Our standard lead... (read more)Browse Ingots and Casting Stock Datasheets for MarsMetal -
Plast-O-Matic Valves, Inc.
PVDF red piping systems Red Kynar (R) PVDF. PVDF red piping systems have been successfully used in outdoor applications for over 25 years. It provides the same pressure/temperature range and chemical resistance of traditional natural Kynar PVDF with no pigmentation. Natural unpigmented PVDF is unaffected by ultraviolet light (UV). But it does permit UV to pass through it and affect the media within the pipeline. Since UV passes through natural Kynar PVDF, when chlorine or peroxide chemistries are present, the UV can... (read more)Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
World Star Tech
Ushio red laser diodes Ushio Red Laser Diodes: Available from 633 nm to 690 nm. HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable for projector applications. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. USHIO LASER DIODES. Ushio Laser Diodes are available from 375nm to 850nm at various power levels. Ushio Laser Diode HL40033G ( 1000mW, 405nm) violet diode is ideal for imaging, biomedical... (read more)Browse Diode Lasers Datasheets for World Star Tech -
Lowell Corporation
Red, White & Blue Series Featuring our 100TDE, 8D and 151T wrenches. Make your toughest jobs easier with our new Red, White & Blue series wrenches! This series boasts 200lb-ft torque capacity, a fabricated steel handle, features an ergonomic handle grip and fits in most common holsters. Like most of Lowell's wrenches, these models also include the Bolt-Thru design which allows long bolts to pass entirely through the wrench head. Our Red, White, and Blue 100TDE has 5 sockets in a single wrench! It features Square = 3/4... (read more)Browse Wrenches Datasheets for Lowell Corporation
-
Reports on Meetings
Vinyl paints pigmented with either red lead or aluminium have been widely used by other navies but suffer from adhesion troubles.
-
CR4 - Blog Entry: China experts identify drug addiction genes
When I was a young squirt in the U.S. Navy , we used " red lead " primer on the hull of the ship before applying the grey paint .
-
data.noun (finlayson-gwc2014.zip)
… chrome_yellow 0 001 @ 04275488 n 0000 | yellow pigment consisting of neutral lead chromate 04275917 07 … … teal 0 002 @ 04276885 n 0000 ~ 04278200 n 0000 | a shade of green tinged with blue; "they painted it a light shade … … n 03 dark_blue 0 navy 0 navy_blue 0 001 … … a chromatic color between red and blue 04279609 .
-
Corrosion and biofouling on the non-heat-exchanger surfaces of an ocean thermal energy conversion power plant: a survey
The former is the red Formula 121; the latter could be red lead Formula 119 or zinc chromate Formula 120. The polyisobutylene antifouling paint Navy Formula 134 used over the poly- isobutylene black tie-coat Navy Formula 133 is another example of a compatible system.
-
cntlist (finlayson-gwc2014.zip\SimilarityUtils.zip)
… 00:: 2 9 reference%1:10:02:: 1 9 reduce%2:30:06:: 2 9 red %1:07:00 … … 7 9 parasympathetic%3:01:00:: 1 9 pant%2:29:00:: 1 9 pale%5:00:00:weak:00 2 9 painting %1:04:00:: 2 … … tidy:00 1 9 navy %1:14:00:: 1 … … 04:00:: 1 9 lead %2:41:12:: 9 …
-
cntlist (finlayson-gwc2014.zip\SimilarityUtils.zip)
… 00:: 1 9 relate%2:42:00:: 2 9 reference%1:10:02:: 1 9 red %1:07:00 … … 1 9 parasympathetic%3:01:00:: 1 9 pant%2:29:00:: 1 9 pale%5:00:00:weak:00 2 9 painting %1:04:00:: 2 … … tidy:00 1 9 navy %1:14:00:: 1 … … 04:00:: 1 9 lead %2:41:12:: 9 …
-
noun.dat (finlayson-gwc2014.zip)
… 03467561 n 0000 ~ 03467709 n 0000 ~ 03467857 n 0000 03466898 07 n 01 chrome_red 0 001 @ 03466696 n 0000 | a red pigment used in paints ; basic lead chromate 03467004 07 n 01 Turkey_ red 0 001 @ 03466696 … … 0000 | a dark greenish-blue color 03470678 07 n 03 dark_blue 0 navy 0 navy_blue 0 …
-
noun.dat (finlayson-gwc2014.zip\SimilarityUtils.zip)
… chrome_yellow 0 001 @ 04708178 n 0000 | yellow pigment consisting of neutral lead chromate 04708625 07 … … 07 n 03 bluish_green 0 blue-green 0 teal 0 002 @ 04709593 n 0000 ~ 04710926 n 0000 | a shade of green tinged with blue; "they painted it a light shade … … n 03 dark_blue 0 navy 0 navy_blue 0 001 … … ~ 04712652 n 0000 ~ 04712779 n 0000 | a chromatic color between red and blue 04712425 …
Indicates content that may require registration and/or purchase.