-
Supplier: Allied Electronics, Inc.
Description: Universal/Auto Select AC Input Convection Cooled from –10°C Up to +60°C or +70°C Active Power Factor Correction (PFC) Input Transient Protection IEC61000-4 Semi F47 Compliant (DLP180 and 240 Models) UL508 Listed Meets NEC Class 2 Class B Conducted and Radiated EMI
-
Supplier: Beckhoff Automation LLC
Description: The power supply PS1111-2402-0002 is a single-phase, 24 V DC power supply with an output current of 2.5 A. On the input side, the device has a wide range input and an inrush current surge regulation. The output power is 60 W and meets NEC Class
-
Supplier: Newark, An Avnet Company
Description: Switched-mode power supply; Classic; 1-phase; 24 VDC output voltage; 2 A output current; NEC Class 2; DC OK signal
-
-
Supplier: Newark, An Avnet Company
Description: Switched-mode power supply; Classic; 1-phase; 12 VDC output voltage; 2 A output current; NEC Class 2; DC OK signal
-
Supplier: Beckhoff Automation LLC
Description: The power supply PS1111-2403-0000 is a single-phase, 24 V DC power supply with an output current of 3.8 A. On the input side, the device has a wide range input and an inrush current surge regulation. The output power is 90 W and meets NEC Class
-
Supplier: Newark, An Avnet Company
Description: Switched-mode power supply; Classic; 1-phase; 24 VDC output voltage; 1 A output current; NEC Class 2; DC OK signal
-
Supplier: Newark, An Avnet Company
Description: Switched-mode power supply; Classic; 1-phase; 12 VDC output voltage; 4 A output current; NEC Class 2; DC OK signal
-
Supplier: Radwell International
Description: POWER SUPPLY, PANEL MOUNT, CLIQ II SERIES, SINGLE PHASE, NEC CLASS 2, PLASTIC CASE, 24 V, 2.5 AMP, 60 W. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WAGO
Description: Switched-mode power supply; Classic; 1-phase; 24 VDC output voltage; 2 A output current; NEC Class 2; DC OK signal
- AC Input Voltage: 100 to 240 volts
- AC Input Current: 0.48 to 0.82 amps
- Input Frequency: 44 Hz
- DC Output Voltage: 24 volts
-
Supplier: OMEGA Engineering, Inc.
Description: The SL-PS Series of power supplies provides a reliable DC power source for any industrial control system. These economical and reliable power supplies for industrial devices (PLCs, sensors, switches) are designed to take minimal space in your electrical control cabinet. The
- DC Input Voltage: 120 to 370 volts
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 24 volts
- DC Output Power: 10 to 100 watts
-
Supplier: Allied Electronics, Inc.
Description: Universal/Auto Select AC Input Convection Cooled from –10°C Up to +60°C or +70°C Active Power Factor Correction (PFC) Input Transient Protection IEC61000-4 Semi F47 Compliant (DLP180 and 240 Models) UL508 Listed Meets NEC Class 2 Class B Conducted and Radiated EMI
-
Supplier: RS Components, Ltd.
Description: Protection Module 24Vdc 14.8A NEC Class2
-
Supplier: TDK-Lambda Europe GmbH
Description: The DPP series of AC-DC DIN rail mount power supplies provide a broad range of power levels, from 15 to 960W, and offer a choice of single-phase and three-phase inputs. Models carry IEC/EN/UL 62368-1 and UL 508 certifications with select models meeting UL 1310 (evaluated to NEC
- DC Output Voltage: 24 volts
- DC Output Current: 4.2 amps
- DC Output Power: 100.8 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: TDK-Lambda Europe GmbH
Description: The low profile DRL DIN rail power supply series provide a reliable solution for many industrial applications and building automation. With double insulation and safety Class II input, connection to earth is not required. The NEC Class 2 compliant output, in
- DC Output Voltage: 24 volts
- DC Output Current: 3.67 amps
- DC Output Power: 88 watts
- AC Input Voltage: 85 to 373 volts
-
Supplier: Allied Electronics, Inc.
Description: Features: "Universal AC Input/Full Range Protections: Short Circuit, Overload, Over Voltage Cooling by Free Air Convection Can be Installed on DIN Rail TS-35/7.5 or 15 NEC Class 2/LPS Compliant Built-In DC OK Active Signal LED Indicator for Power ON No Load Power
-
Supplier: Altech Corp.
Description: Features: Universal AC Input / Full Range NEC class 2 / LPS Compliant LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
- DC Output Voltage: 24 volts
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 85 to 264 volts
- Features: DC Power Supply
-
Supplier: Altech Corp.
Description: Features: Universal AC Input / Full Range NEC class 2 / LPS Compliant LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
- DC Output Voltage: 24 volts
- DC Output Power: 100 watts
- AC Input Voltage: 85 to 264 volts
- Features: DC Power Supply
-
Supplier: Altech Corp.
Description: Features: Universal AC Input / Full Range NEC class 2 / LPS Compliant LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
- DC Output Voltage: 24 volts
- DC Output Power: 20 watts
- AC Input Voltage: 85 to 264 volts
- Features: DC Power Supply
-
Supplier: Altech Corp.
Description: Features: Universal AC Input / Full Range NEC class 2 / LPS Compliant LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
- DC Output Voltage: 12 volts
- DC Output Power: 40 watts
- AC Input Voltage: 85 to 264 volts
- Features: DC Power Supply
-
Supplier: Win Source Electronics
Description: 8504.40.6007 Mfr: PULS, LP Other Names: ML70.100-ND,1736-1082 Base Product Number: ML70 Approval Agency: ABS, CSA, DNV GL, EAC, IEC, NEC, UL AC Voltage - Input: 100 ~ 120 VAC, 200 ~ 240 VAC Standard Number: Class I Div 2; Class 2; 508; 60950-1; 61010-2-201
- Output Power: 72 watts
- Operating Temperature: -10 to 70 C
- Features: Other
-
Supplier: Total Power International, Inc.
Description: Universal AC input/Full range Protections: Short circuit / Overload / Over voltage Cooling by free air convection Can be installed on DIN rail TS-35/7.5 or 15 NEC class 2 / LPS compliant LED indicator for power on No load power consumption<0.75W 100% full load
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 0 to 3 amps
- DC Output Power: 20 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Total Power International, Inc.
Description: Universal AC input/Full range Protections: Short circuit / Overload / Over voltage Cooling by free air convection Can be installed on DIN rail TS-35/7.5 or 15 NEC class 2 / LPS compliant LED indicator for power on No load power consumption<0.75W 100% full load
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 0 to 2 amps
- DC Output Power: 10 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Total Power International, Inc.
Description: Universal AC input/Full range Protections: Short circuit / Overload / Over voltage Cooling by free air convection Can be installed on DIN rail TS-35/7.5 or 15 NEC class 2 / LPS compliant (24V,48V only) LED indicator for power on DC OK relay contact No load power
- DC Output Voltage: 5 to 48 volts
- DC Output Current: 0 to 10 amps
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Allied Electronics, Inc.
Description: Protection — Withstands Short Circuits with No Damage or Degradation of the Power Supply Rated from –10 to +70°C with No Derating Needed Until After 60°C NEC Class 2 Current Limited Except as Indicated Three-Year Warranty — Warranties the Power Supply
-
Supplier: L-com, Inc.
Description: 35mm DIN Rail and are NEC Class 2/ LPS compliant. They also provide protection against short circuits, overloads, and over voltages. Use in your industrial Ethernet or IoT application today. Features NEC Class 2 / LPS Compliant Single output power
- DC Output Voltage: 48 volts
- Features: DC Power Supply
-
DC Power Supplies - 120W 48V DC Industrial Power Supply, Single Output, DIN Rail Mount -- LCPS-12048Supplier: L-com, Inc.
Description: 35mm DIN Rail and are NEC Class 2/ LPS compliant. They also provide protection against short circuits, overloads, and over voltages. Use in your industrial Ethernet or IoT application today. Features NEC Class 2 / LPS Compliant Single output power
- DC Output Voltage: 48 volts
- Features: DC Power Supply
-
Supplier: L-com, Inc.
Description: The LCPS series of power supplies provide a cost effective and reliable 24V DC power source for L-com's line of industrial Ethernet switches and media converters. These units can be installed on any standard 35mm DIN Rail and are NEC Class 2/ LPS compliant. They
-
Supplier: L-com, Inc.
Description: The LCPS series of power supplies provide a cost effective and reliable 24V DC power source for L-com's line of industrial Ethernet switches and media converters. These units can be installed on any standard 35mm DIN Rail and are NEC Class 2/ LPS compliant. They
-
Supplier: Beckhoff Automation LLC
Description: The EL9227-0000 electronic overcurrent protection terminal is a 24 V DC EtherCAT Terminal with an electronic protection function including NEC Class 2 approval according to UL1310. The EL9227-0000 is a 2-channel device and switches 24 V DC overcurrents off reliably. The
- Data Acquisition: I/O Module
-
Supplier: UL Standards & Engagement
Description: operating at 30 V (42.4 V peak) or less and not exceeding Class 2 power limits, b) A grid rail power distribution system to provide power from the Class 2 power supply to one or more pieces of Class 2 powered equipment, and
-
Supplier: UL Standards & Engagement
Description: operating at 30 V (42.4 V peak) or less and not exceeding Class 2 power limits, b) A grid rail power distribution system to provide power from the Class 2 power supply to one or more pieces of Class 2 powered equipment, and
-
Supplier: SAB North America
Description: Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336. Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator.
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 16 AWG
-
Supplier: E-T-A Circuit Breakers
Description: Supplementary Protector and to UL 1310 as “Class2 power unit” (NEC class2). The compact device can be plugged into the terminal blocks 17plus and 18plus and into the SVS power distribution systems and ensures quick and easy installation. New! Now also adjustable versions
- Rated DC Voltage: 24 volts
- Continuous Current Rating: 0.5 to 10 amps
- Number of Poles: 1
- Trip System Type: Electronic Unit
-
Supplier: Dover Flexo Electronics, Inc.
Description: explosion in manufacturing area defined as Class I Division 1 or 2 by Article 500 of the National Electrical Code (NEC). Each FireGuard2 contains a power supply for the tension transducers and is easily adjusted with its Quik-Cal push-button zero and calibration
- Operating Temperature: 32 to 104 F
- User Interface: Computer Programmable
- Features: Current Loop (e.g., 4-20 mA), DC Current Input, DC Voltage Input, Other, Voltage
-
Supplier: UL Standards & Engagement
Description: operating at 30 V (42.4 V peak) or less and not exceeding Class 2 power limits, b) A grid rail power distribution system to provide power from the Class 2 power supply to one or more pieces of Class 2 powered equipment, and
Find Suppliers by Category Top
Featured Products Top
-
construction sites (temporary lighting for theaters & movie sets are addressed in NEC 520 and NEC 540, respectively). Subset 590.7 (which is a new location, previously NEC 590.6) defines the required GFCI protection for all temporary powered set-ups, whether they are supplied by existing wiring, temporary (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Class I and II 500W Configurable Medical Power Supplies Require Low Airflow and are Curve B EMI Compliant TDK Corporation announces the introduction of the XMS500 series of AC-DC power supplies, rated at 500W output power, with a Class I and Class II (no earth ground (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
/EN 60950-1 and UL 508 with CE marking for the Low Voltage, EMC and RoHS2 Directives. Select models also comply with NEC Class 2 in accordance with UL 1310. All units meet EN55011/EN55022-B conducted emissions (Class A radiated) and comply with IEC 61000-3-2 harmonics and IEC 61000 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda GXE600 programmable AC-DC power supplies. The convection cooled 600W rated series is certified to the medical IEC 60601-1 and industrial IEC 60950-1 and IEC 62368-1 standards. The GXE600 is suitable for medical (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand CUS500M1 AC-DC power supplies. The series is rated at 500W and is packaged in a 3 x 5” footprint. It provides an alternative for the 600W CUS600M models and an easy cost reduction for lower power, more cost (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of the TDK-Lambda CUS200LD AC-DC power supply, rated at 120W convection or 150W conduction cooled. Up to 206W can be delivered for up to 10 seconds to drive peak loads associated with dynamic LED displays. The product’s 31mm height (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
(DN125–DN600) Valve travel: 25 to 280 mm, depending on size Power supply: DC24V, AC220V, or AC380V; input signal typically 4–20 mA or DC1–5V; feedback typically DC4–20 mA (load resistance under 500 ohms) Flow characteristics: linear and equal percentage, with (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. The series will operate convection cooled in ambient temperatures of -10 to +70°C, derating linearly to 50% load from 50°C to 70°C. All the power supplies are certified to IEC/EN/UL/CSA 60950-1 with CE marking for the Low Voltage, EMC and RoHS2 Directives. The CSW65 24V (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
http://www.automation.siemens.com/mcms/industrial-communication/en/support/ik-info/Documents/profn2_e.pdf
300 mA NEC Class 2 Power supply max.
-
http://www.galco.com/techdoc/sola/sdp5-5-100t_td.pdf
EN61000-3-2, NEC Class 2 power supply acc.
-
Designing with Thermocouples: Get the Most from Your Measurements (.pdf)
For machine applications, NEC Class 2 power supplies are often the better choice.
-
Delta introduces CliQ II power supply
Delta Electronics is introducing the CliQ II DIN Rail 24V 60W NEC Class 2 certified power supply .
-
Encapsulated power supplies.(NEW PRODUCTS) - Mechanical Engineering-CIME | HighBeam Research
Staff The RHINO line of power supplies includes NEC Class 2 plastic-housed low-profile switching supplies in 5-, 12- and 24-Vdc adjustable output models.
-
States > Washington > State > Proposed Regulations > 2003 Documents > March 5, 2003 > [2003 WA Proposed wa-p296a064] WAC 296-13, 46A, 46B, 102, 401B, 402A - Pr...
(b) NEC, Class 2 circuits powered by a Class 2 power supply as defined in NEC 725.41(A).
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-46b] 046B - Electrical Safety Standards‚ Administra...
(b) NEC, Class 2 circuits powered by a Class 2 power supply as defined in NEC 725.121(A).
-
States > Washington > State > Proposed Regulations > 2005 Documents > December 21, 2005 > [2005 WA Proposed wa-20051221-0028-0002137] WAC 296-46B - Proposed Ru...
(b) NEC, Class 2 circuits powered by a Class 2 power supply as defined in NEC 725.41(A).
Indicates content that may require registration and/or purchase.