-
Supplier: Win Source Electronics
Description: Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012432-NEC82C55AC-2 Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage
-
Supplier: DigiKey
Description: SPC58EC80C3NEC1X
- Clock Speed: 120 MHz
- Internal RAM Size: 512 KB
- Internal ROM Size: 4,000 KB
- Supply Voltage (Vcc): 3 to 5.5 volts
-
Supplier: Accuris
Description: PLATINUM RESISTANCE THERMOMETER
-
-
Supplier: Newark, An Avnet Company
Description: EIA CABLE 25C NEC 15.00 FEET ROHS COMPLIANT: YES
-
Supplier: Quarktwin Technology Ltd.
Description: e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 292-FPBGA (17x17)
- Clock Speed: 180 MHz
- Internal RAM Size: 512 KB
- Number of I/O Ports: 64
- Operating Temperature: -40 to 150 C
-
Supplier: Lingto Electronic Limited
Description: IC MCU 32BIT 4MB FLASH 292FPBGA
- Bits: 32 Bit
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Spare/replacement battery pack. Lithium-ion 3.7V 1100mAh. Manufacturer's Model # CE-MB206-5C-02.
- Voltage: 3.7 volts
- Specialty Cells: Battery Packs and Assemblies
- Secondary Batteries: Lithium-ion
- Features: Rechargeable (Secondary) Batteries
-
Supplier: NKK Switches
Description: Internationally Approved Rocker Switches 10A Power Level; Frame Mount, UL, CSA, cULus, VDE International certifications from UL, CSA, VDE, SEMKO, and SEV. Special silver alloy contacts resist arcing and guarantee stable contact and long life. Stainless-steel frame resists corrosion and increases
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 volts
- Pole & Throw Specifications: DPDT
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: 32-bit Microcontrollers - MCU
-
Supplier: Newark, An Avnet Company
Description: 22-2P STR TNC HALAR FOIL SHD FRPVC 75C NEC WHT JKT CMP
-
Microcontrollers (MCU) - Integrated Circuits (ICs) - Embedded - Microcontrollers -- SPC58EC80C3NEC0X
Description: IC MCU 32BIT 4MB FLASH 292FPBGA
- Clock Speed: 180 MHz
- Internal RAM Size: 512 KB
- Supply Voltage (Vcc): 5 volts
- Operating Temperature: -40 to 150 C
-
Description: Code. With the 2017 NFPA 70: Changes to the NEC 2017 Edition Chapters 1-9 Online Training Series, you will receive the complete set of Modules 1-18 covered in other NEC Changes Online Training courses. All modules have been designed to give you a substantial overview of revisions found
- Technology / Subject Expertise: Fire Prevention / Protection
- Delivery: Internet / Online
-
Supplier: Win Source Electronics
Description: Manufacturer: Bel-Power-Solutions Win Source Part Number: 212066-SQ24T10050-NEC0 Category: Power Supplies - Board Mount Family: DC DC Converters Series: SemiQ? SQ24 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off,
- DC Input Voltage: 18 to 36 volts
- DC Output Current: 10 amps
- DC Output Power: 50 watts
- Number of Outputs: 1 #
-
Description: Make sure you know how today's NEC® addresses special conditions, such as standby power systems, fire alarm systems, and fire-resistive cable systems. Sign up for online training covering Chapters 7-9 in the 2017 National Electrical Code®. NFPA 70® Changes to the NEC 2017 Edition --
- Technology / Subject Expertise: Fire Prevention / Protection
- Delivery: Internet / Online
-
Description: commercial and industrial electrical work: NFPA 70®, National Electrical Code, NEC (2017 edition), reflects the continuing growth in renewable power technologies and new knowledge about electrical and fire safety. The NEC is used in all 50 states and sets the bar for safe electrical
-
Supplier: Newark, An Avnet Company
Description: RG58A/U 20 SOL BC PE 95% TNC BRD SHD PVC JKT NEC CMX JAN-C17A
-
Description: Cover some of the most important changes in the 2017 edition of the NEC® with online training focused on Chapter 4 and Chapter 5. Continue your training on significant updates in the 2017 edition of the National Electrical Code® with NFPA 70® Changes to the NEC 2017 Edition- Chapters
- Technology / Subject Expertise: Fire Prevention / Protection
- Delivery: Internet / Online
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237744-SQ24T15033-NEC0 Category: Power Supplies - Board Mount>DC DC Converters Series: SemiQ™ SQ24 (50W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Standard Package: 33 Power (Watts): 50 W Control Features: Enable,
- Output Voltage (Volt): 18 to 36 volts
- Output Power: 50 watts
- Operating Temperature: -40 to 85 C
- Package Type: DIP / CDIP / PDIP
-
Inductors, Coils, and Chokes - MLC75xx Series Shielded Power Inductors -- MLC7532-101 MLC7532-101NECSupplier: Coilcraft, Inc.
Description: Coilcraft MLC75xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications. Exceptionally low
- Inductance Range: 0.1 microH
- DCR: 0.0014 ohms
- SRF: 140 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Accuris
Description: THERMOCOUPLE MATERIAL AND THERMOCOUPLE ASSEMBLY, CHROMEL-P VERSUS ALUMEL, STAINLESS STEEL SHEATHED, MAGNESIUM OXIDE INSULATED
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Premium 3-piece RCA crimp connectors. Nickel/Brass construction with gold center pin. Use in all broadcast video SPDIF digital audio applications. Use Paladin PAL-1389 Crimp Tool.
- Connector Type: Audio / Video Connector
- Features: RCA
-
Supplier: Allied Electronics, Inc.
Description: RoHS Compliant Directive 2002/95/EC Impact- and Abrasion-Resistant Stranded Conductors for Superior Flexibility Designed to Meet UL VW-1 Vertical Wire Flame Test Excellent Electrical Properties Superior Shielding Effectiveness 25% Shield Overlap Provides Excellent Shielding Efficiency Good
-
Supplier: Allied Electronics, Inc.
Description: Universal/Auto Select AC Input Convection Cooled from –10°C Up to +60°C or +70°C Active Power Factor Correction (PFC) Input Transient Protection IEC61000-4 Semi F47 Compliant (DLP180 and 240 Models) UL508 Listed Meets NEC Class 2 Class B Conducted and Radiated EMI UL/EN60950-1 and CE Mark
-
Supplier: International Thermal Systems LLC.
Description: standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: Allied Electronics, Inc.
Description: RoHS Compliant Directive 2002/95/EC Impact- and Abrasion-Resistant Stranded Conductors for Superior Flexibility Designed to Meet UL VW-1 Vertical Wire Flame Test Excellent Electrical Properties Superior Shielding Effectiveness 25% Shield Overlap Provides Excellent Shielding Efficiency Good
-
Supplier: Coilcraft, Inc.
Description: Exceptionally low DCR and ultra low AC losses for high-switching frequencies (2 to 5 MHz) Superior current handling with soft saturation characteristics Composite construction minimizes audible buzzing High-voltage rating of 120 V—50% higher than the standard series. Learn more about Voltage
- Inductance Range: 0.22000000000000003 microH
- DCR: 0.0106 ohms
- SRF: 146 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Manufactured with Neutrik components, these 3-Pin chassis mount models eliminate soldering for quick installs in the field and studio. "D-L-1" footprint. Black chrome shell with gold contacts. Mounts from front or back. Rear SCREW terminal model accepts 26 AWG to 20 AWG size
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: NEC Win Source Part Number: 1237194-PH302C Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
-
Supplier: Madison Electric Products
Description: REDUCED WALL TYPE 50 FT UL APPROVAL NEC 250.118(5), NEC 300.22C, NEC 348, NEC 430.223, NEC 501.10(B), NEC 645.5, WW-C-566C APPLICABLE STANDARD COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT MATERIAL HIGH GRADE HOT DIP GALVANIZED LOW CARBON STEEL
- Conduit Size: 0.5 inch
- Flexibility: Flexible Conduit
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Another TecNec Exclusive! Allows the use of standard 19 Pin HDMI cables with devices that have mini HDMI (C connector) ports such as Sony and Canon HD Camcorders and Still cameras.
- Connector Type: Audio / Video Connector
- Features: HDMI
-
Supplier: Madison Electric Products
Description: REDUCED WALL TYPE 25 FT 3.56 INCH OUTER DIAMETER UL 1, UL 1479 APPROVAL NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION COIL
- Conduit Size: 3 inch
- Flexibility: Flexible Conduit
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Europe Features Flame Retardant Low Smoke Emission Uses Plenum Cable Jacketing Wire Types CL2P CL3P CMP FPLP MPP OFNP Agency Ratings NEC Article 725 NEC Article 760 NEC Article 770 NEC Article 800 UL 13 UL 1424 UL 1651 UL
- Tensile Strength (Break): 2,300 psi
- Type: Extrusion Grade Resin, Thermoplastic
- Features: Flame Retardant (e.g. UL 94 Rated)
- Form / Shape: Pellets
-
Supplier: Radwell International
Description: NEC Integrated Circuits UPC324C
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The screened heavy duty tray cable TR 600 C HD Type WTTC is a control and instrumentation cable with overall copper screen. In hazardous (classified) areas it is class 1, Division 2 per NEC Article 501.4 (B), UL Type TC is in accordance with UL standard 1277 and NEC Article 336.
- Rated Voltage: 1 kilovolts
- Operating Temperature: 105 C
- Cable Shielding: Braid
- Product Type: Multiconductor Cable
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Use your headset with any wireless system - regardless of brand !
- Connector Type: Audio / Video Connector
Featured Products Top
-
What is NEC 590? NEC Article 590 and all of its subsets are in relation to Temporary Installations. This means that it involves the electrical protection provisions for all temporary electrical power and (read more)
Browse Circuit Protection Components Datasheets for Tecmark Corporation -
What is NEC 590? NEC Article 590, as well as its subsets, handle the electrical safety of “Temporary Installations”. In the Code book, Temporary Installations include: temporary electrical power & lighting installations. These are typically seen in (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
How Commercial Kitchens Manufacturers Deal with NEC Code One of the industries seeing the largest addition of electrical safety product requirements is the commercial kitchen (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
for pools, spas, and fountains to make these applications NEC compliant. Any application that is under 150V to ground or less can be protected by our Class A (5mA +/- 1 trip level) GFCI products ranging from 15 Amps - 60 Amps. Applications over 150V to ground can use our 30 & 60 Amp Class C (18 (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Circuit Interrupter (GFCI) and Special Purpose Ground Fault Circuit Interrupter (SPGFCI) section of NEC 680. It has 3 lettered parts, which are as follows: A. This part just overviews the need for either GFCI (Class A 5mA +/-1) or SPGFCI (Class C 18mA+/-2) protection, depending on the circuit (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
NEC compliant UL listed GFCI for food use Provide Class-A protection to meet the latest code requirements and protect personnel and equipment. North (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
CONSTRUCTION Construction sites have many rules in place to ensure the safety of personnel. These guidelines include OSHA and NEC regulations. NEC standards for temporary work environments dictate that any appliance up to 30 Amps must be GFCI protected with a UL 943 Class A (read more)
Browse Datasheets for Tecmark Corporation -
the proper GFCI or SPGFCI protection according to 680.5(B) or (C). NEC Article 680.22 This subsection deals with the lighting, receptacles, and equipment for permanently installed pools. further down in this section, part 680.22(B)(4), its states that there needs to be (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
applications, which North Shore Safety’s LineGard Series can provide. Make sure to know the NEC guidelines in your given industry to ensure you are providing proper GFCI protection for permanent or portable use (read more)
Browse Datasheets for Tecmark Corporation -
-Configured Grounding & Bonding Systems: Simplifies compliance with NEC and other codes. Robust Cable Management: Protects, organizes, and secures conductors throughout the system. Color-Coded & Durable Labeling: Ensures easy identification and long-term traceability (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc.