Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Sharpened hypodermic needle tubing
-
Standards and Technical Documents - STANDARD SPECIFICATION FOR STAINLESS STEEL NEEDLE TUBING -- A908Supplier: Accuris
Description: STANDARD SPECIFICATION FOR STAINLESS STEEL NEEDLE TUBING
-
Supplier: Accuris
Description: ADAPTER, HYPODERMIC NEEDLE-TO-TUBING
-
-
Supplier: Accuris
Description: Standard Specification for Stainless Steel Needle Tubing
-
Supplier: ASTM International
Description: The specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial application. An electric furnace or other similar primary melting process with or without degassing or refining may be used. Needle tubing shall be made by the
-
Description: Specifies the dimensions, surface and mechanical properties of normal- and thin-walled tubing of designated metric sizes 3,4 mm to 0,3 mm, and of extra-thin-walled tubing of designated metric sizes 2,1 mm to 0,6 mm.
-
Supplier: CSA Group
Description: ISO 9626:2016 applies to rigid stainless steel needle tubing suitable for use in the manufacture of hypodermic needles and other medical devices primarily for human use. It provides requirements and test methods for the tubes manufactured for needles as component used in
-
Supplier: Instech Laboratories, Inc.
Description: The special non-coring 'pencil point' tip on these needles is designed to pierce the septum of Instech's Vascular Access Harnesses, Vascular Access Buttons, PortHolds and Miniature Tubing Injection Ports for flushing, locking, injecting or sampling. The female luer attaches directly to
- Needle Gauge: 24 to 22
- Needle Length: 0.4 to 0.75 inch
- Material: Metal
- Configuration: Needle
-
Supplier: Radwell International
Description: NEEDLE VALVE, WITH INSERT, 1/4 IN OD, TUBING, BOTH ENDS, MODEL A-42, EDP 17000042, UPC 048643070509. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Needle Valves
-
Supplier: U.S. Plastic Corporation
Description: Meters fluid flow in flexible tubing from zero to full flow using easy to read metered scale on valve body. No fittings, or cutting required.
- Valve Size: 0.3125 to 0.375 inch
- Valve Type: Needle Valves
-
Supplier: Hy-Lok USA, Inc.
Description: and angle patterns. Variety of stem tips include vee tip standard, regulating, and soft seat with PCTFE as an option. Size range from 1/8" thru 1/2" tubing and piping. Variety of end connections include Hy-Lok tube fittings, male/female NPT and ISO threads. Body Material is available in 316
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -65 to 600 F
- Media: Hydraulic Fluid
-
Supplier: U.S. Plastic Corporation
Description: .020" ID x .060" OD Tygon ND 100-80 Microbore Tubing is a French size 5 and needle gauge size 23.
- Outside Diameter / Size: 0.06 inch
- Maximum Inside Diameter / Size: 0.02 inch
- Type: Plastic Tubing
- Features: Tygon
-
Supplier: NOSHOK, Inc.
Description: Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids, and the bleed valve exhausts upstream fluids enabling instruments to be removed without disturbing the permanent piping installation The 1/4" NPT
- Valve Size: 0.25 inch
- Flow (Cv): 0 to 0.44
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
-
Supplier: Cole-Parmer
Description: When used with fluoropolymer tubing, these valves complete a chemically inert fluid pathway.
- Pressure Rating: 39.160179 psi
- Valve Type: Needle Valves
-
Supplier: Cole-Parmer
Description: When used with fluoropolymer tubing, these valves complete a chemically inert fluid pathway.
- Pressure Rating: 39.160179 psi
- Valve Type: Needle Valves
-
Supplier: Total Plastics, Inc.
Description: Clear Select Tygon® Microbore Tubing for intravenous and arterial infusion as well as other surgical, hospital and laboratory applications. It is flexible enough to permit use of a single size tubing with several different needle gauges, yet sufficiently rigid to minimize the
- Outside Diameter / Size: 0.03 to 0.09 inch
- Maximum Inside Diameter / Size: 0.01 to 0.05 inch
- Wall Thickness: 0.01 to 0.02 inch
- Color / Clarity: Clear
-
Supplier: Cole-Parmer
Description: When used with fluoropolymer tubing, these valves complete a chemically inert fluid pathway.
- Pressure Rating: 39.160179 psi
- Valve Type: Needle Valves
-
Supplier: Cole-Parmer
Description: When used with fluoropolymer tubing, these valves complete a chemically inert fluid pathway.
- Pressure Rating: 39.160179 psi
- Valve Type: Needle Valves
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids, and the bleed valve exhausts upstream fluids enabling instruments to be removed without disturbing the permanent piping
- Valve Size: 0.5 inch
- Flow (Cv): 0 to 0.76
- Number of Ports/Ways: 2
- Pressure Rating: 6,000 psi
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 8035 Phone Needle Point to Female 6-32 Thread has both the contact point and 6-32 thread in plated steel with a needle diameter of 0.62”, and a heat shrink tubing insulator.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Phone Jack / Plug
-
Supplier: Techsil Limited
Description: TS15 is a blunt luer lock tip with a 15 gauge & ID of 1.37 mm. It has a 1/2 inch needle. These metal Luer needles are constructed with rigid stainless steel, blunt-end tubing. Designed to fit all Luer Lock and Luer Slip connections. All needles are manufactured with a
-
Supplier: CSA Group
Description: colour coding. It does not cover needles for special applications or techniques. Only the materials used for the construction of the needle tubing are specified.
-
Description: colour coding. It does not cover needles for special applications or techniques. Only the materials used for the construction of the needle tubing are specified.
-
Supplier: Hydrofarm, Inc.
Description: The tool for perfect watering of rockwool products The syringe with a needle made from 1/4" tubing allows you to easily take a water sample from your rockwool. If the water sample shows too high pH, it is time to water again. Measures from 5- 60 ml.
-
Supplier: Western Analytical Products
Description: accommodate applications involving capillary tubing. The High Pressure Micro-Splitter Valves are designed to operate successfully up to 4,000 psi (276 bar). These products are well suited for running two analytical devices in parallel. The High Pressure Capillary Micro-Splitter Valves may
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: accommodate applications involving capillary tubing. The High Pressure Micro-Splitter Valves are designed to operate successfully up to 4,000 psi (276 bar). These products are well suited for running two analytical devices in parallel. The High Pressure Capillary Micro-Splitter Valves may
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: accommodate applications involving capillary tubing. The High Pressure Micro-Splitter Valves are designed to operate successfully up to 4,000 psi (276 bar). These products are well suited for running two analytical devices in parallel. The High Pressure Capillary Micro-Splitter Valves may
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: accommodate applications involving capillary tubing. The High Pressure Micro-Splitter Valves are designed to operate successfully up to 4,000 psi (276 bar). These products are well suited for running two analytical devices in parallel. The High Pressure Capillary Micro-Splitter Valves may
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Ellsworth Adhesives
Description: Fisnar QuantX™ 8001087-500 Polypropylene Hub with polished 304 stainless steel tubing cut burr free. 18 ga x 1/2 in.
-
Supplier: Radwell International
Description: NEEDLE VALVE, BLOCK/BLEED TYPE, MVBB SERIES, MEDIUM PRESSURE BLOCK, 1/4 INCH TUBING OUTSIDE DIAMETER, 0.094 INCH ORIFICE DIAMETER, VEE ROTATING STEM, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Primary Material: Aluminum
- Valve Type: Block and Bleed Valves, Needle Valves
-
Supplier: AENOR
Description: STAINLESS STEEL NEEDLE TUBING FOR THE MANUFACTURE OF MEDICAL DEVICES.
-
Supplier: Radwell International
Description: BEARING NEEDLE ROLLER, 16X22X12MM, 1/4" POLYOLEFIN HEAT SHRINK, TUBING, 16-12 GAUGE, 2:1 SHRINK RATIO. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Beswick new NV3I needle valve offers better form factor/packaging. The in-line M3 inlet and outlet threaded ports, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
WELDED VS SEAMLESS STAINLESS STEEL TUBING Stainless Steel CompositionStainless steel tubing is one of the most versatile metal alloy materials used in manufacturing and fabrication. The two common (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
WELDED VS SEAMLESS STAINLESS STEEL TUBING Stainless Steel CompositionStainless steel tubing is one of the most versatile metal alloy materials used in manufacturing and fabrication. The two common (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Are you curious whether your Hamilton syringe can be sterilized and disinfected via ethylene oxide, autoclavation, or chemical disinfectants? Consult this table of syringe terminations, syringe needles, and tubing types to learn the possible ways to sterilize and disinfect your Hamilton syringe: (read more)
Browse Chemical Additives and Agents Datasheets for Hamilton Company -
choice. Stainless steel grades are particularly responsive to various heat treatments and can be readily drawn and shaped to provide thin-walled tubing, hypodermic needles, and other precision devices for medical applications. Arnold offers cold-rolled stainless steel in a number of (read more)
Browse Ferrous Metals and Iron Alloys Datasheets for Arnold Magnetic Technologies -
elemental Cr, Fe ,Ni, Cu, Zn, Pd, Ag, Sn and Au. Up to four separate plating lines can be measured sequentially with the option to set up individual measurement programs for each line. The solution can be pumped directly from the plating tank that connects to the instrument’s measurement tubing (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
elemental Cr, Fe ,Ni, Cu, Zn, Pd, Ag, Sn and Au. Up to four separate plating lines can be measured sequentially with the option to set up individual measurement programs for each line. The solution can be pumped directly from the plating tank that connects to the instrument’s measurement tubing (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
measurement tubing. This unique design eliminates the need for a specific solution measuring cell or a manifold assembly requiring flushing or cleaning of the solution lines. Operation of the instrument is through an easy-to-use touch screen user interface and nearly maintenance free (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
instrument’s measurement tubing. This unique design eliminates the need for a specific solution measuring cell or a manifold assembly requiring flushing or cleaning of the solution lines. Operation of the instrument is through an easy-to-use touch screen user interface and nearly maintenance free (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Multi-Prong Infusion Needle Case Study
Challenge: A medical device manufacturer needed to reduce the manufacturing cost of a multi-prong infusion needle used for tumor ablatement. The original design required the use of expensive Nitinol tubing, inflating the cost of the device due to the need for heat-set shaping to achieve
-
The Needle Gets Another Shot
, says Matthias Poslovski, technical sales director for Inova and Kugler for the Optima Group Pharma. Disposable components, popular in upstream processing, have slowly migrated downstream to aid sterile manufacturing. Tubing, valves, containers, fill nozzles and filters for filling are all available
-
Products & Services
silicone tubing and filling needle. Once filing is completed, the tubing can be cleaned easily or disposed of. The filling unit is available in a range of sizes from stand-alone models for smaller facilities, to systems with up to 16 drives and filling needles controlled by one master control. Filling
-
A Tough Order to Fill
equipment to fill syringes. With disposables, there is no product contact during filling, says Rosness. We use peristaltic tubing and the filling needles are all disposable. Cleaning validation goes away. Disposable filling is particularly beneficial for cytotoxic products., since
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. The degassed PDMS liquid. was then poured onto the silicon master and cured for 45 min. at 100 C (Fig. 1E). The solidified PDMS was removed from. the mold, and fluidic connections to the channels were. punched with 15-gauge blunt needles (Howard Electronic. Instruments, El Dorado, KS). Cleaned glass
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/50501/42283907-MIT.pdf?sequence=2
The focus of this work is the treatment of intracranial tumors which limits the diameter of the dose delivery needle tube to 6 mm.
-
The StenTec Gauge for Measuring Static Intra‐access Pressure Ratio ( P Ia Ratio ) of Fistulas and Grafts
For best accuracy, the StenTec Gauge should be chosen that best matches the internal volume of the fistula needle tubing (2.3–2.6 ml for 12‐inch tubing and 3.6 ml for 16‐inch tubing) and the approximate elevation of the city in which it …
Indicates content that may require registration and/or purchase.