-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
-
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Hoyt 250° meters utilize a highly damped, spring loaded pivot and jewel movement; mechanically interlocked, negating the use of adhesives and develops a very high torque. The meters are desirable for the following applications: Emergency Vehicles Marine Instrumentation Speed (RPM)
- Analog Input Channels: 1
- Depth: 41.91 mm
- Input Type: DC Current, DC Voltage
- Scale Type: Zero-Left
-
Supplier: Smiths Interconnect, a Molex company
Description: pin-to-pin noise or what is often called crosstalk during testing. DaVinci Micro fully shielded signal path negates the effects of cross-talk during test, allowing an immediate yield enhancement over non-DaVinci products. Features & Benefits Features Spring probe technology using homogenous
- Contact Resistance: 120 milliohms
- Operating Temperature: -40 to 125 C
- Contacts Pitch: 0.35 mm
- Socket Type: BGA, LGA, QFN, Test / Prototyping Socket
-
Supplier: DynaQuip Controls
Description: TFE, Viton® 200 PSI CWP 2-12" direct mount, 175 PSI CWP 14-24" bracket mount Temperature range: -40 deg F to 350 deg F (Dependent on seat material) Operator: MP Series Pneumatic Actuator (DynaFly Series) Key Actuator Specifications and Benefits Operation: Available in Double Acting, Spring
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Specialty Product Technologies
Description: automatically, manually, or permanently manual (with automatic functionality completely removed) Easy wire installation via “poke-in” spring loaded terminals Additionally, these AC contactor implementations are adjustable to compensate for ambient conditions.
- Number of Poles: 1 to 4
- Type: Electrical Contactor
-
Supplier: Harman Pro North America
Description: Spring 2011 the appeal of the MFXi mixers is enhanced with the addition of a custom designed effect for Karaoke use; this preset was engineered by Lexicon and tuned with expert input from the Karaoke markets in Asia to deliver a great out-of-the-box solution for professional and casual
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY -- Constant force extension springs from Stock Drive Products/Sterling Instrument are designed for use in applications requiring a smooth and steady force for retracting or returning, such as in door and drawer closers, clamps, bands and clips. They are (read more)
Browse Constant Force Springs Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
ZCP2013SMSTS03
Modelling, Simulation And Testing Of Shape Memory Alloy Negator Springs As Long-Stroke Constant-Force Actuators Andrea Spaggiari, Eugenio Dragoni Dept. of Engineering Science and Methods, University of Modena and Reggio Emilia, Reggio Emilia, Italy e-mail: andrea.spaggiari@unimore.it, eugenio.dragoni@unimore …
-
ZCP2013SMST115
Modelling, Simulation And Testing Of Shape Memory Alloy Negator Springs As Long-Stroke Constant-Force Actuators Andrea Spaggiari, Eugenio Dragoni Dept. of Engineering Science and Methods, University of Modena and Reggio Emilia, Reggio Emilia, Italy e-mail: andrea.spaggiari@unimore.it, eugenio.dragoni@unimore …
-
A New Limited Traction Obstetrical Forceps
A control device, consisting of a bank of 4 negator springs was installed into each handle of a Simpson obstetrical forceps.
-
SL-1 ANNUAL OPERATING REPORT, FEBRUARY 1960-JANUARY 3, 1961
Since the i n t e r n a l spring i s unable t o absorb a l l of the control rod f r e e f a l l energy, two negator springs were attached t o each pinion …
-
Modelling of Shape Memory Alloy Negator Springs for Long-Stroke Constant-Force Actuators
• Modelling of Shape Memory Alloy Negator Springs for Long-Stroke Constant-Force Actuators p.52 .
-
Journal of Spacecraft and Rockets > Validation of a Scalable Solar Sailcraft System
At the tips of the masts, adjacent sails are tied to a spreader bar with near-constant-force ( negator ) springs to assure steady tension regardless of sail temperature, which varies with solar orientation.
-
Journal of Spacecraft and Rockets > Solar Sail Structural Characterization Test Program
The dynamic-response tests for the 20-m masts were performed in ambient atmospheric conditions with the mast tips off loaded with a long-cable system (without a negator spring ).
-
Scientific.Net: Materials Science
Home > Constant Force Negator Spring .
-
CR4 - Thread: Looking for Negator Spring and Self-Levelling Platform
Looking for Negator Spring and Self-Levelling Platform .
-
Journal of Spacecraft and Rockets > Flight Qualified Pulsed Electric Thruster for Satellite Control
A Teflon fuel bar forms the back wall of the chamber and is fed by a negator spring against a fuel retaining shoulder.
Indicates content that may require registration and/or purchase.