-
Supplier: APX Enclosures, Inc.
Description: INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (See "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid
- Features: Electronic and Instrument Enclosures, NEMA / IP Enclosures, Rack Enclosures
-
Supplier: APX Enclosures, Inc.
Description: INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (See "View/Download Supplier's Datasheet" for detailed specifications.) A. ENCLOSURE 1. The complete enclosure is made from0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid
- Features: Electronic and Instrument Enclosures, NEMA / IP Enclosures, Rack Enclosures
-
Supplier: APX Enclosures, Inc.
Description: APX Enclosures, Inc. NEMA 4X Econoline enclosures are designed to house electronic equipment for a variety of industries and provide protection from vandals, wind-driven rain, sleet, snow and dripping water. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
-
Supplier: APX Enclosures, Inc.
Description: wider than 60" are equipped with four (4) adjustable "C" mounting channels.) 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: EIC Solutions, Inc.
Description: EIC's Protector™ Series Rackmount Enclosures provide users with a sealed 19" rack cabinet that allows installation of sensitive electronic components in harsh environments. Enclosure comes complete with rack mount rails. Front and rear locking doors, clear
- Length / Height: 12 to 80 inch
- Width/Diameter: 24 inch
- Depth: 20 to 36 inch
- Height: 12 to 80 inch
-
Supplier: Tripp Lite by Eaton
Description: The SRX12UBFFD SmartRack® 12U NEMA 12 Server-Depth Rack Enclosure Cabinet is designed to house standard 19-inch (48.3 cm) rack equipment in harsh, dirty work environments with limited floor space, such as factories, construction areas, utility plants, power stations,
- Rack Height: 12 U
- Features: Rack Enclosures, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1097208-CN4ST3403 Category: Boxes, Enclosures, Racks>Boxes Series: CN4ST Color: Gray Features: Stainless Steel Hinges, Wire - 3 Package: Bulk Standard Package: 1 Ratings: IP66, NEMA 3R,4,12 Thickness: 14 Gauge Height: 6.000" (152.40mm) Material:
-
Supplier: Newark, An Avnet Company
Description: 15DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.4mm; External Width - Metric:218.7mm; External Depth - Metric:233.3mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 30DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.4mm; External Width - Metric:146.1mm; External Depth - Metric:169.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 15DEG SLOPE CONSOLE RACK, ALUM, BEIG/BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.4mm; External Width - Metric:430.2mm; External Depth - Metric:218.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONSOLE RACK, 15DEG SLOPE, ALUM, GRY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:52.3mm; External Width - Metric:192.5mm; External Depth - Metric:150.4mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
-
Supplier: Pentair, Inc.
Description: " ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 24.09 INCH 11.81 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2020, CP2020W BACK
- Length / Height: 24.09 inch
- Width/Diameter: 23.62 inch
- Depth: 11.81 inch
- Height: 24.09 inch
-
Supplier: nVent Electric
Description: Each bracket assembly consists of two or three brackets which mount on the enclosure collar studs.
-
Supplier: nVent Electric
Description: PROTEK Cabinets are an excellent, off-the-shelf choice for mounting 19-in. rack network equipment in wet or dirty environments where floor space is at a premium. Solid or safety glass window door models provide application flexibility.
-
Supplier: Hammond Manufacturing Company Inc.
Description: Resistant Screws Frame Joining Kit Rack and Cabinet Stem Casters 10-32 Mounting Hardware Universal Rack Shelf Rack Mount Locking Storage Drawer Adjustable Depth Shelf Power Distribution Units (PDUs) Vertical Cable Tray 10 AWG Bonding Wire Kits Copper Bonding Busbar Rack
- Features: Rack Enclosures
-
Supplier: Charles Industries, LLC
Description: welded aluminum Environmental Enclosures and thermal systems have a powder coated finish to withstand the elements and provide superior environmental protection Industry Certifications Enclosures available with options designed to meet both the NEMA 4X (sealed cabinets) and
- Length / Height: 20 to 57 inch
- Width/Diameter: 22 to 28 inch
- Depth: 15.5 to 20 inch
- Height: 20 to 57 inch
-
Supplier: Automationdirect.com
Description: A wide variety of metal and non-metal enclosures, rated NEMA 1, 3, 3R, 3S, 4, 4X, 6, 6P, 12 or 13, are available in wall-mount, floor-mount and freestanding form factors. Styles include general purpose, JIC, wireway, disconnect and pushbutton enclosures, as well as
- Material: ABS, Aluminum, Fiberglass, Polycarbonate, Stainless Steel, Steel
- Features: Electronic and Instrument Enclosures, Free Standing Cabinet, Locking, Modular Enclosures, NEMA / IP Enclosures, Open Frame Rack, Operator Interface Enclosures, Pushbutton Enclosures, Rack Enclosures, Rectangular, Square, Terminal and Junction Boxes, Wall Mount
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 3, Type 4, Type 6
- NEMA Rating: Type 12, Type 13, Type 3R, Type 3S, Type 4X, Type 6P
-
Supplier: Hammond Manufacturing Company Inc.
Description: installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, and 12 CSA Type 3R, 4, and 12 Mounting foot kit required to maintain UL/CSA external mounting requirements. Complies with IEC 60529, IP66 NEMA
- Length / Height: 30 inch
- Width/Diameter: 30 inch
- Depth: 12 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: mounting of optional inner panels or rack equipment rails. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with: NEMA Type 3R, 4, 12 and 3 IEC 60529, IP66 Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder
- Length / Height: 72.06 inch
- Width/Diameter: 37.06 inch
- Depth: 24.06 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: ODG (Origin Data Global)
Description: BREATHER DRAIN
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The ENC-1000 weatherproof pad and pole mount enclosures and telecom cabinets are ideal for housing rack mount equipment requiring environmental protection. Designed to NEMA standards, the ENC-1000 will protect your equipment from the harshest of environments.
- Material: Aluminum
- Shape: Rectangular
- NEMA Rating: Type 4X
- Features: Ventilated
-
Supplier: DigiKey
Description: 2 DR FLR-MT TYPE4 ENC 3 PT
- Features: Rack Enclosures
-
Supplier: General Digital Corporation
Description: 82-key, Backlit, Military Grade, Sealed, Rack Mount Keyboard 101-key Functionality Aluminum NEMA 4 Keyboard Enclosure Industrial Silicone Rubber Key Switch PS/2 Compatible (Sun® Optional) Backlight Dimmer w/Auto Shutoff when Drawer is Closed Industrial-/Military-grade
- Number of Keys: 82
- Additional Features: Backlighting, Trackball
- Applications: Industrial / Factory Automation
- Features: Meets Military / Aerospace Specifications
-
Supplier: Black Box
Description: Included AC unit mounts on the side of the ClimateCab cabinet. Installation takes about five minutes. Fully welded 12-gauge steel frame holds up to 2000 pounds (907 kg). Three-point locking handles on front and rear doors.
- Length / Height: 78 inch
- Width/Diameter: 27.9 inch
- Depth: 31.4 inch
- Rack Height: 42 U
-
Supplier: Charles Industries, LLC
Description: protection Industry Certifications Certified to stringent Telcordia GR-487 specifications for electronic enclosure cabinets, UL, and are designed to meet NEMA 4X (sealed cabinets) or 3R (vented cabinets) standards
- Length / Height: 33 to 59 inch
- Width/Diameter: 28 to 50 inch
- Depth: 18 to 32 inch
- Height: 33 to 59 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Open Frame Rack DNRRHDKB | 2-Post Open Frame Rack DNRRHDW | 2-Post Open Frame Rack RB-2PA | 2-Post Open Frame Rack RB-2P | 2-Post Open Frame Rack HDME | NEMA 12 Equipment Cabinet HME | NEMA 12 Modular Enclosure Care should be taken in moving
-
Supplier: Phoenix Mecano Inc.
Description: The modular construction of this innovative enclosure system ensures that the demands of a future-orientated enclosure system are satisfied in the best possible way. Variable widths and depths, an ingress protection rating of IP 66, and enclosure access protection, which can be
- Material: ABS
- Features: Carrying Handle, Explosion Resistant, Flame Retardant, Screw-on Cover, Ventilated, Viewing Door / Window
- Mounting Type: DIN Rail Mounting, Desktop, Wall Mount
- Type: Electronic and Instrument Enclosures, Operator Interface Enclosures
-
Supplier: Amongo Technology Co., Ltd.
Description: Touchscreen is optional such as PCAP, Resistive etc Robust mechanical design with Aluminum for metal IP65/NEMA 4 front panel to meet tough environmental conditions and requirements; Easy-to-install with rack mounting enclosures. Customization service available;
- Diagonal Screen Size: 8.4 inch
- Screen Width: 6.70866504 inch
- Voltage Rating: 2 volts
- Horizontal Viewing Angle: 150 Degrees
-
Supplier: Radwell International
Description: CLAMP KIT, RACK ACCESSORY, NEMA N4/4X, A4/A4S, 2 PIECES PER BAG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hubbell Incorporated
Description: CABINET TYPE 14 GAUGE STEEL MATERIAL 24 INCH W X 12 INCH D X 48 INCH H SIZE GRAY COLOR UL 508, CSA, JIC EL-1-7 APPROVAL COMMERCIAL KITCHEN, CONVENTION CENTER, CORRECTIONAL FACILITIES, FACTORY FLOOR, PROCESS CONTROL APPLICATION WALL MOUNTING NEMA 4/12/13 ENCLOSURE 4U BOTTOM
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures, Type 12, Type 13
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Tripp Lite by Eaton
Description: The SRCOOL18K SmartRack 18,000 BTU 208/240V Portable Rack Air Conditioner cools, dehumidifies and filters the air in your server room, data center or other environment with heat-sensitive equipment. The compact, portable unit fits into just 4 square feet of floor space. It is designed
- Cooling Capacity: 17,997.27055612419 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
-
Supplier: L-com, Inc.
Description: Hyperlink NB141207-4H0N sub-zero NEMA enclosure uses a proprietary wiring pin out. The RJ-45 connectors on the NB141207-4H0N sub-zero NEMA enclosure or the Hyperlink sub-zero DC power injector, should never be connected to any other manufacturers equipment. Hyperlink
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Features: Insulated
-
Video Displays - Generation 1 Barracuda RackMount 10.4"–24.0" Standard Brightness Sealed LCD MonitorSupplier: General Digital Corporation
Description: power, long life, rugged, solid-state design Designed to meet IP67 and NEMA 4/6 requirements Dust- / water-tight enclosure and connectors Will survive submersion in water to a depth of 1 meter for up to 30 minutes Will not leak when exposed to forced water, at a rate of 65
- Diagonal Screen Size: 10.4 inch
- Screen Width: 8.31 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: power, long life, rugged, solid-state design Designed to meet IP67 and NEMA 4/6 requirements Dust- / water-tight enclosure and connectors Will survive submersion in water to a depth of 1 meter for up to 30 minutes Will not leak when exposed to forced water, at a rate of 65
- Diagonal Screen Size: 10.4 inch
- Screen Width: 8.31 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: LTI Power Systems, Inc.
Description: options Seismic Zone 4 Construction NEMA1 & NEMA12K Enclosures Customizable to your specs UL Listed
- Input Voltage Range: 120 to 240 volts
- Volt-Amp Rating: 3.75 to 18.75 kVA
- Watt Rating: 3 to 15 kwatts
- Operating Temperature: 32 to 104 F
Find Suppliers by Category Top
Featured Products Top
-
New NWM series cabinets are designed for mounting 19" rack- and panel-mounting devices with front and rear access. Constructed of 14 gauge steel and finished in tough RAL 7035 light grey powder coat, NWM cabinets comply with NEMA Types 1, 3, 3R, and 4 and are UL rated to UL508A Type 4 (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
aluminum and designed to cool dust-tight, oil-tight, splash-resistant, indoor/outdoor enclosures. This easy-to-use cooling method can be installed in minutes through a standard electrical knockout. NEMA 4 Cabinet Coolers provide a low-cost alternative to unreliable cooling methods like fans, heat (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
without suffering gear failure. The heavy-duty aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet-resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
or 300 lb-in of torque, these rugged actuators feature NEMA 4, 4X, 7 and 9-rated enclosures, corrosion-resistant construction and a durable spur gear drive designed to withstand stall conditions without gear failure. Built for flexibility, the SR & SX Series offers a wide range (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. Features NEMA 3R, 4, 4X, 12 and 13 UL and CSA listed IEC 60529, IP66 Option of 304 or 316 grade stainless Pour-in-place gasket Bonding stud on door, grounding stud inside enclosure Inner panels available for all (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
The EN4SD series of enclosures by Hammond are available in a vast range of sizes, from as small as 12” x 10” x 6” to as large as 72” x 30” x 24”. The wide variety of accessories offered by Hammond such as handles, inner panels, hole plugs, DIN rails, climate (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
measurement, networking, communications, sound and studio systems, laboratory instruments, industrial computers and control systems. Elegant TECHNOMET 19” is normally available in four standard sizes: 3U, 4U, 5U and 6U. But METCASE can now manufacture the mini-racks in custom heights and (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE’s elegant TECHNOMET 19" mini-racks and 10.5" desktop enclosures are now available in traffic white/traffic gray A (RAL 9016/7042) as standard – supplementing the existing anthracite (RAL 7016) and light gray (RAL 7035) options. These premium aluminum enclosures are (read more)
Browse Rack Enclosures Datasheets for METCASE -
. INSTRUMET comprises a fabricated aluminum main body with diecast aluminium bezels at front and rear. Removing the bezels and U-shaped top allows easy access to the electronics inside. There are three M4 earthing studs. The enclosures come with subrack/chassis support rails and a ventilated rear (read more)
Browse Rack Enclosures Datasheets for METCASE -
NEW! Hammond's 1589 series of rackmounting PDUs has been expanded to include options with both front- and rear-facing outlets. These 4 new SKUs have 6 front-facing outlets, 6 rear-facing outlets, and choice of on/off switch or illuminated power indicator and 6ft or 15ft long power cord (read more)
Browse Power Distribution Units (PDU) Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
Altech Corp. - 4-001-Q-10 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Products > Enclosures, Racks & Cabinets > Electrical ( NEMA ) Enclosure > 4 -001-Q-10 .
-
Hybrid/Wind Closed Cycle Vapor Turbogenerator Power System
Enclosure - Standard - NEMA 3R Optional - NEMA 4 , 4X or 12 or rack mount Options - Low Voltage Disconnect (VSR-type), for redun-dant shut down andlor alarm Load meters, voltage and amperage to monitor load Elapsed time indicator, to record back-up generator…
-
CATHODIC PROTECTION OF CONCRETE BRIDGES: A MANUAL OF PRACTICE
When a NEMA type 4 oil cooled enclosure is specified the transformer and rectifier stack shall be mounted on separate removable racks .
-
Test report - 241-AN-274 Caustic Pump Control Building
WST-TBX -114 This Hoffman, NEMA 4 , 24 H x 24 W x 8 D enclosure is used as an interface point for all field power … pump control building and is routed to the safety switch rack located by central pump…
-
Seismic Testing for Reliable Instrumentation and Control Systems
NEMA type 12 enclosure (instruments mounted inside on internal membrane mounted on standoffs attached to back). .... Panels and racks to be tested were mounted on a rigid base made up of steel I-beams and isolated from the floor by 4 or 6 (depending upon panel weight) Firestone Airstrate Air Mounts (see Figure 5).
-
AN INVESTIGATION OF THE DELIQUESCENCE OF
FERRICOPIAPITE AND THE ONSET OF
DELIQUESCENCE OF EPSOMITE CRYSTAL FACES OF
DIFFERING MILLER INDICES
- Panel/ Rack (optional). .... - NEMA 4 Enclosure (optional) .
-
Energy Technology Division research summary 1997.
remote setup and operation panel, and be enclosed in a 19-in. .... NEMA 4 instrument rack .
-
Application of fiber optic thermometry to the monitoring of winding temperatures in medium- and large-power transformers
The rack mount version is provided for incorporation within a SCADA enclosure such as provided for the Westronic system now used by PG&E. .... Alternatively, the unit can be housed in a NEMA 4 enclosure with transparent front window (see Figure 5) for mounting on or adjacent to the transformer.
-
T-Rex system for operation in TRU, LLW, and hazardous zones
infrared, and infraredproximity detectors because they offer standard 19-inch rack -mounted components housed in a. .... precise distance measurement and are well suited to the 72-inch high watertight NEMA 4 enclosure mounted to the .
Indicates content that may require registration and/or purchase.