-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: Brown Cable Selection:
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Newark, An Avnet Company
Description: CONN, NEMA 5-15R, 15A, 125VAC, PANEL; Product Range:739W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes
-
Electrical Connectors - Pwr Entry Conn, Nema 5-15R, Solder/panel; Product Range Schurter -- 41AH7710Supplier: Newark, An Avnet Company
Description: PWR ENTRY CONN, NEMA 5-15R, SOLDER/PANEL; Product Range:NR021 Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes
-
-
Supplier: Tripp Lite by Eaton
Description: overloads NEMA 5-15P input plug with 15 ft. cord Rear-panel grounding lug Switchless Design Prevents accidental shutdowns and costly downtime Versatile Installation Options Mounts horizontally in 1U of EIA-standard 19 in. 2- and 4-post racks Reversible all-metal housing
- Power Rating: 1,800 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: TelephoneStuff.com
Description: NEMA L5-15R, Twist-Lock Flanged Receptacle fit flush on panel mounting surfaces in applications where a detachable cord is desired. Features: - Provides versatile mounting for a wide range of applications - Easy to wire - 2-Pole 3-Wire - Amperage: 15A - Voltage: 125V -
- Standards / Certifications: CSA Mark, UL Listing Mark
- Mounting Style: Flange Mounted
- Type / Features: Locking
- Device Type: Receptacle / Outlet
-
Supplier: Newark, An Avnet Company
Description: PWR ENTRY CONN, NEMA 5-15R, QC; Product Range:NR010 Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER ENTRY CONNECTOR, RECEPTACLE, NEMA 5-15R, 15A; Product Range:738W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
-
Supplier: Qualtek Electronics Corp.
Description: 739W-X2/32 NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals Approvals: UL, cUL Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 1.8mm PPC Division
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in, Front Side Version with insulation walls between terminals designed for use in power distribution units for household and commercial furnishings required to meet the UL 962 spill test Solder terminals Characteristics Designed for standard applications
- Voltage Rating: 125/250 V
- Operating Temperature: -25 to 75 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Standards / Certifications: CSA Mark, RoHS Compliant, UL Listing Mark
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in, Front Side Line Outlet tamper resistant, Protection class I Version with insulation walls between terminals designed for use in power distribution units for household and commercial furnishings required to meet the UL 962 spill test Solder terminals
- Voltage Rating: 125/250 V
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Standards / Certifications: CSA Mark, RoHS Compliant, UL Listing Mark
-
Supplier: Tripp Lite by Eaton
Description: energy-efficient desktop computer with small LCD monitor powered as long as 18 minutes. During normal operation, incoming utility power keeps the replaceable internal battery fully charged, so backup power will always be available. Connects Your Equipment to 8 Protected NEMA
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 0.5 kVA
- Watt Rating: 0.25999999999999984 kwatts
- Runtime at Half Load: 6.9 minutes
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in, Front Side Line Outlet Protection class I Combined quick connect- or solid wire IDC terminal Unique Selling Proposition IDC terminals for efficient wiring Significant reduces labor costs IDC Along- or Cross solid wire orientation Ideal for PDU
- Voltage Rating: 125/250 V
- Operating Temperature: -25 to 75 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Standards / Certifications: CSA Mark, RoHS Compliant, UL Listing Mark
-
Supplier: Tripp Lite by Eaton
Description: protects outlets against overloads NEMA 5-20P input plug with 15 ft. cord Rear-panel grounding lug Switchless Design Prevents accidental shutdowns and costly downtime Versatile Installation Options Mounts horizontally in 1U of EIA-standard 19 in. 2- and 4-post racks
- Power Rating: 2,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: TelephoneStuff.com
Description: Polyethelene foam gasket material resists corrosives, petrochemicals and salt found in harsh environments - Stainless Steel external hardware resists corrosive effects of moisture - Rugged mounting plate assures smooth, flush fit on equipment mount panels and resists cracking and
- Standards / Certifications: CSA Mark, UL Listing Mark
- Type / Features: Moisture / Oil Resistant
- Device Type: Plug / Inlet, Receptacle / Outlet
-
Supplier: Tripp Lite by Eaton
Description: protects outlets against overloads NEMA L5-20P input plug with 15 ft. cord Rear-panel grounding lug Switchless Design Prevents accidental shutdowns and costly downtime Versatile Installation Options Mounts horizontally in 1U of EIA-standard 19 in. 2- and 4-post racks Reversible
- Power Rating: 2,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: CTI Electronics Corporation
Description: diameter industrial trackballs can withstand over 30g forces. CTI's industrial trackballs mount to the panel with four screws and comes with a neoprene gasket; which combined with the formed Teflon sealing ring in the anodized aluminum housing is NEMA 12 sealed. The unit is
- Number of Buttons: 0
- Applications: General Purpose, Industrial / Factory Automation, Marine / Shipboard, Medical, Military / Aerospace, Vehicular
- Interface: IBM PS/2 / AT, Serial, Sun
- Design: Left and Right Hand
-
Supplier: WATTCO
Description: WATTCO Temperature Control Panels come with the following options: - NEMA 1, NEMA 4 and NEMA 7 terminal box - Main Disconnect - CTRL Transformer - Contactors and Fuses for multiple load variations - Option to have an SCR Contactor - Digital Temperature Controller - Auto
- Media: Gas / Air, Liquid
- Control: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Daisy Data Displays, Inc.
Description: Panel Mount hazardous monitor with LCD, color display, can be used for rack mount or panel mount applications. FM Approved, Class I, Division 2, Group A-D, Non-Incendive (non-purge), NEMA 4X stainless steel bezel. Optional KVM extender allows you to setup
- Features: Flat Panel Monitor
-
Supplier: Allied Electronics, Inc.
Description: This steel enclosure has wall mounting holes located inside for security and a screw mounted lift off cover. Continuous seam 16 gauge steel welded construction is easily machined and modified to your custom needs. Features • External Mounting Brackets Allow Box to Be Mounted on a Wall or
-
Supplier: DigiKey
Description: Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
- Voltage Rating: 125 volts
- Current Rating: 15 amps
-
Supplier: Computer Express L.L.C.
Description: IP-65, 66, 67, 68, NEMA-4, 12
- Display Size: 15 inch
- IDE Disks Capacity: 40 to 80 GB
- Features: Other
- General Features: Panel Mount, Touch Screen
-
Supplier: Computer Express L.L.C.
Description: • 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA • 2 x speakers, CF slot, PCI slot • Meet VESA-75, 100 wall-mount standard
- Display Size: 12.1 inch
- IDE Disks Capacity: 40 to 80 GB
- Features: Other
- General Features: Panel Mount, Touch Screen
-
Supplier: Computer Express L.L.C.
Description: • 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB • 6 x COM • 2 x LAN, VGA • 2 x speakers • CF slot, PCI slot • Meet VESA-75, 100 wall-mount standard
- Display Size: 17 inch
- IDE Disks Capacity: 40 to 80 GB
- Features: Other
- General Features: Panel Mount, Touch Screen
-
Supplier: Radwell International
Description: SWITCH, QMQB SERIES PANEL MOUNT, TYPE QMQB, "R" STYLE, 3PH, 3P, 600V, 100A, 200KA@480V, NEMA 1, FUSIBLE TYPE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Computer Express L.L.C.
Description: • 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA, 2 x Speakers, CF slot, PCI slot, MS, KB, Printer • Meet VESA-75, 100 wall-mount standard
- Display Size: 10.4 inch
- IDE Disks Capacity: 40 to 80 GB
- Features: Other
- General Features: Panel Mount, Touch Screen
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in, Front Side Line Outlet Protection class I Quick connect or solid wire IDC line terminal Unique Selling Proposition IDC terminals for efficient wiring Significant reduces labor costs IDC Along solid wire orientation Ideal for PDU applications
- Maximum Cable Temperature: -25 to 75 C
- Approvals: CSA Mark (US, C and US, NRTL/C), RoHS Compliant, UL Listing Mark
- Female End Type: NEMA 5-20R
- Features: Other
-
Supplier: Qualtek Electronics Corp.
Description: 739W-X2/30 NEMA 5-20R Snap-in AC Power Outlet with PCB Terminals Approvals: UL, cUL Rating: 20A 125VAC Panel Thickness: 0.8mm ~ 1.8mm PPC Division
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: TelephoneStuff.com
Description: 3-Pole 4-wire non-grounding 30Amp panel mount receptacle. Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 125/250V - Self grounding - NEMA 14-30R - 3P, 4W - Straight blade - Industrial grade - Side wired - Steel strap
- Applications: Industrial
- Mounting Style: Panel Mounted
- Device Type: Receptacle / Outlet
-
Supplier: Allied Electronics, Inc.
Description: mounted on a wall or panel without having to remove the cover and exposing internal components to the environment. Hinged cover clamps to the base with stainless steel brackets and steel screws for a watertight seal. Weld nuts for inner panel mounting. Bonding studs for grounding are
-
Supplier: Allied Electronics, Inc.
Description: Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial grade rack mount LCD monitor AMG-15OPGD02T5 offered by Amongo is a good choice for application in demanding environment with advantages as below: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a reliable 24/7 long
- Diagonal Screen Size: 15 inch
- Screen Width: 11.9735497728 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 160 Degrees
-
Supplier: Legrand
Description: conductivity and heat-rise resistance. Clearly marked NEMA configuration, rating, and third-party listing on each unit's face. Single-piece, solid brass mounting strap is free of easily loosened rivets found on other brands. Side and external screw-pressure-plate back wire capability. Accepts
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Country Selection: Canada, Mexico, USA
Find Suppliers by Category Top
Featured Products Top
-
Interpower offers Angled NEMA 5-15 cord sets in eight directions. Interpower Angled NEMA 5-15 molded cord sets allow you to decide which direction the cord comes out of the outlet. Designed for business, medical, or testing applications, these eight angles are especially helpful to (read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white (read more)
Browse Power Plugs Datasheets for Interpower -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
including aerospace, communications and microwave modules. At the heart of every Syfer resin sealed ceramic filter is a multilayer ceramic element, manufactured using our unique 'Wet Process'. Dielectric materials used include the ultra-stable C0G and stable X7R types - Z5U/Y5V is not used. This (read more)
Browse EMI Filters and RFI Filters Datasheets for Knowles -
Knowles Syfer's SFSW series feed-through EMI filters are designed for soldering directly to a chassis or panel and are suitable for hole diameters of 3.5 mm (0.138"). Featuring a metal body and a hermetic seal on one end with epoxy encapsulation on the other, they offer superior filtering (read more)
Browse EMI Filters and RFI Filters Datasheets for Knowles -
Product Features • Pressure control panel • JSR-1E / VSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for corrosive (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable M12 Connectivity for Demanding Industrial Applications Looking for a compact and reliable M12 panel mount connector for industrial equipment? M12 Socket Connector Of QH,engineered for stable electrical connection in industrial automation (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO -
guard door controls. The BDF40 housing is a slim line design, matching our AZM40 solenoid interlock. It is designed to be mounted to standard guarding profile systems (40mm / 1.5 inch profile). The thermoplastic housing is IP65 rated to withstand normal dusty and humid industrial environments (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
ring installation points for versatile use as an industrial cabinet with castors. Optimized Mounting: 482.6mm (19") width mounting space with front and rear positioning, 512.5mm frame spacing, and enterprise-standard design for easy integration of equipment (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH
More Information Top
-
SCHURTER AC Inlets and Outlets
schurter 6600/4721 SERIES: AC OUTLETS FOR PANEL MOUNTING schurter 4300 SERIES: NEMA 5 - 15R OUTLETS sChurter 6100 series: panel mount iec320 ac inlets * Use terminals 534-1213 or 534-1286 © Copyright 2012 Mouser Electronics © Copyright 2012 Mouser Electronics For…
-
Tripp Lite TouchMaster&Design MT-6PLUS - surge suppressor - 1800 Watt | Softchoice
• Includes 6 NEMA 5 - 15R output receptacles, 4 of which are individually controllable via front panel mounted switches, plus one completely unswitched and one controlled by the master switch .
-
Shopping In UPSs - Big Bruin
The LCD Control Panel has 41 different settings to check status and customize the operating settings, plus it can be mounted remotely for ease of use regardless of where the UPS is installed. .... The PR1000LCDTAA has a capacity of 1000VA/700Watts, (8) NEMA 5 - 15R receptacles and (2) maintenance-free, user-replaceable 12V/12Ah batteries.
-
Shopping In UPSs - Big Bruin
The LCD Control Panel has 41 different settings to check status and customize the operating settings, plus it can be mounted remotely for ease of use regardless of where the UPS is installed. .... The PR1000LCDTAA has a capacity of 1000VA/700Watts, (8) NEMA 5 - 15R receptacles and (2) maintenance-free, user-replaceable 12V/12Ah batteries.
-
Shopping - Best Prices On The Cyber Power TAA Compliant Smart App Sinewave PR750LCDTAA 750VA Sine Wave Mini-Tower LCD UPS (750VA/525WMini-tower 3Minute Full Lo...
The LCD Control Panel has 41 different settings to check status and customize the operating settings, plus it can be mounted remotely for ease of use regardless of where the UPS is installed. .... The PR750LCDTAA unit has a capacity of 750VA/525Watts, (6) NEMA 5 - 15R receptacles and (2) maintenance-free, user-replaceable 12V/7Ah batteries.
-
Shopping - Best Prices On The CyberPower Systems Smart App Sinewave PR750LCD 750VA Pure Sine Wave Mini-Tower LCD UPS (750 VA/525 W - 120 V AC - 3 Minute - Mini...
The LCD Control Panel has 41 different settings to check status and customize the operating settings, plus it can be mounted remotely for ease of use regardless of where the UPS is installed. .... The PR750LCD unit has a capacity of 750VA/525Watts, (6) NEMA 5 - 15R receptacles and (2) maintenance-free, user-replaceable 12V/7Ah batteries.
-
Shopping - Best Prices On The CyberPower Systems Smart App Sinewave PR1500LCD 1500VA Pure Sine Wave Mini-Tower LCD UPS (1500VA/1050W - Mini-tower - 8 Minute Fu...
The LCD Control Panel has 41 different settings to check status and customize the operating settings, plus it can be mounted remotely for ease of use regardless of where the UPS is installed. .... The PR1500LCD unit has a capacity of 1500VA/1050Watts, (8) NEMA 5 - 15R receptacles and (2) maintenance-free, user-replaceable 12V/17Ah batteries.
-
Popular Products In Power Protection - Big Bruin
The LCD Control Panel has 41 different settings to check status and customize the operating settings, plus it can be mounted remotely for ease of use regardless of where the UPS is installed. .... The PR1000LCD unit has a capacity of 1000VA/700Watts, (8) NEMA 5 - 15R receptacles and (2) maintenance-free, user-replaceable 12V/12Ah batteries.
-
Popular Products In Computers - Big Bruin
The LCD Control Panel has 41 different settings to check status and customize the operating settings, plus it can be mounted remotely for ease of use regardless of where the UPS is installed. .... The PR1000LCDTAA has a capacity of 1000VA/700Watts, (8) NEMA 5 - 15R receptacles and (2) maintenance-free, user-replaceable 12V/12Ah batteries.
-
Tripp Lite PowerVerter - DC to AC power inverter + battery charger - 700 Watt | Softchoice
• NEMA 5 - 15R output receptacle passes 120V line power or inverter output through to connected equipment. .... • Ultra-compact, lightweight aluminum housing with secure mounting flanges weighs only 4 lbs./1.8 kg. .... • Set of six front panel LEDs display AC/DC operational modes, overload status, DC voltage level, shutdown…
Indicates content that may require registration and/or purchase.