-
Supplier: Interpower
Description: Current Rating: 30A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-30 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Quail Electronics
Description: The 306P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs.
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: UNICABLE, Inc.
Description: 10/3 AWG (30A/250V): S, SO, SOO, SJT, ST, STO, STOO, SE, SW, SOW, SOOW, STW, STOW, STOOW, SEW
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
-
Supplier: Newark, An Avnet Company
Description: SUPER-SAFEWAY PLUG NEMA L6-30 30A/250V
-
Supplier: Quail Electronics
Description: The 306FI is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L6-30P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live, neutral, and ground wires. This product is rated at 30A and 250V and
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Interpower
Description: Current Rating: 30A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-30 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Newark, An Avnet Company
Description: PLUG, NEMA L6-30P, 30A 250V, YL
-
Supplier: Newark, An Avnet Company
Description: LOCKING MALE PLUG NEMA L6-30P(30A 250V)
-
Supplier: Quail Electronics
Description: The WS-112 adapts the 3-prong, North American, Locking NEMA L6-30P Plug into the NEMA 6-20R Receptacle. This adapter is rated at 20A and 250V and carries the UL and C-UL approvals.
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Female End Type: NEMA 6-20R
- Approvals: RoHS Compliant, UL Listing Mark
-
Supplier: Quail Electronics
Description: The 306FO is a flanged screw-mounting outlet version of the Locking NEMA L6-30R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 30A and 250V and carries the UL and C-UL approvals.
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Interpower
Description: Current Rating: 30A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-30 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Newark, An Avnet Company
Description: LOCKING MALE PLUG NEMA L6-30P ROHS COMPLIANT: YES
-
Supplier: Legrand
Description: Turnlok Plug 3wire 30amp 250v FEATURES Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping profile
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Country Selection: Canada, Mexico, USA
-
Supplier: Interpower
Description: Current Rating: 30A Voltage Rating: 125VAC Temperature Rating: 125ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-30 Plug/Socket Standard: WD 6 Plug/Socket Color:
- Voltage Rating: 125/250 V
- Current Rating: 30 amps
- Operating Temperature: 125 C
- Wires: 3-Wire
-
Supplier: Allied Electronics, Inc.
Description: 30 A Amperage, 250 VAC , Black⁄White , Connector Body L6-30R (NEMA) configuration Black nylon housing material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High impact and heat resistance provide maximum safety and longer life. | Ergonomic, fluted body design with radial grip ridge is ideal for gripping, turning and pulling. | High-conductivity, corrosion resistant material for reliable, low resistance to fault currents. | The assembly locks together
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Applications: Commercial
-
Supplier: Legrand
Description: Turnlok Plug 4wire 30amp 125/250v FEATURES Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping
- Current Rating: 30 amps
- Voltage Rating: 125/250 V
- Wires: 4-Wire
- Country Selection: Canada, Mexico, USA
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Angle plugs include blades for 30A, 50A configurations. | They are designed for industrial and commercial applications. | Built-in cord grip adjusts automatically. | Heavy-duty brass alloy blades and contacts resist heat rise, provide excellent conductivity.
- Voltage Rating: 250 volts
- Current Rating: 30 to 50 amps
- Poles: 2 Poles
- Applications: Commercial
-
Supplier: Legrand
Description: turning to lock and unlock. Double dovetail design provides superior protection against cord pull-out forces. Impact- and corrosion-resistant durable nylon 6/6 shell material. Rounded back contour reduces snags and hang-ups on the job site. Scallop shell design provides non-slip
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: DigiKey
Description: AC PLUG NEMA L6-30R
- Voltage Rating: 250 volts
- Current Rating: 30 amps
-
Supplier: Thomas & Betts Corporation
Description: NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-30P CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Tripp Lite by Eaton
Description: molded C19 end connects to your device’s C20 inlet, and the fully molded NEMA L6-30P plug connects to an AC power source up to 12 feet away. The 12-foot length allows you great flexibility in placing equipment with respect to the power outlet. Locking Connector Helps Prevent Accidental
- Cord Length: 144 inch
- Rated Current: 20 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: continuously powered. Features Reliable Single-Phase 30A 208/240V Power Distribution Versatile no-frills PDU for data centers, server rooms and network wiring closets 38 total outlets—32 C13 and 6 C19 NEMA L6-30P input plug with 10 ft. (3 m) power cord Included C20 and C14
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: Selecta Products
Description: " NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L6-30P CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R]
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Allied Electronics, Inc.
Description: Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 30 A Amperage White color L6-30R NEMA configuration Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
-
Supplier: Tripp Lite by Eaton
Description: The PDUH30HV19 5/5.8kW Single-Phase 208/240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH30HV19 features four rear outlets. The NEMA L6-30P input plug with 12-foot
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Legrand - Pass & Seymour
Description: NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L6-30P CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R]
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Belden Inc.
Description: Basic, Upgradeable, 30A, 120/208V WYE, 3 Phase, Vertical, (24) IEC C13, (3) IEC C19, (6) NEMA 5-20R, breakered, 10 ft power cord with L21-30P, No Monitoring (Upgradeable with IMD module). Black Powder Coat
- Number of Electrical Outlets: 33
- Current Rating: 30 amps
- Protection: Circuit Breaker
-
Supplier: Tripp Lite by Eaton
Description: extension cord splitter, a single NEMA L6-30R outlet can power two devices, such as PDUs, UPS systems, instrument amplifiers and other equipment compatible with a NEMA L6-30P plug. Ideal for areas where AC outlets are limited, such as rack cabinets or small network closets, this
- Coupling / Adapter: Coupling / Adapter
-
Supplier: TelephoneStuff.com
Description: 30 Amp 480 Volt 3-Phase NEMA L16-30P Locking Industrial Grade Wetguard Plug. Plug Features: - Grounding: Grounding - Amperage: 30 Amp - Voltage: 480 Volt 3-Phase - Pole: 3 - Wire: 4 - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated
- Applications: Industrial
- Type / Features: Locking
- Device Type: Plug / Inlet
- Standards / Certifications: UL Listing Mark
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles NEMA L6-30 30A/250V
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Power Type: AC Power Connector
- Device Type: Plug / Inlet
-
Supplier: Radwell International
Description: PLUG 30AMP 250V NEMA 6-30. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: HGX-PMT29, HGX-PMT30, & HGX-PMT33 *Note: Enclosure ports (Cable conduit connector and N-type holes for lightning protectors or connectors) must be properly sealed to maintain NEMA Type 4X / IP66 rating **Note: If all four of the optional lid screws are installed the enclosure can achieve.
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: Selecta Products
Description: " POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L6-30P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Hubbell Incorporated
Description: SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
Find Suppliers by Category Top
Featured Products Top
-
. This metal vent plug enables reliable enclosure protection. • Waterproof protection (IP66/IP67/IP68) for harsh environments (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
4.72″ x 3.54″ x 1.97″ to 11.02″ x 6.69″ x2.36″. Widths 3.54", 4.33", 5.11”, 5.90" are rated IP 66; 6.69" is rated IP 65. Accessories for SMART-BOX include pressure equalization elements, cable grommets, security plugs, soft-touch TPE case feet (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Interpower Corporation is pleased to announce its NEMA 6-15 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our (read more)
Browse AC Power Cords Datasheets for Interpower -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
. Installation Flexibility: Snap-fit vents (MIV-PTV-7.9) install directly; push-fit vents (MIV-PTV-6-8) allow hose routing for space or temperature-sensitive layouts (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
-in plugs to prevent tampering. They also assist with weather protection. Six sizes of commandCASE cast metal housings are available in each version – from 9.05" x 7.87" x 4.72" to 16.92" x 11.81" x 4.72". There is a 1-degree diecasting draft to allow for cast ejection. The chloroprene lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
condensation and accumulated water while maintaining the enclosure's waterproof performance. Manufactured from UV-resistant PA6, the drain plug provides long-lasting durability (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
efficiently expelled without compromising the enclosure’s waterproof integrity. Made from UV-resistant PA6 material, this drain plug withstands harsh outdoor environments, maintaining durability and performance over time. It is especially suitable for (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
critical. Durable and Weather-Resistant Material Constructed from UV-resistant PA6 (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
Power Cords - Grainger Industrial Supply
• Cord Set 6 Ft, Mounting Type Surface, Color Black, For Use With 4E169, Voltage 250, 30 Amps AC, Includes NEMA 6 - 30 Plug .
-
Confused on welder wireing - Self Help Forums
Use the 10-2 on a 30 amp breaker, with a NEMA 6 - 30 plug and receptacle.
-
Changing MIG Power Cord Plug From 50A to 30A? HP?
But I would like to use a 30A plug ( NEMA 6 - 30 P), so I could use a 30A (6-30P) receptacle on the wall for other things than this welder.
-
Changing MIG Power Cord Plug From 50A to 30A? HP?
But I would like to use a 30A plug ( NEMA 6 - 30 P), so I could use a 30A (6-30P) receptacle on the wall for other things than this welder.
-
connecting dryer to welder, need plugs.
The existing wall receptacle for your dryer is a NEMA 6-30R, so you get a mating NEMA 6 - 30 P plug to go on the dryer end of your extension cord.
-
new welder wont plug in, need help badly
3-wire dryer outlets are sometimes NEMA 6-30R, so you would need a NEMA 6 - 30 P plug to match it.
-
$1000-$1500 HVAC and Refrigeration - Grainger Industrial Supply
Circuit Amps 28.0, Power Supply 30A, Power Cord Length 5 ft., NEMA Plug Configuration 6 - 30 P, Refrigerant Type R-410A, Requires Wall Sleeve, Includes Chassis, Front Panel, Installation Instructions .
-
Grainger.com
Circuit Amps 28.0, Power Supply 30A, Power Cord Length 5 ft., NEMA Plug Configuration 6 - 30 P, Refrigerant Type R-410A, Requires Wall Sleeve, Includes Chassis, Front Panel, Installation Instructions .
-
adding an additional 220v outlet - Self Help Forums
The proper cord plug and receptacle would be a NEMA 6 - 30 .
-
adding an additional 220v outlet - Self Help Forums
The proper cord plug and receptacle would be a NEMA 6 - 30 .
Indicates content that may require registration and/or purchase.