-
Supplier: Quail Electronics
Description: Our 3018 series features the 3-prong, North American, Locking NEMA L5-30P Plug with an ROJ. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L5-30R while the other end hard-wires directly into
- Cord Length: 96.063044 inch
- Rated Current: 30 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: TelephoneStuff.com
Description: Outlets are NEMA 5-20R. Each power strip has one NEMA L5-30P twist lock plug. UL and o-UL recognized 1950. Power strip is 66.25" long by 1.85" deep. (2)15 Amp breakers, 10 color-coded outlets each. Features: - Single-phase, single input power
- Current Rating: 30 amps
- Voltage: 115 VAC
- Outlets: NEMA
- Phase: Single Phase
-
Supplier: Quail Electronics
Description: The 305C is a mechanical, cable mountable version of the Locking NEMA L5-30R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the
- Voltage Rating: 125 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
-
Supplier: Quail Electronics
Description: The L15-30P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L15-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: The 305P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L5-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside,
- Voltage Rating: 125 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: TelephoneStuff.com
Description: Supplies power on two circuits to 15 Amp equipment in data centers and audio/video installations. Connects to 30 amp uninterruptible power supplies per NEC regulations. Features: - Two 15 Amp circuits fed by a 30 Amp branch circuit - Allows connection to uninterruptible
- Current Rating: 15 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: TelephoneStuff.com
Description: Features: - Outlets are IEC320 C-13 - Each power strip has one NEMA L5-30P twist lock - UL and c-UL Listed Accessory 1950 - Power Strip is 66.75" long by 1.72" wide by 1.61" deep 15 amp breakers - 12 color-coded outlets each 24 Amp max per power
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Rack Mount, Vertical Mount
- Features: Twist Lock Plug
-
Supplier: TelephoneStuff.com
Description: equipment is usually designed to receive power from multiple sources. When power from one source is interrupted, the equipment uses the other source to provide all of the power that the equipment needs until the power problem is corrected. Features: - Outlets are
- Current Rating: 20 amps
- Outlets: NEMA
- Features: Twist Lock Plug
- Certifications: UL
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP, 11 OUTLET, 20A; No. of Outlets:11Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP, 12 OUTLET, 20A; No. of Outlets:12Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP, 10 OUTLET, 20A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:6ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP, 18 OUTLET, 20A, 127V; No. of Outlets:18Outlets; Outlet Type:NEMA 5-20P; Current Rating:20A; Supply Voltage VAC:127V; Plug Type:NEMA L5-30P; Cable Length:2.13m; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No
-
Supplier: Hubbell Incorporated
Description: CIRCUIT BREAKER PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 20 OUTLET(S) 120 V 30 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P CABLE
- Number of Electrical Outlets: 20
- Current Rating: 30 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
-
Supplier: SSI Technologies, LLC
Description: strip that with time can wear and cause intermittent or complete loss of the signal. Non-Invasive: Acu-Trac® NEMA6 liquid level transmitter mounts to the same opening as the resistive float sender, but does not protrude into the tank. Digital Filtering: User programmable time constant in
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Lumberg Automation - A Belden Brand
Description: Mini Distribution Boxes, 4-ports, 3-pole with Mini quick disconU.S.t and indicator lamps.
- Number of Electrical Outlets: 4
- Current Rating: 8 amps
- Operating Temperature: -13 to 194 F
- Voltage: 115 VAC
-
Supplier: Tripp Lite by Eaton
Description: Distribute AC Power 24 NEMA 5-15/20R outlets split into 2 separately breakered load banks Individual outlets can be remotely controlled to power up, power down, reboot or lock out devices Cord retention brackets prevent cables from becoming accidentally disconnected
- Power Rating: 2,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: power source Firmware upgrades support future product enhancements 24 Switched Outlets Distribute AC Power 20 C13 and 4 C19 outlets split into 2 separately breakered load banks Individual outlets can be remotely controlled to power up, power down, reboot or lock out
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: Tripp Lite by Eaton
Description: equipment access. Features Distributes and Monitors Network-Grade Single-Phase Power 5/5.8kW 208/240V monitored PDU with single-phase input NEMA L6-30P plug with 10 ft. cord connects to compatible AC power source Firmware upgrades support future product enhancements 42 Outlets
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: enhancements 30 Switched Outlets Distribute AC Power 24 C13 and 6 C19 outlets split into 3 separately breakered load banks Individual outlets can be remotely controlled to power up, power down, reboot or lock out devices Plug-lock insert sleeves prevent cables from
- Power Rating: 10,000 watts
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets
-
Supplier: Allied Electronics, Inc.
Description: Features: <330 V Let Through Voltage Rating 490 Joules Surge Energy Rating Six and Seven NEMA 5-15R Outlets 120 V Nominal Input Voltage 50/60 Hz Operating Frequency NEMA 5-15-P Input Connection 15 A Maximum Line Current 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz) 10 kA Peak
-
Supplier: Chatsworth Products, Inc.
Description: KEYED LOCK; 42 RACK(S); LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL
- Length / Height: 84 inch
- Width/Diameter: 23 inch
- Depth: 30 inch
- Height: 84 inch
-
Supplier: Allied Electronics, Inc.
Description: Features: <330 V Let Through Voltage Rating 490 Joules Surge Energy Rating Six and Seven NEMA 5-15R Outlets 120 V Nominal Input Voltage 50/60 Hz Operating Frequency NEMA 5-15-P Input Connection 15 A Maximum Line Current 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz) 10 kA Peak
-
Supplier: Allied Electronics, Inc.
Description: Features: <330 V Let Through Voltage Rating 490 Joules Surge Energy Rating Six and Seven NEMA 5-15R Outlets 120 V Nominal Input Voltage 50/60 Hz Operating Frequency NEMA 5-15-P Input Connection 15 A Maximum Line Current 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz) 10 kA Peak
-
Supplier: Lift Products, Inc.
Description: yellow and blue enamel Integral gear pump with check valve, relief valve, solenoid valve Smooth steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E. hoses and fittings Internally
- Type: Robotic Manipulator
- Mechanism: Scissor Lift
-
Description: When properly installed into a standard EIA 19" Rack, this power strip provides for the reliable power distribution of up to 3.84 Kilowatts of power via eight NEMA 5-20R outlets available for power up to 120 VAC auxiliary appliances. The power
-
Supplier: WorldWide Electric Corporation
Description: Dual voltage - 120/240 VAC, 50/60 hz Adjustable horsepower settings Barrier terminal strip Packaged bridge supply (fullwave) 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback Adjustable minimum speed (0-30% of max.) Adjustable maximum speed (66-110% of base)
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: ACS Valves
Description: stainless steel, carbon steel, or aluminum. Abrasion-resistant steel flappers. Chain-drive gearmotor and cam design. Manual actuator. Dual, side-access panels for easy reach into internal housing areas; or single, removable back panel. NEMA 4 timer; 115-50/60-1 electrical; power-on
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Number of Ports: 2
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: DeZURIK, Inc.
Description: actuators or to positioners. The enclosure is epoxy coated, anodized aluminum. The explosion proof, corrosion resistant and water-tight enclosure is available in Nema 1, 3, 4, 4X, 5, 6, 7, 9, 12 & 13 ratings. A screw-on cover allows easy access to adjust switch settings. Settings of less than
-
Supplier: International Thermal Systems LLC.
Description: wash treatment designed to clean 10 cases per minute. Models A-10, B-15, C-20 feature 2-stage cleaning. The first stage is a hot wash and the second stage is an ambient rinse. They are designed to clean 20, 25, and 30 cases per minute respectively. Model D-30 Push-Thru Track Case
- Wash Tank Capacity: 120 to 620 gallons
- Spray Pressure: 35 to 60 psi
- Flow Rate: 70 to 240 GPM
- Heater Power: 3,730.729704102025 to 11,192.189112306076 watts
-
Supplier: Hammond Manufacturing Company Inc.
Description: ranges and integral molded plug. Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type (see table below). Includes 15 amp, 125 volt resettable circuit breaker to prevent accidental line overload. UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2
- Number of Electrical Outlets: 4
- Current Rating: 15 amps
- Outlets: NEMA
- Features: Other
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 250VAC Socket Type: NEMA 6-15R Number of Sockets: 4 Length: 278mm Mounting Style: Table with clips Cable Plug Type: NEMA 6-15P Plug Color: Black Cable Length: 1.83m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket
- Number of Electrical Outlets: 4
- Current Rating: 15 amps
- Outlets: NEMA
- Features: On/Off Switch, Other
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Socket Type: NEMA 5-15R Number of Sockets: 6 Length: 482.6mm Mounting Style: Rack Cable Plug Type: NEMA 5-15P Plug Color: Black Cable Length: 4.57m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material:
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Protection: Circuit Breaker
- Outlets: NEMA
Find Suppliers by Category Top
Featured Products Top
-
Product Data Sheet R Series Nema 4 The R Series compact electric rotary (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
). Weight: 30 Lbs. Switches: 16 A. 125/250VAC Certification CSA in process AVAILABLE OPTIONS: Maximum of 4 auxiliary switches, power off brake, feedback potentiometer, 4-20mA positioner (equipped with 24vdc power supply for transmitter), 4-20mA position (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
% OF RATED VOLTAGE Current: Up to 30 Amps or receptacle device rating Frequency: 60 Hz, (50 Hz available non-UL) Trip Level: 5 +/- 1 mA Phase: Single, Split, and 3Ø (WYE and Delta (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. The series includes 30A and 50A configurations for different backup-power requirements. The 30A version uses a NEMA L14-30P inlet, while the 50A version uses a NEMA SS2-50P inlet. Multiple knockout options provide flexibility (read more)
Browse Power Connectors Datasheets for Suzhou Ele Mfg Co., Ltd. -
portable power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G). Additionally, these devices meet the NEC requirement 590.6 (a) and (b). The LineGard® 30 Amp Portable Series GFCI is industrially designed with impact resistant materials that (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
the exact same locations as our popular NEMA style convenience outlets. QKRC-10-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
QKRC-10-05 10W 5V Snap-in USB Type C Power Supply Receptacle The QKRC-10-05, a 10W single USB Type C receptacle fits in the exact same locations as our popular NEMA style convenience outlets. QKRC-10 (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
15°C to 30°C Physical Dimensions: 17.15 cm L x 1.59 cm D / 6.75 in. L x 0.625 in. D Weight: 50.4 g / 1.78 oz. (without soaker cap and lanyard) Case Material: Anodized Aircraft Aluminum with Protective Coating Battery Type: One N type, Alkaline, 1.5V (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
More Information Top
-
APC - power distribution strip | Softchoice
Power distribution strip 1 x power NEMA L14- 30 ¦ 2 x power NEMA L5 -20 .
-
HP Low Voltage Modular Power Distribution Unit Zero-U/1U - power distribution strip | Softchoice
Power distribution strip - rack-mountable 1 x power NEMA L5 - 30 .
-
LEVITON products - Grainger Industrial Supply
Surge Protection Outlet Strip , Medical Grade, Number of Outlets 6, Rated Joules 644, Voltage 125, Color White, Length 16-7/8", Width 2-39/64", Depth 1-43/64", Power ... • Plug, 125V, 30A, L5 -30P, 2P, 3W, 1PHPlug • Plug, 30 Amps, NEMA Configuration L5-30P, Number of Poles 2, Number of Wires 3, Voltage 125VAC, 1 Phase, HP 2, Color Yellow, Industrial Grade, Material of Construction Super Tough Nylon, Cord Size 0.385 to 0.86 In., Standards UL/CSA/NOM/NEMA …
-
APC Basic Rack PDU Zero U - power distribution strip | Softchoice
Power distribution strip - rack-mountable 1 x power NEMA L5 - 30 .
-
Phoenix Contact - 0920229 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Connector Body; 15 A; 125 VAC; L5 -15R ( NEMA ); Black/White; 0.230 to 0.720 in. Power Products > Power Supply (AC-DC Power Supplies Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 800 Hz Terminal Blocks and Strips > Terminal Block Connectors .
-
Hubbell Wiring Device-Kellems - HBL2725 - Electrical Connectors - Connectors - Allied Electronics
Flanged Inlet; 30 A; 125 VAC; L5 -30P; White; Brass; Steel-Nickel Plated; Brass Twist-Lock Plug, 3 Pole, 4 Wire, L15-30P NEMA , Insulgrip Power Products > Power Strip .
-
Hubbell Wiring Device-Kellems - HBL8215C - Electrical Connectors - Connectors - Allied Electronics
Connector Body; 15 A; 125 VAC; L5 -15R ( NEMA ); Black/White; 0.230 to 0.720 in. Power Products > Power Supply (AC-DC Power Supplies Terminal Blocks and Strips > Terminal Strip Connectors Conn; Term Strip; 30 ; 9.53 mm; Double Row; Series 77000; 20 A; Clsd back .
-
Red Lion Controls - CUB3LR00 - Digital Panel Meters - Digital Counters, Totalizers, Rate Meters & Tachometers - Allied Electronics
- 30 to +75 °C Flanged Inlet; 20 A; 125 VAC; L5 -20P; White; Brass; Steel-Nickel Plated; Brass Connector Body; 20 A; 125 VAC; L5-20R ( NEMA ); Black/White; 0.360 to 0.930 in. Power Products > Power Strip .
-
Popular Products In Power Protection - Big Bruin
Tripp Lite TLM825GF - 8-Outlets Power Strip (NEMA 5-15P - 8 NEMA 5-15R - 25ft) This Tripp Lite power strip is designed to safely distribute power to connected equipment in harsh environments. Internal UPS circuits support entry level PC systems for up to 30 minutes during power failures so … Supports 3000VA/2880 watts when powered via included L5 -30P input plug.
-
Bussmann by Eaton - CHM2DU - Fuse Accessories - Holders - Allied Electronics
CCC/CSA (Class 6225- 30 /CHCC)/IEC 60269-2/UL/UR Connector Body; 15 A; 125 VAC; L5 -15R ( NEMA ); Black/White; 0.230 to 0.720 in. Power Products > Power Supply (AC-DC Power Supplies Terminal Blocks and Strips > Terminal Strip Connectors .
Indicates content that may require registration and/or purchase.