-
Supplier: Reid Supply
Description: Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 1 ft long Nitrile Air Hose with Neoprene Cover is
- Application: Air
- Material: Elastomers
- Features: Hose (including Duct)
-
Supplier: DME Company
Description: Neoprene Duct Rated to 350ºF Perfect for return air or low temp dryer Single ply stock - double ply from factory - check with us!
- Application: Air
- Specialized Construction: Corrugated
- Material: Elastomers
- Features: General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Other
-
Supplier: Flexaust
Description: • Double-ply neoprene coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord • Offers higher temperature characteristics than traditional neoprene hoses • The narrow pitch allows for tight bending radius while
- Inside Diameter: 6 inch
- Working Pressure: 19 psi
- Maximum Vacuum: 5 in Hg vac
- Temperature Range: -40 to 300 F
-
-
Supplier: Flexaust
Description: • Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Great compressibility • Retractability allows for convenient storage & easy transport in a
- Inside Diameter: 8 inch
- Working Pressure: 3 psi
- Temperature Range: -65 to 250 F
- Product Form: Complete Hose Assembly, Hose (including Duct)
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Neoprene Coated Polyester Material - Heat and flame resistant tube well suited for air handling and fume control. More durable than double-ply cotton hoses, exhibiting good crush resistance and tensile strength. Steel Wire Helix - Highly durable steel wire
- Inside Diameter: 12 inch
- Working Pressure: 17 psi
- Temperature Range: 250 F
- Application: Air
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Neoprene Coated Polyester Material - Heat and flame resistant tube well suited for air handling and fume control. More durable than double-ply cotton hoses, exhibiting good crush resistance and tensile strength. Steel Wire Helix - Highly durable steel wire
- Inside Diameter: 18 inch
- Working Pressure: 6 psi
- Temperature Range: 250 F
- Application: Air
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Neoprene Coated Polyester Material - Heat and flame resistant tube well suited for air handling and fume control. More durable than double-ply cotton hoses, exhibiting good crush resistance and tensile strength. Steel Wire Helix - Highly durable steel wire
- Inside Diameter: 3 inch
- Working Pressure: 25 psi
- Temperature Range: 250 F
- Application: Air
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Neoprene Coated Polyester Material - Heat and flame resistant tube well suited for air handling and fume control. More durable than double-ply cotton hoses, exhibiting good crush resistance and tensile strength. Steel Wire Helix - Highly durable steel wire
- Inside Diameter: 4 inch
- Working Pressure: 23 psi
- Temperature Range: 250 F
- Application: Air
-
Supplier: Flexaust
Description: • Single-ply neoprene coated polyester fabric self-retracting hose reinforced with a spring steel wire helix & external PVC wearstrip • Self-retracting • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional
- Inside Diameter: 6 inch
- Working Pressure: 2 psi
- Maximum Vacuum: 14 in Hg vac
- Temperature Range: -65 to 250 F
-
Supplier: Novaflex Group
Description: A rubber oxygen charging hose. Used for industrial applications where high pressure oxygen is needed. Construction: Tube: Black Neoprene rubber Reinforcement: Plies of polyester tire cord Cover: Green weather and abrasion resistant neoprene rubber, pin pricked Length: 100 ft
- Inside Diameter: 1 to 4 inch
- Outside Diameter: 1.54 to 4.8 inch
- Working Pressure: 500 psi
- Temperature Range: -30 to 180 F
-
Supplier: IBT Industrial Solutions
Description: unbeatable combination of quality products and outstanding service. Contact your local IBT Industrial Solutions branch to learn more about how we can tailor fit a solution for your industrial hose needs. DUCTING AND VENTILATION HOSE Neoprene-Canvas (to 250*F) Metal-Interlocked
- Application: Air
- Material: Elastomers, Fluoropolymers / Silicone, Metal, Thermoplastics
- Features: HVAC, Hose (including Duct)
-
Supplier: Novaflex Group
Description: A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation. Applications Plastics, industry, drying Glass drying Outdoor heaters Cold air supply Hot air supply Construction
- Inside Diameter: 3 to 12 inch
- Working Pressure: 1.8 to 4.3 psi
- Maximum Vacuum: 1.25 to 3.2 in Hg vac
- Temperature Range: -65 to 600 F
-
Supplier: Hi-Tech Controls, Inc.
Description: Waterproof heavy hose cable for connection of submerged pumps. For a recommended water depth to 10 m and max. water temperature to +40°C/+104°F. Can be used in dry, damp and wet areas as well as in open air.
- Number of Conductors: 1 to 3 #
- Rated Voltage: 2.5 kilovolts
- Operating Temperature: -30 to 60 C
- North American (AWG): 1 to 17 AWG
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose Barb,
- Valve Size: 0.25 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 2
- Features: Ball / Disk Check Valves
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose Barb,
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 1,200 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
-
Supplier: Cleveland Vibrator Company (The)
Description: the vibrator Available with a full kit, including special mounting plate, 5' (152 cm) neoprene hose with fittings, QN quick acting valve, and air-pressure regulator and filter assembly
- Motor / Rotary Speed: 7,500 rpm
- Force: 560 lbs
- Type: Ball Vibrator
- Power: Pneumatic
-
Supplier: Hy-Lok USA, Inc.
Description: over or under tightening, galling, or cross threading. Quick Connectors Features All of Hy-Lok’s Quick Connectors are constructed from 316 stainless steel or brass with stem seal O-rings made of NBR, FFKM, Neoprene, or Ethylene Propylene. Both the Q and QF Series feature Single End Shut Off
- English Size: 0.25 to 1 inch
- Features: Brass/Bronze, English, Stainless Steel
- Fitting Type: Quick Coupler
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 1.26771722 inch
- Outside Diameter: 1.800788374 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: NewAge Performance Products | NAPP
Description: flow †Due to additives in today’s gasoline and petroleum products, field testing should be performed. Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.905 inch
- Working Pressure: 130 psi
- Temperature Range: 175 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.75590592 inch
- Outside Diameter: 1.2598432 inch
- Working Pressure: 5,076.289377501895 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.51574831 inch
- Outside Diameter: 0.80708705 inch
- Working Pressure: 2,320.589429715152 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.63779562 inch
- Outside Diameter: 0.88189024 inch
- Working Pressure: 1,885.478911643561 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: NewAge Performance Products | NAPP
Description: and water lines and outdoor use Silicone free — use as air hose in paint applications Lighter weight and more abrasion resistant than all-rubber, push-on style hose Chemical Transfer Coolant Lines Filling Lines Hydraulics Instrumentation Lines Material Handling Pneumatics Spray
- Inside Diameter: 0.26 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 200 psi
- Application: Air
-
Supplier: Jergens, Inc.
Description: Jergens Low Pressure Air Hoses are sold by the foot in bulk lengths. Order the total footage and number of push-on fittings required.
- Outside Diameter: 0.5 inch
- Features: Hose (including Duct), Pneumatic
-
Supplier: Clippard
Description: Flexible, durable vinyl plastic hose
- Inside Diameter: 0.093 inch
- Outside Diameter: 0.125 inch
- Working Pressure: 0 to 250 psi
- Temperature Range: 100 F
-
Supplier: Clippard
Description: Polyurethane Ribbon Hose, 1/4" OD-1/8" ID, Multi-Color
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 0 to 105 psi
- Temperature Range: 100 F
-
Supplier: Clippard
Description: Polyurethane Hose, 1/4" OD-1/8" ID, Gray/Black
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 0 to 105 psi
- Temperature Range: 100 F
-
Supplier: Eaton Hydraulics Group
Description: With pressures high or low, transfer rates slow or fast and with materials as simple as air and water or as complex as hazardous chemicals—every industrial hose application requires something a little different. That’s why Eaton industrial hose products are manufactured from a
- Application: Air
- Features: Complete Hose Assembly, Food and Beverage Processing, General-Purpose / Fluid Handling, Hose, Hydraulics, Oil / Fuel, Steam
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.62 inch
- Working Pressure: 5,000 psi
- Temperature Range: -40 to 212 F
-
Description: Working temperature range:-40℃~+125℃▼medium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provide power, ensure fuel
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.56 inch
- Working Pressure: 2,750 psi
- Temperature Range: -40 to 275 F
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: Radwell International
Description: AIR HOSE, 3/8 INCH INSIDE DIAMETER, 11/16 INCH OUTER DIAMETER, 25 FT LENGTH, NITRILE, MNPT FITTING, 250 PSI, RED. FREE 2 YEAR RADWELL WARRANTY
- Application: Air
- Features: Hose (including Duct)
Find Suppliers by Category Top
More Information Top
-
Belting and Hose Made from Synthetic Rubber
Under such con- ditions air hose should be made of Neo- prene (GR-M) to secure longest life.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1769 - Safety Evaluation ...
Visual inspections for change in material properties of neoprene and rubber flexible hoses in the starting air system and the cooling water system are performed in accordance with a plant procedure for periodic EDG maintenance.
-
Ducting Hoses - Hoses - Grainger Industrial Supply
Industrial Ducting Hose , Application Dust, Chips, Air , Material Neoprene -Coated Polyester Fabric, Color Black, Length 25 ft., Operating Temp.
-
Grainger.com
Industrial Ducting Hose , Application Dust, Chips, Air , Material Neoprene -Coated Polyester Fabric, Color Black, Length 25 ft., Operating Temp.
-
$300-$400 Ducting Hoses - Hoses - Grainger Industrial Supply
Industrial Ducting Hose , Application Dust, Chips, Air , Material Neoprene -Coated Polyester Fabric, Color Black, Length 25 ft., Operating Temp.
-
BLUE-MAX Pneumatics - Grainger Industrial Supply
Industrial Ducting Hose , Application Dust, Chips, Air , Material Neoprene -Coated Polyester Fabric, Color Black, Length 25 ft., Operating Temp.
-
CR4 - Thread: Air Compressor Piping Problem
I would suggest that you invest in some neoprene rubber hose with an internal weave to handle the compressed air .
-
A scuba diving direct sediment sampling methodology on benthic transects in glacial lakes: procedure description, safety measures, and tests results
Hood Dry suit/ semi drysuit/ wet suit Dry suit low pressure air hose (if used) Weight Belt Weights (kg=____________) Diving boots Neoprene gloves (5 mm) Fins Regulator Octopus … … Buoyancy compensator (BC) BC low pressure air hose Tank (V=__ L …
-
Respirator studies for the Nuclear Regulatory Commission. Protection factors for supplied-air respirators. Progress report, October 1, 1976--September 30, 1977...
The Pulmosan AL 180 (Fig. 1) consists of a Sierra neo- prene full facepiece, breathing tube, belt-mounted connector, and approved air supply hose .
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
… spacers; studs; plastic washers; gaskets; grommets; T-fittings; Y-fittings; stencils; lenses; air ducts; rubber hoses; locomotive parts; rubber tubes; fuel inlets; fuel outlets; vents; rubber fuel hoses ; starter motors; rubber cleats; gaskets; boots; neoprene ; rubber seals; air duct boots; pads; bushings …
Indicates content that may require registration and/or purchase.