-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Material: Neoprene, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Other
-
Supplier: National Guard Products
Description: NGP Catalog Number: 5100N-96 Description: Mullion Seal - neoprene Width: 1 1/8 Height: 3/32 Weight: List Price: $26.4 / ?RL Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B
- Width: 1.125 inch
- Material: Neoprene
-
Supplier: National Guard Products
Description: NGP Catalog Number: 135NDKB Description: Perimeter Seal - Neoprene - DKB Width: 1 1/6 Height: 1/4 Weight: List Price: $5.08 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B
- Width: 1.16666666666667 inch
- Material: Neoprene
-
-
Supplier: National Guard Products
Description: NGP Catalog Number: 170NB Description: Perimeter Seal - Neoprene - Gold Width: 1 3/16 Height: 7/16 Weight: List Price: $9 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B
- Width: 1.1875 inch
- Material: Neoprene
-
Toggle Switches - Lighted Toggle Switch;neoprene Seal Rohs Compliant Carling Technologies -- 83C8558Supplier: Newark, An Avnet Company
Description: LIGHTED TOGGLE SWITCH;NEOPRENE SEAL ROHS COMPLIANT: YES
-
Supplier: National Guard Products
Description: NGP Catalog Number: 129NBR Description: Perimeter Seal - Neoprene - Bronze Width: 1 3/16 Height: 5/16 Weight: List Price: $18.25 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL
- Width: 1.1875 inch
- Material: Neoprene
-
Toggle Switches - Lighted Toggle Switch,neoprene Seal Rohs Compliant Carling Technologies -- 81C9078Supplier: Newark, An Avnet Company
Description: LIGHTED TOGGLE SWITCH,NEOPRENE SEAL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: LT LIGHTED TOGGLE SWITCH;NEOPRENE SEAL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: LT LIGHTED TOGGLE SWITCH; NEOPRENE SEAL ROHS COMPLIANT: YES
-
Supplier: Trelleborg Sealing Solutions Americas
Description: 60 Durometer Neoprene Supplied in 12LF Lengths Call for Pricing (Special Setups May Apply)
- Width: 0.875 inch
- Gasket Type: Gasket Strip
- Material: Neoprene
-
Supplier: Petersen Products Co.
Description: Dia., Probe 1/8" (3.18 mm) Lngth, Body 3" (76mm) Material, Body Brass Material, Valve Neoprene Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/2 M Strap Color Black
- Features: Other
- Shape / Application: Round
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 3" (76.2mm) Material, Body Brass Material, Valve Neoprene Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4 M Strap Color Black
- Features: Other
- Shape / Application: Round
-
Supplier: Arizona Sealing Devices, Inc.
Description: toughness; and reasonable production cost. Due to its excellent resistance to Freon® and ammonia, Neoprene is also widely accepted as a preferred material for refrigeration seals. Limitations: Neoprene is generally attacked by strong oxidizing acids, esters, ketones,
- Inside Diameter (ID): 0.755 inch
- O-ring Size: Other
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Supplier: Radwell International
Description: SEAL, NEOPRENE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hi-Tech Seals, Inc.
Description: Mechanical Seals are meant to replace rope and braided packing. Mechanical Seals are used on rotating shafts (pump, compressors, etc). The product creates a seal when the two flat seal faces are pushed together by axial force from the closing mechanism and by product
- Shaft Diameter (Nominal): 0.625 to 3.25 inch
- Operating Pressure: 200 psi
- Spring & Metallic Bellows Materials: Bronze, Miscellaneous Metal
- Metal: Cast Iron, Other Metal
-
Supplier: Hi-Tech Seals, Inc.
Description: space is limited. The HU seal is typically made from an 80 durometer Nitrile but also comes in Fluorocarbon, Neoprene and homogenous materials. As pressure is applied to the homogenous U-cup the seal experience an increase in sealing force until it reaches the maximum pressure
- Shaft O.D. or Seal I.D.: 0.125 to 6.25 inch
- Housing Bore Diameter or Seal O.D.: 6.5 inch
- Axial Cross Section or Thickness: 0.25 inch
- Operating Temperature: -40 to 249.8 F
-
Supplier: Hi-Tech Seals, Inc.
Description: Single acting fluid seals (SAFS) are commonly used in stage cylinders for truck box hoists. SAFS are often used with anti-extrusion rings either on ID or OD depending on rod seal or piston seal. Fluid seals can also be used with a wear ring where side loads could be a
- Shaft O.D. or Seal I.D.: 0.75 to 7 inch
- Housing Bore Diameter or Seal O.D.: 8 inch
- Operating Temperature: -65.2 to 449.6 F
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polychloroprene (CR - Neoprene)
-
Supplier: Roettele Industries, Inc.
Description: Roettele Industries specializes in precision die-cutting of rubber gaskets, washers, seals and diaphragms. There are key features to our manufacturing process that are essential in meeting or exceeding customer requirements. Roettele Industries offers a diverse collection of rubber compounds
-
Supplier: Hi-Tech Seals, Inc.
Description: Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a
- Shaft O.D. or Seal I.D.: 4.5 to 11.5 inch
- Housing Bore Diameter or Seal O.D.: 12 inch
- Axial Cross Section or Thickness: 0.25 inch
- Operating Temperature: -328 to 482 F
-
Supplier: Daemar Inc.
Description: provides a leak-proof running joint. Bellow - Type A & B - provides a seal at the shaft. Type C, D & E - provides a seal at the shaft surface and a friction-drive connection between the shaft and seal assembly. Spring Retainer - Positions and centres the spring, aiding the
- Shaft Diameter (Nominal): 0.5625 inch
- Spring & Metallic Bellows Materials: Bronze
- Elastomers: Polychloroprene (Neoprene)
- Mechanical Seal Type: Single Mechanical Seal
-
Supplier: Clark Foam Products Corp.
Description: Quality Neoprene & EPDM Foam Products Neoprene and EDPM are closed cell foams that are soft, flexible and durable form-fitting sponge rubber that provides good thermal and moisture insulation. It is resistant to the Ozone, sunlight, oxidation, many chemicals and petroleum derivatives.
- Applications: Architectural / Construction, Consumer / Furniture, Marine, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof, Weather / UV Resistant
- Type: Closed Cellular, Flexible
- Material / Composition: Elastomer / Rubber, Latex Foam, Plastic / Polymer
-
Supplier: Darco Southern, Inc.
Description: Darco Southern offers a general line of commercial grade rubber sheet packing. Generally, elastomers classified as commercial grade incorporate characteristics which are capable of meeting the needs of many industrial applications for which they are used. Consideration should always be given to a
- Seal Type: Loose Packing
- Lubrication: Other
-
Supplier: Parker Hannifin / Seal Group
Description: pistons are designed for uni-directional pressurization and therefore provide directional drag oil performance. They show unsymmetrical cross section designs. Parker's lip seals are single direction low load seals. When applications demand low load or low closure force on their
- Operating Temperature: -22 to 249.8 F
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Ethylene Acrylic (AEM - Vamac®, etc.), Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polychloroprene (CR - Neoprene)
- Seal Orientation: External / Piston Seal
- Seal Type: Hydraulic / Pneumatic Seal, Piston Ring
-
Supplier: RS Components, Ltd.
Description: Glenair 10-101949-18 Connector Seal
- Material: Neoprene
- Features: Other
-
Supplier: Technetics Group
Description: In 1967 Technetics developed the GULLIVER® mechanical seal which satisfies the most diverse operating conditions. These mechanical seals are used in demanding applications and benefit from the sealing expertise of the Technetics engineering team. Technetics offers a broad variety of
- Alternate Shaft or Rubbing Speed: 3,940 ft/min
- Operating Pressure: 218 psi
- Operating Temperature: -40 to 392 F
- Seal Application: Agitator / Mixer, Pump
-
Supplier: State Safety & Compliance
Description: "Lightweight, all-silicone body conforms to almost any facial profile and fits easily over most prescription eyewear. Stays soft and supple in extreme temperatures. Features low-profile frame, optically correct polycarbonate lens and indirect ventilation system. All lenses feature the Uvextreme«
-
Supplier: State Safety & Compliance
Description: "Lightweight, all-silicone body conforms to almost any facial profile and fits easily over most prescription eyewear. Stays soft and supple in extreme temperatures. Features low-profile frame, optically correct polycarbonate lens and indirect ventilation system. All lenses feature the Uvextreme«
-
Supplier: Flex-A-Seal, Inc.
Description: The NEW Flex-A-Seal ECON seal is designed for standard ANSI Pumps and manufactured with superior design qualities at an unbeatable price.
- Alternate Shaft or Rubbing Speed: 6,000 ft/min
- Operating Pressure: 300 psi
- Operating Temperature: 400 F
- Features: Balanced, Encased Spring Element, Independent of Direction of Rotation, Other Material
-
Supplier: Real Seal Company
Description: Real Seal is a niche manufacturer of non-commodity rubber and plastic seal products and mechanical components. Real Seal serves both national and international markets, with an emphasis on automotive sub assemblies, heavy equipment, hydraulics, pneumatics, beverage dispensing,
- Materials: AFLASTM, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Cast Urethane, Compression Molding, Transfer Molding
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: State Safety & Compliance
Description: "Flame-resistant, (2)-piece rain suits offer excellent strength and durability. Choose between #8402 in tough neoprene (.35 mm) over rip-stop nylon or #3902 in lightweight, double-coated PVC/nylon scrim (.28 mm) material. Both styles feature Velcro« closures at the neck, ankles and front of
-
Supplier: State Safety & Compliance
Description: "Flame-resistant, (2)-piece rain suits offer excellent strength and durability. Choose between #8402 in tough neoprene (.35 mm) over rip-stop nylon or #3902 in lightweight, double-coated PVC/nylon scrim (.28 mm) material. Both styles feature Velcro« closures at the neck, ankles and front of
Find Suppliers by Category Top
Featured Products Top
-
configured with a rubber O-ring (or a rubber element) that when squeezed, permanently seal out a wide range of contaminants from entering and damaging equipment while preventing leakage of toxins into the environment. The Difference ZAGO high-tech self-sealing fasteners (read more)
Browse Dynamic Seals Datasheets for ZAGO Manufacturing Company, Inc. -
bronze stationary faces, neoprene packing rings, steel springs and washers, a steel spacer sleeve, and stainless steel impeller shims. These components are ultimately installed into a brass or stainless steel seal liner pressed into the pump's seal plate. Function The (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
to accommodate special hole patterns, irregular shapes, and high density requirements. MHM fittings can be used to seal gradient thermocouple, RTD or thermistor probes, tube bundles, or a variety of devices within a single fitting. The (read more)
Browse Datasheets for Conax Technologies -
, neoprene, polyurethane, Kalrez®, and PTFE. Our seals come in an array of colors with weather, ozone, chemical and impact resistance, low friction, and oxygen aging features. Applications of our seals are suitable for hydraulic pressure, wheels, rolls, slurry parts, bumpers, couplers, shock absorbers (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
A Smalley Laminar Seal Ring is a metallic labyrinth seal consisting of multiple rings in a groove. This arrangement of the rings and the specific orientation of the rings are dictated by the application and the severity of the environment. Seals assembly components from (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Industrial Series available Polyamide, nickel-plated brass, and stainless steel body options PG, metric, and NPT thread types Neoprene, Santoprene, and Tefabloc seal options Options for straight-through, multi (read more)
Browse Cable Glands Datasheets for Altech Corp. -
to guide the gate into a secure, leak-resistant seal every time, even in fluctuating water levels and /or debris-laden flows. Pump Discharge Solution – An optional spring bumper is available for pump discharge applications, featuring a neoprene seal (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Stud mount rollers are permanently bonded to a steel insert with the bearings held in place with snap rings. They are available in neoprene, nitrile and urethane materials and come assembled with a socket head cap (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
clamping device to hold the ring against the sample and a Neoprene mat. Neoprene gaskets also are supplied to seal off the cylinder when testing uneven materials where an ungasketed seal is difficult to maintain. A critical component of this test is a solid stainless steel roller having a smooth face 20 (read more)
Browse Property Testing Equipment Datasheets for Gurley Precision Instruments -
each kit. There are a variety of standard kits that are available through Arizona Sealing Devices, Inc. and are available in Nitrile/Buna 70 and 90, Viton 75 (black and brown), Silicone 70, Neoprene 70, Ethylene Propylene 70, Aflas 80, and Teflon. Item # Item Name (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
LTPP DATA ANALYSIS: RELATIVE PERFORMANCE OF JOINTED PLAIN CONCRETE PAVEMENT WITH SEALED AND UNSEALED JOINTS
9-mm neoprene sealed (J) .
-
BRIDGE DECK JOINT PERFORMANCE
For example, the North Carolina Department of Transportation (DOT) specifies the closed cell compression seal, with the open cell neoprene seal as an alternate.
-
Compilation of current literature on seals, closures, and leakage for radioactive material packagings
Package ID: 9073/B Model: OH-142, OH-142MK1, OH-l42MKIB, OH-142MKI1, NUS 10-135 Weight: 64,000 Diameter: 76.25 First SAW: October 1982 Seal Material: silicone (secondary lids have silicone, Neoprene, or silicone/ Neoprene seals ) Method of Closure: ratchet binder …
-
Final evaluation report for Westinghouse Hanford Company, WRAP-1,208 liter waste drum, docket 94-35-7A, type A packaging
ComerDrop: 9403614 Showing placement of neoprene seal . . -.
-
Compression Seals
Although it is rather early (after 9 years) to predict with certainty, it appears that we will have reduced joint spalling on pavements sealed with neoprene seals .
-
http://dspace.mit.edu/bitstream/handle/1721.1/67174/758485297-MIT.pdf?sequence=2
A neoprene seal was designed in the shape of a leg, with a large opening at the bottom that would attach to the chamber.
-
FATIGUE DESIGN OF MODULAR BRIDGE EXPANSION JOINTS
The water tightness ofthe neoprene seals (often called glands) is essen- tial for an MBEJ to act as an effective barrier between sensi- tive bridge details and runoff water and other road debris.
Indicates content that may require registration and/or purchase.