Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visual Sound, Inc.
Description: Barco Presentation The model R9841200 is a Network Interface Card.
-
Supplier: Newark, An Avnet Company
Description: NETWORK INTERFACE CARD, 100MBPS, PCIE; Networking Interface:Ethernet, PCIE, 100BASE-FX, SC; Product Range:- RoHS Compliant: Yes
-
Supplier: Versitron, Inc.
Description: Bring fiber to your desktop with the N70150 1000Base-X PCI Adapter! This product supports GBIC module technology for multimode or singlemode cable and guarantees you all the benefits of optical networks including more available bandwidth, longer networking distances, and immunity to EMI/RFI.
- Network: 1000Base-LX, 1000Base-SX
- Form Factor: Board
- Features: Full Duplex, LED Indicator
-
-
Supplier: Versitron, Inc.
Description: Bring fiber to your desktop with the N70150 1000Base-X PCI Adapter! This product supports GBIC module technology for multimode or singlemode cable and guarantees you all the benefits of optical networks including more available bandwidth, longer networking distances, and immunity to EMI/RFI.
- Data Rate: 2,000,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Protocol / Network: Gigabit Ethernet
-
Supplier: Utmel Electronic Limited
Description: QUAD-PORT GBE NETWORK INTERFACE CARD
- Features: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: NETWORK INTERFACE CARD CONNECT
-
Supplier: Versitron, Inc.
Description: Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet Network Interface Card is easy to install and offers flexible options. 3 types of
- Data Rate: 200,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 40 C
- Protocol / Network: Fast Ethernet
-
Supplier: Allied Electronics, Inc.
Description: Power Supply Accessory, Network Interface Card, THR400 Series
-
Supplier: Acromag, Inc.
Description: Acromag’s XMC632 module provides up to two 10-GbE XAUI interface ports. Different models are available for VITA 42/61 connector options to support a PCIe Gen 3 interface. The rugged, rear I/O design is ready for use in conduction-cooled systems for extreme temperature environments. •
- Number of Ports: 2
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Visual Sound, Inc.
Description: Furman Network Interface Card for F1500-UPS Control individual outlets or outlet banks Monitor your devices and power status Receive E-mail alerts for power events Schedule tasks such as power on, off, and reboot Manage multiple devices across multiple locations
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1386955-CISCO VIC-2FXO - Two-port Voice Interface Card Manufacturer: CISCO
-
Supplier: Newark, An Avnet Company
Description: BRADY NETWORK CARD, WIRELESS, LAN; Networking Interface:Ethernet; Product Range:-; Accessory Type:Brady Wireless Network Card; For Use With:Brady BMP51 & BMP53 Label Maker Thermal Transfer Printers RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BRADY NETWORK CARD, WIRELESS, BLUETOOTH/WIFI; Networking Interface:Bluetooth, WiFi; Product Range:-; Accessory Type:Brady Wireless Network Card; For Use With:Brady BMP51 & BMP53 Label Maker Thermal Transfer Printers RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Exsys EX-44064 Network Interface Card
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Features: Other
- Host Bus: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: all transmitters are OFF.) Also, receiver networks at each end of the networks should be terminated to eliminate ringing. These cards support that need by means of jumpers on the card. Type 16550 UARTs are used as the asynchronous communication elements. These include a
- Data Rate: 460 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Host Bus: PCI
-
Supplier: Eaton | Power Quality
Description: Management Card Contacts & RS232/Serial offers possibility to interface with monitoring systems using contact-based status information or offer an additional RS232/Serial link to the UPS
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: all transmitters are OFF.) Also, receiver networks at each end of the networks should be terminated to eliminate ringing. These cards support that need by means of jumpers on the card. Type 16550 UARTs are used as the asynchronous communication elements. These include a
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 90 %
- Agency Approvals: CE Conformity Marks
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: USBCAN-II C is an industrial CAN-bus communication interface card integrated with two CAN interfaces. This type of can card can be compatible with the full speed specification of USB2.0 bus. Using USBCAN-II C interface card, PC can be quickly connected to
- Device Function: Bus Analyzer, Bus Exerciser
-
Supplier: SIE Computing Solutions, Inc.
Description: The PCI-SB interface card installs in any standard PCI slot including the XP-SB series of PCI expansion chassis. The PCI 2.2 compliant interface card connects to any StarFabric-enabled device via shielded CAT5 cables with RJ-45 connectors. The interface card
- Number of ports: 2
- PCI Data Bus: 32-bit, 64-bit
- Form Factor: Full-Size PCI
- Standard Type: Networking Module
-
Supplier: ACCES I/O Products, Inc.
Description: capability to add bias voltage. (RS-485 communication requires that one transmitter in the network must supply a bias voltage to ensure a known "zero" state when all transmitters are OFF). Also, receiver inputs at each end of the network should be terminated to eliminate ringing. The
- Data Rate: 460 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services V.35 Interface Card for 4-Wire Modular Campus Driver Add an interface that suits your network.
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1414210-IBM EC2R - PCIe3 LP 2-Port 10 Gb Network Interface Card (NIC) Manufacturer: IBM
- Network Equipment: Other
-
Supplier: Eaton | Power Quality
Description: The Network Management Card + ModBus 2006 Edition is the combination of an SNMP agent, an HTTP/Web server and a ModBus card. Its compact form factor has been specifically designed for the Eaton Evolution series as well as Eaton EX RT and Eaton MX RT UPS series. It enables UPS
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: inputs at each end of the network should be terminated to avoid "ringing". Both ports on PCI-ICM-2S support those needs by means of jumpers on the cards. The card supports half-duplex and full-duplex communications in 2- and 4-wire cable connections. Half duplex allows traffic
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks
-
Supplier: ProSoft Technology, Inc.
Description: the DNP network and the Modicon backplane. The data transfer from the Quantum processor is asynchronous from the actions on the DNP network. Databases are user defined and stored in the module to hold the data required by the protocol. The PTQ-DNPS module is a powerful communication
- Features: Other
- Port Type: RS232
-
Supplier: ProSoft Technology, Inc.
Description: The MVI56-FLN FA Control Network Communication Module is a single slot solution that allows Rockwell Automation ControlLogix I/O compatible processors to easily interface with other FL-net protocol compatible devices.The module implements FL-net version 2.00 (OPCN-2) defined by JEMA
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet, Serial
- Features: Other
- Port Type: RS232
-
Supplier: ifm efector inc.
Description: With integrated PLC functionality Reliable and fast data exchange with the sensor actuator level For installation in PCs, control cabinets and operator panels User-friendly and simple configuration, set-up and diagnosis From May 1st 2025, products produced in EU and Singapore have an import
- Features: Bus Interface / Adapter Module
- Standard Type: Networking Module
- Technology: PCI
-
Supplier: Eaton | Power Quality
Description: The Eaton Network Card-MS allows an Eaton UPS to directly connect to the Ethernet network and the Internet, supporting real-time monitoring and control of UPSs across the network via a standard Web browser, SNMP-compliant network management system or power
- Number of Ports: 2
- Protocol / Network: 10Base-T Ethernet
-
Supplier: Softing Industrial Automation GmbH
Description: CANpro USB equips a PC or notebook with a top performing CAN interface with very short response times. It is suitable for a wide variety of CAN and CANopen applications like control, measurement, configuration, and analysis tasks and is also available as a heavy duty version. High Data
- Number of Ports: 1 #
- Area Network Type: Campus Area Network (CAN)
- Network Equipment: Modem
-
Supplier: TelephoneStuff.com
Description: Most AI-900 features are available using the IS series system. Please contact Technical Support for assistance. The AI-900 series provides a complete communication network throughout a facility or campus, and can be easily integrated with access control and video surveillance systems. The
-
Supplier: TelephoneStuff.com
Description: Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. The AI-900 series provides a complete communication network throughout a facility or campus, and can be easily integrated with access control and video surveillance systems.
-
Supplier: TelephoneStuff.com
Description: Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. The AI-900 series provides a complete communication network throughout a facility or campus, and can be easily integrated with access control and video surveillance systems.
-
Supplier: American Portwell Technology Inc.
Description: Compact & fully integrated user interface for communication appliance
- Number of Lines: 2
- Number of Characters per Line: 16
- Display Type: Character Display
- Features / Applications: Serial Interface Option
-
Supplier: SFCable.com
Description: Genica A-8100C 10/100 Mbps PCI Network Card. Add network connectivity to your system! This Genica network interface card features the RTL8100CL chipset and offers 10/100 Mbps operations! This card plugs easily inside your PCs available PCI slot and
- Host Bus: PCI
Find Suppliers by Category Top
Featured Products Top
-
Why SmartNICs Require Precision Timing in High-Traffic Server Environments In recent years, SmartNICs, also known as smart network interface cards, have transformed networking and data center applications by combining the connectivity of a traditional network interface (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
As AI transforms industries and workloads grow more complex, smart network interface cards (SmartNICs) play a critical role in accelerating innovation. But what is a SmartNIC? A standard NIC is a hardware component that connects a device to a network, handling basic packet transmission and (read more)
Browse Oscillators Datasheets for SiTime Corporation -
Applications Communications Cellular infrastructure Network interface cards Storage attached networks (SAN) Industrial and instrumentation (read more)
Browse Electrical Connectors Datasheets for DigiKey -
applications Environmentally friendly Applications Communications Cellular infrastructures Network interface cards Data Hubs (read more)
Browse Circular Connectors Datasheets for DigiKey -
iba AG is expanding its product portfolio with the new "ibaFOB-R" network card. This PCIe plug-in card allows control systems based on Reflective Memory to be seamlessly integrated into the iba (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
network. At the same time, the ibaN-2E can also be operated using standard Ethernet infrastructure. Seamless Integration and High Accuracy The ibaN-2E card provides a future-proof solution for applications that demand maximum speed and precision. Integration into the iba system is (read more)
Browse Data Acquisition Datasheets for iba America LLC -
doesn’t require any interface box for sensors or driver installation Improved protection against viruses The digital Merlin Core is ready for the new Marposs SMARTNet network system Easily removable SD card with strong encryption for data protection Both versions support Ethernet/IP, Profinet and EtherCAT fieldbus protocols (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Marposs Corp -
interface with new filters to provide more relevant search results Find content by solution type (Troubleshoot WITH Fault/Alarm/Error Code, Troubleshoot WITHOUT Fault/Alarm/Error Code, Programming, Wiring, Software Tools, Network Communications) Search for content by topic (Yaskawa (read more)
Browse Uncategorized Products Datasheets for Yaskawa America, Inc. - Motion Division -
Highlights Redesigned interface with new filters to provide more relevant search results Find content by solution type (Troubleshoot WITH Fault/Alarm/Error Code, Troubleshoot WITHOUT Fault/Alarm/Error Code, Programming, Wiring, Software Tools, Network Communications (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
for simple operation with state-of-the-art interfaces for multi-axis applications and provide a motion control system solution with the most compact integration into industrial grade housing. The FAULHABER Motion Controllers V3.0 are high performance, intelligent, networked drives optimized (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting- Network Interface Cards
, you can identify it by looking for an Ethernet port, which looks like an oversized phone jack and has lights above or below it that flash to indicate network activity. An Ethernet cable attaches to the jack, and then the other end of the cable attaches to a broadband modem or to a router (also
-
FTTD for the Department of Defense, An Ideal Match (.pdf)
with the high cost of optical fiber network interface cards (NICs) and switching equipment.
-
Smart Computing Article - Stay Out Of Trouble
(network interface cards), but my machines don t recognize one or more of the cards. If your NICs are Plug and Play (meaning Win98 will recognize them upon physical installation),
-
Smart Computing Article - Jabber to justification
, such as modems or NICs (network interface cards). Although technically incorrect, the term "jack " is sometimes applied to the connector, as well. Audio equipment jacks are circular and accept pin-like metal connectors that are one-eighth inch (or 3.5 millimeters) in diameter or one-fourth inch in diameter
-
Smart Computing Article - Share The Bandwidth
needing a router to perform the various networking functions that connect your computers and printers to the network. If all your computers have NICs (network interface cards), you can connect them to each other using ICS. It s a way to enable networking without incurring the headaches that may
-
Smart Computing Article - Basic Troubleshooting- Routers & Hubs
: Network Interface Cards Routers and hubs usually have multiple LEDs that indicate data transfer activity, transfer speed and other information. Check out your manual to learn more about your device s lights. To determine whether your cable modem is the problem, you ll need to reset it. If your
-
Smart Computing Article - Communication Breakdown
static IP (Internet Protocol) addresses to each computer, which we ll discuss later in the article. In addition, you ll need to install two NICs (network interface cards; available for as little as $10 and up to $199) in at least one of the computers on the
-
Smart Computing Article - Don't Get NIC'd
December 2001 Vol.7 Issue 12 Page(s) 92-95 in print issue Add To My Personal Library Upgrading Your Network Interface Card Is Easy & Beneficial Upgrading a NIC (network interface card) for a notebook computer is normally a simple operation. Most notebooks use the PCMCIA (Personal Computer Memory
-
Addressing the Signal Integrity Challenges of High Speed Board Designs with Serial RapidIO (R) Switches
cards within the chassis or to elsewhere in a "Network". RapidIO enabled switches facilitate the interconnection between these various components and have been adopted extensively to keep up with the real time throughput requirements of these applications. This article discusses some of the SI
More Information Top
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps525/c2001/ccmigration_09186a00800ec24b.pdf
Broadband Network Interface Cards (BNI-T3 and BNI-E3 .
-
Detecting Peripheral-based Attacks on the Host Memory
Attack code that is loaded into peripherals such as the network interface card or special micro- controllers currently are the peak of the evolution of rootkits.
-
Web-Age Information Management
Given multi-channel and multiple network interface cards wireless mesh network physical topology through the extended multiple network interface cards connect graph we joint channel allocation, interface as- signment and present a fix channel allocation algorithm by using the linear pro- gramming …
-
Chanel assignment optimization algorithm based on link throughput and node priority
The effects of the numbers of network interface cards and channels on the network throughput are analyzed and evaluated.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps525/c2001/ccmigration_09186a0080080b6d.pdf
Broadband Network Interface Cards (BNI-T3 and BNI-E3 .
-
Practical Pathology Informatics
As previously mentioned, the main components of a desktop computer are the processor, the main computer memory, the video display controller, the input/output controllers, and the network interface card (Figure 2-2).
-
Understanding TCP/IP
It may be that a station has a damaged network interface card , which produces faulty frames.
Indicates content that may require registration and/or purchase.