Products/Services for NFPA 58 Bollards
-
Bollards - (206 companies)Figure 1: Bollards. Source: N Chadwick/CC BY-SA 2.0 The simple bollard has come a long way from its earliest days in use at piers for mooring ships. Modern bollards still provide essential functions at ports and docks in addition to their use... -
Traffic Safety Equipment - (379 companies)...cones and barricades. bollards. barrels and drums. sensors. sensing systems. traffic control systems. signs. lights. signals. Applications. Traffic safety equipment is used at accident sites to ensure that oncoming traffic is directed around... -
Flammability and Fire Testing Services - (50 companies)...and 700 series of the National Fire Protection Agency (NFPA), as well combustibles standards issued by the American Society for Testing and Materials (ASTM) International, and the American National Standards Institute (ANSI). Lab-sized units can range... -
Chemical Process and Petrochemical Gases - (96 companies)Chemical process and petrochemical gases are materials used in the production of compounds or products. They are used in processes such as inerting, blanketing, purging, sparging, and stripping. These gases are used in many applications including treatment and sterilization, medicine, energy solutions, and manufacturing. -
Gas Cylinders - (116 companies)...credit: Airgas. Regulations and Standards. The International Organization for Standardization (ISO) technical committee developing standards for specifying the standardization of gas cylinders and their fittings is ISO/TC 58. Specific standards... -
Entry Gates - (291 companies)...designs and other decorative components, but can be equipped with access controls for automatic or semi-automatic entry. Security gates are functional entry gates that can be integrated with video cameras, keypads, bollards, and other security systems...
-
Air Cylinders - (643 companies)...rod pivot mount, and rear pivot mount. NFPA mounting geometry conforms to standards of the National Fluid Power Association (NFPA). Several standard configurations fall under the NFPA designation. The most common NPT thread sizes are 1/8" NPT, 1/4" NPT...
-
Fire Protection Services - (262 companies)...such as the National Fire Protection Association (NFPA), the National Association of Fire Equipment Distributors (NAFED), the U.S. Occupational Safety and Health Administration (OSHA), and Underwriters Laboratories (UL). In Canada, fire protection...
-
Electrical Maintenance Services - (123 companies)Protection Association (NFPA). Electrical maintenance services differ in terms of capabilities. Some companies provide or perform power equipment start-ups, commissioning, acceptance testing, maintenance testing, power quality surveys, electrical asset...
-
Codes, Standards, and Regulations - (220 companies)Codes, standards and regulations are developed, maintained, and promoted by regulatory agencies, engineering societies, and trade organizations.
Product News
-
AMETEK Spectro Scientific
FieldLab 58 Expeditionary Fluid Analysis System Commercial field service professionals managing fleets of high-value assets require portable, lightweight devices that provide rapid oil analysis results with quality similar to oil analysis labs. Funded by the United States Department of Defense (DoD), then developed and commercialized by Spectro Scientific, the FieldLab C Series is state of the art military technology now available for commercial use. The FieldLab C Series integrated system requires only a few milliliters of oil to complete... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
MSA Safety
What Changed in NFPA 72 for Gas Detection? NFPA 72 Gas Detection Updates: What Engineers Need to Know. As buildings grow more complex and reliance on fuel gases and refrigerants increases, gas detection systems have become a core component of modern life-safety design. Recent updates to NFPA 72 (R), National Fire Alarm and Signaling Code (R) (2022 and 2025 editions) reflect this shift. These changes introduce clearer requirements for carbon monoxide (CO) detection, incorporate a specific new standard for fuel gas detection systems... (read more)Browse Gas Sensors Datasheets for MSA Safety -
MSA Safety
TriGas Monitor System Helps Comply with NFPA 820 The TriGas X5000 Monitoring System is an integrated gas monitoring solution that helps plant operators comply with NFPA 820. The system consists of up to three sensors to alert personnel of gas leak hazards with on-board alarming and communication interface to plant and remote location control stations. Achieving NFPA 820 compliance for pumping stations, lift stations, influent headworks and wet wells associated with wastewater treatment plants that are all subject to flooding is ideal... (read more)Browse Gas Instruments Datasheets for MSA Safety -
Control Instruments Corp.
Meet Requirements of NFPA 86 w/LFL Monitoring vapors in the atmosphere gets rich enough to ignite or explode. The severity of this threat, to protect your personnel and facility, is why it 's essential that these processes be continuously monitored. It 's also why the the National Fire Protection Association (NFPA) establishes fire safety standards, including standards for safe operation of processes. For these particular processes, the NFPA 86: Standard for Ovens & Furnaces, which addresses the safe operation of ovens, dryers, furnaces... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
Qorvo
6 GHz Wi-Fi U-NII 5-8 bandBoost Filter The Qorvo (R) QPQ5604 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and high near-in rejection in the UNII 1-3 band. The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher power capability in more Wi-Fi channels than systems with no or traditional filter solutions. End users will see a better... (read more)Browse RF Band Pass Filters Datasheets for Qorvo -
Pexco
Revamping Your Installation with Pexco fewer disruptions and more time saved during those critical summer to fall projects. Bike Bollard. Urban projects often need quick-turnaround solutions for bike lanes and pedestrian pathways. The Pexco Bike Bollard offers exactly that. Designed with a spin-out design, it can be removed or replaced in seconds without special tools. Perfect for managing bike lanes, left-turn restrictions, and low-speed urban areas. Lightweight yet durable, tested up to 50 impacts at 45 MPH. Cost-effective... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
CO2Meter.com
CO2Meter Expands Gas Safety with Six New Bundles These gas safety bundles provide facilities with fully integrated solutions, combining visual and audible alarms, power failure alerts, and centralized gas monitoring - all tailored to meet or exceed key safety codes and regulations set by the NFPA, IFC, and NBIC. (read more)Browse Audible Alarms Datasheets for CO2Meter.com -
Accurate Bushing Company, Inc.
Extend the life of the rail & track rollers Toss out the angle iron & upgrade to our SMITH-TRAX Guide Rails!. Extend the life of the rail & track rollers. Hardened to 58-65Rc and Precision Ground Smith Guide Rails are available in multiple lengths and configurations to meet you & your customers needs! (read more)Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
Gurley Precision Instruments
Single-turn Absolute Rotary Encoders The model A58 encoder is a single-turn absolute rotary encoder with opto-electronic technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances. Mechanical features include a 58-mm aluminum housing, stainless steel shaft with Dia from 3 mm to 0.25", and precision ball bearings. For special situations, we can optimize catalog encoders to provide higher frequency response, greater accuracy, wider temperature range, reduced torque... (read more)Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
SICK
Enhance Precision with PROFINET Encoder Absolute encoders ANS/ANM58. High-resolution absolute encoder with PROFINET interface and IRT function. The ANS/ANM58 is a powerful 58 mm absolute encoder. The numerous shaft and flange types as well as axial and radial connections make it suitable for integration into many different applications. Thanks to the combination of a precise optical singleturn measuring system and mechanical multiturn, the ANS/ANM58 provides reliable data for movement monitoring and process control. Thanks... (read more)Browse Absolute Rotary Encoders Datasheets for SICK
-
States > Texas > State > Register > 2008 > [TexReg 2008-0104is] 01/04/2008
…self-service dispenser against damage from vehicles by allowing support columns, concrete barriers, bollards , and inverted u .... Amendments in §9.141(a), (b), (e), and (f) update existing NFPA references with references from the 2008 edition of NFPA 58 .
-
States > Texas > State > Register > 2012 > 09/28/2012
…the approach end of the dispenser to vehicular damage, support columns, concrete barriers, bollards , inverted U-shaped .... (a) In addition to NFPA 58 , §6.6.1.4, containers shall be painted as follows: (1) (No change.) (2) If LP-Gas Operations [the Safety Division (the Divi- .
-
States > Texas > State > Proposed Regulations > 2007 Documents > October 26, 2007 > [2007 TX Proposed tx-20071026-0019-0001678] 16 TAC 9 - LP Gas Safety Rules
…self-service dispenser against damage from vehicles by allowing support columns, concrete barriers, bollards , and inverted u .... Proposed amendments in §9.141(a), (b), (e), and (f) update existing NFPA references with references from the 2008 edition of NFPA 58 .
-
States > Illinois > State > Register > 2010 > [32 IL Register 917] 09/17/2010
LP gas storage cabinets (including cabinets for LP gas tank exchange for gas grills) shall comply with Section 8.4 of NFPA 58 , incorporated by reference in 41 Ill. .... steel or concrete bollards ; 3) .
-
States > Illinois > State > Proposed Regulations > 2009 Documents > November 20‚ 2009 > [2009 IL Proposed il-20091120-0052-0005081] 41 Ill. Adm. Code 175...
LP gas storage cabinets (including cabinets for LP gas tank exchange for gas grills) shall comply with Section 8.4 of NFPA 58 , incorporated by reference in 41 Ill. .... 2) steel or concrete bollards ; .
-
States > Texas > State > Proposed Regulations > 2012 Documents > September 28‚ 2012 > 16 TAC 9 - LP-Gas Safety Rules
…the approach end of the dispenser to vehicular damage, support columns, concrete barriers, bollards , inverted U-shaped .... (a) In addition to NFPA 58 , §6.6.1.4, containers shall be painted as follows: .
-
States > Illinois > State > Register > 2009 > [31 IL Register 1120] 11/20/2009
LP gas storage cabinets (including cabinets for LP gas tank exchange for gas grills) shall comply with Section 8.4 of NFPA 58 , incorporated by reference in 41 Ill. .... steel or concrete bollards ; .
-
States > Texas > State > Regulations > Title 16 - Economic Regulation > Part 01 - Railroad Commission of Texas > 009 - Lp-Gas Safety Rules > [16 TAC 9b] 009B -...
…the approach end of the dispenser to vehicular damage, support columns, concrete barriers, bollards , inverted U-shaped .... (a) In addition to NFPA 58 , §6.6.1.4, containers shall be painted as follows: .
-
States > Connecticut > State > Regulations > Title 29 - Department of Public Safety > [RofC 29-331] 331 - Liquefied Petroleum Gas/Liquefied Natural Gas
The National Fire Protection Association, Inc., NFPA 58 -1995, Standard for the Storage and Handling of Liquefied Petroleum Gases, is amended to meet the needs of Connecticut as follows:. .... of 8 inches adjacent to ground level and protected with concrete filled steel bollards , a minimum of…
-
States > Rhode Island > State > Proposed Regulations > 2005 Documents > April 28, 2005 > [2005 RI Proposed ri-20050428-0082-0007918] Underground Storage Facili...
…UST systems, and steel-polyurethane UST systems shall comply with Underwriters Laboratories Standard 58 , July 23, 1998 … or placed in use, shall be hydrostatically or pneumatically tested in accordance with NFPA 30, Rule 3 … areas subject to traffic or vehicular damage shall be protected by concrete-filled bollards with a minimum…
Indicates content that may require registration and/or purchase.