Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: ELECTRODES, WELDING, BARE, SOLID NICKEL MANGANESE CHROMIUM MOLYBDENUM ALLOY STEEL FOR PRODUCING HY 130 WELDMENTS FOR ASWELDED APPLICATIONS
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, ALLOY STEEL, QUENCHED AND TEMPERED NICKEL-CHROMIUM- MOLYBDENUM
-
Supplier: Accuris
Description: ELECTRODES, WELDING, BARE, SOLID, NICKEL-MANGANESE-CHROMIUM MOLYBDENUM ALLOY STEEL FOR PRODUCING HY-130 WELDMENTS FOR AS-WELDED APPLICATIONS
-
-
Supplier: Accuris
Description: ELECTRODES, WELDING, BARE, SOLID, NICKEL-MANGANESE-CHROMIUM-MOLYBDENUM ALLOY STEEL FOR PRODUCING HY-130 WELDMENTS FOR AS-WELDED APPLICATIONS
-
Supplier: ASTM International
Description: Specification for Pressure Vessel Plates, Alloy Steel, Quenched-and-Tempered Nickel-Cobalt-Molybdenum-Chromium
-
Supplier: ASTM International
Description: This specification covers two grades of low-carbon age-hardening alloy steel plates for welded pressure vessels and piping components. The two grades are nickel-copper-chromium-molybdenum-columbium and nickel-copper-manganese-molybdenum-columbium
-
Supplier: ASTM International
Description: This specification covers nickel-chromium-molybdenum alloy steel plates for use in the quenched and tempered condition, intended for the fabrication of welded pressure vessels and other pressure equipment. Material under this specification is available in two
-
Supplier: ASTM International
Description: This specification covers chromium-molybdenum alloy steel plates for welded boilers and pressure vessels designed for elevated temperature service. Materials considered under this specification are available in grades 2, 12, 11, 22, 22L, 21, 21L, 5, 9 and 91. The
-
Description: containing high levels of chromium, nickel, copper and molybdenum to provide high levels of corrosion resistance to both moderately oxidizing and moderately reducing environments. The alloy high level of nickel in combination with the level of molybdenum and
- UNS Number: 8,825
- Tensile Strength (UTS, Break): 85,000 psi
- Yield Strength (YS): 35,000 psi
- Elongation: 30 %
-
Description: chains flame shrouds grates and trays ALLOY 230 DESCRIPTION Haynes® 230 is a nickel-chromium-tungsten-molybdenum alloy, designed to combine excellent high temperature strength, oxidation resistance (up to 2100 °F), nitriding resistance and long term stability.
- UNS Number: 6,230
- Tensile Strength (UTS, Break): 110,000 psi
- Yield Strength (YS): 45,000 psi
- Elongation: 40 %
-
Supplier: American Welding Society (AWS)
Description: total alloy additions of more than about 10%. This chapter does not include stainless steels, chromium- molybdenum steels, 9%-nickel steels, such as ASTM A 353 and A 553, or tool steels.1, 2,3 If you want the entire hardcopy with all the
-
Description: Strip, Coil, Foil, Wire, AMS 5507, ASTM A666 APPLICATIONS Chemical processing, food processing, oil refineries, paper mills, gas scrubbers, photographic handling, and marine applications DESCRIPTION Type 317 is an austenitic chromium-nickel stainless steel with excellent
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 35 %
- UNS Number: 31,700
-
Description: Strip, Coil, Foil, Wire, ASTM A240 APPLICATIONS Pulp and paper industry, caustic solutions, organic acids, food industry, pressure vessels DESCRIPTION Duplex Alloy 2304 is a two-phase, ferritic, austenitic 23% chromium, 4% nickel, molybdenum-free duplex stainless
- Tensile Strength (UTS, Break): 110,000 psi
- Yield Strength (YS): 65,000 psi
- Elongation: 30 %
- UNS Number: 32,304
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.11-90 Class EniCrCoMo-1 Welding Positions All position for 3/32 and 1/8. 5/32 and 3/16 for flat position only. Description Washington Alloy 117 is a nickel-chromium-cobalt-molybdenum flux-coated electrode designed for shielded metal-arc welding of
-
Supplier: Isabellenhutte USA
Description: is ideal for fluxless brazing using shielding gases. Good for gap, joint, and resurface brazing, it may also be used as a functional material for coatings. Using ISA-BRAZE®, all kinds of steels (e.g. nickel alloys, chromium, molybdenum, tungsten) can be joined or
- Tensile Strength (UTS, Break): 60,045.25149387956 psi
- Elongation: 6 %
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Processing, Temper & Finish: Annealed
-
Supplier: Loos & Co., Inc.
Description: UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade
- Overall Length: 120,000 to 300,000 inch
- Overall Thickness: 0.066 to 0.125 inch
- AISI Grade: 302
- Specifications: AISI
-
Supplier: Acrolab Ltd.
Description: low viscosity petroleum oils, asphalt, wax, molten salt, and other solutions not corrosive to steel sheath. Sheath temperatures to 750°F (399°C). 316 Stainless Steel - A Chromium (16-18 %), Nickel (11-14 %), Iron Alloy with Molybdenum (2-3 %) added to
- Maximum Operating (Sheath) Temperature: 1,600 F
- Maximum Operating Temperature: 1,600 F
- Heater Type: Circulation Heater
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: SAE International
Description: elements and their quantities shall also be reported: copper, chromium, nickel, molybdenum, and silicon. When the amount of any one of these last five elements is less than 0.02% that analysis may be reported as "<0.02%." In addition to the standard steels noted in the
-
Supplier: Umicore Materials
Description: For the adhesive direct gold-plating of stainless steel and nickel AURUNA® 311 For Technical Applications is a strongly acidic alloy electrolyte for the adhesive direct gold-plating of stainless steel. It is preferably used for chromium-nickel steels,
-
Supplier: Umicore Metal Deposition Solutions
Description: For the adhesive direct gold-plating of stainless steel and nickel AURUNA® 311 For Technical Applications is a strongly acidic alloy electrolyte for the adhesive direct gold-plating of stainless steel. It is preferably used for chromium-nickel steels,
-
Supplier: Plansee SE
Description: working steels. At 650 °C, stability is comparable to that of hot working steel. Molybdenum alloy TZM. The physical properties of TZM differ very little from those of pure molybdenum. But small quantities of extremely fine carbides make TZM more resilient than pure
- Shape / Form: Fabricated Parts / Shapes
- Features: Non-ferrous - Any Type, Other, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
-
Supplier: Umicore Metal Deposition Solutions
Description: For the adhesive direct gold-plating of stainless steel and nickel AURUNA® 311 is a strongly acidic alloy electrolyte for the adhesive direct gold-plating of stainless steel. It is preferably used for chromium-nickel steels, molybdenum
-
Supplier: Umicore Materials
Description: For the adhesive direct gold-plating of stainless steel and nickel AURUNA® 311 is a strongly acidic alloy electrolyte for the adhesive direct gold-plating of stainless steel. It is preferably used for chromium-nickel steels, molybdenum
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium,
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium,
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite,
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Roda Specialty Steel
Description: Grade: B16 Cold Finished, Quenched & Tempered
- Overall Width / OD: 1.25 inch
- Features: Alloy Steel (UNS G), Cold Finished / Rolled / Drawn, Ferrous / Iron Based - Any Type, Wrought
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Processing, Temper & Finish: Hardened / Heat Treated
-
Supplier: Universal Wire Works Inc.
Description: Alloy HP9-4-20 is a premium quality low-alloy steel filler metal for use with the gas tungsten arc and gas metal arc welding processes. Alloy HP9-4-20 is designed to weld those low-alloy steels having composition similar to that of this wire and requiring a
- Specifications: AMS
- Applications: Aerospace / Aircraft (AQ)
- Features: Alloy, Alloy Steel (UNS G), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Wire / Shaped Wire
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent
- Overall Width / OD: 6 inch
- Overall Length: 9.75 inch
- ID: 4.87 inch
- Type: Alloy Steel
-
Supplier: Corey Steel Company
Description: and shapes. Customer specific aluminum profile shapes are also inventoried ready for shipment. Our size coverage of CDA 36000 Free Cutting Brass is extensive and we also stock many sizes of High Leaded Brass and Leaded Nickel Silver. Because we are both a manufacturer of highly engineered
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 4,140
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging, rolling,
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Work (Die / Mold), Ferrous / Iron Based, Forged, Other, Specialty / Other, Stainless Steel (UNS S)
- Shape / Form: Fabricated Parts / Shapes
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 30 to 72 inch
- Overall Thickness: 0.0149 to 0.16 inch
- Specifications: ASTM / ASME
- Features: Alloy, Alloy Steel (UNS G), Coated / Painted, Ferrous / Iron Based - Any Type, Galvanized, Wrought
-
Supplier: Nucor Cold Finish Group
Description: The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and
- AISI Grade: 1,018 to 4,140
- AISI / AA / CDA Grade: 1,018 to 4,140
- Specifications: AISI
- Type: Alloy Steel, Carbon Steel
Find Suppliers by Category Top
Featured Products Top
-
environments; high alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
enhanced by increased chromium content and the addition of other elements such as molybdenum, nickel and nitrogen. There are more than 60 grades of stainless steel. However, the entire group can be divided into four classes. Each is identified by the alloying elements which affect their (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
them ideal for process plants. Fire and Heat Resistance – High-chromium and nickel-alloyed stainless steels resist scaling and stay strong at high temperatures. They’re used in heat exchangers, boilers, valves, and even aerospace applications (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
does not enhance the anti-galling properties as is normal for carbon steels and some stainless steels. The benefit to the cold or hot work put into the material is added strength and hardness, and the wear resistance does not decrease noticeably. Chromium and Nickel additions give it comparable (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
). Jet engines, pump bodies and parts, rocket motors and thrust reversers, nuclear fuel element spacers, hot extrusion tooling. INCONEL ® alloy 600 (UNS N06600) Ni 76.0, Cr 15.5, Fe 8.0 High nickel, high chromium (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
where reliability matters. #1 Strength Stainless steel is recognized for its exceptional strength due to its alloyed composition of iron, chromium, and reinforcing elements. With high tensile strength and superior (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to specialty (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Custom Fabricated Components (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
What is Stainless Steel?
WHAT IS "STAINLESS" STEEL?. By "stainless" is generally meant a large group of types of steel which. contain at least 12% chromium (Cr) and often additions of other alloy. substances, for example, nickel (Ni) and molybdenum (Mo). The types. of steel that BULTEN STAINLESS generally uses can
-
Austenitic, Martensitic, Ferritic Stainless Steel
is alloyed to steel it forms a protective film on the steel surface, preventing any contact with oxygen. Depending on the material needs, other elements such as nickel, molybdenum, or titanium can be added to improve corrosion resistance and to provide additional necessary properties that can enhance
-
Hallestoy, Hallestoy B, Hallestoy C Etc.
Many nickel-based steel alloys exhibit high resistance to corrosion, and Hastelloy is one of the best. In addition to outstanding resistance to all manner of pitting and cracking, parts made of this blend tend to find good use across a wide range of chemical applications that might otherwise
More Information Top
-
Failure Analysis of Heat Treated Steel Components
Nickel chromium molybdenum alloy steel .
-
ZFAHT2008P541
… low-alloy nickel Low-alloy special purpose tool steel Pure Dysprosium (Dy) Nickel molybdenum alloy steel Pure Palladium (Pd) Pure Thorium (Th) Wrought iron Oil-hardening cold work tool steel Pure Scandium (Sc) Pure Beryllium (Be) Carbide Nickel chromium molybdenum alloy steel .
-
Chapter 17: Steel Forgings for the Pressure Vessel Industry, Other than for Fittings, Flanges, and Piping Application
Three carbon steels and several alloy steels, ranging from a simple carbon-molybdenum grade to high strength nickel chromium molybdenum alloy steels , are included.
-
A 757 Grade E2Q3 ASTM
Nickel chromium molybdenum alloyed steel .
-
G98500 UNS
Nickel Chromium Molybdenum Alloy Steel .
-
G88220 UNS
Nickel Chromium Molybdenum Alloy Steel .
-
G86370 UNS
Nickel Chromium Molybdenum Alloy Steel .
-
NEXT GENERATION TURBINE PROGRAM
The rotor is an integral forging of nickel chromium molybdenum alloy steel .
-
K71350 UNS
Chromium Nickel Molybdenum Alloy Steel .
-
CR4 - Thread: EN8 & EN24
EN8 is a medium strength carbon steel, EN24 is a high strength alloy steel ( nickel chromium molybdenum .
Indicates content that may require registration and/or purchase.