-
Supplier: Accuris
Description: POWDER, CHROMIUM CARBIDE - NICKEL CHROMIUM ALLOY (METRIC)
-
Supplier: Accuris
Description: POWDER, CHROMIUM CARBIDE-NICKEL CHROMIUM ALLOY (METRIC)
-
Supplier: SAE International
Description: This specification covers a blend of chromium carbide and a nickel-chromium alloy in the form of powder.
-
-
Supplier: SAE International
Description: This specification covers a blend of chromium carbide and a nickel-chromium alloy in the form of powder.
-
Supplier: SAE International
Description: This specification covers a blend of chromium carbide and a nickel-chromium alloy in the form of powder.
-
Supplier: SAE International
Description: This specification covers a blend of chromium carbide and a nickel-chromium alloy in the form of powder.
-
Supplier: Accuris
Description: POWDER, NICKEL-CHROMIUM/ALUM INUM COMPOSITE (METRIC)
-
Supplier: Accuris
Description: POWDER, NICKEL-CHROMIUM/ALUM INUM COMPOSITE
-
Supplier: ASTM International
Description: This specification tackles standards for pressure consolidated powder metallurgy iron-nickel-chromium -molybdenum and nickel-chromium-moly bdenum-columbium pipe flanges, fittings, valves, and parts intended for general corrosion or heat-resisting service. Compacts shall be
-
Supplier: ASTM International
Description: This specification tackles standards for pressure consolidated powder metallurgy iron-nickel-chromium -molybdenum and nickel-chromium-moly bdenum-columbium pipe flanges, fittings, valves, and parts intended for general corrosion or heat-resisting service. Compacts shall be
-
Supplier: ASTM International
Description: This specification tackles standards for pressure consolidated powder metallurgy iron-nickel-chromium -molybdenum and nickel-chromium-moly bdenum-columbium pipe flanges, fittings, valves, and parts intended for general corrosion or heat-resisting service. Compacts shall be
-
Supplier: ASTM International
Description: 1.1 This specification covers pressure consolidated powder metallurgy iron-nickel-chromium -molybdenum (UNS N08367) and nickel-chromium-moly bdenum-columbium (Nb) (UNS N06625) pipe flanges, fittings, valves, and parts intended for general corrosion or heat-resisting service. 1
-
Supplier: CSA Group
Description: ISO 17942:2014 specifies the methods for the chemical analysis of fine boron nitride powders used as the raw material for fine ceramics. It stipulates the analysis methods of total boron, free boron, total nitrogen, aluminium, cadmium, calcium, chromium, cobalt, copper, iron, lead,
-
Supplier: Lovibond® Tintometer®
Description: , liquid reagents and powder reagents (Vario Powder Packs). Wavelength range from 330 to 900 nm Interface RS232 Large illuminated graphic display> Touch-sensitive film keypad with logical layout Use of round vials and rectangular cells of different sizes without adapter 35
- Application Software Included: Yes
- Computer Interface: Yes
- Display Type: Digital Readouts
- Features: Battery Powered, Auto Wavelength Selection, Automatic Calibration, Self-Test Diagnostics, Data Storage or Data Logging
-
Supplier: Tempco Electric Heater Corporation
Description: Carefully researched manufacturing methods and quality materials have made Tempco tubular heaters stand apart from other heating elements claiming similar performance. A computer-designed helical coil of 80% Nickel 20% Chromium alloy resistance wire is fusion welded to the
- AC Voltage Required: 250 to 600 volts
- Heated Length: 11 to 200 inch
- Maximum Operating (Sheath) Temperature: 350 to 1800 F
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.5 Class E12018M Description USA 12018M is an all-position, low-hydrogen iron powder electrode containing manganese, chromium, nickel and molybdenum. USA 12018M was developed for welding high strength steels requiring a weld deposit tensile
-
Supplier: Trace-A-Matic
Description: Coordinate Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite,
- Location: North America, Southern US Only, Midwest US Only
- Machining Capabilities: Drilling, Milling, Turning, Broaching, Deep Hole Drilling, Gun Drilling, Honing, Wire EDM, Other
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Other
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding, Other
-
Supplier: Trace-A-Matic
Description: horizontal), and Coordinate Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Prototype Services, Low Volume Production, High Volume Production, Reverse Engineering, Other
- Capabilities: Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Diameter Capacity: Greater than 48"
- Length Capacity: Greater than 48"
-
Supplier: Trace-A-Matic
Description: ), and Coordinate Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel,
- CNC Machining: Yes
- Capabilities: Drilling, Milling, Turning, Broaching, Deep Hole Drilling, Gun Drilling, Honing, Wire EDM, Other
- Location: North America, Southern US Only, Midwest US Only
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Other
-
Supplier: Paramount Metal Finishing Company
Description: alloy ASTM-B841 AMS-2417G Powder coating MIL-PRF-24712 Hydrogen embrittlement relief (HER) ASTM-B850 Sanchem Process Conversion Coatings - Chromating on Magnesium Trivalent Chromium Passivation (Cr3) or TCP Non-Chrome Passivation (NCP) Non-Chrome Conversion Coatings Powder
- Additional Services / Processes: Inspection / Monitoring, New / OEM Parts, Refinishing, Process Selection / Design Assistance, Research & Development, Specialty / Other
- Capabilities: Abrasive Blasting / Shot Peening, Anodizing, Chemical Finish / Conversion, Hard Coating / Treatment, Mass Finishing (Tumbling / Vibratory), Passivation, Phosphate Coating, Pickling / Chemical Deburring, Other
- Location: North America, United States Only, Northeast US Only, Southern US Only
- Materials: Aluminum, Carbide, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Wood
-
Supplier: Linde Advanced Material Technologies
Description: Plasma-sprayed coatings, invented by Praxair Surface Technologies, are created by heating and accelerating powder material in a high-temperature plasma stream and projecting it against the surface. Standard production coatings include pure metals and metallic alloys such as nickel or
- Features: Sprayable
-
Supplier: Paramount Metal Finishing Company
Description: zinc TT-C-490 Silver QQ-S-365 ASTM-B700 Zinc QQ-Z-325 ASTM-B633 Zinc cobalt alloy ASTM-B840 Zinc-nickel alloy ASTM-B841 AMS-2417G Powder coating MIL-PRF-24712 Hydrogen embrittlement relief (HER) ASTM-B850 Sanchem Process Conversion Coatings
- Additional Services: Hydrogen Relief Baking, New / OEM Parts, Material Selection / Design Assistance, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
- Electroless: Yes
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Commercial / Professional, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Location: North America, United States Only, Northeast US Only, Southern US Only
-
Description: metals: aluminium and aluminium alloys; copper and copper alloys; nickel alloys; titanium and titanium alloys; magnesium alloys; zinc-based alloys; tin and tin alloys; tungsten alloys; lead and lead alloys; zinc-, cadmium-, chromium- and gold-coated items.
-
Supplier: GEA Process Engineering Inc.
Description: -compression for extended dwell time Constant level powder infeed system (available as an option) Double rotary paddle feeder Forged steel, nickel plated turret Hard chromium plated die table Replaceable punch guide bushings OC3 control system (available as an option)
-
Supplier: GEA Process Engineering Inc.
Description: air compensator system at pre-compression for extended dwell time Constant level powder infeed system Double rotary paddle feeder with independent drive for each paddle Forged steel, nickel plated turret Hard chromium plated die table Replaceable punch guide bushings ITS or
-
Supplier: GEA Process Engineering Inc.
Description: infeed system Double rotary paddle feeder with independent drive for each paddle Forged steel, nickel plated turret Hard chromium plated die table Replaceable punch guide bushings ITS or Multi-Control control system
-
Supplier: GEA Process Engineering Inc.
Description: Cooling unit fitted to bottom module Unique air compensator system at pre-compression for extended dwell time Constant level powder infeed system Double rotary paddle feeder with independent drive for each paddle Forged steel, nickel plated turret Hard chromium plated die table
-
Supplier: Custom Fabricating & Supplies
Description: resistant coatings on materials, such as ceramic and metallic layers. Common powders include WC-Co, chromium carbide, MCrAlY, and alumina. The process has been most successful for depositing cermet materials (WC–Co, etc.) and other corrosion-resistant alloys (stainless steels,
- Adhesive: Pressure Sensitive (PSA), Silicone
- Carrier / Backing Material: Rubber, Silicone
- Peel Strength / Adhesion: 3.44 lbs/in
- Temperature Resistance: -17.78 to 260 C
-
Supplier: Plansee SE
Description: coatings extend the service lives of gearwheels, press dies and many other components. To manufacture our sputtering targets, we use only binder-free tungsten carbide. The material contains no substances such as nickel or cobalt. During the coating process, the target material becomes finely
- Type: Sputtering Target
Find Suppliers by Category Top
Featured Products Top
-
Alloy 188 is a cobalt-nickel-chromium-tungsten alloy that combines excellent high-temperature strength with very good resistance to oxidizing environments up to 2100°F (1095°C) for prolonged exposures, and excellent resistance to sulfate deposit hot corrosion. It is readily (read more)
Browse Nickel and Nickel Alloys Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
Plasma-sprayed coatings, invented by Praxair Surface Technologies, are created by heating and accelerating powder material in a high-temperature plasma stream and projecting it against the surface. Standard production coatings include pure metals and metallic alloys such as nickel or ni (read more)
Browse Coating Services Datasheets for Linde Advanced Material Technologies -
The cutaway view (located on Tempco's blog) shows the tubular heater’s basic construction. A computer-designed helical coil of 80% Nickel 20% Chromium alloy resistance wire is (read more)
Browse Tubular Heaters Datasheets for Tempco Electric Heater Corporation -
corrosive chemicals, enclosures may be optionally coated with epoxy coatings, electroless nickel plating, chromium conversion coatings, or anodized coatings for surface passivation and barrier protection. We also offer a comprehensive range of models to meet the torque requirements of any application (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
power options, including 12Vdc, 24Vdc, standard 115Vac, and 230Vac. For enhanced corrosion protection in aggressive environments, we also offer optional coatings such as anodic films, epoxy coatings, electroless nickel plating, and chromium conversion coatings for additional passivation and (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal overload protection, two limit switches wired for light (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal overload protection, two limit switches wired for light indication (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
power options, including 12Vdc, 24Vdc, standard 115Vac, and 230Vac. For enhanced corrosion protection in aggressive environments, we also offer optional coatings such as anodic films, epoxy coatings, electroless nickel plating, and chromium conversion coatings for additional passivation and (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
corrosive chemicals, enclosures may be optionally coated with epoxy coatings, electroless nickel plating, chromium conversion coatings, or anodized coatings for surface passivation and barrier protection. We also offer a comprehensive range of models to meet the torque requirements of any application (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
coated with epoxy coatings, electroless nickel plating, chromium conversion coatings, or anodized coatings for surface passivation and barrier protection. We also offer a comprehensive range of models to meet the torque requirements of any application. Facilities that produce fine or powder (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.