Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Adams Magnetic Products Co.
Description: Neodymium Discs and Rods Features Neodymium disc and rod magnets are widely used for motor, sensor and holding applications. Features include: • Neodymium magnets are the most powerful commercially produced magnets. • Neodymium magnets are hard and brittle and may chip or break if
- Holding Force: 0.1 to 22 lbs
- Maximum Energy Product, BHmax: 10 to 53 MGOe
- Residual Induction, Br: 10.2 to 14.7 kilogauss
- Coercive Force, Hc: 9.6 to 12.5 Oersted
-
Supplier: HardwareSource, Inc.
Description: Value priced cabinet knob. Beautiful Satin NIckel finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Satin Nickel
-
Supplier: Daemar Inc.
Description: DMR Nickel Shim Stock is a 200 grade annealed material. It meets the following specifications: ASTM-B-160, B161, B162, B163 & B366. Nickel shim is available in thickness from .001" to .010" and in standard packages of 6" X 50". Special slit widths are also available on request. Typical
- Thickness: 0.001 to 0.01 inches
- Features: Other
- Type: Shim Stock
-
-
Supplier: ATA Group
Description: grits: 36; 40; 60 & 80 Overlapping flap design provides Longer product life Cool grinding Rapid stock removal on a broad spectrum of ferrous materials e.g. steels; stainless steel; carbon steel; high nickel & Titanium Application Rapid stock removal Weld preparation De-burring applications
-
Supplier: High Performance Alloys, Inc.
Description: Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253
- Tensile Strength (UTS, Break): 185,000 psi
- Yield Strength (YS): 150,000 psi
- Elongation: 12 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: Weiler Abrasives
Description: Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action stainless steel, high-nickel alloys, armored steel, tool steel, inconel, and other hard-to-grind metals and aluminum Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance
- Outer Diameter (OD): 2 inch
- Bore / Shank Diameter: 0.41 inch
- Grit Size: 80 # or Microns
- Type: Ceramic
-
Supplier: Weiler Abrasives
Description: Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action stainless steel, high-nickel alloys, armored steel, tool steel, inconel, and other hard-to-grind metals and aluminum Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance
- Outer Diameter (OD): 2 inch
- Bore / Shank Diameter: 0.41 inch
- Grit Size: 60 # or Microns
- Type: Ceramic
-
Supplier: Norton Abrasives
Description: Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop backing Benefits Smear-free, even on high nickel content alloys Will not load
- Outer Diameter (OD): 0.75 inch
- Applications & Materials Abraded: Cleaning / Surface Prep, Finishing / Deburring (Fine Grits), MRO / Construction, Metals / Metalworking, Portable Grinder / Sander
- Disc / Backing Type: Non-woven Disc
- Mounting: Quick Change
-
Supplier: Norton Abrasives
Description: Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop backing Benefits Smear-free, even on high nickel content alloys Will not load
- Outer Diameter (OD): 0.75 inch
- Applications & Materials Abraded: Cleaning / Surface Prep, Finishing / Deburring (Fine Grits), MRO / Construction, Metals / Metalworking, Portable Grinder / Sander
- Disc / Backing Type: Non-woven Disc
- Mounting: Quick Change
-
Supplier: Norton Abrasives
Description: Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop backing Benefits Smear-free, even on high nickel content alloys Will not load
- Outer Diameter (OD): 6 inch
- Applications & Materials Abraded: Cleaning / Surface Prep, MRO / Construction, Material Removal / Roughing (Coarse Grits), Metals / Metalworking, Portable Grinder / Sander
- Mounting: Hook & Loop
- Disc / Backing Type: Non-woven Disc
-
Supplier: Norton Abrasives
Description: Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop backing Benefits Smear-free, even on high nickel content alloys Will not load
- Outer Diameter (OD): 1 inch
- Applications & Materials Abraded: Blending & Intermediate Cutting (Medium Grits), Cleaning / Surface Prep, MRO / Construction, Metals / Metalworking, Portable Grinder / Sander
- Disc / Backing Type: Non-woven Disc
- Mounting: Quick Change
-
Supplier: Weiler Abrasives
Description: Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action stainless steel, high-nickel alloys, armored steel, tool steel, inconel, and other hard-to-grind metals and aluminum Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance
- Outer Diameter (OD): 2 inch
- Bore / Shank Diameter: 0.41 inch
- Grit Size: 36 # or Microns
- Type: Ceramic
-
Supplier: SPIROL
Description: SPIROL offers a line of Nickel (Austenitic) Stainless Steel Disc Springs in outside diameters ranging from Ø8mm to Ø71mm Austenitic stainless steel is typically used for static and low cycle applications that require a heightened level of corrosion resistance. Nickel stainless
- Inside Diameter: 0.165 to 1.417 inch
- Outside Diameter: 0.3149608 to 2.7952771 inch
- Thickness / Working Height: 0.02362206 to 0.18110246 inch
- Washer Type: Conical Washer
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap rings and flat form products
- Washer Type: Belleville Washer
- Material: Brass, Copper Base Alloy / Bronze, Nickel Base Alloy, Stainless Steel, Titanium
- Features: Other
-
Supplier: Reid Supply
Description: Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures,
- Holding Force: 0.225 lbs
- Number of Poles: 2
- Length: 0.5 inch
- Outside Diameter: 0.5 inch
-
Supplier: Adams Magnetic Products Co.
Description: knobs, PEMs or other fasteners to accommodate your specific holding requirements. We coat all our round base magnets with nickel or chrome unless otherwise specified, and can also provide custom coatings to meet your environmental requirements. Common applications Antenna mounts Tow light
- Holding Force: 40 to 300 lbs
- Thickness / Height: 0.185 to 0.5 inch
- Outside Diameter: 1.209 to 4.9 inch
- Industrial Magnets: Magnetic Assembly
-
Supplier: Conax Technologies
Description: The MD disc-style termination is small, compact, lightweight and provides easy access and convenient wire termination. It is excellent for use in clean areas and confined spaces. The disc is molded from high-performance thermoset compounds, color-coded white (high-temperature models
- Sensed Temperature: -418 to 1,472 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Reference Resistance: 10 Ohms, 100 Ohms (Most Common), 1000 Ohms, 120 Ohms, 200 Ohms
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Caplugs
Description: LF-SH series lead foil discs are best suited for chrome, cadmium, nickel plating, and chemical milling. Temperatures up to 225°F (107°C) Electrically conductive Acid resistant X-Ray opacity *Also available in tape rolls Material: Lead foil Standard Color: Silver
- Backing: Metal Foil / Sheet
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of
- Inside Diameter: 0.0125 to 1.016 inch
- Outside Diameter: 0.25 to 10 inch
- Thickness / Working Height: 0.009 to 0.098 inch
- Washer Type: Belleville Washer, Conical Washer
-
Supplier: Watts Premier
Description: Features: Brushed Nickel Finish Ceramic disc valve Tubing included for Air-Gap Non-Air-Gap applications Faucet Color: Brushed Nickel Faucet Specifications: Width: 2.25 (in) Height: 11 (in) Tubing Specifications: 3/8 inch Blue tube approx. 4 feet in length for connecting drinking
-
Supplier: Watts Premier
Description: system. This new Watts top mount faucet can be used as a Non-Air-Gap Faucet or as a Air-Gap Faucet. Faucet Features: Brushed Nickel Finish Monitor Notification Light Ceramic disc valve Tubing included for Air-Gap Non-Air-Gap applications Faucet Color: Brushed Nickel Faucet
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: than carbon steel springs. At the same time, the performance is more stable. 3. Material price difference Because the content of chromium in stainless steel spring material accounts for 16-18%, and the content of nickel accounts for 6%-8%, the price is also 2-3 times more expensive than
- Outer Diameter (OD): 0.787402 inch
- Solid Height: 0.99606353 inch
- Spring Rate: 13.81855613390098 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Bore Diameter: 0 inch
- Coupling Diameter: 1.72 inch
- Coupling Length: 1.37 inch
- Angular Misalignment: 3 degrees
-
Supplier: Zurn Industries LLC
Description: Zurn EZ Gear-Driven Sensor Faucets deliver reliability, precision and efficiency to your commercial restroom. Thanks to dual action of the ceramic disc cartridge and the same motor gear-driven operation found in our E-Z Flush units, Cumberland outperforms and outlasts other faucets. It
- Applications: Commercial
-
Supplier: Watts
Description: and Brushed Nickel. Features • Smooth operating ceramic disk element • Lever style handle • High reach neck design • Swivel neck • Mounting hardware included • Requires a 7/8 in. mounting hole
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Bore Diameter: 1 inch
- Coupling Diameter: 2.86 inch
- Coupling Length: 2.19 inch
- Angular Misalignment: 3 degrees
-
Supplier: Weiler Abrasives
Description: Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
- Outer Diameter (OD): 9 inch
- Bore / Shank Diameter: 0.33 inch
- Grit Size: 36 # or Microns
- Type: Ceramic
-
Supplier: United Performance Metals
Description: Inconel X750 is a nickel-chromium precipitation-hardening alloy suited for high strength at temperatures above 1300 Farenheit, with useful strength up to 1800 Farenheit. This alloy also has excellent properties and ductility at cryogenic temperatures. Applications include structural members
- Overall Width / OD: 0.25 to 48 inch
- Overall Thickness: 0.037 to 0.066 inch
- Overall Length: 96 to 120 inch
- Specifications: AMS, UNS
-
Supplier: Universal Wire Works Inc.
Description: Inconel Filler Metal 69 is used for gas tungsten arc and gas metal arc welding of Inconel Alloy 722 and Inconel X-750. Typical applications for filler metal 69 include gas turbine and aircraft parts such as turbine blades, vanes, discs and springs.
- Specifications: AMS
- Applications: Aerospace / Aircraft (AQ)
- Type: Alloy, Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Nickel Purity 99.95% Form Discs Dimensions Ø 33 x 5.3 mm Quantity 10 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455 10⁻² mbar in °C 1510 10⁻¹ mbar in °C 1680 Boiling point in °C 2913 Melting Good Directly
- Overall Width / OD: 1.2992133 inch
- Overall Length: 0.20866153 inch
- Type: Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock
-
Supplier: Magnetic Component Engineering, Inc.
Description: Standard Parts / Discs, Rings and Round Bars
- Length: 0.559 inch
- Outside Diameter: 0.965 inch
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Industrial Magnets: Bulk Magnet Materials
-
Supplier: Comus International
Description: Disc Magnet Size: Diameter: 22.0mm Length: 2.0mm Nickel Plated Features: High Strength
-
Supplier: Master Magnetics, Inc.
Description: Alnico Work Holding Magnet with Brass Shield, .5" Dia. x .5" H
- Holding Force: 0.25 to 25 lbs
- Thickness / Height: 0.5 to 1.25 inch
- Outside Diameter: 0.25 to 1.25 inch
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
-
Supplier: Magnet Kingdom
Description: Specifications: Material: Alnico Shape: Ring Finish: Ground Outer Diameter: 0.510 inch Inner Diameter: 0.312 inch Thickness: 0.250 inch Mounting: N/A Grade: 2 MGOe: 1.5 Machineable: No Maximum Operating Temperature: 450 °C Impact Resistance: Moderate Weight: 0.01 lb.
- Weight: 0.01 lbs
- Thickness / Height: 0.25 inch
- Outside Diameter: 0.51 inch
- Inside Diameter: 0.312 inch
-
Supplier: Umicore Materials
Description: Specifications Coating material Nickel Purity 99.95% Form Discs Dimensions Ø 33 x 5.3 mm Quantity 10 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455 Temperature at vapor pressure 10⁻² mbar in °C 1510 10⁻¹ mbar in °C 1680
Find Suppliers by Category Top
Featured Products Top
-
of caulk, sealant, adhesives, tape, paint, stickers, labels, grease, lubricant and difficult to sweep metal chips, flakes or discs. The electroless nickel plated spring steel scraper is used in combination with EXAIR’s 2" Flat Super Air Nozzle and installed upon the Soft Grip (read more)
Browse Air Blow Guns Datasheets for EXAIR -
Norton RazorStar™ Fiber Discs, Quick-Change Discs and Belts featuring innovative engineered shaped ceramic grain, a breakthrough technology with unbeatable performance even in the toughest grinding applications. A unique combination of razor-sharp grains with a supersized grinding (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Norton RazorStar Abrasive Discs Designed to Improve Grinding Performance (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
ALPHA® TrueHeight™ Spacer BlocksImprove Assembly Yield of BGA Devices ALPHA® TrueHeight™ Spacer Blocks are burr free, non-collapse copper discs coated with a barrier layer of nickel, and finish coated with flash gold. TrueHeight™ Spacer Blocks are (read more)
Browse Datasheets for MacDermid Alpha Electronics Solutions -
susceptible to the failures experienced with swing checks due to the slamming of the disc against the seat. View DFT's Video: GLC vs. Swing Check Valve and see how the spring-assisted GLC® check valve closes silently as the flow stops, but (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
discs, screen and digital printing, tin and electroless nickel plating, SurTec 650 protection, assembly of cable glands and mounting of terminals. VIEW ROLEC DIECAST ENCLOSURES >> (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Provides excellent surface finishing on hard materials like steel, nickel and alloys. A multi-purpose surface finishing product, Rapid Prep products have a high abrasive content for continuous cutting on soft and hard materials. Learn More by visiting out site. (read more)
Browse Abrasive Belts Datasheets for Norton Abrasives -
GLC® and PDC® Check Valves are not susceptible to the failures experienced with swing checks or piston checks due to the slamming of the disc (read more)
Browse Check Valves Datasheets for DFT Inc. -
assemblies that can be bent like a thermocouple, except in the tip portion that contains the element. Our thin film platinum element assemblies (M-style) and copper and nickel element assemblies (E-style) feature a minimum active length of 3”. To meet the precise requirements of your (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
that provides reliable, low-maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with dual guided stem and guide bushing. Excalibur check valves are available in a wide range of sizes and pressure (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
Nickel
Nickel 200 is one of the many specialty metals in stock at All Metals & Forge. It is available from their steel service center in over a dozen pre-cut shapes, with each shape offered in a number of sizes. The custom forging company at All Metals & Forge can also produce several forms of Nickel 200
More Information Top
-
A wireless sequentially actuated microvalve system
Copper and nickel discs with a diameter of 2.5 mm and various thicknesses (50, 100 and 200 μm) were prepared as heating elements by a laser cutting method, and they were integrated in the microfluidic channel as part of the microvalve.
-
ZMETB2103P0579
At process initiation, the shielding gases were delivered into the melting chamber for 5 seconds while the cavity beneath the nickel disc VOLUME 21B, JUNE 1990--579 .
-
Studies concerning the growth of cadmium dendrites. I. Morphology in alkaline media
Under the well-defined diffusion conditions at a rotating nickel disc electrode only one morphology, namely small ferns, was observed over a wide range of overpotentials.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8479/1/Oxidation_and_hot_corrosion-nickel_disc_alloy-2008.pdf
EFFECTS OF OXIDATION AND HOT CORROSION IN A NICKEL DISC ALLOY .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/8554/1/Nantais_Corina_M_201401_MSc.pdf
Nickel discs , 1 .
-
Nickel and cobalt allergy before and after nickel regulation – evaluation of a public health intervention
However, in human test subjects, those allergic to nickel only tolerated cobalt discs but not nickel discs (24).
-
Compact thermoelectric converter development program. Quarterly progress report No. 2 for the period April 1, 1966--June 30, 1966
4) Nickel Disc .
-
ADVANCED TURBINE SYSTEMS PROGRAM
The cooling air is then injected into the bore region of the turbine rotor and pumped up to the blades using pumping vanes integral to the turbine discs and passages between turbine disc and nickel disc side plates.
-
Electromagnetic generation and attenuation of ultrasound in ferromagnetic metals. II
Sample holder for the nickel disc at room temperature.
-
Comparison of fatigue crack propagation in nickel base superalloys RR1000 and Udimet 720Li
S. Y. Yu, H. Y. Li, M. C. Hardy, S. A. McDonald and P. Bowen: ‘Mechanisms of dwell fatigue crack growth in an advanced nickel disc alloy RR1000’14, ‘EUROSUPERALLOYS 2014 – 2nd European Symposium on Superalloys and their Applications, MATEC Web of …
Indicates content that may require registration and/or purchase.