Products/Services for Nida Core Panels

  •  
    Foam Cores - (45 companies)
    Foam cores and foam core materials are low density, high porosity materials used between structural skins to form a cored laminate with increased stiffness. Industrial foams consist of low density elastomers, plastics, or other materials...
  • Honeycombs and Honeycomb Materials-Image
    Honeycombs and Honeycomb Materials - (72 companies)
    Honeycombs and honeycomb materials are specialized low density, large celled materials used as core materials, architectural panels, sound attenuation, and for other specialized applications. Honeycombs and honeycomb materials are used to fabricate...
  • Composite Panels-Image
    Composite Panels - (163 companies)
    Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels. Composite panels are sandwich...
  • IP Cores-Image
    IP Cores - (108 companies)
    Intellectual property (IP) cores are pre-designed, pre-tested, integrated circuits or boards of industry-standard functions that can be easily used in embedded applications. Generally IP cores are treated as intellectual property and are licensed...
  •  
    Structural Insulated Panels (SIP) - (118 companies)
    Structural insulated panels (SIPs) consist of a foam core sandwiched between wood based (OSB, plywood) or fiber cement boards. Structural insulated panels (SIP) are composite building materials, which are comprised of two layers of structural board...
  •  
    Flat Panel Displays - (785 companies)
    Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  •  
    Core Bits - (68 companies)
    Core bits are cutting tools used to remove a cylindrically shaped piece of material, called a core. Core bits are cutting tools used to remove a cylindrically shaped piece of material, called a core. Core bits have a hollow center, similar to hole...
  •  
    Magnetic Cores - (98 companies)
    Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements. Magnetic cores are doughnut-shaped magnetic materials that are used with inductors...
  •  
    Core Modules - (33 companies)
    Core modules are computer boards or integrated circuits that are populated with electronic components and used in embedded applications. Core modules are mounted on user-designed motherboards and other systems for quick integration in custom designs...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
General Plastics Manufacturing Co.