Products/Services for Nitinol Powder
-
Nanoparticle and Powder Processing Services - (145 companies)Nanoparticle and powder processing services perform milling, crushing, classifying, screening, grading, atomizing, coating, or production of metal or chemical powders and nanomaterials on a contractual basis. How to Select Nanoparticle and Powder...Services OfferedProcess TechnologyRun / Batch Size -
Powder Coatings - (78 companies)Powder coatings are powder materials that consist of pigmented thermoplastic particles. The powders are sprayed electrostatically onto components and then fused into a uniform and durable coating. Powder coatings are applied to cleaned, sandblasted...
-
Powder Rifflers and Powder Splitters - (31 companies)Powder rifflers and splitters divide a larger sample into smaller representative samples while maintaining the particle size distribution of the original sample. Powder rifflers and splitters divide or reduce a larger sample into smaller...
-
Powder Thieves and Powder Samplers - (44 companies)Powder thieves and powder samplers are used to pull a representative sample from a container or moving stream of powder, granules or other solid materials. Powder thieves and powder samplers are used to pull a representative sample from a large...
-
Powder Testing Equipment - (58 companies)Powder testing equipment is used to measure the static and dynamic properties of powders for pharmaceutical, coating, and other solid-particulate applications. Powders are collections of solid particles that are surrounded by air or fluid... -
Powder Dryers - (59 companies)Powder dryers are devices which dry granular materials. Powder dryers are devices used to dry granular materials, from free flowing powders to fibers and flakes. Selecting a powder dryer involves consideration of a number of factors, including...
-
Powder Coating Services - (74 companies)Powder coating services use a variety of techniques to 'mold' a polymer or similar coating onto a part. Powder coating services provide a surface finishing process where granules of polymer are applied to a metallic surface and then cured...
-
Powder Coating Equipment - (129 companies)Powder coating equipment is used to spray resin powder onto the surface of a pre-heated component, where the powder fuses and cures producing a protective coating. Powder coating equipment sprays resin powder onto the surface of a pre-heated...
-
Powder Production Equipment - (33 companies)Powder production equipment includes melt atomizers, plasma generators and CVD systems used to manufacture powders, nanoparticles, nanotubes, nanomaterials and other particulate materials. Powder production equipment includes melt atomizers, plasma...
-
Glass Powders and Precursors - (20 companies)Glass powders and glass precursors typically consist of oxides with a random, liquid-like or non-crystalline molecular structure. Glass powders and glass precursors are used in a wide variety of applications, so they come in a range of particle...
Product News
-
FORREST Technical Coatings
Powder Coatings Powder Coatings. Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for those applications. Powder coatings, both stock and custom formulated by our lab, include: Conventional Powder Coatings: Polyesters, Epoxies, Hybrids and Polyurethanes in a variety of colors and textures. Heat Resistant and High Temp... (read more)Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Savage Engineering, Inc.
Explosive Powder Compaction Presses 50 to 1000 ton capacities. Wonderware software for DAQ and GUI. Programmable speeds and pressures. Vacuum systems. Tool heating systems. Hazardous rated electrical. Explosive Powder Billets / Compacts. Compact Powder into Warheads. Pyrotechnics. Flares. Munitions. Countermeasures. Made in USA (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Beijing Grish Hitech Co., Ltd.
Spherical Diamond Powder GRlSH spherical diamond powder, also known as "agglomerated diamond powder", employs a unique preparation process to aglomerate the origin small-grain-size diamond powder to form spherical grinding particles. The primary particle size and aggregated particle size can be adjusted in accordance with grinding reguirements. lt features a high grinding rate, shallow grinding track, and high surface finish, which can significantly reduce the processing cost and it is the optimal choice for customers... (read more)Browse Industrial Adhesives Datasheets for Beijing Grish Hitech Co., Ltd. -
SendCutSend
Powder Coating Finishing Services Why use SendCutSend for powder coating?. 7 colors, 5 finishes. Gloss finish in white, black, red, yellow, gray, blue, and green. Wrinkle & matte finish in black. Metallic in gray. Works on various sized parts. Sheet metal parts from 1 " x 3 " up to 30 " x 36 " (flat sizes). Available on 7 metals. Available on most sheet metals greater than .040 " in thickness. Increase the life of your parts. Powder coated sheet metal can last an average of 20 years in direct UV exposure before needing... (read more) -
Metal Powder Industries Federation (MPIF)
Guide to Powder Metallurgy Powder metallurgy is an established metal forming technology that has existed for over one hundred years. PM allows for optimization of metal properties and produces net-shape or near-net-shape parts minimizing secondary operationa costs. Today, PM uses several primiary methods for produced parts: conventional press-and-sinter, metal injection molding, isostatic pressing, and metal additive manufacturing. This interactive flipbook will take you on an overview of the processes, provide... (read more)Browse Standards and Technical Documents Datasheets for Metal Powder Industries Federation (MPIF) -
Savage Engineering, Inc.
Powder and Explosives Compaction Presses Powder & Explosives Compaction Presses Powder and Explosives Compaction Presses. Savage Powder Compaction Presses are designed for compacting explosive powders, bulk materials, friction materials, free flowing materials, metal powders, titanium sponge, carbon, graphite, boron nitride, etc. We offer single or opposed compacting rams, ejectors, compaction tools, feeders, and remotely controlled electronics to meet your powder and explosives compaction needs. Powder Compaction Presses... (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
ARDE Barinco, Inc.
Master Dispersing Powders into Liquids The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in Weight powder feeder, a truly accurate continuous mixing system can be operated remotely with complete digital control and measurement of all feed and flow parameters. Complete lump free mixing is possible with even the most difficult to disperse... (read more)Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
ARDE Barinco, Inc.
Continuous Powder Dispersion into Liquids The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in Weight powder feeder, a truly accurate continuous mixing system can be operated remotely with complete digital control and measurement of all feed and flow parameters. Complete lump free mixing is possible with even the most difficult to disperse... (read more)Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Savage Engineering, Inc.
Powder Compaction Press Savage Powder Compaction and Briquetting applications include vertical upacting or downacting compaction for loose fill, bulk materials, and powders. Savage's Powder Compaction Presses are available with hoppers, fill shoes, ejectors, shuttles, conveyors, and with volumetric or loss-in-weight feeders. Three piece powder dies are available with floating or fixed cavity, punches, and stripper. Materials include friction materials, metal powders, graphite, carbon, ceramics, boron nitride, carbide... (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Running Industry Co., Ltd
Powder Metallurgy parts Powder Metallurgy produced by. prepare the powder, mix them, press the metal powder with high pressure machine, and then sinter them to get hard solid parts. Since it is formed by powder, the sizes are very precise. Accordingly, we don't need CNC machine these gear 's teeth and the out shape,. Then can reduce the machining process, and save the cost, in comparison with CNC machining from the bar or forging and casting. Now there are many powder metallurgy parts used in auto parts, audio device... (read more)
-
In Situ Synthesis and Characterization of Shape Memory Alloy Nitinol by Laser Direct Deposition
In this study, a laser direct deposition technique was explored to synthesize high-quality, near-net-shape nitinol compo- nents directly from elemental nickel and titanium powders as opposed to using expensive pre- alloyed nitinol powder .
-
Manufacturing three-dimensional nickel titanium articles using layer-by-layer laser-melting technology
For this reason, our more recent experiments [3] have been performed with pre liminarily prepared nitinol powder for SLM synthesis of porous implants and scaffolds.
-
Selective laser sintering/melting of nitinol–hydroxyapatite composite for medical applications
For the experiments conducted at the National School of Engineering (Saint-Étienne, France), nitinol powder containing 99.76 wt.% intermetallic NiTi phase and hydroxyapatite (HA) powder containing 99.5 wt.% Ca10(PO4)6(OH)2 were used, both powders being …
-
Porous surface structure of biocompatible implants and tissue
scaffolds base of titanium and nitinol synthesized SLS/M methods
II series of experiments – SLS of nitinol powder .
-
ZMCMD2009P094
Titanium binds readily with oxygen, so parts produced from Nitinol powder will generally contain a very high level of oxygen impurities (Duerig 1994).
-
Production of NiTi alloy by direct metal deposition of mechanically alloyed powder mixtures
The former approach utilizes pre-alloyed nitinol powder , which is quite expensive.
-
Design of Shape Memory Alloy (SMA) Actuators
Nitinol powder containing 99wt% inter- metallic NiTi phase was use to prepare samples with 55% Ni – 45% Ti samples [12].
-
Effects of micro laser sintering process parameters on quality of nickel-titanium single tracks and thin walls
The second problem is related to the nitinol powder as a starting material.
-
Laser synthesis and comparative testing of a three-dimensional porous matrix of titanium and titanium nickelide as a repository for stem cells
The nitinol powders (NiTi phase >99.7 wt.%) of P55H45 grade and titanium powders (Ti > 98.1 wt.%) of PTOM grade were purchased at the Polema Company (Tula, Russia).
-
ZCP2003MPMD271
By blending in the proper ratio two Nitinol powders with different transformation temperatures one can obtain a sintered product with accurate control of a targeted transformation temperature.
Indicates content that may require registration and/or purchase.