-
Supplier: Accuris
Description: Adhesive - Nitrile - Vinyl Trim
-
Supplier: Accuris
Description: Adhesive, Tape, Cloth Nitrile
-
Supplier: Accuris
Description: Adhesive - Nitrile - Vinyl Roof Cover
-
-
Supplier: Newark, An Avnet Company
Description: SCOTCH-WELD NITRILE PLASTIC ADHESIVE 826 AMBER, 1 QT
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 826 amber nitrile plastic adhesive is compatible with abs and pvc materials. Provides a 45 min fixture time. Minimum operating temperature is +64.4 F.
- Use Temperature: 64.4 F
-
Supplier: Accuris
Description: Adhesive \x96 Nitrile \x96 Convertible Top
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Teroson SB PL605-4 Black is a one component, thixotropic, solvent-based, heat curing adhesive. It features excellent resistance to chemicals, thermal shock, and water, as well as withstands temperatures exceeding 315.5 °C. Ideal for bonding clutch, break, and other friction
- Viscosity: 4,000 to 6,000 cP
- Substrate Compatibility: Metal
- Cure / Technology: Single Component System
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld 826 amber nitrile plastic adhesive is compatible with abs and pvc materials. Provides a 45 min fixture time. Minimum operating temperature is +64.4 F.
- Use Temperature: 64.4 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld 1099 tan High Performance nitrile plastic adhesive is compatible with fabric, foam and vinyl materials. Provides a 40 min fixture time. Minimum to maximum operating temperatures are +64.4 F to +180 F.
- Use Temperature: 64.4 to 180 F
-
Supplier: Ellsworth Adhesives
Description: 3M Nitrile Rubber and Gasket Adhesive 847 Brown, formerly known as Scotch-Grip, is a solvent based, low viscosity, nitrile adhesive that is used for bonding plastics, gasketing materials, nitrile rubber, and leather. It offers flexibility, meets Mil-C-4003
- Viscosity: 1,500 to 3,200 cP
- Substrate Compatibility: Plastic, Rubber / Elastomer
- Chemical System: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 4491 light tan Nitrile Industrial adhesive with a 20 min cure time. Delivers great performance with peel strength of 27.5 psi. Maximum operating temperature is +300 F. Perfect for automotive, bonding, marine, plastic, rubber and vinyl applications.
- Use Temperature: 300 F
-
Supplier: Ellsworth Adhesives
Description: 3M Nitrile High Performance Plastic Adhesive 1099 Tan, formerly known as Scotch-Grip, is a fast drying, medium viscosity, rubber adhesive that is used for bonding foams, plastics, fabrics, vinyl extrusions, and sheeting. It is heat curing, flexible, and resistant to oil, water,
- Viscosity: 2,000 to 4,000 cP
- Substrate Compatibility: Plastic, Textiles / Fabrics
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Nitrile High Performance Rubber and Gasket Adhesive 847 Brown, formerly known as Scotch-Grip, is a solvent based, low viscosity, nitrile adhesive that is used for bonding plastics, gasketing materials, nitrile rubber, and leather. It offers flexibility, meets
- Viscosity: 1,500 to 3,200 cP
- Substrate Compatibility: Plastic, Rubber / Elastomer
- Chemical System: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Newark, An Avnet Company
Description: SCOTCH-WELD NITRILE HIGH PERFORMANCE RUBBER AND GASKET ADHESIVE 847 BROWN, 1 GAL
-
Supplier: Newark, An Avnet Company
Description: 3M Nitrile High Performance Plastic Adhesive 1099 Tan, 1 Gallon, 4 per case
-
Supplier: JBC Technologies, Inc.
Description: Also known as Buna-N, nitrile is an excellent gasket material for applications that require oil resistance. At JBC, our goal is to offer a gasket solution that provides the best form, fit, and function to achieve its intended end use. Often, design constraints dictate the need for specific
- Operating Temperature: -40 to 200 F
- Features: Adhesive Backed
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Nitrile (NBR - Buna-N)
-
Supplier: DigiKey
Description: NITRILE PLASTIC ADHESIVE 826 AMB
-
Supplier: Budnick Converting, Inc.
Description: BCI26-76127's uniform, closed cell structure resists the absorption of water and other fluids. Its high-performance, permanent acrylic adhesive bond is ideal for sealing, gasketing, weatherproofing, thermal insulating, absorbing shock, and dampening vibration.
- Thickness: 0.125 inches
- Peel Strength / Adhesion: 6 lbs/in
- Features: Specialty / Other
-
Supplier: Powell Electronics, Inc.
Description: 3M Nitrile High Performance Plastic Adh
-
Description: 3M™ Scotch-Weld™ Bonding Film AF 15 is an unsupported film adhesive of nitrile-phenolic type, supplied with a protective liner.
- Industry: Aerospace, OEM / Industrial
- Features: Flexible / Dampening, Specialty / Other
- Substrate Compatibility: Metal
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Description: 3M™ Scotch-Weld™ Nitrile High Performance Plastic Adhesive 1099H is a fast drying and heat curable Nitrile adhesive. Air dried bonds have high strength; resist weathering, water, oil and fuel. It is excellent for bonding most vinyl extrusions and sheeting. Also bonds many
- Viscosity: 2,000 to 4,000 cP
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Air Setting / Film Drying, Single Component System, Thermosetting / Crosslinking
- Substrate Compatibility: Plastic, Textiles / Fabrics
-
Description: 3M™ Scotch-Weld™ Nitrile High Performance Rubber And Gasket Adhesive 847 is a premium quality, reddish brown, multi-purpose adhesive that develops strong flexible bonds. Develops strong flexible bonds very rapidly to a wide variety of substrates, including many plastics and
- Viscosity: 1,500 to 2,300 cP
- Industry: Aerospace, OEM / Industrial
- Features: Other, Solvent Based (Volatile Organic)
- Substrate Compatibility: Plastic, Rubber / Elastomer
-
Supplier: Budnick Converting, Inc.
Description: L2+T3 is an adhesive transfer tape that does not have a carrier, this enables it to provide maximum conformability and good adhesion to open and closed cell foam surfaces. The L2 adhesive platform features a proprietary 3M modified acrylic adhesive that withstands temperatures
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Adhesive: Transfer
-
Supplier: Budnick Converting, Inc.
Description: 583 is a 2 mil, rubber (nitrile/phenolic) heat activated adhesive transfer used for bonding printed circuit boards.
- Thickness: 0.002 inches
-
Supplier: tesa tape, inc.
Description: HAF 8410 HS is a heat activated double-sided brown adhesive film based on reactive phenolic resin and nitrile rubber.
- Thickness: 0.0024000000000000002 inches
- Adhesive: Hot Melt / Heat Activated, Rubber
-
Supplier: TFC Ltd.
Description: Loctite® O-Ring kit Saves the need for complete disassembly. Eliminates the need for an inventory of different sized O-rings. Joints resist water/oil and are as strong as the rubber itself. Kit contains: 7 standard diameter sizes of nitrile cord, splicing jig, safety knife and Loctite® 406
-
Supplier: Hernon Manufacturing, Inc.
Description: Brake Bonder 362 is a black heat curing, nitrile/phenolic solvent-based adhesive. Cured Brake Bonder 362 furnishes excellent resistance to thermal shock, chemicals, and water. The cured bond withstands temperatures exceeding 600°F (315°C). The primary application for Brake Bonder 362
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other
-
Supplier: Reid Supply
Description: Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or
- Width: 0.39 inch
- Features: Adhesive Backed, Other
- Material: Nitrile (NBR - Buna-N)
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1450 Lead Foil Tape is a 100% pure lead foil tape possessing a 5-mil thick coating using a specially designed weather resistant, aggressive acrylic adhesive system. This system has strong tack, bond, and resistance to solvents and heat. This lead foil tape is highly malleable and can be
- Thickness: 0.005 to 0.0065 inches
- Peel Strength / Adhesion: 3.51875 lbs/in
- Temperature Resistance: -34 to 135 C
- Adhesive: Acrylic
-
Supplier: Budnick Converting, Inc.
Description: tesa HAF 58474 is a reactive heat activated film based on phenolic resin and nitrile rubber.
- Thickness: 0.00394 inches
-
Supplier: Reid Supply
Description: Contractor Pack is a closed cell blend of neoprene, nitrile, and PVC. It has excellent ozone and oxidation resistance, well suited for outdoor applications, and is cost effective for HVAC. . Adhesive gasket, made from Neoprene, with Neoprene based permanent adhesive. 33 ft roll
- Width: 0.563 inch
- Material: Neoprene
- Features: Other
- Gasket Type: Tape, Weatherstripping
-
Supplier: Gardico, Inc.
Description: Foam strips, available with Pressure Sensitive Adhesive (PSA), for enclosure doors. closed-cell neoprene (CCNS) Open-cell, microcell, urethane (Poron) Open-cell silicone Gum rubber and 40D neoprene, available with 1 or 2 beveled edges & nbsp for hatch covers & doors. Custom neoprene and
-
Supplier: Master Bond, Inc.
Description: plastics and especially rubbers. In fact, it usually adheres well to rubbers such as neoprene, nitrile, SBR and occasionally EPDM, although surface treatment of the rubbers (especially EPDM) will allow for better adhesion. EP21TDC-4 has excellent electrical insulation properties along with
- Viscosity: 9,000 to 300,000 cP
- Use Temperature: -100 to 250 F
- Elongation: 100 to 150 %
- Industry: Aerospace, Electrical Power / HV, Electronics, OEM / Industrial, Semiconductors / IC Packaging
-
Supplier: Habasit America
Description: Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Oil resistant, Abrasion resistant,
- Belt Thickness: 0.11417329 inch
- Belt Width: 47.24 inch
- Minimum Pulley Size: 1.968505 inch
- Operating Temperature: 32 to 158 F
Find Suppliers by Category Top
More Information Top
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Thermoreactive resin mainly used in solv.-based polychloroprene or nitrile adhesives ; lends exc. grn. tack, cohesive str., lt. color, good heat resist., and exc. storage .
-
Handbook of Adhesion Technology
In them, floor compound material made of epoxy resin and lightweight aggregate is plastered and cured on steel deck, and PVC floor coverings are bonded on the surface of it with nitrile adhesives .
-
Handbook of Adhesives and Sealants, Second Edition > BONDING AND SEALING SPECIFIC SUBSTRATES
Nitrile adhesives are particularly recommended for applying gaskets because of their high degree of heat and chemical resistance.
-
Handbook of Adhesives and Sealants, Second Edition > THERMOPLASTIC ADHESIVES
Acrylonitrile butadiene or nitrile adhesives are the most versatile of the general purpose rubber types, but they are less popular than neoprene-based adhesives.
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Plastics and Elastomers in Adhesives
Nitrile adhesive resins are capable of absorbing the plasticizer without degrading.
-
Adhesive Bonding
The decision to abandon anodization for adhesive systems based on a combination of epoxy/phenolic primers and epoxy nitrile adhesives proved to be wrong.
-
Modern Plastics Handbook > Finishing, Assembly, and Decorating
Nitrile adhesives resins are capable of absorbing the plasticizer without degradation.
-
Handbook of Plastics Technologies: The Complete Guide to Properties and Performance > PLASTICS JOINING
Nitrile adhesives resins are capable of absorbing the plasticizer without degradation.
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Plastics Joining
Nitrile adhesives are recommended for bonding flexible polyvinyl chloride because of compatibility with the plasticizers used.
-
Encyclopedia of Plastics, Polymers, and Resins Volume 3
Chem. Descrip.: One-step phenolic resin Category/Applications: Thermosetting resin providing high heat resistance and specific adhesion in nitrile adhesives ; .
Indicates content that may require registration and/or purchase.