-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract UTL-350NG Unitract Nitrogen Delivery Hose Reel With all the features of the compact, low cost user friendly Unitract Series Parker high performance push loc hose Hose ends can be easily changed in field with no crimping Green for easy identification Standard
- Type Of Reel: Hose Reel
-
Supplier: HydraCheck Inc.
Description: The HydraCheck accumulator nitrogen charging assembly is used for charging accumulators with a Schrader-style (Vg8, .305-32) valve connection. This 3000 PSI (207 bar) accumulator nitrogen precharge test consists of: Gauge Assembly Drain cock Tank valve 3000 PSI (207 bar) pressure gauge
- Features: Other
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft recognizes the growing demand for nitrogen tire inflation and proudly offers our new model, RT650-OLPG designed specifically for dispensing nitrogen gas. The hose reel is available in red, black, or green and is equipped with 50 feet of green 3/8" I.D. hose. The
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.6299216 inch
- Hose Inside Diameter: 0.393701 inch
-
-
Supplier: Champion
Description: Nitrogen Advantage Nitrogen Advantage Tire Inflation System Champion Nitrogen Advantage tire inflation system is your dependable outlet for nitrogen. Nitrogen filled tires will last longer, provide increased safety, offer better fuel efficiency, and reduced
- Output Flow Rate: 121.776 to 1,172.4479999999999 SLM
- Outlet Pressure: 100 to 175 psi
- Generator Type: Nitrogen
-
Supplier: Eaton Hydraulics Group
Description: Eaton Synflex® and Eaton Arrow Flo-Guard® hose and tubing products lead the beverage dispensing industry by eliminating external contamination, maintaining flavor integrity, aiding in fast flavor changeover and being impervious to gas permeation. Whether for frozen, hot, carbonated, alcoholic
- Media: Air
- Application: Food and Beverage Processing
- Product Form: Hose (including Duct)
-
Supplier: Micromeritics
Description: he Model 021 LN2 Transfer System allows you to transfer liquid nitrogen or liquid argon from a non-pressurized storage Dewar into smaller containers as needed in laboratory experiments. The system was specifically developed for conveniently filling Dewars for gas adsorption instruments but
-
Supplier: ASTM International
Description: 1.1 This specification covers self-contained automatic shut-off valves (also known as Excess Flow Valves) for air or nitrogen service. They are intended to be installed as safety devices to quickly and automatically shut-off flow under certain excess flow conditions caused by a downstream
-
Description: ISO 5359:2008 specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: oxygen; nitrous oxide; medical air; helium; carbon dioxide; xenon; specified mixtures of the gases listed above; oxygen-enriched air; air for driving surgical tools;
-
Supplier: Ralston Instruments, Inc.
Description: NPAK-0000-0-0 Nitropak only, no gauge adapter, no hoses, no process connections Self contained unit provides a precise nitrogen source for calibrating differential and static pressure instrumentation using an external pressure calibrator Proprietary pressure balanced fine adjustment
- Operating Temperature: 0 to 130 F
- Environmental Properties: Gas (Concentration), Pressure / Vacuum
- Calibrator Style: Hand Held
-
Supplier: Ralston Instruments, Inc.
Description: QSCM-0000-0-0 QSCM manifold only, no gauge adapter, no hoses, no process connections, no bag The most economical way of performing static pressure calibrations in the field using nitrogen or other compressed gas. Fine adjustment piston provides precise pressure control instead of
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: ASTM International
Description: This specification covers self-contained automatic shutoff valves (also known as excess flow valves) for air or nitrogen service. They are intended to be installed as safety devices to quickly and automatically shut off flow under certain excess flow conditions caused by a downstream failure
-
Supplier: Ralston Instruments, Inc.
Description: QTCM-0000-0-0 QTCM manifold only, no gauge adapter, no hoses, no process connections, no bag The most economical way of performing static pressure calibrations in the field using nitrogen or other compressed gas. Fine adjustment piston provides precise pressure control instead of
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: CSA Group
Description: ISO 5359:2014 specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: oxygen, nitrous oxide, medical air, helium, carbon dioxide, xenon, specified mixtures of the gases listed above, oxygen-enriched air, air for driving surgical tools,
-
Supplier: InspectorTools
Description: analyzer on the market today, the new ECA 450 from Bacharach conducts accurate combustion and emissions tests that will help you meet environmental regulations and ensure your equipment is burning efficiently. The ECA 450 measures Oxygen, Carbon Monoxide, Nitric Oxide, Nitrogen Dioxide and
-
Supplier: Ralston Instruments, Inc.
Description: QTVC-0000-0-0 QTVC volume controller only, no gauge adapter, no hoses, no process connections Perform both ultra-precise low pressure differential or high pressure static presssure calibrations with nitrogen using the same device with an external pressure calibrator Proprietary
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Hose Menders are used when two or more lengths of hose have to be joined together. These fittings are available in plated steel. Note: Menders are not suitable for compressible products such as air, steam and nitrogen.
- English Size: 0.5 inch
- Features: English
-
Supplier: SAE International
Description: a recirculating system in which liquids which are transported through walls and joints are collected by a controlled flow of nitrogen (dry) and adsorbed by activated charcoal.
-
Supplier: CSA Group
Description: Organization for Standardization) Standard 5359 (fourth edition, 2014-10-01) titled Anaesthetic and respiratory equipment — Low-pressure hose assemblies for use with medical gases. It supersedes the previous edition, published in 2010 as CAN/CSA-Z5359, Low-pressure hose assemblies for
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Combination Nipples have a male NPT thread on one end by hose barb on the other. They are available in unplated steel and stainless steel. Note: Combination Nipples are intended for low pressure discharge and suction applications and are not suitable for compressible such as air, steam or
- English Size: 0.5 to 8 inch
- Features: English
-
Supplier: Cole-Parmer
Description: connection to attach to a compressed nitrogen cylinder. The other end of the regulator has a male quick-test connection for rapid transition to a Quick-test hose (order separately).|The XREG-KIT0 pressure regulation calibration kit includes a nitrogen pressure regulator,
- Environmental Properties: Pressure / Vacuum
-
Description: connection to accumulator gas valve, pressure gauge, bleed and non-return snap-in connection. High pressure hose complete with connections. Two pressure gauges (HP&LP) Set of spare gaskets. Carrying case. Adaptor to connect to nitrogen bottle.
- Operating Pressure: 5,801.508 psi
-
Supplier: HydraCheck Inc.
Description: charging unit allows hydro-pneumatic accumulators to be charged with nitrogen. For this purpose, the charging kit is connected to a commercially available nitrogen bottle via a flexible charging hose (8 feet/2.44m). The units also allow maintenance personnel to check the current
- Features: Other
-
Supplier: HydraCheck Inc.
Description: gauging units allow hydro-pneumatic accumulators to be charged with dry nitrogen. For this purpose, a charging and gauging unit is connected to a commercially available nitrogen bottle via a flexible charging hose (8 feet/2.44m). These units allow maintenance personnel to check
- Features: Other
-
Supplier: Cole-Parmer
Description: Easily refillable nitrogen cylinder holds enough gas for multiple calibrations • Nylon bag to hold hose and fittings attached to inside of lid • Includes storage compartment in control panel for pressure reference test gauge • Low volume Quick-test hose, gauge adapter and
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: Easily refillable nitrogen cylinder holds enough gas for multiple calibrations • Nylon bag to hold hose and fittings attached to inside of lid • Includes storage compartment in control panel for pressure reference test gauge • Low volume Quick-test hose, gauge adapter and
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: Easily refillable nitrogen cylinder holds enough gas for multiple calibrations • Nylon bag to hold hose and fittings attached to inside of lid • Includes storage compartment in control panel for pressure reference test gauge • Low volume Quick-test hose, gauge adapter and
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Description: Strip, Coil, Foil & Wire, ASTM A240, ASTM A666 APPLICATIONS Coal handling equipment: screens, chute liners, buckets. Well screens, mixing tanks, hose clamps. Mining equipment DESCRIPTION Nitronic 30® is a nitrogen-strengthened austenitic stainless steel developed for applications
- Tensile Strength (UTS, Break): 108,000 to 214,000 psi
- Yield Strength (YS): 49,000 to 184,000 psi
- Elongation: 6 to 56 %
- UNS Number: 20,400
-
Supplier: Hydrofarm, Inc.
Description: formula combines nutrient-rich organic fish emulsion with patented Grower's Secret Pro and lavender oil. Your lawn and garden will drink up the water-soluble nitrogen and other nutrients that help them thrive. Features: • Saves money and plastic. • Convenient refill for use with
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: Grow Big 5-2-1 is milled and refined to 50 microns so it will pass though any hose-end sprayer, irrigation system, or hydroponics system. It comes with a reusable hose-end sprayer and is the easiest way to green up and grow big your organic garden or yard. This formula combines
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Nova Analytical Systems Inc.
Description: operation, a built in sample pump draws in the gas sample through the S.S. probe, 12 ft sample hose, condensate removal filter, secondary filter and flowmeter, then on to both sensors. The output of each sensor is then amplified and displayed on a large LCD digital meter with backlight. A
- Response Time: 20 seconds
- Operating Temperature: 55 to 120 F
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: ESAB Welding and Cutting Products
Description: inputs Greater variation - adjustable output–25 to 150 A Built-In Water Cooler–simplifies maintenance, less hookup, no wiring issues, no extra hoses. Water flow is controlled with power supply Leather sheath wrapped torch–protects torch leads from abrasion and molten metal Cuts with air,
- Input Current: 45 to 121 amps
- Duty Cycle: 9 to 1 %
- Output Current Range: 14 to 15 amps
- AC Input Voltage: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, 575 / 600V 60 Hz
-
Supplier: U.S. Plastic Corporation
Description: These high speed electrically heated welders have interchangeable welding tips and heat elements to match heat requirements. They have a stainless steel barrel and molded glass-filled nylon handle. The 12 ft air hose is rugged vinyl with internal 3-wire grounded electrical cable. The high
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: OMEGA Engineering, Inc.
Description: higher pressure range calibrations (20 to 2000 psi) and has its own self-contained 2000 psi nitrogen cylinder. It also provides push-button operation and switch selectable calibration modes for absolute or gagepressure. An extremely accurate instrument (±0.05% FS), the PCL-5000 comes complete
- Operating Temperature: 40 to 110 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Bacharach, Inc.
Description: alkalines or line power) ensure the unit is always ready for use. Probes and hoses come in a variety of lengths and materials to satisfy a wide range of applications, including NOx, SO2 and other requirements. Automatic sensor protection not only guards the sensors from damage, but doubles
- Operating Temperature: 32 to 113 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
-
Supplier: U.S. Plastic Corporation
Description: These high speed electrically heated welders have interchangeable welding tips and heat elements to match heat requirements. They have a stainless steel barrel and molded glass-filled nylon handle. The 12 ft air hose is rugged vinyl with internal 3-wire grounded electrical cable. The high
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
Find Suppliers by Category Top
Featured Products Top
-
charging and gauging units allow hydro-pneumatic accumulators to be charged with dry nitrogen. For this purpose, a charging and gauging unit is connected to a commercially available nitrogen bottle via a flexible charging hose (8 feet/2.44m (read more)
Browse Hydraulic Accumulators Datasheets for HydraCheck Inc. -
charging and gauging units allow hydro-pneumatic accumulators to be charged with dry nitrogen. For this purpose, a charging and gauging unit is connected to a commercially available nitrogen bottle via a flexible charging hose (8 feet/2.44m). These units allow maintenance personnel to check the (read more)
Browse Hydraulic Accumulators Datasheets for HydraCheck Inc. -
particulate matter and nitrogen oxides, can lead to respiratory and cardiovascular problems. Because of this, managing diesel exhaust extraction effectively is of utmost importance, especially in port environments where diesel engines power various equipment and vehicles. Here, we (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
exhaust, such as particulate matter and nitrogen oxides, can lead to respiratory and cardiovascular problems. Because of this, managing diesel exhaust extraction effectively is of utmost importance, especially in port environments where diesel engines power various equipment and vehicles (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
Remove any sharp edges from the pipe that may puncture the plug. Attach the inflation pressure source hose and the pressure monitoring hose with gauges. Purge the pressure monitor hose of water, if necessary, to assure accurate gauge readings. Insert the (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Interface G1/8″, G1/4″, or customer specified Air Tube Size 6mm, 8mm, 10mm, or customized Media Types Compressed air, nitrogen, inert gases, vacuum (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 2007 > [FDBKF2007...
The identification of the nitrogen hose , as such, was removed by painters during routine maintenance.
-
Nitrogen - issue 007
(iii) A nitrogen hose was used to blow out a bromine line, but left connected up .
-
Biolistic DNA Delivery
Nitrogen hose (~4 m, Nalgene tubing 8000–0030, 3/16″ ID, 5/16″ OD).
-
Inherently Safer Chemical Processes: A Life Cycle Approach, 2nd Edition Complete Document
It is not possible to open the vessel manway without first removing the nitrogen hose or removable pipe section.
-
Development of new transportation/storage cask system for use by DOE Russian Research Reactor Fuel Return Program
The nitrogen hose and exhaust hoses were removed.
-
Picture this! Incidents that could happen in your plant
Next, she connected a 3/4 inch nitrogen hose from the supply station to a manifold that was just for- ward of the rear wheels on the trailer.
-
Understanding Explosions
Insert theflexible nitrogen hose into one bunghole, ensuring it rests on the bottom of the drum.
Indicates content that may require registration and/or purchase.