-
Supplier: PI (Physik Instrumente) L.P.
Description: 20 mm Travel Range Extremely High Resolution High Force to 800 N Holding Force Self-Locking at Rest Non-Magnetic and Vacuum-Compatible Working Principle Cleanroom Compatible
- Stroke or X-Axis Travel: 0.787402 inch
- Rated Speed: 0.015748031496063 to 0.0393700787401575 in/sec
- Rated Force: 67.44 to 179.84 lbs
- Material: Aluminum
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel Range 10 mm Resolution to 0.025 nm Open-Loop,5 nm Closed-Loop Up To 50 N Force Generation and 70 N Holding Force Self-Locking at Rest, No Heat Generation Non-Magnetic and Vacuum-Compatible Working Principle Cleanroom Compatible
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.015748031496063 to 0.0393700787401575 in/sec
- Rated Force: 11.24 to 15.736 lbs
- Material: Aluminum
-
Supplier: PI (Physik Instrumente) L.P.
Description: Holding force >100 N Step size 20 nm Travel range 7.4 mm to 26 mm Compact design Feed force 22 N Lifetime >1,000,000,000 steps Mounting thread or shank Versions with cable exit offset by 180° Self-locking, no heat generation at rest Non-magnetic and vacuum-compatible operating
- Maximum Displacement: 7.5 to 26 µm
- Blocked Force: 22 to 100 N
- Maximum Operating Voltage: 80 volts
- Stiffness: 15.5 N/µm
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features
-
Supplier: PI (Physik Instrumente) L.P.
Description: Response and Non-Magnetic Versions Feasible Ideal for OEM-Applications in Adaptronics, Biotechnology or Microfluidics
- Maximum Displacement: 100 to 1,000 µm
- Blocked Force: 100 N
- Stiffness: 0.8 to 0.4 N/µm
- Resonance Frequency: 0.15 to 1 kHz
-
Supplier: GIMATIC S.r.l.
Description: Short stroke pneumatic cylinder, with non-rotative through hole rod and mounting stud • Double-effect. • Two sizes available. • Through hole for vacuum cup feeding. • Three grooves with balls for non-rotative rod. • Clampable stud for mounting by MFI products. • Optional
- Stroke or X-Axis Travel: 0.393701 to 1.181103 inch
- Rated Force: 31.0224 to 67.44 lbs
- Actuation Type: Pneumatic
- Device Type: Rod Type
-
Supplier: Branham, W.C. Inc.
Description: Available in bores Ø 8-12-20-32-50-63 mm Compact body made of solid bar Non-magnetic, single acting and double acting executions
- Stroke: 0.1574804 to 1.181103 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 0.3149608 to 2.4803163 inch
- Body Material: Aluminum, Stainless Steel
-
Description: The LIN Series sensors are non-contact linear position sensors with one or two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output
- Measurement Range: 1.7716545 inch
- Accuracy: 2 %
- Linearity: 1 ±% Full Scale
- Operating Temperature: 284 F
-
Supplier: MotiCont
Description: Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and the coil. This type of motor is supplied without internal linear bearings and shaft. A
- Peak Force (FP): 0.18125 to 58 lbs
- Linear Stroke: 0.25 to 2.5 inch
- Device Type: Linear Actuator
-
Supplier: MotiCont
Description: Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and the coil. This type of motor is supplied with internal linear bearings and shaft.
- Peak Force (FP): 0.3125 to 58 lbs
- Linear Stroke: 0.125 to 5.25 inch
- Device Type: Linear Actuator
-
Supplier: Radwell International
Description: SAFETY SWITCH, RE300 SERIES, NON-CONTACT, MAGNETIC, 1-NO/1-NC CONTACTS, WITH INTEGRAL 3M CABLE, WITH ACTUATOR, (6025080). FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Tolomatic
Description: Accommodates the most demanding application environments
- Stroke or X-Axis Travel: 30 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Intrinsically Safe, Magnetic Switch, Non-rotating, Other, Shock Absorbers
- Material: Aluminum, Steel
- Mounting Type: Foot, Threaded
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the
- Maximum Angular Measurement: 270 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the
- Maximum Angular Measurement: 350 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the
- Maximum Angular Measurement: 360 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the
- Maximum Angular Measurement: 120 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Description: P1A Mini ISO 6432 Cylinder ISO 6432 Bore sizes 10mm - 25mm Corrosion resistant design Non-lube operation as standard Magnetic pistons as standard Double acting or single acting versions End stroke buffers for long service life
- Stroke or X-Axis Travel: 1.968505 inch
- Features: Bumpers / Cushions
- Mounting Type: Clevis or Eye, Flange, Foot, Trunnion
- Actuation Type: Pneumatic
-
Supplier: Ultramation, Inc.
Description: The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long
- Stroke or X-Axis Travel: 0 to 12 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 0.56 inch
- Shaft Diameter: 0.25 inch
-
Supplier: Tolomatic
Description: Handles high off-center loads, smooth motion, lowest breakaway pressure
- Stroke or X-Axis Travel: 205 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Magnetic Switch, Non-rotating, Other, Shock Absorbers
- Material: Aluminum, Stainless Steel
- Mounting Type: Floating Mount Bracket, Foot
-
Supplier: Tolomatic
Description: Straightness and flatness within .0002" per inch, excellent repeatability
- Stroke or X-Axis Travel: 0 to 95.9843038 inch
- Material: Aluminum
- Drive Type: Belt Drive
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Description: The ANG Series sensors are non-contact, intrinsically linear position sensors with one or two independent (redundant) outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change
- Maximum Angular Measurement: 360 degrees
- Accuracy: 2.5 ±% Full Scale
- Operating Temperature: 284 F
- Output: Analog Voltage
-
Supplier: Spirax-Sarco
Description: up-and-running soyou can be confident that it will be right, first time.The SP400 has an adaptive action that compensates for fluctuations in supply pressure and valve stem friction, thus enabling guaranteed process stability.Non-contact magnetic feedback eliminates hysteresis and
- Valve Stem Stroke Length: 0.393701 to 3.93701 inch
- Air Supply Pressure: 101.52639 psi
- Operating Temperature: 14 to 176 F
- Air Supply Pressure Range: 101.52639 psi
-
Speed Sensors - Sensors - Speed Sensors - Hall Effect Sensors - Series: 55320 - 55320-30 -- 55320-30Supplier: Littelfuse, Inc.
Description: The Littelfuse 55320 series of linear Hall effect sensors provide linear position measurement for a range of up to 30mm. This unit is programmable for very precise ratio-metric absolute output applications. The internal design of the sensor uses non-contact magnetic Hall
-
Supplier: AGI - American Grippers Inc.
Description: T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive
- Stroke or X-Axis Travel: 0 to 0.5 inch
- Rated Speed: 2 to 12 in/sec
- Rated Force: 15 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Magnetic Switch, Non-rotating, Other, Shock Absorbers
-
Supplier: Piezosystem Jena, Inc.
Description: beam stabilization The PSH 8 tilting system series consists of two active piezoelectrical actuators. These actuators provide tilt to the top plate in two axes. The two axes are perpendicular to each other. Their construction is temperature compensated so that changes in environmental
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50 mm
- Shape: Circular
- Adjustment Type: Kinematic
- Mount Type: Mirror Mount
-
Supplier: Piezosystem Jena, Inc.
Description: mirror tilting image stabilization laser beam stabilization The PSH 1-8 tilting system series consists of two (e.g. PSH 1) or three (e.g. PSH 1z) active piezoelectrical actuators. These actuators provide tilt to the top plate on up to three axes. By using all actuators together
- Tilt Angle: 0.229183118052329 degrees
- Number of Axes: 2 to 3
- Supply Voltage: -10 to 150 volts
- Form Factor: Module / Standalone
-
Supplier: Allied Electronics, Inc.
Description: Standard and Precision Elongated coil solenoids can provide up to 20 million actuations. BTA® Series BTA® rotary, non-axial stroke actuators are a good solution for applications requiring reliable, low hysteresis operation with a good torque profile as required for proportional
Find Suppliers by Category Top
Featured Products Top
-
industrial machinery, ElectroCraft offers configurable or completely customizable solutions in three unique product designs: linear actuator (non-captive), leadscrew motor (external linear) or guided linear actuator (captive). View Options (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
range of applications. Their low backlash and non-rotating, linearly guided tips minimize tilt and eccentricity-caused errors, as common with low-cost, rotating-tip type actuators — ensuring accurate, repeatable motion. Available with closed-loop DC servo and stepper motors, these (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
As automation equipment, laboratory instruments, and precision positioning systems continue demanding higher accuracy, compact integration, and simplified mechanical design, linear motion solutions must provide reliable performance while reducing system complexity. Stepper linear actuators (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
and laboratory equipment to industrial machinery, ElectroCraft offers configurable to completely customizable solutions in three unique product designs: linear actuator (non-captive), leadscrew motor (external linear) or guided linear actuator (captive). "ElectroCraft's unique motor, shaft (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
Load and Moment A load is applied to the linear systems as the figure below shows. Sometimes moment loads are applied to, for example, slide guides. Load and moment are defined as follows. When excess load or impact load is applied to the linear systems while it is (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
jacks, lifts, etc.) Heat Treat and Glass (door lifts, burner actuation, etc.) Agriculture, Industrial Automation, Material Handling, Military, Automotive, Trailers and many others Our team of Engineers can rapidly bring custom linear motion solutions to (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
robustness, load capacity, high accuracy, and ease of use provides linear motion that is highly accurate and stable over the long term. THK manufactures the widest range of linear motion products, including LM guides, ball screws, mechanical actuators and ball splines and more. All THK products (read more)
Browse Linear Slides and Linear Stages Datasheets for THK America, Inc.
More Information Top
-
Medical Image Computing and Computer-Assisted Intervention – MICCAI 2006
A non - magnetic linear actuator was tested on a phantom with a True Fisp gradient echo sequence (FOV=230mm, TR/TE: 6.46/3.05ms, 256x256, FA: 80º, 6 slices, slice .
-
Primary parallel secondary series flyback converter (PPSSFC) with multiple transformers for very high step-up ratio in capacitive load charging applications
This movement can be used to create a non - magnetic linear actuator that behaves as a variable capacitor in electrical terms.
-
Review of MRI positioning devices for guiding focused ultrasound systems
Each axis was constructed from custom-made non - magnetic linear ball stages driven by piezoelectric ac- tuators and optical encoders.
-
Absolute density measurements by dual sinker magnetic levitation densimeter
Cross section of the dual-sinker MLD developed by NMIJ. a: mass comparator; b: XY stage; c: linear /rotation actuator ; d: non - magnetic pressure cell; e: electromagnet; f: suspension device with permanent magnet; g: germanium sinker; h: silicon sinker; i: displacement sensor…
-
Power Conversion of Renewable Energy Systems
Fig. 9.1 (a) Real part of complex vector potential distribution of one half of a linear 2-pole asynchronous (induction motor) actuator with non - magnetic sleeve.
-
An MRI-compatible three-axis focused ultrasound system for
performing drug delivery studies in small animal models
The system features a computer-controlled, non - magnetic , three-axis positioning system that uses piezoelectric actuators and linear optical encoders to position a focused-ultrasound transducer to targeted tissues under MRI guidance.
-
Miniature, high-speed imaging transform spectrometers and advanced sampling algorithms
The spectrometer layered components are typically made from non - magnetic met- 77 als as to not interfere with the magnetic structure of the linear actuator .
-
A simulation of the thrust force in linear actuator for information technology applications
As shown in Fig. 1, the linear actuator is composed to a moving element and fixed element and moving element is composed to a magnetic core, magnet and non magnetic materials for supported moving parts.
-
MRI-compatible micromanipulator: Positioning repeatability tests & kinematic calibration
The linear actuators are resin-coated multilayer piezo- electric transducers (AE0203E44H40, NEC-Tokin), because micron-scale linear motion is required and these devices are non - magnetic .
-
Modelling of static thrust characteristics of cylindrical linear switched reluctance actuator
The cylindrical linear switched reluctance actuator (Corda and Skopljak [XI), consists of a moving ferromagnetic cylinder with transverse slots and of a cylindrical stator assembly containing a number of identical phase sets separated by non - magnetic spacing rings and of two non…
Indicates content that may require registration and/or purchase.