Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: The i30 current clamp is based on Hall Effect technology for use in measurement of both DC and AC current. The i30 may be used in conjunction with multimeters, recorders and other suitable recording instruments for accurate non-intrusive current measurement.
-
Supplier: ASTM International
Description: metre. The droplet sizes are assumed to be distributed non-uniformly within the spray volume. 1.2 This guide is intended primarily to guide measurement of performance of nozzles and atomizers using LD instruments. 1.3 Non-uniform sprays require measurements across the entire
-
Supplier: Conspec Controls Inc.
Description: a quick, non-intrusive, adjustment free calibration.
- Operating Temperature: -4 to 120 F
- Operating Humidity: 10 to 95 %
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
-
Supplier: Transcat, Inc.
Description: The PSX2 is a compact and lightweight instrument incorporating the latest electronics and digital signal processing technologies, realizing high performance and easy operation. Series PSX2 Detectors are non-intrusive clamp-on sensors and are easy to install, require simple
- Pipe Diameter: 0.51 to 3.94 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: Conspec Controls Inc.
Description: system. A simplified calibration procedure allows for a quick, non-intrusive, adjustment free calibration.
- Operating Temperature: -4 to 140 F
- Operating Humidity: 10 to 95 %
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: Transcat, Inc.
Description: The PSX2 is a compact and lightweight instrument incorporating the latest electronics and digital signal processing technologies, realizing high performance and easy operation. Series PSX2 Detectors are non-intrusive clamp-on sensors and are easy to install, require simple
- Pipe Diameter: 1.97 to 15.75 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: Det-Tronics
Description: The U9500 Infiniti transmitters are used with gas sensors and provide an on-board LCD display, non-intrusive calibration, and exceptional diagnostics. Models are globally-approved and explosion-proof. They are completely compatible with the full range of Det-Tronics catalytic
- Operating Temperature: -40 to 75 F
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Hydrocarbons, Hydrogen Sulfide (H2S), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: Sensidyne, LP
Description: non-intrusive, menu driven calibration provides fast functional checks (under 2 minutes), and the calibration data is written into sensor nonvolatile memory. This feature also permits shop calibration and hot-swapping in the field! Sensidyne guarantees backward compatibility, so your
- Number of Channels: 1
- Operating Temperature: -4 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: MSA Safety
Description: providing seamless integration with commercial automation systems. Five sensor output options: BACnet MS/TP, Modbus RTU, Modbus ASC, Z-Gard, APOGEE P1 Multifunction-LED for sensor status on fault, calibration and normal operation Easy, non-intrusive one-person calibration of zero and
- Operating Temperature: -4 to 104 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, Trace
- Application: Ambient Air Monitoring
-
Supplier: DOD Technologies Inc.
Description: non-intrusive operation and reduces maintenance time and costs. Easily configured into existing installs with other manufacturer detectors. Comes equipped with analog and digital protocols. Auto-calibration and program setting with a magnet bar. Base units include aluminum housing,
- Operating Temperature: -40 to 176 F
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
-
Supplier: Siemens Analytical Products
Description: test beds Explosion safety: Immediate and intrinsic save (Ex i) concentration measurement in combustible gases like CO and CH4 or surveillance of the oxygen level in process streams, tanks or silos. Corrosion protection: Fast and non-intrusive surveillance of moisture in corrosive gas
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas
- Electrical Outputs: Analog Current
-
Supplier: Bacharach, Inc.
Description: Flexible two-sensor capability, local and/or remote One user-interface platform for all sensor types Two analog outputs and Modbus RTU interface Three fully configurable, user-assignable relays Magnetic wand enables easy, non-intrusive configuration/calibration IP66 ABS or aluminum
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Halocarbons (Refrigerants), Nitrogen Dioxide (NO2), Oxygen (O2)
- Instrument Type: Detector
-
Supplier: Det-Tronics
Description: Non-intrusive calibration Immune to sensor poisoning Stand-alone sensor
- Number of Channels: 1
- Response Time: 9 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 5 to 95 %
-
Supplier: DOD Technologies Inc.
Description: The GTD-2000Ex Explosion-Proof Combustible Gas Detector provides comprehensive monitoring of flammable gas hazards in potentially explosive atmospheres (both indoors and outdoors). Modify detector operations using the LCD without the need to open the unit. This enables single-person,
- Operating Temperature: -40 to 176 F
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: DOD Technologies Inc.
Description: non-intrusive operation and reduces maintenance time and costs. This unit can be easily configured into existing installs with other manufacturer detectors and comes equipped with analog and digital protocols. Features include: · Continuous detection of toxic gases and oxygen in
- Operating Temperature: -40 to 176 F
- Features: Audible or Visual Alarms, Intrinsically Safe
- Instrument Type: Detector
- Display: Digital
-
Supplier: Honeywell Analytics, Inc.
Description: and magnet switches without ever needing to open the unit. This enables one-man, non-intrusive operation and reduces routine maintenance time and costs. A tri-color backlit LCD clearly indicates the unit’s status at a glance, even from a distance. A steady green backlight indicates
- Operating Temperature: 23 to 104 F
- Operating Humidity: 20 to 90 %
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: Arjay Engineering
Description: Pipe monitoring for dry conditions to protect pumps and equipment Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of
- Material Temperature Range: -76 to 131 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: Visual Sound, Inc.
Description: enables Firewire devices to be placed far from the computer for those who prefer to work in a quiet, non-intrusive environment. The Firewire Repeater is placed at the end of each Firewire cable. You can use any combination of Firewire extension cables to extend the reach of the signal
- Network Equipment: Hub
-
Supplier: ValueTronics International, Inc.
Description: in measurement of both DC and AC current. The i310s may be used in conjunction with oscilloscopes and other suitable recording instruments for accurate non-intrusive current measurement.
- Probe Type: Current
-
Supplier: Bacharach, Inc.
Description: Fits in standard electrical boxes for easy installation Low profile / flush mount for aesthetically non-intrusive appearance Two relays and Modbus Communications for notifying building management & initiate counter measures Alarm options (LED, buzzer, two levels, configurable delay and
- Number of Channels: 1
- Operating Temperature: 32 to 120 F
- Application: Ambient Air Monitoring
- Display: Analog
-
Supplier: Process Sensing Technologies USA
Description: readout Intrinsically safe device with an IP66 ABS housing Analogue 4-20mA output for retransmission of measured signal Remote mounted oxygen sensor for ease of use and maintenance Non intrusive user calibration by push buttons 7-30VDC operating power
- Instrument Type: Analyzer
- Features: Self Calibration
-
Supplier: Siemens Process Instrumentation
Description: save (Ex i) concentration measurement in combustible gases like CO and CH4 or surveillance of the oxygen level in process streams, tanks or silos. Corrosion protection: Fast and non-intrusive surveillance of moisture in corrosive gas mixtures. Benefits at a glance Little installation
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: Honeywell Analytics, Inc.
Description: options are also available. The controller features a large, graphic LCD readout that displays monitored data as bar graphs, trends and engineering units. A touch-and-magnetic keypad allows for non-intrusive operation in potentially hazardous locations. Cal Mode offers pushbutton
- Operating Temperature: -13 to 122 F
- Measurement Type: %LEL, %Volume, Leakage, Trace
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: Emerson Automation Solutions – Rosemount
Description: digital signal between them, providing fast response times and over 2000ft (600m) sensor separation. The straightforward, non-intrusive commands in Class1 Div1 areas are accessed via the included external magnet and bright LED indicators. Add our optional intrinsically safe HART® port
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: -67 to 185 F
- Operating Humidity: 0 to 99 %
-
Supplier: Pem-Tech, Inc.
Description: Features RS-485 MODBUS Serial Output 4-20mA Analog Output 12-28 VDC Operation Automated Non-Intrusive Calibration Fully Adjustable Alarm Relay Lower wiring costs Description Ultra 1000 series is a microprocessor based addressable sensor for toxic gas detection. The self- contained
- Operating Temperature: 14 to 150 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
-
Supplier: LAND
Description: WIDE TEMPERATURE RANGE Employing a non-intrusive, laser back-scattering sensor, the 4750-PM does not require any delicate components to be placed in the stack, so it can be used in temperatures up to 250°C (400°F). CALIBRATION AUDIT AND CHECK Filter audit units allow for periodic
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Display Type: Digital
-
Supplier: Emerson Automation Solutions – Rosemount
Description: signal between them, providing fast response times and over 2000ft (600m) sensor separation. The intuitive menu interface and non-intrusive commands in Class1 Div1 areas are accessed via the included external magnet and ultra-bright OLED graphic display. This OLED display is completely
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: -67 to 185 F
- Operating Humidity: 0 to 99 %
-
Supplier: Emerson Automation Solutions – Rosemount
Description: automatically recognizes any connected pre-calibrated sensor and maintains an uninterrupted digital signal between them, providing fast response times and over 2000ft (600m) sensor separation. The intuitive menu interface and non-intrusive commands in Class1 Div1 areas are accessed via
- Number of Channels: 2
- Response Time: 4.999999999999998 seconds
- Operating Temperature: -67 to 185 F
- Operating Humidity: 0 to 99 %
-
Supplier: Pem-Tech, Inc.
Description: in less than 2 ½ minutes. The calibration and the set-up parameters are retained in a non-volatile memory. Features RS-485 MODBUS Serial Output 4-20mA Analog Output Field Programmable Alarm Relays 14-28 VDC Operation Automated Non-Intrusive Calibration Liquid Crystal display
- Operating Temperature: -4 to 122 F
- Operating Humidity: 15 to 90 %
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Hazardous Environments
-
Supplier: Visual Sound, Inc.
Description: any cabled Firewire 800 extension. With the Firewire 800 Repeater, Firewire 800 devices can be placed far from the computer for those who prefer to work in a quiet, non-intrusive environment. Multiple Repeaters can be "stacked" or "daisy chained" every 33 feet to create a maximum
- Network Equipment: Hub
-
Supplier: OMEGA Engineering, Inc.
Description: measure both temperature and velocity. This patented single-sensor technology eliminates errors introduced as a result of air flow being non-isothermal. Each precisely calibrated sensor is flexible and robust with a low-profile configuration that allows minimally intrusive mounting
- Air Velocity Range: 78.7401574803148 to 9,842.51968503935 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -22 to 302 F
- Measurement Type: Air Velocity
-
Supplier: Micromega Dynamics
Description: and use. Includes means of avoiding common measurement errors. Non intrusive. Reasonable cost. Our innovative measurement system allows taking vibration measurements on handheld tools thanks to autonomous sensors that does not need to be wired during measurements. Stored data is
- Acceleration: 2,000 to 50,000 g
-
Supplier: ValueTronics International, Inc.
Description: conjunction with multimeters, recorders and other suitable recording instruments for accurate non-intrusive current measurement.
-
Supplier: Pem-Tech, Inc.
Description: Features Microprocessor based modular design Electrochemical Sensor Technology Industry standard 4-20mA output Field adjustable Alarm level Single point Non-Intrusive calibration Bright 3 digit LED display Displays gas concentration in ppm, calibration prompts and sensor fault codes
- Operating Temperature: -40 to 175 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
-
Supplier: Pem-Tech, Inc.
Description: Non-Intrusive calibration Bright 3 digit LED display Displays gas concentration in ppm, calibration prompts and sensor fault codes Suitable for use in Hazardous Location
- Operating Temperature: -4 to 122 F
- Operating Humidity: 15 to 90 %
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Hazardous Environments
Find Suppliers by Category Top
Featured Products Top
-
Non-Contact Visual Tool Setter VTS In the field of application of non-contact tool setters, Visual Tools Setter is the system which allows to measure tools on machining centers and or (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
. Overall, the iba system's bus monitors enable seamless, non-intrusive data recording and diagnostics, offering a flexible, efficient solution for monitoring field and drive buses in automated manufacturing environments. (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
pushbuttons, you can access all calibration, programming and diagnostic routines. Contacts are also provided for two external control inputs. A window in the outer cover lets you see the entire front panel. The window also permits non-intrusive local access; simply shine a flashlight at the photo (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
the tank without damaging the temperature sensor. These Temperature Sensors are manufactured of highly polished stainless steel. The line includes: Non-Intrusive Double Tank Wall Sensors Non-Intrusive Single Tank Wall Can Style Non-Instrusive Single Tank Wall (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
Self-propelled Pipe Internal Diameter Inspection System The system is designed for non-contact scanning and measuring the internal pipes diameters and internal surface visual inspection. (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
METCASE’s popular UNIMET and UNIMET-PLUS desktop and portable instrument enclosures now feature new improved bezels – enhancing their aesthetics and making them even more customisable. Design engineers specify UNIMET and UNIMET-PLUS for a wide range of applications including (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
measure displays as seen by the user—and offers additional advantages including electronic focus control, folded and non-folded configurations, and dual-eye measurement. Replicates human eye in XR headsets Electronic focus with software control Folded ("periscope (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
METCASE’s UNICASE instrument enclosures are now available in traffic white (RAL 9016) as standard, complementing the existing light gray (RAL 7035) and black (RAL 9005) options. Custom colors are also available on request. Versatile UNICASE is ideal for a wide range of applications (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
METCASE’s advanced TECHNOMET instrument enclosures can be specified in custom colors – even in low volumes. Options range from trim and bezel highlights to bespoke colors for the whole enclosure. TECHNOMET desktop and portable instrument enclosures are ideal for medical (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
Conduct Research Top
-
Enabling Fast, Efficient and Accurate BTU Measurement with Non-intrusive Ultrasonic Technology
A major pharmaceutical company with a large facility in the greater Philadelphia area consumes as much as 300 million BTU s of thermal energy per day to cool their labs, equipment, offices, and other facilities.
-
Part 2: Ultrasonic Core Technology White Paper Series - Advanced Transit-Time Measurement Technology
Since the introduction of ultrasonic transit-time flow meters, manufacturers have continually. improved their measurement and signal processing capabilities. Recent advances in digital. correlation transit-time technology allow customers to use this convenient, non-intrusive. installation
-
Infrared Imaging of Acoustically Levitated Combusting Fuel Droplets (.pdf)
forced motion. Hence, a non-intrusive method for studying single droplet combustion is developed and infrared images of the droplet combustion lend insight into the dynamics of the combustion process.
-
Wastewater Treatment Plant in Portugal Using Profibus-enabled Actuators
penstocks and butterfly valves for flow control. Rotork was able to provide the latest multi-turn and part-turn intelligent non-intrusive electric actuators with Profibus (R) as a network control system, which successfully met Viseu Sul's requirements.
-
Differentiating Between Doppler & Transit Time Ultrasonic Flow Meters
Ultrasonic flow meters are non-intrusive devices that use acoustic vibrations to measure the flow rate of liquid. There are two types, Doppler and transit time. Both are designed to clamp onto the outside of the pipe without breaking the line or interrupting the flow. This also eliminates pressure
-
Flowmeters Benefit From Silicon Advances
lock-fitting system and sizes ranging from 1/2 to 2 inches, the batch meter features a local flow display with seven pre-programmable batch points, two totalizers, overrun correction plus two dosing modes (manual or remote). Non-Intrusive Flow Switch Is Easy to Install NuTec Model FS2000L in-line
-
Infrared Thermography - the Binding Link to IPD
The utilization of infrared thermography is the ultimate solution. The addition of this tool to a diagnostic equipment inventory provides valuable assistance during Inspections and Preliminary Determinations (IPD). The articulate manner of non-intrusive inspection by infrared thermography can
-
High-Speed Infrared Sensors for Temperature Monitoring
Infrared sensors are the preferred choice for a temperature measurement in applications where the target is moving, especially when fast and non intrusive thermal readings need to be acquired. High demand for such infrared non contact devices led to a very attractive price performance ratio, which
More Information Top
-
Newspaper websites
are most present systems the rather contactless devices for advertising effect measurement.
-
Fahrerlose transport systems
The berufsgenossenschaftliche approval for the insert is important for contactless devices in the FTF.
-
Reports Aachener annual meeting of the German society of that for HNO medical science, head and hall surgery
Thereby, it becomes clearly that the erbium-YAG laser becomes more and more than used the contactless instrument to mount on the auditory ossicle chain.
-
Manual of the surface treatment concrete
Carried out how already in section 15.2.3, that emits the body surfaces warmer than -273 are ° C electromagnetic beams that can contactlessly be sensed by Infrarotoptischen devices (images 15.12 to 15.15).
-
Innovations through IT
The chip contains an information it can then contactlessly send that to a reading device via a limited distance radius.
-
The Automotive Body
This is because non intrusive instruments are now available that can be applied without altering the operation environ- ment, such as heart beat, eye movement, an enlargement of the pupil which can be well correlated to cognitive workload and can be easily …
-
Color sensation, color description and color measurement
Contactlessly operating devices .
-
Production measuring technique
DIN EN ISO 25178-603, 2014-02, Geometric product specification (GPS), surface condition: Flat-part 603: features of contactlessly measuring devices Geometrical product of (phasenschiebende interferometric microscopy) specifications (GPS), Surface texture: area-part 603: Nominally characteristics of non-contact of (phase-shifting …
Indicates content that may require registration and/or purchase.