-
Supplier: DigiKey
Description: 100 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Non-Magnetic Thick Film
- Resistance Range: 100,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Thin Film Category: Resistors Chip Resistor - Surface Mount Series: PNM Package: Tape & Reel (TR) Features: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Operating
- Technology / Construction: Metal Film, Thin Film
- Features: Non-Inductive
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339453-PCNM1206E1002BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PCNM Features: Flame Proof, Moisture Resistant, Non-Magnetic, Safety Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height -
- Resistance Range: 10,000 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 2 watts
-
-
Supplier: Riedon, Inc.
Description: Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020 Special HT Version to 300C
- Resistance Range: 10,000,000 to 1,000,000,000,000 ohms
- Tolerance: 0.25 to 30 +/- %
- Temperature Coefficient (TCR): 25 to 500 ±ppm/°C
- Power Rating: 0.8 watts
-
Supplier: Honeywell Sensing & IoT
Description: The SL353 Series sensor ICs are small, versatile, digital Hall-effect devices operated by the magnetic field from a permanent magnet or an electromagnet. These sensitive devices are designed to meet a wide range of potential applications with low power requirements. The SL353 Series responds
- Input (Supply) Voltage: 2.2 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Supplier: Honeywell Sensing & IoT
Description: The SL353 Series sensor ICs are small, versatile, digital Hall-effect devices operated by the magnetic field from a permanent magnet or an electromagnet. These sensitive devices are designed to meet a wide range of potential applications with low power requirements. The SL353 Series responds
- Input (Supply) Voltage: 2.2 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Supplier: Renesas Electronics Corporation
Description: non-linear response. The ISL6398 accurately monitors the load current via the IMON pin and reports this information via the READ_IOUT register for power management. The ISL6398 features auto-phase shedding. In low power operation, the magnetic core and switching losses are
- Output Voltage (Volt): 0.25 to 3.04 volts
- Input Voltage (VIN): 4.75 to 5.25 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: ValueTronics International, Inc.
Description: K-type, non-contact, heavy duty, and other thermometers. Additional Features: 1523 Bundled with 5615 PRT3 (–200 °C to 420 °C, 100 ohm (1/4 in x 12 in)), Universal TC INFO-CON Connector, TPAK, and Case Input Channels: 1 Logging: 25 readings with statistics Sample interval (normal): 1 second
Find Suppliers by Category Top
Featured Products Top
-
Chip resistors are integrated circuit (IC) devices that oppose the flow of electrical current, and are primarily used to protect (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
-0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. Applications: Excellent for non-contact temperature, fire suppression, horizon sensor, and gas analysis. Benefit: Low cost and small active area size (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc.
More Information Top
-
An Easily Constructed, Tuning Free, Ultra-broadband Probe for NMR
The transmission line is terminated on the flex circuit, with a 1/4 Watt 50 ohm non - magnetic chip resistor from SRT Technologies (model CHR-1206).
-
An integrated microfluidic cryo-cooled planar coil system for magnetic resonance imaging (MRI)
To match and tune the coil, the necessary RF components including a chip resistor , capacitors, a varactor diode in a non - magnetic package, and a coaxial cable were soldered on a separate board located at the end of the coil.
-
Chip Resistors - Nasa Tech Briefs :: NASA Tech Briefs
TT electronics PLC (Surrey, UK) has introduced chip resistors that are optimized for use with conductive adhesives and suitable for applications like medical MRI scanners where non - magnetic components must be used.
-
Electronics :: NASA Tech Briefs
TT electronics PLC (Surrey, UK) has introduced chip resistors that are optimized for use with conductive adhesives and suitable for applications like medical MRI scanners where non - magnetic components must be used.
-
Home :: Medical Design Briefs
TT electronics PLC (Surrey, UK) has introduced chip resistors that are optimized for use with conductive adhesives and suitable for applications like medical MRI scanners where non - magnetic components must be used.
-
Chip Resistors - Nasa Tech Briefs :: Medical Design Briefs
TT electronics PLC (Surrey, UK) has introduced chip resistors that are optimized for use with conductive adhesives and suitable for applications like medical MRI scanners where non - magnetic components must be used.
-
Products :: Medical Design Briefs
TT electronics PLC (Surrey, UK) has introduced chip resistors that are optimized for use with conductive adhesives and suitable for applications like medical MRI scanners where non - magnetic components must be used.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85335/44011813-MIT.pdf?sequence=2
First, some pure component in the calorimeter, thought to be non - magnetic , actually is magnetic. Given the size of the magnetic response (at the lowest temperatures, C/T doubles between OkG and 1kG), it seems unlikely that the PtW wires, chip resistors , or copper thermal link wire could be responsible for the effect (see Figure 4-4).
-
Quantum Hall metrology samples and their use for resistance calibration
The chip carrier is non - magnetic and disigned for the quantum Hall samples. … and p are determining parameters for the use of a given sampleas basis for a QHE resistor .
-
8.24.06 -- Medical Electronics Update
These chip resistors are wire bondable, solderable, and available in single- and double-wrap terminations. Non - Magnetic Products For MRI And NMR Systems .
Indicates content that may require registration and/or purchase.