-
Supplier: Budnick Converting, Inc.
Description: 1727 is a weather/wear resistant non-skid tape designed to assist in slippery areas. It consists of a 4 mil PVC film coated in an acrylic adhesive.
- Peel Strength / Adhesion: 5 lbs/in
-
Supplier: DME Company
Description: Saf-Step™ Non-Slip Tape Black A long lasting, adhesive backed tape designed especially for applications in high traffic areas where slippery or dangerous surfaces may cause accidents. A rugged aluminum oxide grit surface is bonded to the tape and is impervious to
- Features: Safety / Flagging
- Width: 1 to 6 inches
-
Supplier: American Floor Products Co., Inc.
Description: Adhesive Sealer. Safe-Walk® is high friction textured sheet having a uniform coating of abrasive grit bonded with tough durable and environmentally resistant adhesive to a dimensionally stable plastic adhesive covered with a protective paper liner. Notes: 1. Sold in full rolls
- Adhesive: Specialty / Other
- Thickness: Over 0.0394 inches
- Type: Single-Sided
-
-
Supplier: Can-Do National Tape
Description: Non-Skid Tape, CDNT 280 High Traction Grip Surface CDNT 280 Non-Skid Tape. Durable Non-Skid Tape designed with a high traction grip surface to prevent injuries from slipping and falling. Consistent high slip resistance with silicon carbide 60
- Adhesive: Pressure Sensitive (PSA)
- Backing: Paper
- Width: 1 inches
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Grit Safety Anti-Slip Tape possesses a mineral-coated plastic film. It contains one pressure sensitive adhesive side, and is protected by a removable liner. Applications: This non-skid tape is recommended for surface application temperatures of 50°F and above. Grit
- Adhesive: Rubber
- Backing: Plastic / Polymer, PVC / Vinyl
- Features: Permanent
- Peel Strength / Adhesion: 5 to 8.12 lbs/in
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Mineral-coated film non-slip tape, possessing one side that is pressure sensitive. This anti-slip grit tape is protected by a removable liner. Applications: Our 189Y/B non-skid tape is recommended for surface application temperatures of 50°F and above. This
- Adhesive: Rubber
- Backing: Filament, Specialty / Other
- Features: Permanent
- Peel Strength / Adhesion: 5 to 8.12 lbs/in
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound vinyl anti-slip tape is highly conformable and resistant
- Adhesive: Rubber
- Backing: Plastic / Polymer, PVC / Vinyl
- Features: Abrasion / Scratch Resistant, Permanent, UV / Weather Resistant
- Type: Single-Sided
-
Supplier: Budnick Converting, Inc.
Description: 4863 is a 25 mil, dimpled, siliconized treated tape. It is designed for wrapping rollers providing non-slip surface on machines for web control. Commonly known as "Printers Friend".
- Adhesive: Specialty / Other
- Backing: Rubber, Silicone
- Thickness: 0.0244 inches
-
Supplier: Budnick Converting, Inc.
Description: 4563 is a 13.4 mil, smooth, siliconized treated tape. It is designed for wrapping rollers providing non-slip surface on machines for web control. Commonly known as "Printer's Friend".
- Adhesive: Specialty / Other
- Backing: Rubber, Silicone
- Thickness: 0.0134 inches
-
Supplier: CableOrganizer.com, Inc.
Description: -surface measurements Non-slip rubber grip makes case easy to hold on to, and protects it from fall impacts Built-in shock absorbers protect blade tip Nylon coating protects blade from wear and abrasion during frequent use First 11 inches marked in bold black numbers for easy, at-a-glance
-
Supplier: NADCO Tapes & Labels, Inc.
Description: In emergency situations, there is always the possibility of panic and the risk of serious injury due to slips and falls. Glo Brite Safety Track is a non-skid, mineral-coated photoluminescent glow in the dark tape that provides unsurpassed, non-slip protection on hazardous
- Backing: Filament, Specialty / Other
- Features: Abrasion / Scratch Resistant, Permanent, UV / Weather Resistant
- Thickness: 0.0350 inches
- Type: Single-Sided
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this floor tape? Engineered with a heavy acrylic adhesive that strengthens with time and heat for superior bond Pro 15 complies with OSHA guidelines requiring non-slip protection on hazardous surfaces in the work area An aggressive adhesive
- Features: Safety / Flagging
-
Supplier: FLEXcon Company, Inc.
Description: printability with UV and conventional inks Excellent stay flat release liner properties for printing and converting Base film, when used as a system with FLEXmark® OV6602 overlaminate, meets industry standards for non-slip performance (ASTM D 2047) This product
-
Supplier: FLEXcon Company, Inc.
Description: designed to provide exceptional bond and excellent shear critical for durability under heavy foot traffic Smooth release liner provides improved adhesive clarity for vibrant graphics Film meets industry standards for non-slip performance (ASTM D 2047) when used as a system with
-
Supplier: FLEXcon Company, Inc.
Description: -sensitive acrylic adhesive bonds well to waxed and non-waxed commercial PVC tile, certain ceramic tile, sealed concrete, and linoleum Excellent printability with UV offset inks Backed with a 94 lb. premium grade moisture stable polycoated release liner with excellent layflat qualities
-
Supplier: FLEXcon Company, Inc.
Description: Excellent layflat release liner properties for printing and converting Base film, when used as a system with FLEXmark® OV6602 overlaminate, meets industry standards for non-slip performance (ASTM D 2047) Varnishing or overlaminating is recommended to protect the
-
Supplier: Jessup Manufacturing Company
Description: What we do And why we want to talk to you For nearly 60 years, Jessup Manufacturing’s sweet spot is engineering and manufacturing adhesive coated films, non-slip tapes, photoluminescent materials, graphics media, and other specialty products. Our customers are
- Additional Services / Processes: Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Research & Development, Specialty / Other
- Coating Process: Adhesive / PSA, Web Coating
- Functional / Performance: Adhesive, Anti-slip / Abrasive, Reflective
- Industry Served: Marine, Military Specification, OEM / Industrial, Security / Safety, Other
-
Supplier: C & C Lift Truck, Inc.
Description: easy use. Bubbles outside for non-slip handling. Sealable with pull-away pressure sensitive adhesive tape. FDA approved. FOB Shipping Point. Ships UPS Dimensional Weight
- Material: Plastic
- Maximum Dimension: 15.5 inch
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
-
Supplier: RS Components, Ltd.
Description: Tesa® non-slip adhesive tapes are partially fluorescent. Their rough, slip-resistant surface offers excellent adhesion. They are resistant to water, temperature, UV and cleaning products. They have an EAN label. Type = Tape Material = PVC Self-Adhesive = Yes
- Length: 591 inch
- Thickness: 0.0319 inch
- Width: 0.9843 inch
-
Supplier: RS Components, Ltd.
Description: Tesa® non-slip adhesive tapes are partially fluorescent. Their rough, slip-resistant surface offers excellent adhesion. They are resistant to water, temperature, UV and cleaning products. They have an EAN label. Type = Tape Material = PVC Self-Adhesive = Yes
- Length: 591 inch
- Thickness: 0.0319 inch
- Width: 1.97 inch
-
Supplier: RS Components, Ltd.
Description: Tesa® non-slip adhesive tapes are partially fluorescent. Their rough, slip-resistant surface offers excellent adhesion. They are resistant to water, temperature, UV and cleaning products. They have an EAN label. Type = Tape Material = PVC Self-Adhesive = Yes
- Length: 591 inch
- Thickness: 0.0319 inch
- Width: 0.9843 inch
-
Supplier: RS Components, Ltd.
Description: Tesa® non-slip adhesive tapes are partially fluorescent. Their rough, slip-resistant surface offers excellent adhesion. They are resistant to water, temperature, UV and cleaning products. They have an EAN label. Type = Tape Material = PVC Self-Adhesive = Yes
- Length: 591 inch
- Thickness: 0.0319 inch
- Width: 1.97 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: industries. The adhesion test with the Surface Tester is very quick and easy to perform. The coating is scratched crosswise and thereby divided into chessboard-like segments. The large, non-slip grip and movable probe help to create a secure fitting without tilting. Then an adhesive
- Mechanical Test: Adhesion (Bond / Peel)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: adhesion test with the Adhesion Tester is very quick and easy to perform. The coating is scratched crosswise and thereby divided into chessboard-like segments. The large, non-slip grip and movable probe help to create a secure fitting without tilting. Then an adhesive tape is
-
Supplier: Southland Equipment Service
Description: easy use. Bubbles outside for non-slip handling. Sealable with pull-away pressure sensitive adhesive tape. FDA approved. FOB Shipping Point. Ships UPS Dimensional Weight
- Maximum Dimension: 17.5 inch
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
-
Supplier: Jessup Manufacturing Company
Description: What we do And why we want to talk to you For nearly 60 years, Jessup Manufacturing’s sweet spot is engineering and manufacturing adhesive coated films, non-slip tapes, photoluminescent materials, graphics media, and other specialty products. Our customers are
- Industry Served: Consumer / Retail, Industrial / Commercial, Other
- Location: North America, United States Only, Midwest US Only
- Services: Certification / Qualification, Design / Development, Kitting, Low Volume Production, High Volume Production, Packaging, Shipping and Freight, Sourcing, Testing / Inspection, Warehousing / Stocking
Find Suppliers by Category Top
Featured Products Top
-
P3115A Double Side Tape it features with high quality : Adhesive formulated to hold well even in high temperatures. Medium-firm acrylic adhesive system delivers high adhesion to a range of substrates. Non-toxic and environmental. Strong adhesive (read more)
Browse Double Sided and Transfer Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
. Features of our Medical Adhesive Tapes: Direct skin adhesives for wound care applications and medical devices Precision coatings and lms for diagnostic devices Moisture and stress-resistant properties Silicone adhesives for easy (read more)
Browse Adhesive Tapes Datasheets for Adhesive Applications -
Chemstik and CHR, into one powerhouse package. Saint-Gobain tapes offer superior constructed substrates of pure PTFE and fiberglass coated with premium adhesives formulated for operating at high temperature. Also, lower temperature acrylic adhesive is available for those applications where just non (read more)
Browse Adhesive Tapes Datasheets for Saint-Gobain Tape Solutions -
Saint-Gobain Tape Solutions offers a broad range of PSA tapes serving industrial and commercial users. Produced from a variety of film, fabric, metal, laminations or paper substrates with acrylic, silicone, or natural rubber adhesive systems, Saint-Gobain is uniquely able to produce outstanding (read more)
Browse Adhesive Tapes Datasheets for Saint-Gobain Tape Solutions -
APPLICATION 1.Home decoration: Nano tape can be used in home decoration to fix wallpapers, murals, decorative paintings, and photo frames. It can avoid damaging the wall by driving nails or nail holes on the wall. 2.Office Environment: Nano tape can be (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Nano tape is a kind of tape made of special materials and nano-pore technology. It is characterized by strong adhesion, no traces and residues, can be re-pasted, and is environmentally friendly and non-toxic. Nano tape has super adsorption force and can easily adhere to various surfaces, such as (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
even the toughest of projects. Some of our most popular 3M products include: High Temperature Polyester Masking Tapes Aluminum and Lead Foil Tapes Circuit Board Tapes VHB Tapes Adhesive Transfer Tapes Custom (read more)
Browse Adhesive Tapes Datasheets for Custom Fabricating & Supplies -
700°F. The high temperature adhesive tape leaves minimal residue when removed. We can provide non-adhesive Polyimide | Kapton films. Don't see the size you need? We can slit rolls to your exact dimensions or die cut most shapes. Contact us today! (read more)
Browse Industrial Tapes Datasheets for Custom Fabricating & Supplies -
produced by You-San Technology is made by blending cotton pulp and wood pulp to create a cellulose film, which is then coated with an environmentally friendly water-based pressure-sensitive adhesive. This eco-friendly choice of raw materials makes the tape an ideal option for reducing white waste and (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Budnick Converting specializes in die cutting adhesive tapes and other flexible materials to meet your exact specifications and application needs. Die Cutting allows for the creation of fast, accurate parts in a variety of (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc.