-
Supplier: Walter Surface Technologies
Description: Flexible rolls and sheets for general purpose sanding, deburring, surface cleaning and finishing. They easily adapt to irregular surfaces making them indispensable in repair or maintenance applications. FEATURES Pads are washable and reusable Replaces steel wool MATERIALS Aluminum Brass
- Length: 9 inch
- Width: 6 inch
- Features: Blending / Intermediate (Medium Grits), Block / Pad, Non-woven Abrasive
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments), Polishing / Lapping (Extra Fine Grits / Filaments)
-
Supplier: Allied Electronics, Inc.
Description: Tough lint-free pad pre-saturated with alcohol. Cleans dirt, oxides, oils and other contaminants. Ideal for cleaning sensitive contact surfaces, computers, electronics, magnetic tape heads, fiber optic connectors and ferrules. Features Plastic Safe Lint Free Fast Dry Non
-
Supplier: Weiler Abrasives
Description: Ideal for cleaning and conditioning surfaces by hand Hand pad is non-metallic and does not produce after-rust on work surfaces
- Shank / Bore Diameter: 0.35 inch
- Length: 6 inch
- Width: 9 inch
- Abrasive Type: Aluminum Oxide
-
-
Supplier: Weiler Abrasives
Description: Ideal for cleaning and conditioning surfaces by hand Hand pad is non-metallic and does not produce after-rust on work surfaces Industrial grade
- Shank / Bore Diameter: 0.45 inch
- Length: 6 inch
- Width: 9 inch
- Features: Block / Pad, Specialty / Other
-
Supplier: Weiler Abrasives
Description: Ideal for cleaning and conditioning surfaces by hand Hand pad is non-metallic and does not produce after-rust on work surfaces
- Shank / Bore Diameter: 0.35 inch
- Length: 6 inch
- Width: 9 inch
- Abrasive Type: Aluminum Oxide
-
Supplier: Weiler Abrasives
Description: Ideal for cleaning and conditioning surfaces by hand Hand pad is non-metallic and does not produce after-rust on work surfaces Industrial grade
- Shank / Bore Diameter: 0.35 inch
- Length: 6 inch
- Width: 9 inch
- Abrasive Type: Aluminum Oxide
-
Supplier: U.S. Plastic Corporation
Description: Brush with non-woven pad is comfortable to hold and easy to use. This brush is designed so that it will not harm sensitive surfaces.
- Features: Other
- Brush Type / Shape: Scrub / Washout
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Brite non-woven 8447 production hand pad uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 24037 having a very fine grade. The production hand pad has a width of 6
- Abrasive Type: Aluminum Oxide
-
Supplier: Flexovit USA, Inc.
Description: Non woven pads for stripping, scrubbing, buffing and polishing. Available in all popular sizes. White Non-abrasive pad is ideal for high polishing needs.
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Brite non-woven 07777 scuff hand pad uses silicon carbide as the abrasive material. The scuff hand pad has a width of 6 in and length of 9 in.
- Abrasive Type: Silicon Carbide
-
Supplier: Sunshine Makers, Inc.
Description: This tough, handy cleaning tool is packed full of effective, biodegradable, non-toxic Simple Green®. The Simple Green Scrubbing Pad is heavy-duty for tough cleaning jobs, yet non-abrasive for lighter cleaning. Each Scrubbing Pad contains micro-encapsulated
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Brite non-woven 6444 hand pad uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 16553 having a fine grade. The hand pad has a width of 6 in and length of 9 in.
- Abrasive Type: Aluminum Oxide
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Brite non-woven 37447 hand pad uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 37447 having a very fine grade. The hand pad has a width of 6 in and length of 9
- Abrasive Type: Aluminum Oxide
-
Supplier: Norton Abrasives
Description: Ideal for general clean-up. Mild acting green, or non-abrasive white Fibratex hand pad material is laminated to a top quality sponge, which allows for the convenience of 2 pads in one. Features & Benefits Durable hand pad material on one side, top quality sponge
- Grit / Micron Size: 1,200
- Grit Size: 1,200
- Grit System: ANSI - CAMI / Coated
- Applications: Cleaning / Surface Preparation, Dry
-
Supplier: Norton Abrasives
Description: Small Area General Purpose Sponge
- Grit Size: 60
- Width: 3 inch
- Length: 4 inch
- Grit System: ANSI - CAMI / Coated
-
Supplier: DME Company
Description: Made from three dimensional non-woven nylon webs impregnated with abrasive materials. Very durable, they resist tearing splintering, loading and shredding. Can be rinsed for reuse. Provides a clean contaminate-free surface that will improve adhesion of all types of coatings. Also
- Length: 9 inch
- Width: 6 inch
- Features: Abrasive Roll, Specialty / Other
- Applications: Cleaning / Surface Preparation, Dry, Material Removal / Roughing (Coarse Grits / Filaments), Wet / Waterproof
-
Supplier: Walter Surface Technologies
Description: Flexible rolls and sheets for general purpose sanding, deburring, surface cleaning and finishing. They easily adapt to irregular surfaces making them indispensable in repair or maintenance applications. FEATURES Can be cut into strips of desired size For manual or machine operation Ideal for
- Length: 30 inch
- Width: 4 inch
- Features: Abrasive Roll, Blending / Intermediate (Medium Grits), Non-woven Abrasive, None / Handheld
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments), Polishing / Lapping (Extra Fine Grits / Filaments)
-
Supplier: Reid Supply
Description: Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such
- Outer Diameter (OD): 2 inch
- Type: Aluminum Oxide
- Disc / Backing Type: Non-woven Disc
- Features: Other, Specialty / Other
-
Supplier: Advanced Abrasives Corp.
Description: Polishing Cloths / Pads Complementing our extensive offering of diamond and oxide polishing formulations is a line of polishing surfaces selected for metallographic preparation applications from fine grinding / coarse polishing to finish polishing using oxide suspensions and colloids. These
- Outer Diameter (OD): 8 to 12 inch
- Disc / Backing Type: Cloth Disc, Non-woven Disc
- Applications & Materials Abraded: Finishing / Deburring (Fine Grits), Material Removal / Roughing (Coarse Grits), Metals / Metalworking, Polishing / Lapping (Very Fine Grits)
- Features: Other, Specialty / Other
-
Supplier: Brady Corporation
Description: High performance, oil only sorbent made to handle petroleum-based spills. Remains intact even when saturated. Spunbond coverstock on both sides offers maximum durability and very low linting, both abrasion-resistance and non-abrasive performance, ideal for workstations involving the
-
Supplier: Brady Corporation
Description: High performance, oil only sorbent made to handle petroleum-based spills. Remains intact even when saturated. Spunbond coverstock on both sides offers maximum durability and very low linting, both abrasion-resistance and non-abrasive performance, ideal for workstations involving the
-
Supplier: Brady Corporation
Description: High performance, oil only sorbent made to handle petroleum-based spills. Remains intact even when saturated. Spunbond coverstock on both sides offers maximum durability and very low linting, both abrasion-resistance and non-abrasive performance, ideal for workstations involving the
-
Supplier: Image Supply, Inc.
Description: Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. A non-abrasive, polishing/buffing pad, used dry or with a fine mist to yield a mirror gloss shine. White Super Gloss, 5/cs
-
Supplier: Image Supply, Inc.
Description: Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. A non-abrasive, polishing/buffing pad, used dry or with a fine mist to yield a mirror gloss shine. White Super Gloss, 5/cs
-
Supplier: Brady Corporation
Description: hazmat, abrasion resistant and non-abrasive performance, perfect for wipe down applications. Extra strength allows wringing and re-using of sorbents.
-
Supplier: Sugatsune America, Inc.
Description: Cover and bolt are 304 stainless steel offering rust and corrosion resistance Easy installation with phillips screw driver ADWS - Rubber (CR) base has excellent weather resistance ADWHS - Ethylene propylene base is non-marring, non-abrasive and has excellent heat/weather
- Maximum Load Capacity (Per mount): 1,966 lbs
- Application: Leveling
- Type: Leveling Foot
- Features: Threaded Stud
-
Supplier: Sugatsune America, Inc.
Description: Cover and bolt are 304 stainless steel offering rust and corrosion resistance Easy installation with phillips screw driver ADWS - Rubber (CR) base has excellent weather resistance ADWHS - Ethylene propylene base is non-marring, non-abrasive and has excellent heat/weather
- Maximum Load Capacity (Per mount): 3,205 lbs
- Application: Leveling
- Type: Leveling Foot
- Features: Threaded Stud
-
Supplier: SAE International
Description: by the AE method. Three kinds of brake pads were used in the experiments. One of the specimens included an abrasive ingredient, one included an adhesive ingredient, and another included neither. As an analysis of the AE signals from the abrasive pad revealed harmonic
-
Supplier: Norton Abrasives
Description: Small Area General Purpose Sponge
- Grit Size: 36 to 80
- Width: 2.75 inch
- Length: 4 inch
- Grit System: ANSI - CAMI / Coated
-
Supplier: Norton Abrasives
Description: Small Area General Purpose Sponge
- Width: 3.75 inch
- Length: 4.75 inch
- Grit System: ANSI - CAMI / Coated
- Product / Material Worked: Automotive / Paint, Ceramics / Glass, Metalworking, Plastics / Composites, Woodworking
-
Supplier: Custom Made Boxes, Inc.
Description: Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.
- Protective Packaging / Dunnage: Air Pillow
- Material Type: Foam
-
Supplier: TransPak
Description: Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.
- Material Type: Foam, Plastic
- Protective Packaging / Dunnage: Foam-in-Place
-
Supplier: TransPak
Description: Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.
- Material Type: Foam, Plastic
- Protective Packaging / Dunnage: Foam-in-Place
-
Supplier: Custom Made Boxes, Inc.
Description: Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.
- Protective Packaging / Dunnage: Air Pillow
- Material Type: Foam
-
Supplier: TransPak
Description: Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.
- Material Type: Foam, Plastic
- Protective Packaging / Dunnage: Foam-in-Place
Find Suppliers by Category Top
Featured Products Top
-
What metals can Simichrome be used on? Simichrome is the perfect cleaner and polish for all ferrous and non-ferrous metals like brass, copper, chrome, pewter, stainless steel, gold, silver, sterling (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
suspension, can maintain long-term non-settling and convenient to use; High removal rate, stable polishing speed, good surface polishing effect, and strong applicability; Precise polishing quality: Ra < 0.2 nm, TTV < 2 μm; Environmentally friendly and green. (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
Norton Vortex Rapid Prep flap discs, featuring layers of non-woven surface conditioning material, offer a longer life over traditional single layer products (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Made with layers of non-woven surface conditioning material for added life, fewer disc changes, and vibration reduction, the new Norton Vortex Rapid Prep flap discs are designed to increase productivity. These flap discs also feature a high-performance grain and Clean Bond® (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Faztek proudly introduces the Maxiem 2040 abrasive waterjet system. Designed for high-capacity production, this system cuts thick materials and uses multiple nozzles to double manufacturing output. Compared to plasma or laser cutting, it offers better accuracy, handles complex designs, and cuts (read more)
Browse Abrasive Jet and Waterjet Cutting Machines Datasheets for Faztek, LLC -
What metals can Simichrome be used on? Simichrome is the perfect cleaner and polish for all ferrous and non-ferrous metals like brass, copper, chrome, pewter, stainless steel, gold, silver, sterling, platinum…virtually all uncoated (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
GRISH Diamond lapping film refers to the abrasive film coated with precisely graded and environmentally friendly minerals (diamond) on the back of high-strength polyester. Fine-grained to provide a uniform finish for a variety of industries while providing high-speed cutting, an ultra (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
What metals can Simichrome be used on? Simichrome is the perfect cleaner and polish for all ferrous and non-ferrous metals like brass, copper, chrome, pewter, stainless steel, gold, silver, sterling (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Norton Vortex Rapid Prep belts are the better choice for surface conditioning applications where productivity and efficiency improvements can be measured. Watch Video!
(read more)
Browse Abrasive Belts Datasheets for Norton Abrasives -
Provides excellent surface finishing on hard materials like steel, nickel and alloys. A multi-purpose surface finishing product, Rapid Prep products have a high abrasive content for continuous cutting on soft and hard materials. Learn More by visiting out site. (read more)
Browse Abrasive Belts Datasheets for Norton Abrasives
More Information Top
-
Programming with LEGO of Mindstorms NXT
Under satisfied condition, the instructions in the loop block are carried out.
-
Manual robotics
It applies to the code block of the main program as well as to later blocks in grinding and subprograms etc.
-
Handbook of Manufacturing Engineering and Technology
Non woven abrasive pad ; radial bristle disc .
-
Percutaneous Absorption: Drugs, Cosmetics, Mechanisms, Methods
Different pretreatment methods, including cotton swabs, emery paper, D-squame adhesive tape (a more aggressive adhesive tape), Buf-Puf2 dermabrasion pads, and non -woven abrasive pads (NWAP) used for EKG prepara- tion were evaluated randomly in duplicate on the skin of the …
-
Mass Vaccination: Global Aspects — Progress and Obstacles
Eight subjects per group were randomized to receive rPA without or co-administered with LT in a dry adhesive patch (groups 1–4) or as liquid antigens on gauze (group 5) following skin pretreatment with a non woven abrasive pad .
Indicates content that may require registration and/or purchase.