-
Supplier: Clippard
Description: When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: Clippard
Description: options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: Xylem Applied Water Systems
Description: Water Pressure Regulator Inline FLOJETS 1750 series Water Pressure Regulator reduces inlet water pressure to safe levels for pumps and appliances. Equipment is additionally protected from water-borne debris and particulates by the regulator's removable,
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Media Temperature: 150 F
- Port Size: 0.5 inch
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 4500 MAX PSI IN, 15MAX PSI OUT, HANDKNOB ADJUST, BRASS BODY, NON-VENTING. FREE 2 YEAR RADWELL WARRANTY
- Features: Brass / Bronze
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8
- Valve Size: 0.15625 to 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Series PRHM design incorporates a poppet seat, double u-cups, large area rolling diaphragm and one piece body construction. A pressure balanced shaft assures smooth and stable control, while the valve design provides excellent flow performance. • Pressure setting is
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.5 inch
-
Supplier: Accuris
Description: Low-Pressure Non Adjustable Regulators Having a Maximum Outlet Pressure of Less Than or Equal to 200 mbar, with a Capicity of Less Than or Equal to 4 kg/h, and Their Associated Safety Devices for Their Mixtures
-
Supplier: Accuris
Description: Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, pressure-compensated, non-adjustable flow regulator, intended for use in fixed displacement hydraulic circuits requiring partial pump flow diversion on a priority basis.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Description: first failure without repairs, but exclude outliers. ISO 19973-4:2007 applies to manually adjustable and remote-piloted pressure regulators, both relieving and non-relieving. ISO 19973-4:2007 does not apply to pressure regulators that have a permanent bleed.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, REGULATOR, LOW PRESSURE, 0.02-0.34MPA, ADJUSTING SCREW, NON-RELIEF TYPE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Pressure Relief Valves, Regulator (general), Vacuum Relief / Anti-siphon Valves
-
Supplier: CSA Group
Description: first failure, as obtained with the three-points moving average (3PMA) method, without repairs, but excluding outliers. ISO 19973-4:2014 applies to manually adjustable and remote-piloted pressure regulators, both relieving and non-relieving. It does not apply to
-
Supplier: Honeywell International, Inc.
Description: INTERNALLY THREADED TAILPIECE, NON-CORRODING UNITIZED CARTRIDGE, STRAINER, THERMAL BYPASS INCLUSIONS/FEATURES BRONZE BODY MATERIAL 400 PSI PRESSURE RATING FEMALE THREADED X FEMALE THREADED END CONNECTION 4-5/16 INCH END TO END DISTANCE DIAPHRAGM ACTUATION TYPE STAINLESS STEEL SPRING
- Valve Size: 0.75 inch
- Pressure Rating: 400 psi
- Media Temperature: 158 to 180 F
- Port Size: 0.75 inch
-
Supplier: Pressure Washers Direct
Description: Powerful Generac 420CC Horizontal Shaft OHV Engine •Easily handles large household & small business cleaning High Performance Triplex Plunger Pump •Ceramic coated pistons run cooler, last longer •Adjustable pressure regulator for complete pressure control Welded
- Water Jet Pressure: 4,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: CAT Triplex Pump •Durable and rebuildable for heavy duty use Adjustable Pressure Regulator •Allows you to match the pressure to your cleaning task Briggs and Stratton Vanguard OHV Engine •Reliable 9 horsepower engine can handle tough jobs Downstream Cleaning
- Water Jet Pressure: 3,000 psi
- Power: 9 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Powerful Generac 302CC Horizontal Shaft OHV Engine •Easily handles household & small business cleaning High Performance Triplex Plunger Pump •Ceramic coated pistons run cooler, last longer •Adjustable pressure regulator for complete pressure control Welded Steel
- Water Jet Pressure: 3,300 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Beswick Engineering Co., Inc.
Description: are available, offering design freedom. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-400 psi. Piston style
- Pressure Rating: 500 psi
- Features: Aluminum, Other, Stainless Steel
-
Supplier: AENOR
Description: LOW-PRESSURE, NON ADJUSTABLE REGULATORS HAVING A MAXIMUM OUTLET PRESSURE OF LESS THAN OR EQUAL TO 200 MBAR WITH A CAPACITY OF LESS THAN OR EQUAL TO 4 KG/H, AND THEIR ASSOCIATED SAFETY DEVICES FOR BUTANE, PROPANE OR THEIR MIXTURES
-
Supplier: AENOR
Description: Low pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures.
-
Supplier: AENOR
Description: Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
-
Supplier: Radwell International
Description: PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, GAUGE. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: AENOR
Description: Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
-
Supplier: Siemens Process Instrumentation
Description: Model 74 Pneumatic Valve Positioners are universal positioners that provide versatility, dynamic performance, and high positioning accuracy. Supply pressure variations have little or no effect on the positioner output, which eliminates the need for a supply pressure regulator.
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -40 to 180 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
Supplier: AGI - American Grippers Inc.
Description: - AGO Units can only be pressurized when reset in one unique position. The presure switch monitor confirms that air pressure is present before resuming operation. The ready-to-perform signal from the pressure switch lets you know the AGO is reset in the proper position and pressurized.
- Angular Compliance (+ / -): 5 degrees
- Rotary or Torsional Compliance (+ / -): 360 degrees
- Axial Compliance: 169 mil
- Repeatability: 0.0005 mil
-
Supplier: Mile-X Equipment, Inc.
Description: Features: Non-rotating double acting ram eliminates guide pins on most tooling. Chrome-plated piston rod resists rust and ensures long life. Threaded rod end permits nose piece and tooling to be easily attached and detached. Easily adjusted ram speed, pressure, and stroke allow
-
Supplier: Mile-X Equipment, Inc.
Description: Features: Non-rotating double acting ram eliminates guide pins on most tooling. Chrome-plated piston rod resists rust and ensures long life. Threaded rod end permits nose piece and tooling to be easily attached and detached. Easily adjusted ram speed, pressure, and stroke allow
-
Supplier: AGI - American Grippers Inc.
Description: - AGO Units can only be pressurized when reset in one unique position. The presure switch monitor confirms that air pressure is present before resuming operation. The ready-to-perform signal from the pressure switch lets you know the AGO is reset in the proper position and pressurized.
- Tool Weight: 0.4375 lbs
- Nominal Operating Pressure: 90 psi
- Applications: Assembly, Material Handling, Pick and Place
- Options: External Utilities, Internal Utilities
-
Supplier: Mountz, Inc.
Description: should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
-
Supplier: Mountz, Inc.
Description: use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
-
Supplier: Mountz, Inc.
Description: use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
-
Supplier: Mountz, Inc.
Description: should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
-
Supplier: Mile-X Equipment, Inc.
Description: Lightweight for easy portability. Safe and easy to use. Tamperproof air regulator. Preset safety pressure valve. Translucent sight tube on side for easy viewing of fluid level. Quick-release “lift-lock” drain tube for easy use. Description A portable waste oil drain and fluid dispenser
-
Supplier: Terra Universal, Inc.
Description: override vacuum timer. Other standard features include a jaw-closing/heat-only safety circuit; vacuum-seal sequence switch, seal only switch, and vacuum gauge. The Backflush model includes a gas-vacuum-seal sequence switch and gas pressure regulator and gauge. Requires compressed air
- Features: Aseptic / Sanitary, Other
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Industrial / General Use
Find Suppliers by Category Top
Featured Products Top
-
, including multiple adjustment styles, relieving or non-relieving configurations, a range of outlet pressure settings, and a selection of body and O-ring materials. The PR3HP is an ideal choice for applications where the working fluid is supplied from a compressed gas cylinder. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases (read more)
Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
increase of pressure. By adjusting the top screw, the downward pressure on the diaphragm can be increased, requiring more pressure in the upper chamber to maintain equilibrium. In this way, the outlet pressure of the regulator is controlled. Single-stage pressure regulator High (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-seat, cage-type, and double-seat structures, allowing engineers to select suitable solutions according to differential pressure, temperature, medium characteristics, and leakage requirements. With fast response characteristics and high adjustment accuracy, these regulators are widely used (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Pressure control needs aren’t one-size-fits-all. Where does simple, set-and-forget regulation make sense, and where can real-time electronic adjustment improve performance? Check out this quick video or read the article to learn how mechanical and electronic pressure regulators compare in controllability, accuracy, dynamic response, and system integration. (read more)
Browse Pressure Regulators Datasheets for Clippard -
The PRDB single stage, series regulator features a patented valve mechanism designed to provide improved seal reliability and precision at very low outlet presures, pressure differtials, and flows. The Inlet Range: Ideal for applications with steady inlet pressures up to (read more)
Browse Air Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The PRDHF, non-relieving, single stage pressure regulator is ideal for applications requiring high flow while operating with a steady inlet pressure, up to 500 psig. The PRDHF allows for significantly higher flow when compared to the PRD and PRDB series pressure (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The P-Series Solenoids and Pressure Regulators are a weld-in, the valves reduce the potential for connection leaks and can be entirely serviced from the top. This improved design has a higher working pressure, greater working temperature range and higher flow capacities than competitive (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division -
gas-space pressure is important. By automatically supplying nitrogen when tank pressure decreases and stopping the supply when the set pressure is reached, the regulator supports stable tank blanketing without continuous manual adjustment. For the nitrogen supply side, THINKTANK recommends (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
The Basics of Pressure Regulators
with the process fluid. It is also important to determine if the fluid is flammable or hazardous in nature. A non-relieving regulator is preferred for use with hazardous, explosive, or expensive gases since no gas is allowed to vent to atmosphere. A relieving regulator will vent excess downstream pressure