Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: elobau U.S., Inc.
Description: Your benefits at a glance: + Non-contact level measurement + Wear-free level measurement + For extreme operating temperature ranges from -40° to +105°C + Analogue output signal + Space-saving design + Suitable for diesel and bio-diesel Application areas: This ultrasonic
- Measuring Range: 3.3464585 to 47.24412 inch
- Features: Analog Current, Analog Voltage, Other Interface Type
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Fuel Level Sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The Fuel Level Sensor offers a choice of outputs (analog current loop;
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable
- User Interface: Computer Controllable
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 3-wire ultrasonic level sensor is a non-contact liquid level sensor that offers a wide variety of input and output options which enables it to interface with many different microprocessor-controlled fuel gauges or digital
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
-
Supplier: Burkert Fluid Control Systems
Description: Type 8137 is a non-contact radar level meter for continuous level measurement. The unit is available in two variants: ● with thread and horn antenna (ø 40 mm). Particularly suitable for use in small tanks and process vessels for the level measurement of practically
- Measuring Range: 1,377.9535 to 393.701 inch
- Material Temperature Range: -40 to 266 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products,
- Number of Switch Points: 2 to 7 (#)
- Maximum DC Voltage: 48 volts
- Features: Analog Current, Analog Voltage, Electromechanical Switch, Normally Open (NO), Single Pole, Single Throw (SPST)
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: SSI Technologies, LLC
Description: The Digital Fluid-Trac drum liquid level gauge is a cost competitive non-contact continuous drum liquid level gauge. It is designed for use on vertical drums (≤32 inch depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid and
- Measuring Range: 32 inch
- Output Options: Alarm / Visual Indicator
- Level Measurement Type: Continuous Level
- Display: Digital Readouts
-
Supplier: Senix Distance and Level Sensors
Description: providers. These services can move data from Senix Level Transmitters directly to the cloud. How Does It Work? At each monitored site a Level Transmitter and attached non-contact Level Sensor measure the distance down to the monitored liquid or material.
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop;
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: U.S. Plastic Corporation
Description: Digital Fluid-Trac drum level gauge is a cost competitive non-contact continuous liquid level drum gauge. It is designed for use on vertical drums (= 32" depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid and diesel fuel.
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust System Flexible exhaust fitting Elbows and flange Flange and exhaust adapters Manifold and mufflers Fuel Systems Flexible fuel lines Fuel cooler Water/fuel separator Fuel level switch Instrumentation Customer management device Remote panel display
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: water pumps Sea water pump removal Air separator EXHAUST SYSTEM Exhaust outlet Flexible fittings Elbows Flanges Flange and exhaust expanders Mufflers FUEL SYSTEM Fuel Cooler Fuel priming pumps Flexible fuel lines Rigid Fuel Lines Primary fuel filter
- Volt-Ampere: 1,470,000 to 2,813,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Certification Exhaust System Flexible exhaust fitting Elbows and flange Flange and exhaust adapters Manifold and mufflers Fuel Systems Flexible fuel lines Fuel cooler Water/fuel separator Fuel level switch Instrumentation Customer management device Remote
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: water pumps Sea water pump removal Air separator EXHAUST SYSTEM Exhaust outlet Flexible fittings Elbows Flanges Flange and exhaust expanders Mufflers FUEL SYSTEM Fuel Cooler Fuel priming pumps Flexible fuel lines Rigid Fuel Lines Primary fuel filter
- Volt-Ampere: 1,938,000 to 2,125,000 VA
- Applications: Industrial
- Portability: Permanent
-
Description: of EMC test levels from IEC 60335 series; - additional testing for flexible cords; - revisions to the requirements for resistance to heat, fire and tracking including replacement of clause 21 and Annexes F and G; - new Annex T for additional requirements for non-SELV supplied
-
Supplier: Marposs Corp
Description: environments Utilities Serial Driver Programmer connects to virtually any serial device using ASCII based protocols Analog Probes Tuner (APT) to set up sensors assembly when more than one sensor is used to create a measurement Group and Users to define multi-level password
- Operating System: Windows
Find Suppliers by Category Top
Featured Products Top
-
Why Isolation Up to the Stack and String Levels is Essential for Fuel Cells and Electrolyzers When monitoring and measuring fuel cells and electrolyzers, proper isolation is not just a technical detail—it's essential for safety, accuracy, and equipment longevity (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
crushers or ESP hoppers Level measurement of piles or pits Let us help you match your application to the perfect radar sensor! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Manufacturing and Maintenance Aircraft manufacturing facilities rely on numerous chemicals, fuels, solvents, and compressed gases throughout production processes. Low-level gas detection systems continuously monitor work environments, helping ensure employee (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Manufacturing As hydrogen fuel cell technologies continue to grow, manufacturers increasingly rely on low-level detection systems to protect workers and maintain production continuity. Technologies Used for Low-Level Hydrogen Detection Several sensing technologies are (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
turbines and some types of diesel engines are used as the main propulsion system. Contamination levels of liquid fuel entering the combustor of a gas turbine or diesel engine must be extremely low to avoid high temperature corrosion and fuel system fouling. Accordingly, each of the major gas turbine (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
metals, contaminants and additives FT-IR analysis to determine lubricant degradation and second phase fluid contamination (i.e., water, fuel glycol) Viscosity testing Particle (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
-resistant features are required. Applications: Generally, pressure sensors will be heavily used in drilling, refining, and transportation processes to monitor fluid levels and detect leaks. Types Used:Absolute pressure (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
mixing with the oil. Glycol is especially corrosive to non ferrous bearing surfaces. Excessive coolant leads to the telltale sheen or mayonnaise oil emulsion, leading to engine seizure. Soot: This contaminant is caused by retarded injection timing and burning fuel (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
. The solution: Radar sensor USR30 and radar transducer UTR30 from Endress+Hauser Sensors&Components provide our customers with the basis for non-contact level measurement. With 80 GHz FMCW radar technology, the water surface is continuously and precisely detected without (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
The CNCR-230 offers an LED display on the sensor housing, making level readings accessible from the sensor. It can be used for (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
Cloud-Based Apps Transforming Grain Storage
that allow for non-intrusive,. non-contact measurement of the contents of storage. bins and process vessels. Instrumentation is designed. for precise measurement in very dusty environments with. little or no maintenance of the sensor being required. Radar using the 80 GHz range is among the most popular
More Information Top
-
ultrasonic oil level measurement - offers from ultrasonic oil level measurement manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ultrasonic fuel level sensor, ultrasonic level sensor, non - contact fuel level sensor , GPS fuel level sensor ] .
-
Brushless Motors for In-Tank Fuel Pumps - Nasa Tech Briefs :: NASA Tech Briefs
…controller provides pump diagnostics and may include sensor signal processing circuitry within the tank assembly to enable additional state-of-health information and/or provide further system performance improvements by interfacing with improved sensing technologies such as a non - contacting fuel level sensor .
-
Brushless Motors for In-Tank Fuel Pumps
…controller provides pump diagnostics and may include sensor signal processing circuitry within the tank assembly to enable additional state of health information and/or provide further system performance improvements by interfacing with improved sensing technologies such as a non - contacting fuel level sensor .
-
Acu-Trac Fuel Level Sensor by SSI Technologies : Quote, RFQ, Price and Buy
The Acu-Trac Fuel Level Sensor is a non - contact fluid level sensor which serves as a direct replacement for level sensors on tanks having depth of about 3 m.
-
Frost & Sullivan - Global Level Sensors and Transmitters Markets
Multiple advantages will fuel the continued dominance of non - contact level sensors in the global level sensors and transmitters markets.
-
Miniature laser doppler velocimetry systems
This technique can be used as a liquid level sensor (i.e. non - contact measurement in fuel tanks) if the liquid has sufficient particulate content to generate a returned Doppler signal.
-
Tyco’s Sensor Integrated Module for Dual Clutch Transmission
Tyco Electronics, a specialist in position, speed, temperature, travel, and angle type of non - contact sensors , provides innovative product solutions and technologies for automotive applications such as steering, torque, fuel level management, brake, chassis, and so on.
-
SHARED TECHNOLOGY TRANSFER PROGRAM
…Device 142 Radar Tank Level Indicating System for Measurement … Tank Involving Identification of Fuel -Water Interface 757 Rare … 661 Safety Cathode for Non -Aqueous Electrochemical Cell 355 … System 748 Self-Aligning Contact Thrust Bearing/Vibration Reducer Element … Dispensing System 555 Shipboard Sensor Exerciser Apparatus 137 Shipboard…
-
2011 Annual Progress Report: DOE Hydrogen and Fuel Cells Program (Book)
We studied numerous sensors to assess their suitability as a rapid non - contact dimensional measurement tool for bipolar fuel cell plates. .... spot triangulation probes for further investigation because they offered large range (±5 mm) and micrometer level resolution.
-
Gasoline Engine Management
Examples include: ¼ Tank-leakage diagnosis and evaluation of the fuel- level - sensor signal ¼ Actuation of valves, e.g., for fuel -vapor management. .... In order to comply with the increasing de- mands with regard to pressure and service life and the differing fuel grades around the world, non - contact motors with electronic commutation will play a more important role in the future.
Indicates content that may require registration and/or purchase.