Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: Lightweight and portable, this pump is designed for handling acid and alkaline solutions as well as aqueous chemical solutions. Automatic and self-priming, it is corrosion resistant and non-contaminating with flow rates up to 35 gpm and at heads up to 39 ft. It will handle all
-
Supplier: Caterpillar Oil & Gas
Description: Well stimulation operations in the oilfield are complex and demanding. The 3500 engine family for well stimulation operations was specifically developed to meet the highest standards in performance, durability, and reliability. Cat engines are backed by the worldwide network of Cat
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Armstrong International
Description: The patented Armstrong PT-104 Mini Pump Trap is the smallest non-electric solution that can move condensate or other liquids from lower to higher points and from lower to higher pressures. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic, Steam
- Pump Housing Material: Cast Iron
-
-
Supplier: Armstrong International
Description: Effective recovery and return of hot condensate are essential to overall plant efficiency and conservation of energy. Large amounts of condensate provide the best opportunities to save energy. The Armstrong PT-516 High Capacity Pump Trap is the low-maintenance, non-electric
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 2 to 4 inch
- Power Source: Air / Pneumatic, Steam
- Pump Type: Condensate Pumps
-
Supplier: Armstrong International
Description: conventional electric condensate pumps without leaking seals or cavitation problems. And these light-liquid pumps are for specific gravity down to 0.65. Economical non-electric operation. Uses inexpensive steam or inert gas. Low-maintenance operation. No leaking
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 2 inch
- Features: Other
- Power Source: Steam
-
Supplier: Armstrong International
Description: The Armstrong PT-400 Series Vertical Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 0.5 to 1 inch
- Power Source: Air / Pneumatic, Steam
- Pump Type: Condensate Pumps
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Caterpillar Oil & Gas
Description: Well stimulation operations in the oilfield are complex and demanding. The 3512C (HD) engine for well stimulation operations was specifically developed to reach the highest power nodes while meeting the highest standards in durability, reliability, and emissions. Cat engines are backed
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated
- Maximum Discharge Flow: 1.6 to 2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Caterpillar Oil & Gas
Description: Well stimulation operations in the oilfield are complex and demanding. The 3516C (HD) engine for well stimulation operations was specifically developed to reach the highest power nodes while meeting the highest standards in durability, reliability, and emissions. Cat engines are backed
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: No. 1 SAE standard rotation Fuel System MEUI system Fuel filter, RH ( 2 micron high performance) Fuel transfer pump Fuel priming pump (optional electric priming pump) Lube System Crankcase breather — rear mounted Oil cooler — RH Side turbo — oil filler in RH front gear
- Horse Power: 800 to 1,050 HP
- Displacement: 27.16973032721106 liters
- Length: 75.5 inch
- Width: 57.6 inch
-
Supplier: UL Standards & Engagement
Description: applies to tumbling clothes dryers and non-tumbling clothes dryers, such as drying cabinets, as well as both vented clothes dryers and non-vented clothes dryers, such as condensation-type and heat pump clothes dryers. Additional requirements for heat pump clothes
-
Supplier: Lift Products, Inc.
Description: built-in swivel. Able to handle inclines up to 6 degrees as well as transverse into and out of elevators, the Moto-Tanker is suitable for numerous non-flammable and non-petroleum based applications. From dispensing machine coolant throughout a factory to performing regular plant
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: CECOR
Description: Sump Shark. •Two completely separate tanks on one chassis. •Each tank has pump in/pump out capability •F10 1 cu. ft. filter on sump cleaner side Full Specs Series: CE10 Tank Size Options: (2) 60 Gal (227 L) or (2) 100 Gal (379 L) Standard Transport: PT - Push and Tow (See options)
-
Supplier: CECOR
Description: Sump Shark. •Two completely separate tanks on one chassis. •Each tank has pump in/pump out capability •F10 1 cu. ft. filter on sump cleaner side Full Specs Series: CE10 Tank Size Options: (2) 60 Gal (227 L) or (2) 100 Gal (379 L) Standard Transport: PT - Push and Tow (See options)
-
Supplier: CSA Group
Description: This Standard applies to tumbling clothes dryers and non-tumbling clothes dryers, such as drying cabinets, as well as both vented clothes dryers and non-vented clothes dryers, such as condensation-type and heat pump clothes dryers. 1.3 This Standard does not apply to
-
Description: possibilities for sealing, e.g. in pumps. Applications Bottle capping machines Wind-up and unwind systems Brakes Test procedures Packaging technology As safety clutch in e.g. extrusion plants, shredders, or similar Pump drives For “soft starts” As safety clutch with “smooth” overload
- Torque Rating: 0.294985250737463 to 2.94985250737463 Ft-lbs
- Bore Diameter: 0.6299216 to 0.9448824 inch
- Diameter: 2.8740173 to 4.1338605 inch
- Length: 2.755907 to 3.3464585 inch
-
Description: non-conducting materials, GERWAH Magnetic Clutches offer unique possibilities for sealing, e.g. in pumps. Applications Bottle capping machines Wind-up and unwind systems Brakes Test procedures Packaging technology As safety clutch in e.g. extrusion plants, shredders, or similar
- Torque Rating: 8.84955752212389 to 132.743362831858 Ft-lbs
- Diameter: 3.8582698 to 6.692917 inch
- Length: 2.9133874 to 3.93701 inch
- Features: Adjustable Torque, Slip Clutch / Disengagement Torque Limiter
-
Description: Magnetic Clutches offer unique possibilities for sealing, e.g. in pumps. Applications Bottle capping machines Wind-up and unwind systems Brakes Test procedures Packaging technology As safety clutch in e.g. extrusion plants, shredders, or similar Pump drives For “soft starts” As safety
- Torque Rating: 0.884955752212389 to 110.619469026549 Ft-lbs
- Bore Diameter: 0.1181103 to 1.2598432 inch
- Diameter: 2.4409462 to 9.055123 inch
- Length: 2.1653555 to 5.7480346 inch
-
Supplier: Arnold Magnetic Technologies
Description: precision magnetic assemblies made to print or co-developed to complete their projects. From the straight-forward to the most complex combination of magnetic and non-magnetic materials, our advanced assembly services offer unparalleled expertise, quality and affordability. Our experienced
- Material: AlNiCo (Aluminum-Nickel-Cobalt), NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt)
- Industrial Magnets: Magnetic Assembly
-
Supplier: Lift Products, Inc.
Description: including custom platform sizes, shapes and top designs as well as the underlying electric platform truck's controls, size and caster arrangement. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily serviced. Pneumatic Tires
-
Supplier: Lovejoy, Inc.
Description: AL090/ 095, AL099/100 and AL110 (Stainless steel hubs can be made-to-order as well) The Jaw In-Shear Coupling is non-fail safe, and thus the coupling acts as a fuse to prevent equipment damage in the event of torque overloads. Instead of the spider being compressed in between the
- Bore Diameter: 9 inch
- Angular Misalignment: 2 degrees
- Parallel Misalignment: 0.03 to 0.047 inch
- Rated Torque: 183,333 In-lbs
-
Supplier: Infineon Technologies AG
Description: counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon. Step 3: Get access to the required documentation. Applications Automatic transmission hydraulic system Automotive electric pumps and fans 12 V Multi-port fuel injection Smart power closure system
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load detection, short circuit protection, configurable time-out and window watchdog, fail-safe output, as well as overtemperature protection. Summary of
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: CSA Group
Description: machines), and non-refrigerated display cases. 1.5 This Standard includes requirements for the electrical features of equipment, with consideration given to the effects of sanitation procedures that may be required by authorities having jurisdiction, as well as the functional operation
-
Supplier: 3X Ceramic Parts Company Limited
Description: function , non - magnetic , electric insulation , static - free , anti interference and radiation . 5.With nice surface and more optional beautiful colors, so it is good material for decoration accessories. Custom make Zirconia Ceramic Components in different shapes and different
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: CSA Group
Description: promulgation of appropriate health and safety legislation and directives concerning mobile cranes. This edition of CSA Z150 includes an expansion of the scope to cover requirements for locomotive cranes as well as updates to the requirements for construction and characteristics of mobile
-
Supplier: CSA Group
Description: mobile cranes. This edition of CSA Z150 includes an expansion of the scope to cover requirements for locomotive cranes as well as updates to the requirements for construction and characteristics of mobile cranes, inspection, testing and maintenance, operation, and wire rope. Scope 1.1 This
-
Supplier: Larson Electronics LLC
Description: lens. Infrared detectors are then used to scan this focused radiation. The detectors create what is called a thermogram, or temperature map. The thermogram is then translated into electric impulses. The electric impulses are then sent to a signal-processing unit where they are
Find Suppliers by Category Top
Featured Products Top
-
air cushion forms automatically - and thus without further energy input. Magnetic bearing: An electric current is needed so that the coils arranged circularly around the drive shaft can develop their forces during operation and have the shaft rotating free from mechanical friction (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
quality. In addition, Niimi’s magnetic pumps utilize a non-contact drive mechanism based on magnetic force, significantly reducing seal wear and minimizing the risk of fluid leakage. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
our clients space as well as cost. At ICI we pride ourselves on the quality of our products. Our company has built a reputation as an industry leader in quarter-turn electric actuators by providing a wide range of standard features and benefits, including: Heavy-duty steel (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
customer’s software pack as well. The Challenge Measurement of battery cells is critical step during the assembly of battery packs for Electric Cars. “Prismatic” and “Pouch” cells have several critical dimensions, such as (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Hannay's Spray Non-Corrosive (SNC) Series reels, constructed primarily of 304-grade stainless steel, are designed specifically for lawn care, agriculture, horticulture, pest control, power washing and other spray-related industries. Competitively priced and comparable in weight to (read more)
Browse Hose Reels Datasheets for Hannay Reels -
the leisure industry and even in computers. Like our other custom DC motors, they have a high starting torque and work well in conjunction with our gearbox solutions Consider Your Industry The most important factor in choosing custom electric motors is the (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
available. Band heaters are used in multiple applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
A Push Towards Efficiency
Environmental concerns as well as the rising cost of energy have spurred the pharmaceutical industry to become more energy-efficient. Manufacturers are taking a hard look at ways to increase efficiency of their core equipment: motors, drives, pumps and valves. Fortunately for manufacturers, many
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
electrode channels, containing a. high-conductive solution, are isolated from the sample. channel by thin insulating membranes [29, 30]. The geometry. of the fluid electrode channels as well as the sample channel,. which incorporates insulating barriers, creates the electric. field non
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, the motion of a particle in a suspending medium. due to the presence of a non-uniform electric field [24], has. shown great potential for micro- and nano-scale particle. separation, manipulation, and identification [25-32]. However, studies in the literature using DEP for mixing. enhancement
More Information Top
-
Wind power plants
The wind power plant of the type Aeroman is equipped and supplied with a synchronous generator of 14 kVA via a rotary current low voltage line both electric submersible pumps in the well .
-
Centrifugal pumps
As the blades of free flow pumps of the inflow are flowed not well , these running wheels incline to noise and cavitation; the latter increases with growing conveying current.
-
Centrifugal pumps
As the blades of free flow pumps of the inflow are adapted not well , these running wheels incline to noise and cavitation; the latter increases with growing conveying current.
-
Hydraulic system
Wegeventilgesteuerte drives, constant pump as volume flow source In Abb. 13.35 are represented three variants of these drives with its volume flow source.
-
Introduction into the oil hydraulic system
The 6 / 2-directional valve 1 in the shown " Aus "-position stands, so, the pump oil current flows back drucklos into the container .
-
Contribution for investigation of the fatigue behavior of Koronarstents
Leaked Ringer's solution is pumped back by means of an electric pump from the catching container in the basin.
-
Austrian bank contract right
It is then, the incidental is (also) to consider as accessory or separate component of premises itself like, e.g., a blade or a in the wells built-in electric water pump vgl also OGH in JBl 1992, 515 that further serves…
-
Vie path manual motor vehicle technology
The Kraftstoffdruck usually amounts to 3 to 4 bar over current intake pipe pressure and is applied of an electrical Kraftstoff- feed pump in the Kraftstoffbehälter (7 section 7.6).
-
A new approach to the step-drawdown test
It would be better to use an electric pump without non -return valve.
-
Dubbel
Pump promotion (sucking-pressure installations with mixture pumps) for medium pressure installations, sluice promotion for high pressure installations (planting of the good behind the pump in pressurized water current ).
Indicates content that may require registration and/or purchase.