-
Supplier: Omnitrack Corp.
Description: Machined Acetal (POM) plastic housing fitted with either Acetal (POM) balls or AISI 316 stainless steel balls (add suffix ‘A’). Resists salt water & chemical attack Non conductive & non magnetic Suited to antimicrobial applications Optional fixing clips &
- Maximum Load: 15 to 45 lbs
- Ball Size: 0.625 to 1.75 inch
- Barrel Diameter: 0.945 to 2.441 inch
- Weight: 0.021 to 0.402 lbs
-
Supplier: KMS Bearings, Inc.
Description: A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to
- Bore Size: 0.4724412 inch
- Outside Diameter: 1.2598432 inch
- Overall Width: 0.393701 inch
- Dynamic Radial Load: 165 lbs
-
Supplier: igus® inc.
Description: Special properties at a glance: Totally corrosion resistance Lubrication- and maintenance Non-magnetic and washable Predictable lifetime Compact design Low weight Electrically insulating Temperature range: xiros B180, -40° F to +176° F xiros A500, -40° F to +248° F
- Nominal Shaft / Bore Size: 0.21653555 to 0.787402 inch
- Maximum Load: 15.75 to 66.15 lbs
- Bearing Type: Ball Bearing
- Features: Other
-
-
Supplier: NSK Americas
Description: methods of lubrication are unsuitable High temperature applications up to +400 °C. NSK's range of SPACEA Bearings include: stainless steel ball bearings, ceramic ball bearings, aqua bearings, hybrid ball bearings, ceramic hybrid ball bearings.
- Application: Agriculture, Instrument / Miniature, Medical /Dental
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races, Plated, Stainless Steel
- Features: Cylindrical, Other, Prelubricated, Single-Row Tapered
-
Supplier: TOK America, Inc.
Description: TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic bearings. In particular, the variety of resin
- Bore Size: 0.3149608 to 0.7086618 inch
- Outside Diameter: 0.6299216 to 1.2598432 inch
- Overall Width: 0.13779535 to 0.393701 inch
- Material / Plating: Stainless Steel
-
Description: Ondrives.US produces instrument quality, precision ground steel shafts and dowel pins in many materials, diameters, and lengths. Most precision shafts are available for same day shipment. Offered in 3 variations. This is a general purpose, non magnetic stainless steel. It
- Shaft Diameter or Width: 4.762497428251389 mm
- Shaft Diameter: 4.762497428251389 mm
- Additional Operations: Chamfered End, Precision Ground
- Features: Precision Grade
-
Supplier: 3X Ceramic Parts Company Limited
Description: Black Zirconia Parts ZrO2 Ceramic Nozzle Ball Seat Advantages, functions and new development trends of ceramic suction nozzles 1. advantages of ceramic suction nozzle: Ceramic suction nozzle has the functions of insulation (non-conductive), magnetic insulation (anti-static
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Waytek, Inc.
Description: 21402, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force Non-magnetic UV resistant Fireproof Ideal for harsh
- Length: 20.4 inch
-
Supplier: Waytek, Inc.
Description: 21404, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force Non-magnetic UV resistant Fireproof Ideal for harsh
- Length: 7.9 inch
-
Supplier: Waytek, Inc.
Description: 21401, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force Non-magnetic UV resistant Fireproof Ideal for harsh
- Length: 14.2 inch
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and
- Bore Diameter: 0.25 inch
- Coupling Diameter: 0.875 inch
- Coupling Length: 0.87 inch
- Angular Misalignment: 5 degrees
-
Supplier: Magnus Mobility Systems, Inc.
Description: Polypropylene, Polyethylene, KYNAR, PETP, PBT, PEEK, Ceramic - to keep your equipment running at optimal performance. When combined with stainless steel or non-metallic balls (made of polymer, glass or Ceramic), they are completely non-magnetic. A great alternative
- Features: Flat Race Thrust Ball, Inch, Steel - Stainless
- Material / Plating: Plastic
- Primary Bearing Category: Thrust Bearing
-
Supplier: Jilson Group (The)
Description: Standard Features • All Stainless Steel Construction • Load Bearings - Two full independent rows of stainless ball bearings • Sealed Swivel Assembly • Non Magnetic • USDA/FDA Approved
-
Supplier: Jilson Group (The)
Description: Standard Features • All Stainless Steel Construction • Load Bearings - Two full independent rows of stainless ball bearings • Sealed Swivel Assembly • Non Magnetic • USDA/FDA Approved
-
Supplier: Jilson Group (The)
Description: Standard Features • All Stainless Steel Construction • Sealed Swivel Assembly • Load Bearing - Two full independent rows of stainless steel ball bearings • USDA/FDA Approved • Non Magnetic Optional Features • Wheel Brakes (Suffix-WB) • Optional Top plates
-
Supplier: Waytek, Inc.
Description: for indoor, outdoor, and underground applications. ACT AL-14-100-SS-CT-C 316 Coated Stainless Steel Cable Tie Category: Stainless Steel Cable Ties Manufacturer: ACT Package of 100 cable ties 316 stainless steel Locking ball design for quick installation Rounded edges and
- Length: 14.17 inch
-
Supplier: Altech Corp.
Description: is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick
- Operating Distance: 11.87008515 inch
- Operating Temperature: 32 to 122 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Altech Corp.
Description: is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick
- Operating Distance: 1.97 inch
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: igus® inc.
Description: Special properties at a glance: Totally corrosion resistance Lubrication- and maintenance Non-magnetic and washable Predictable lifetime Compact design Low weight Electrically insulating Temperature range: xiros B180, -40° F to +176° F xiros A500, -40° F to +248° F The pivoting option
- Nominal Shaft / Bore Size: 0.25984266 to 0.4724412 inch
- Maximum Load: 18.9 to 33.08 lbs
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: igus® inc.
Description: xiros® flange bearings with stainless steel or glass balls are a combination of xiros® plastic ball bearings and igubal® housings. The self-aligning bearings were developed for maintenance-free applications in conveyor belts, cam rollers and support housings. The lightweight,
- Shaft Size: 0.3149608 to 0.4724412 inch
- Overall Height from Mounting Surface: 0.61023655 to 0.92519735 inch
- Mtg Configuration: 2-Bolt, 4-Bolt
- Shaft Securing: None
-
Supplier: Ultramation, Inc.
Description: The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.06 inch
- Shaft Diameter: 0.5 inch
-
Supplier: Ultramation, Inc.
Description: The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Froude, Inc.
Description: fitted with specialized bearings and extremely accurate (0.25% Full Scale Torque). Each eddy current dynamometer is fitted with oil injected half couplings at either end of a non-magnetic stainless steel shaft which is supported in grease lubricated, deep groove ball
- Maximum Power Absorption: 40.2066115470846 to 1,005.16528867711 HP
- Torque Capacity: 840.70796460177 to 39,823.0088495575 In-lbs
- Maximum Rotary Speed: 5,500 to 12,000 rpm
- Application: Automotive, Gas / Diesel Engines, Gearboxes, Industrial
-
Supplier: Jilson Group (The)
Description: Polyethylene, KYNAR, PETP, PBT, PEEK, Ceramic - to keep your equipment running at optimal performance. When combined with stainless steel or non-metallic balls (made of polymer, glass or Ceramic), they are completely non-magnetic. A great alternative when
-
Supplier: AGI - American Grippers Inc.
Description: Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic
- Stroke: 8 to 132 inch
- Rated Load/Force: 60 lbs
- Operating Pressure: 26 to 101 psi
- Operating Temperature: -14 to 140 F
-
Supplier: AGI - American Grippers Inc.
Description: Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic
- Stroke or X-Axis Travel: 5 to 96 inch
- Rated Speed: 2 to 16 in/sec
- Rated Force: 24 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Non-rotating, Protective Boot, Shock Absorbers
-
Supplier: Eaton
Description: or gas is prevented by a positive water seal. They have a straight-through design. Internal parts, including valve and seat, are corrosion-resistant, non-magnetic stainless steel. All working parts are attached to the base for easy removal and inspection. A side inlet/outlet
- Maximum Inlet Pressure: 0 to 500 psi
- Connection: 1" NPT, 1/2" NPT, 2" NPT, 3/4" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Cambridge Viscosity by PAC
Description: force. Proprietary circuitry analyzes the piston’s two-way travel time to measure absolute viscosity. Key Features: Acurate and reliable Rugged stainless steel design Easily installed and serviced One moving part Proven technology Jacketed for temperature control Installed directly into a
- Dynamic Viscosity Range: 0.2 to 20,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: In-Line / In-Tank (Process / Continuous), Measures Temperature
- Industry / Application: Lube Condition Monitoring (Oil Analysis), Non-Newtonian Liquid
-
Supplier: Tolomatic
Description: High thrust applications where external guidance is required, flex mounting
- Stroke or X-Axis Travel: 35.9842714 to 914 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: 3X Ceramic Parts Company Limited
Description: high hardness. 2. Strong corrosion resistance, can be used in strong acid and strong alkali. 3. High temperature resistant, silicon nitride ceramic balls under 1000 ℃ environment can be normal use. 4. Non-magnetic and electrical insulation. 5. Low density (3.26g/cm3), about 60%
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.3 µm/m-C
- MOR / Flexural Strength: 87,022.1036143182 psi
-
Supplier: Tolomatic
Description: High precision bearings for smooth motion, high load capacities,low profile
- Stroke or X-Axis Travel: 0 to 103 inch
- Material: Aluminum, Stainless Steel
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: Industrial Magnetics, Inc.
Description: without double-blanking when the appropriate magnet is selected for the application Double Acting Optional Equipment: V-brackets to keep rounds or 90° shapes centered on the magnet. Made of UHMW to provide non-marring contact. Apple core mount Ball mount 3/8" NPT mount
- Use: General Industrial
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: Span Tech LLC
Description: Description & Features SpanTech’s Powered Roller Transfers utilize rollers with a diameter of only 11.2mm (0.44”), ensuring the smooth flow of products into your next operation. The roller shafts are individually driven through self-aligning magnetic couplings. The coupling design allows the
- Features: Other
- Features and Options: Sanitary
Find Suppliers by Category Top
Featured Products Top
-
The enhanced design of our Posi-HexTM ceramic ball plungers allows for easy installation and removal using only a hex wrench. They are self-contained spring loaded devices, frequently used in indexing, locating or positioning in a variety of applications. The (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Reliable Performance for Demanding Industrial Applications 304 stainless steel balls are austenitic, non-magnetic metal balls widely recognized for their balance of corrosion (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Engineers and manufacturers often require metal balls that provide reliable durability, easy processing, and stable performance while avoiding magnetic interference in sensitive applications. Sunan & Weidy 201 stainless steel balls offer a non-magnetic material solution with hardness (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Stainless Steel Magnetic Property: Non-Magnetic Processing: Drilling, Welding & Machining Customization: Multiple Sizes Available Recommended Use: General Industrial & Automotive Hardware Applications (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
302 Stainless Steel Balls are engineered for applications requiring corrosion resistance, durability, and consistent dimensional accuracy. With balanced hardness and good mechanical stability, they are suitable for medium-load and moderately corrosive environments (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Ceramic Benefits Cleanroom compatibility Corrosion resistance Electrical insulation Easily recyclable Longer life than steel/other metals Non-magnetic Nearly frictionless Lower weight than steel Non (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
properties for equipment used in extreme conditions, from deep sea to deep space. The benefits include: Cleanroom compatible Corrosion resistant Electricity resistant Easily recyclable Longer life than steel/other metals Non-magnetic (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
industries. Benefits of using ceramic material include: Cleanroom compatibility Corrosion resistance Electrical insulation Easily recyclable Longer life than steel/other metals Non-magnetic Nearly frictionless Lower weight than steel Non-marking/marring High-temperature tolerance Enhanced thermal dissipation (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Non-Magnetic: Suitable for precision systems where magnetic interference must be avoided (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
1085 Carbon Steel Magnetic Balls – Durable, Hard, and Versatile for Engineering Engineers often face challenges with wear, low (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
Electrostatic charging through Separierung of ions on interfaces: contact electrification of ionic electrets
We have developed a simple structure with which the contact electrification between metals and polymers can consistently be measured (image 2a).[14] A rotating rod magnet a magnetic steel bead allows to roll in a circular path on the surface of a …
-
The magnetic gun. Playing field
The measurements of the force of a steel ball on a magnetic ball and are applied a steel ball on a second steel ball in the magnetic field of a magnetic ball in image 7 in linear representation.
-
Olympus Introduces The Magna-Mike 8600 Advanced Hall Effect Thickness Gage
An expanded assortment of magnetic and non - magnetic steel target balls , disks and wire targets makes the Magna-Mike 8600 the ideal instrument for applications with complex geometry where ultrasonic thickness measurements are difficult or impossible.
-
Lexicon of the Medical laboratory diagnosis
The steel ball rotates in a magnetic field that changes when the ball is braked through Fibrinbildung.
-
A handy-motion driven, frequency up-converted hybrid vibration energy harvester using PZT bimorph and nonmagnetic ball
Along with those, a Ø10.3 mm non - magnetic steel (type 316) ball that vibrates inside the rectangular channel (inner area 10.5×10.5mm2 ) with opening .
-
Viscosity of organic liquids at elevated temperatures and the corresponding vapour pressures
Apparatus The viscometer consisted of a ferromagnetic stain- less steel ball in a non - magnetic stainless steel tube.
-
More fun and curiosity with magnetic guns in the classroom
Students explained that ‘the magnets attract all balls together, and so to make the last ball free from the magnetic field a non - steel ball should be used as the last ball instead of the steel ball because the non-steel ball …
-
High sensitivity scanning Hall probe microscopy and magnetic imaging of permanent magnet
The scanning stage is made of non - magnetic stainless steel and sapphire ball bearings to avoid magnetization and magnetostriction of the scanning device.
-
Learning on the phenomenon
Abb. 6 Sisyphus III: A through a magnet guided steel ball draws the fascinating patterns in the sand.
-
CR4 - Thread: Ball Bearing Balls or Roller Bearing Rollers?
Do we get Stainless Steel , or non - magnetic " Balls " or rollers -the kind that are used in Ball-bearings, or roller-bearings?
Indicates content that may require registration and/or purchase.