-
Supplier: Cisco
Description: The Cisco Industrial Ethernet 3010 Series Switches (IE 3010) is a family of compact 1-rack unit (RU) rack-mount, fixed configuration switches. These products offer Industrial Ethernet applications with ease-to-use, innovative features and strengthened security. The Cisco
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: NETGEAR Inc.
Description: Available with 5 ports to 48 ports, these switches also support energy saving technologies to help you save power and money. Choice of Fast Ethernet and Gigabit Ethernet connectivity Energy-efficient technology for power savings Auto-MDI/MDIX eliminates the need for crossover
- Number of Ports: 5 to 48 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Arista Networks, Inc.
Description: a choice of two models the 7010T Series supports both AC or DC power. Both models have 48 RJ45 ports for 10/100/1000Mb Ethernet and 4 SFP+ ports for both 1GbE or 10GbE uplink connections using a wide range of optics and cables. High-Performance Ethernet Access Non-Blocking 48
- Number of Ports: 4 to 48 #
- Data Rate: 176 Gbps
- Form Factor: Rack Mount
- Features: Switch
-
-
Supplier: Computer Network Accessories, Inc.
Description: The 16-Port Gigabit Ethernet Switch is a full-feature 16-port Gigabit Ethernet Switch that provides ethernet direct connection to local area network or individual PC with built-in 16-port switch. The 16-Port Gigabit Ethernet Switch uses advanced Vitesse gigabit
- Features: Switch
-
Supplier: Black Box
Description: The LBS008A is a compact Fast Ethernet switch with eight 10/100 Mbps RJ45 ports. The LBS005A can be powered from a USB port or from the included power adapter. The switch delivers line rate, non blocking throughput.
- Packet Forwarding Rate: 0.01488 to 0.1488 Mpps
- Features: Switch
-
Supplier: Black Box
Description: The LBS005A is a compact Fast Ethernet switch with five 10/100 Mbps RJ45 ports. The LBS005A can be powered from a USB port or from the included power adapter. The switch delivers line rate, non blocking throughput.
- Packet Forwarding Rate: 0.01488 to 0.1488 Mpps
- Features: Switch
-
Supplier: Huawei Technologies Co., Ltd.
Description: High-performance terabit switches for service aggregation in next-generation data centers, excellent core switches in large campus networks. S9700 switches become fully programmable agile switches with a Huawei agile card upgrade. S9700 Switches provide L2/L3
- Data Rate: 23,040 to 148,480 Gbps
- Features: Power Line Network Adapter, Switch, Wireless
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Volktek Corporation
Description: to Fast and Gigabit Ethernet speeds. It is used with multi-axis robots and their peripherals such as PLCs, HMIs, and legacy devices. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. The switch optimizes traffic
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Canoga Perkins Corporation
Description: The 9175 Metro Ethernet Edge Switch is an advanced, high performance switching platform designed to meet the next generation of Metro Ethernet Networking requirements using a purpose designed, high-end scalable chipset and switch fabric with integration of Layer 2 to Layer 4 packet
- Number of Ports: 288 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: 10/100/1000 Layer-2 switch with Gigabit uplink Non-blocking wire-speed Ethernet switching fabric
- Features: Switch
-
Supplier: Volktek Corporation
Description: Volktek - IEN-8648A-EIP is a high-performance 8-port 10/100/1000 RJ45 downlink and 4-port GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings using Ethernet/IP protocol. The SFP port offers long-distance, noise-free fiber
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: Ethernet switching fabric Full-featured forwarding and filtering control, including Access Control List (ACL) filtering Full VLAN and QoS support Two ports with integrated 10/100/1000BASE-T PHYs One port with 10/100/1000 Ethernet MAC and configurable RGMII/MII/RMII interface IEEE
- Features: Switch
-
Supplier: Volktek Corporation
Description: HMIs, and legacy devices. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial ethernet applications. With a variety of management tools for configuration, it takes only three hours for technicians to learn how to use this equipment. The Wizard
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: DATA CONNECT ANS208 has 8 Ethernet Switching ports that support 10/100Base-T, with a 10/100M auto-negotiation feature and auto MDI/MDIX function. It can connect 8 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. To
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ8563 also implements IEEE 1588v2 Precision Timing Protocol one-step operation. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data
- Features: Switch
-
Supplier: L-com, Inc.
Description: remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Used to share a common network device between multiple
- Features: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: (PoE) to power IP Phones, robust security concerns and ease of management with an easy to use Web-GUI and familiar Command Line Interface (CLI). * 26-port managed Gigabit Ethernet switch * 24-Gigabit Ethernet ports and 2 SFP optical ports * 802.3af and Legacy Power Over Ethernet
- Number of Ports: 26 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Microchip Technology, Inc.
Description: RMII/MII/SNI, and CPU control/data interfaces to effectively address both current and emerging Fast Ethernet applications. The KSZ8993MQL/MBL contains two 10/100 transceivers with patented mixed-signal low-power technology, three media access control (MAC) units, a high-speed
- Features: Switch
-
Supplier: L-com, Inc.
Description: Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected
- Network Media: Fiber Optic
- Features: Switch
-
Supplier: L-com, Inc.
Description: Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected
- Network Media: Fiber Optic
- Features: Switch
-
Supplier: L-com, Inc.
Description: Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected
- Network Media: Fiber Optic
- Features: Switch
-
Supplier: Volktek Corporation
Description: ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other switches or the control center. To keep a stable transmission of video and data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: The NetVanta 1234 with PoE is a managed, Layer 2, 24-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by using robust Quality of Service (QoS) features and 802.3af Power over
- Number of Ports: 24 #
- Features: IP Telephony / VoIP, Power-over-Ethernet (PoE) Ready, Switch
- Area Network Type: Local Area Network (LAN)
-
Supplier: Omnitron Systems Technology, Inc.
Description: of the Ethernet RJ-45 or fiber ports and facilitates the configuration and real-time operation monitoring of each port. The RuggedNet GPoE+/Mi is a Layer 2 Ethernet switch that can be configured in Directed Switch mode. As a Layer 2 Ethernet switch, frames are forwarded to any
- Number of Ports: 4 to 8 #
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: The NetVanta 1238 with PoE is a managed, Layer 2, 48-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by using robust Quality of Service (QoS) features and 802.3af Power over
- Number of Ports: 48 #
- Features: IP Telephony / VoIP, Power-over-Ethernet (PoE) Ready, Switch
- Area Network Type: Local Area Network (LAN)
-
Supplier: ELMA Electronic Inc.
Description: RoHS compliant form, fit and function replacement for the Model 6725 - 6729 series 5 Different board configurations available in both standard and extended temperature models Features: Up to twelve 10/100Mbps auto-negotiating ports with optional fiber interfaces High speed non-blocking and
- Number of Ports: 12 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: switch is designed for reliable high-performance networks with speeds 10 times faster than Fast Ethernet connections. With the non-blocking switching fabric in full-duplex mode, the maximum speed can reach up to 2000 Mbps per port, while the store-and-forward service brings low latency
- Features: Switch
-
Supplier: ELMA Electronic Inc.
Description: RoHS compliant form, fit and function replacement for the Model 6725 - 6729 series 5 Different board configurations available in both standard and extended temperature models Features: Up to twelve 10/100Mbps auto-negotiating ports with optional fiber interfaces High speed non-blocking and
- Features: Switch
-
Supplier: Advantech
Description: bridging of processor blades for highly flexible multi-host and legacy configurations. A Marvell® Link Street® 88E6390X Ethernet layer 2 switch with VLAN support switches gigabit Ethernet traffic between VPX blades connected to the Ethernet fabric enabling a linerate
- Features: Switches
- Technology: VPX
-
Supplier: Brainboxes Limited
Description: RS-232/422/485 + Ethernet Switch, Industrial Ethernet to Serial Device Server Simply Daisy chain ethernet connection through device Install Virtual Com ports in Windows, tunnel over ethernet between 2 devices, communicate over TCP/IP or use the Software APIs for Visual
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Description: routing when paired with the XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional) Three 40GBASE-KR4 Ethernet ports Ten 10GBASE-KR Ethernet ports Two 10GBASE-T Ethernet ports Four 1000BASE-T Ethernet ports One front panel optical
- Features: Ruggedized, Switch
-
Supplier: Red Lion Controls, Inc.
Description: 16 Port Gigabit Layer 2 Managed Industrial Ethernet Switch Sixteen 10/100/1000BaseT RJ-45 Ports Hardware Features Compact, space saving, hardened industrial design Wide operating temperature High shock and vibration tolerance Vibration: 5Hz to 200Hz, 15g, Triaxial; IEC 68-2-6: operational;
- Number of Ports: 16 #
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 6 Port Gigabit Layer 2 Managed Industrial Ethernet Switch Six 10/100/1000BaseT RJ-45 Ports Hardware Features Compact, space saving, hardened industrial design Wide operating temperature High shock and vibration tolerance Vibration: 5Hz to 200Hz, 15g, Triaxial; IEC 68-2-6: operational;
- Number of Ports: 6 #
- Features: Switch
Find Suppliers by Category Top
Featured Products Top
-
E-Switch’s new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
RTP Q-Switches for High-Speed Electro-Optic Switching RTP Q-switches are electro-optic devices designed for fast laser modulation and optical switching in high (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
laser ranging, LIDAR, medical lasers, and industrial high-power systems, RTP Q-Switch crystals ensure (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
High-performance laser systems often struggle with thermal instability, moisture sensitivity, and limited repetition rates. Conventional Q-switches may show higher loss, piezoelectric ringing, or gray tracking (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
IEN-8648PA is a high-performance managed 8-port 10/100/1000 GbE PoE+ downlink and 4 GbE SFP uplink switch mainly designed for surveillance applications with remote and fast management. This industrial grade managed PoE+ switch features 8-port PSE (power sourcing equipment) ports to control all (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The Qorvo® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high isolation of >60dB, symmetric throw ports with excellent linearity and power handling (read more)
Browse RF Switches Datasheets for Qorvo -
to withstand electromagnetic interference, electrostatic discharge, power surge, over-voltage, over-current, and reverse polarity in the event of an accident. It operates at a wide temeprature range from -40°C to 75°C Secure Remote Management Control This Ethernet switch provides (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Disconnect switches are used to keep equipment and people safe. They must be properly installed so that incoming power can be quickly shut off whenever necessary. Most equipment being manufactured today must be equipped with a disconnect switch for safety purposes (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
WAGO’s media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO’s SFP fiber optic modules for support of (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
The industrial ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable and secure industrial networks. Whether you require an unmanaged switch for a point-to-point link, or a managed switch for redundancy – our extensive range of (read more)
Browse Datasheets for Larch Networks
More Information Top
-
ADTRAN NetVanta 3448 - router - desktop - with Enhanced Feature Pack Software | Softchoice
• Integral eight-port non -blocking Ethernet switch with Power over Ethernet option .
-
ADTRAN NetVanta 3458 PoE - router - rack-mountable - with Enhanced Feature Pack Software | Softchoice
• Integral eight-port non -blocking Ethernet switch , with Power over Ethernet (PoE) option .
-
LAN Deployment Guide
The Cisco Catalyst 2960-S Series are fixed-configuration, stackable, 10/10/1000 Ethernet switches , with PoE+ and non - powered versions designed for entry-level enterprise, midmarket, and remote site networks.
-
SBE Broadcast Engineering Handbook: Hands-On Guide to Station Design and Maintenance > THE DATA-FLOW LAYERS
In situations where non -POE Ethernet switches are installed, an in-line power insertion device can be utilized between the Ethernet switch and the network device.
-
Foundry Upgrades | Light Reading
○ Flexibility to mix-and-match Power over Ethernet (PoE)-ready, PoE upgradeable and non -PoE switches in a single stack .
-
Comparison of energy efficiency in PSTN and VoIP systems
PSW is the minimum constant power consumption of the Ethernet switch , K1 and K2 represent the number of PoE and non -PoE phones.
-
Seamless integration of distributed internet devices for pervasive architectures
The ‘powerpatch’ only feeds 24 or 48 V into the cables, and is completely transparent regarding the Ethernet , the cables can even be connected to the same hub/ switch than non - powered devices.
-
Troubleshooting Power Over Ethernet
If the trouble is on all ports, the PoE section of the power supply might be defective if the switch works normally except for PoE and if non -PoE devices can establish an Ethernet link on any port.
-
Shopping - Best Prices On The Cisco NEW F/S Catalyst 2960-48PST-L Ethernet Switch - Big Bruin
Catalyst 2960-48PST-L Ethernet Switch with LAN Base software are a family of fixed-configuration, standalone intelligent Ethernet devices with Power Over Ethernet (PoE) or non -PoE configurations that provide desktop Fast Ethernet and Gigabit Ethernet connectivity, enabling enhanced LAN services…
-
Shopping - Best Prices On The Cisco Catalyst 2960-48PST-S Ethernet Switch - Big Bruin
Cisco Catalyst C2960-48PST Switch with LAN Base software is a family of fixed-configuration, standalone intelligent Ethernet devices with Power Over Ethernet (PoE) or non -PoE configurations that provide desktop Fast Ethernet and Gigabit Ethernet connectivity, enabling enhanced LAN services for…
Indicates content that may require registration and/or purchase.