-
Supplier: Newark, An Avnet Company
Description: IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:30kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:50A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER POWER BASE, NON-REVERSING, 32A; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:230VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER POWER BASE, NON-REVERSING, 12A; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:12A; Supply Voltage Min:230VAC RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: The Uline is a modular designed self protected UL508E starter. Select the 45 mm wide self-protected power base which can be panel or 35 mm DIN rail mounted. Select the various plug-in components for the application. Features: Select Non-Reversing Select a Control Unit (Solid
-
Supplier: Newark, An Avnet Company
Description: STARTER, IEC, NON REVERSING, 1 / 3 PHASE; Motor Starter Type:Non-Reversing Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:115VAC; IP / NEMA Rating:IP20 RoHS
-
Supplier: Allen-Bradley / Rockwell Automation
Description: NEMA Full Voltage Non-Reversing Starter,SIZE 0,200-208V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
- Standard Rating: NEMA Rated
-
Supplier: OMEGA Engineering, Inc.
Description: The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled.
- Continuous Current: 9 to 45 amps
- Motor Voltage: 24 volts
- DC Horsepower: 1.5 to 25 HP
- Number of Poles: 3
-
Supplier: Allied Electronics, Inc.
Description: Starter, Motor, Pushbutton, 3-Pole, HP Rating 1.5HP@575VAC, Non-Reversing, Panel
-
Supplier: O-Z/Gedney
Description: FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL NEMA 3 SIZE 3 PHASE(S) UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL 30 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
- Motor Voltage: 240 volts
- Three Phase Power: 30 HP
- NEMA Size: 4, 7, 9
- Features: AC Motor Starter
-
Supplier: Appleton Electric
Description: FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 0 SIZE 3 PHASE(S) 3 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
- Continuous Current: 15 amps
- Motor Voltage: 480 volts
- Single Phase Power: 3 HP
- NEMA Size: 4, 7, 9
-
Supplier: Appleton Electric
Description: FULL VOLTAGE NON REVERSING STARTER TYPE EPOXY COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE 3 PHASE(S) 10 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT THREADED, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS
- Motor Voltage: 480 volts
- Single Phase Power: 10 HP
- NEMA Size: 4, 7, 9
- Standard Rating: NEMA Rated
-
Supplier: Omni Metalcraft Corp.
Description: A non-reversing, Nema type manual starter in a Nema 1 enclosure. Functions as a simple on/off switch for motor control.
-
Supplier: Allied Electronics, Inc.
Description: The Uline is a modular designed self protected UL508E starter. Select the 45 mm wide self-protected power base which can be panel or 35 mm DIN rail mounted. Select the various plug-in components for the application. Features: Select Non-Reversing Select a Control Unit (Solid
-
Supplier: Allied Electronics, Inc.
Description: Today, their simplicity and flexibility continue to place Type S starters ahead of their competition. Class 8536 Type S magnetic starters are used for full voltage starting and stopping AC squirrel cage motors. Melting alloy type thermal overload relays provide motor
-
Supplier: Galco Industrial Electronics
Description: Contactor, 3-P N/O, 120VAC Coil,
- Features: AC Motor Starter
-
Supplier: Galco Industrial Electronics
Description: Non-Reversing Starter
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR STARTER, NON-REVERSING STARTER, 3 POLE, 3 PHASE, 120 VAC, OPEN, SIZE 1, 27 AMP. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 27 amps
- Motor Voltage: 120 volts
- Number of Poles: 3
- Features: AC Motor Starter
-
Supplier: Galco Industrial Electronics
Description: Starter
-
Supplier: AuCom North America Inc.
Description: CSXi compact soft starters are a comprehensive motor starting and protection solution. These compact, reliable starters provide the latest constant current start technology and robust TVR soft stop, to reduce electrical and mechanical stress on your motor. The CSXi also
- Continuous Current: 85 amps
- Control Voltage (Separate Control): 440 volts
- Operating Temperature: 14 to 140 F
- Features: AC Motor Starter
-
Supplier: ABB Inc.
Description: ABB's 300-Line of NEMA rated controls is a complete offering of full voltage non-reversing, reversing, and multi-speed contactors and motor starters. The 300-Line is a proven product for the toughest industrial applications.
-
Supplier: Eaton Corporation
Description: FULL VOLTAGE, COMBINATION NON-REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING NEMA CONSTRUCTION STANDARD 24 V COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7 1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE MANUAL OR AUTOMATIC RESET OVERLOAD
- Continuous Current: 27 amps
- Motor Voltage: 24 volts
- Single Phase Power: 2 to 10 HP
- Three Phase Power: 2 to 10 HP
-
Supplier: Selectric, Inc.
Description: NEMA 1 enclosure, adjustable overload relay, pushbutton reset
- Motor Voltage: 460 volts
- Three Phase Power: 30 HP
- NEMA Size: 1
- Features: AC Motor Starter
-
Supplier: Schneider Electric, Automation & Control
Description: TeSys D - Contactors and reversing contactors up to 75 kW/400 V and 250 A/AC1 Contactors and reversing contactors up to 75 kW/400V and 250A/AC1 » AC, DC, low-consumption DC control circuit » All types of starter: reversing or non-reversing, star/delta, by
- Continuous Current: 200 amps
- Number of Poles: 2
- Control Voltage (Separate Control): 110 volts
- Operating Temperature: 23 to 140 F
-
Supplier: Eaton Corporation
Description: MOUNTING PLATE TYPE METAL MATERIAL 2.56 INCH 8.08 INCH FREEDOM LINE NON REVERSING STARTER USED ON HOLE CONFIGURATION IEC G TO K CONTROL DEVICE SIZE C321 MODEL
-
Supplier: Innovative Technology
Description: The XT IEC series includes non-reversing and reversing contactors and starters as well as overload relays and accessories. Enclosed control options include metallic and non metallic enclosures with circuit breakers, and North American or European fuses. The XT line
-
Supplier: Radwell International
Description: ADVANTAGE STARTER, 3-POLE, NON-REVERSING, NEMA SIZE 1, 3-PHASE, 120 VAC COIL VOLTAGE, 60 HZ, 27 AMPS CONTINUOUS, 1 HP MAX. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 27 amps
- Supply Voltage (AC): 120 volts
-
Supplier: Rotork plc
Description: IQ3M Pro modulating duty 3-phase intelligent electric actuator with solid state reversing starter including an electronic motor ‘brake’ feature. Fast-response remote control circuits for rapid control. Benefitting from all the features of the IQ3 Pro electric actuator, including
- Features: Electric
- Operation: Modulating
-
Supplier: Rotork plc
Description: IQ3ML Pro modulating duty, linear output, 3-phase intelligent electric actuator with solid state reversing starter including an electronic motor ‘brake’ feature. Fast-response remote control circuits for rapid control. Benefitting from all the features of the IQ3 Pro actuator,
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
Find Suppliers by Category Top
Featured Products Top
-
the launch of the M100 Electronic Motor Starter, enabling industrial organizations to simplify panel wiring and reduce component and (read more)
Browse Motor Starters and Contactors Datasheets for Allen-Bradley / Rockwell Automation -
Hannay Reels N400 Spring Rewind Gas Welding Reels handle twin welding hoses between 1/4” and 3/8.” The heavy-duty spring motor rewinds hoses quickly, without sparking. The declutching arbor prevents damage from reverse winding, and the reels are available with a number of four (read more)
Browse Hose Reels Datasheets for Hannay Reels -
A cam and ring assembly gives machinery extreme reliability at a low cost. The cam’s roller ramps allow freewheeling in one direction and lock-up in the reverse direction. The cam and (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
shifts and efficient power transfer. Starter motors: Providing reliable engagement for engine ignition. Robotics and Automation: Precision in Motion In the fast-evolving world of robotics, precision and reliability are non-negotiable. Our spur (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
SSN700 and is compact and easy to mount in tight spaces, constructed of fine grade 304 stainless frames, discs and drums. It handles single hose from 1/4" to 1/2" ID and features a heavy-duty spring motor with self-contained rewind power. Features: Non (read more)
Browse Hose Reels Datasheets for Hannay Reels -
A Design Analysis of Pairing Inductive Encoders With Flat Brushless Dc Motors Various encoder solutions, including inductive, magnetic, and optical designs, are utilized in electric motors for optimal servo control. The diameter and length of an encoder are determined by (read more)
Browse Rotary Encoders Datasheets for Portescap -
-way rollers. Consult factory for other pressures and temperatures; optional chain guard. Spring Rewind Reel Features: Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse (read more)
Browse Hose Reels Datasheets for Hannay Reels -
highly non uniform torque pattern. Standard ELPEX-S coupling types are designed as flange-shaft-connections or shaft-shaft connections. Application-related types can be implemented on request. Benefits The ELPEX-S coupling is suitable for horizontal and vertical (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
, Creaform enables its users to experience innovation firsthand through 3D scanning, reverse engineering, quality control, non-destructive testing, product development, and MRO. Thousands of professionals in various industries, like automotive, aerospace, manufacturing, heavy industries, oil and gas, power generation, consumer products, research and education, have discovered that with Creaform, Innovation Takes Form. (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
R Series Nema 4 The R-Series compact electric rotary actuator was specifically designed for small ball valves and dampers. This heavy-duty reversing actuator develops 100 lb in torque and rotates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/2348/EmilioPiesciorovsky2009.pdf?sequence=1
23 Figure 4.1: Full Voltage Non - reversing Motor Starter Circuit..
-
One-Step: automating logic translations and creating CAD drawings for process controls
Figure 2 shows a CAD logic drawing (loop schematics) of loop 2471, which is used for a non - reversing motor starter logic controls.
-
Considerations for application of electrical submersible pumps for underground coal mine dewatering
LW2i3Kw A full voltage non - reversing motor starter is the most common ESP starter.
-
Computerized Circuit and Raceway Management
The basic concept for the synthesized list is that various loads fall into definite categories (i.e. 4 kV motor, 480 V motor control center non - reversing starters , reversing starters for motor operated valves, etc.) With a knowledge of the cables that…
-
Grainger.com
When itâs time to replace the manual power switch on a single phase or 3-phase motor, Grainger has hundreds of reversing and non - reversing motor switches and motor starters to choose from.
-
The future impact of the microprocessor on total transport system control functions
For example, a typical contactor style of across-the-line starter for a single speed non - reversing motor is shown in Figure 1.
-
Schneider Electric - LUB12 - Motor Protection & Accessories - Motor Protection - Allied Electronics
MOTOR STARTER , COMBINATION, FULL VOLTAGE, NON - REVERSING , 32 AMPS .
Indicates content that may require registration and/or purchase.