-
Supplier: R&I Manufacturing Co.
Description: all rod bores parallel to the mounting surface within .002" per foot. The slide bearings are oil impregnated bronze bushings, permanently protected by neoprene seals, eliminating the need for re-lubrication. Bronze bushings are utilized as standard, rather than linear ball
- Stroke or X-Axis Travel: 0.25 to 10 inch
- Base Length: 1.875 to 6 inch
- Base Width: 1.49 to 4.99 inch
- Base Height: 0.62 to 1.99 inch
-
Supplier: Tolomatic
Description: Large bearing surface contact area optimizes stress distribution
- Stroke or X-Axis Travel: 205 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Magnetic Switch, Non-rotating, Other, Shock Absorbers
- Mounting Type: Floating Mount Bracket, Foot
- Actuation Type: Pneumatic
-
Supplier: Tolomatic
Description: Best in many vertical applications, permanently lubricated internal bearing
- Stroke or X-Axis Travel: 205 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Magnetic Switch, Non-rotating, Other, Shock Absorbers
- Mounting Type: Floating Mount Bracket, Foot
- Actuation Type: Pneumatic
-
-
Supplier: R&I Manufacturing Co.
Description: durability you’ve come to expect. FEATURES DURA-THRUST ET Series are externally powered by standard non-repairable air cylinders. The slide bearings are oil impregnated bronze bushings. Rods are pinned to the end blocks to assure positive location. Adjustable shaft mounted locking
- Operating Pressure: 100 psi
- Bore Size: 0.562 to 1.5 inch
- Shaft Diameter: 0.25 to 0.75 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Non-rotating
-
Supplier: Tolomatic
Description: Large bearing surface contact area optimizes stress distribution
- Stroke or X-Axis Travel: 61 to 120 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: EDrive Actuators, Inc.
Description: linear actuator ensures rigid alignment of critical bearing supports. The Tac VT™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 400 to 2,000 lbs. and a linear velocity capability of up to 40 inches
- Stroke or X-Axis Travel: 6 to 30 inch
- Rated Speed: 9 to 40 in/sec
- Rated Force: 400 to 2,000 lbs
- Material: Aluminum
-
Supplier: R&I Manufacturing Co.
Description: need for relubrication. Bronze bushings are utilized rather than linear ball bearings because bushings distribute the load over a larger surface area. This results in less wear on the slide rods. Both rods are pinned to the end blocks to assure positive location. Nylon bumper pads,
- Stroke or X-Axis Travel: 0.5 to 10 inch
- Features: Bumpers / Cushions, Non-rotating
- Orientation: Horizontal
- Bearing Type: Metal Bushing
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SS™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality The Eliminator SS™ ball screw actuator, using your motor can provide high load, high
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 65 in/sec
- Rated Force: 2,000 lbs
- Drive Type: Ball Screw
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SD™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Duty Linear Actuators Functionality The Eliminator SD™ ball screw actuator, using your motor can provide high load, high
- Stroke or X-Axis Travel: 6 to 48 inch
- Rated Speed: 12 in/sec
- Rated Force: 30,000 to 100,000 lbs
- Drive Type: Ball Screw
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality The Eliminator HD™ ball screw actuator, using your motor can provide high load, high
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 2,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: Tolomatic
Description: Easy base mounting, composite or linear bearings, 10,000,000 cycle rating
- Stroke or X-Axis Travel: 1 to 6 inch
- Operating Pressure: 100 psi
- Bore Size: 3.25 inch
- Shaft Diameter: 1 to 1.25 inch
-
Supplier: Macro Sensors
Description: The Macro Sensors BBP LVDT family of 8 mm diameter pencil probe -type gaging probes offers ultra-precise measurement of dimensions in a wide variety of Q.C., SPC, and industrial metrology applications. They utilize a linear ball bearing assembly precisely fitted to a
- Measurement Range: 0.1 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: 15 to 175 F
- Features: Current Balance AC-AC
-
Supplier: Macro Sensors
Description: The Macro Sensors BBP and BBT family of 3/8 inch diameter pencil-probe type gaging offers ultra-precise measurement of dimensions in a wide variety of Q.C., SPC, and industrial metrology applications. They utilize a linear ball bearing assembly precisely fitted to a
- Measurement Range: 0.1 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: 15 to 175 F
- Features: Current Balance AC-AC
-
Supplier: NB Corporation of America
Description: The NB GONIO WAY is a curved crossed roller slide bearing. It is a curved motion bearing utilizing low-friction, non-recirculating precision rollers. It is used when there is a need to change the gradient or obtain an accurate gradient angle without changing the center of
- Guide Width or Diameter: 0.2362206 to 0.33464585 inch
- Guide Length: 1.574804 to 3.93701 inch
- Guide / Rail Shape: Crossed Roller Rail, Radial / Curved
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: PHD, Inc.
Description: cylinder mounting accessories is available to simplify machine design. The Series ECVA provides a non-rotating rod design, whereas the lower cost Series ECVR has a rotating rod for applications where rod rotation is prevented by the attached load or tooling. This actuator also
- Stroke or X-Axis Travel: 15.74804 to 39.3701 inch
- Rated Speed: 0.590551181102362 to 78.740157480315 in/sec
- Lead: 0.05905511811023634 to 0.7874015748031497 inches per
- Material: Aluminum
-
Supplier: AGI - American Grippers Inc.
Description: T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise,
- Stroke or X-Axis Travel: 0 to 1 inch
- Rated Speed: 2 to 12 in/sec
- Rated Force: 35 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Magnetic Switch, Non-rotating, Other, Shock Absorbers
-
Supplier: MicroSense, LLC
Description: Break the nanometer resolution barrier -- achieve picometer resolution with our highest resolution position sensor MicroSense introduces our new Model 6810 high resolution capacitive position sensor. The 6810, in combination with 6000 series probes, is a non-contact displacement measurement
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: AGI - American Grippers Inc.
Description: Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body
- Stroke: 0 to 6 inch
- Rated Load/Force: 80 lbs
- Operating Pressure: 30 to 120 psi
- Shaft Diameter: 1 inch
-
Supplier: AGI - American Grippers Inc.
Description: Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body
- Stroke: 0 to 4 inch
- Rated Load/Force: 25 lbs
- Operating Pressure: 30 to 120 psi
- Shaft Diameter: 0.05 to 0.5 inch
-
Supplier: Newport MKS
Description: mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races
- Rated Speed: 0.00078740157480315 in/sec
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Newport MKS
Description: mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races
- Rated Speed: 0.00078740157480315 in/sec
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Newport MKS
Description: mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races
- Rated Speed: 0.00078740157480315 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Newport MKS
Description: for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher
- Rated Speed: 0.00078740157480315 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Vibration Measurement Instruments and Vibration Analyzers - Machine Condition Advisor -- CMAS 100-SLSupplier: SKF/Global
Description: Now both novice users and experts can easily, quickly, and accurately check the condition of rotating equipment throughout your facility. Equipping your maintenance and operations personnel with this rugged, ergonomic and easy-to-use instrument can provide early warning of potential machine
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Supplier: US Digital
Description: The A2 absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2 reports the absolute position rather than the change in position. When powered up, it does not require a home cycle,
- Diameter or Width: 2.5 inch
- Maximum Mechanical Shaft Speed: 100 to 10,000 rpm
- Operating Temperature: -13 to 158 F
- Vibration Rating: 20 g
Find Suppliers by Category Top
Featured Products Top
-
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Smith Bearing® Training & Educational Series- Now Live! Smith®'s Training & Educational Series is filled with need-to-know info about Rails, Bearings and more! We explain why (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
“Bearings housed in carriages and tables can ride on round shafts or square profile rails. Here’s a look at the advantages of each when an application demands guided linear motion.” Engineers faced with a linear-motion application often turn to (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
this Design Guide, we build on the information presented in previous Design Guides & explain the parameters employed to properly specify linear bearings (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
, twin bearing design, that forms a 70 degree v-angle. The Modern Linear MJ187 journal is a direct interchange to competing brands. It is available in eccentric (adjustable) and concentric (non-adjustable) versions. These are the kinds of projects Modern (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Air Bearing Linear Slide Delivers Nanometer-Precision Motion Control Frictionless motion with excellent velocity constancy for high (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Linear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can (read more)
Browse Linear Bearing Rails Datasheets for HIWIN Corporation -
NB’s regular slide bushes. But between the ball retainer and the outer casing, there are rotational ball circuits as well that allow the entire retainer and shaft to rotate within the stroke bush unit. This is just one example of the various types of bearings that can combine rotational and linear motion. Allowing for this motion though often requires a larger unit than other bearings relative to the size of the shaft. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
as a support component in an assembly to reduce machine wear out and for smooth operation. Its primary use is static (support) or dynamic (motion). On the other hand, a bearing is a machine element used for moving parts specifically for dynamic (motion) such as radial bearings and linear (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Special alloy for high-performance bearings resistant to magnetization THK-NM1 is a non-magnetic special alloy that has the degree of hardness necessary for bearings. Products made from this alloy offer excellent load rating, high precision, and low-friction motion in environments that require non-magnetic properties. It is also highly corrosion-resistant being comparable to titanium alloys. (read more)
Browse Linear Bearings Datasheets for THK America, Inc.
More Information Top
-
Experimental Mechanics on Emerging Energy Systems and Materials, Volume 5
The linear bearings were controlled using non - rotating shaft micrometer heads mounted on the outside of the chamber walls.
-
Static and Dynamic Behavior of a Superconducting Magnetic Bearing Using YBCO Bulk Material
These include non -contact linear transport systems and frictionless rotating bearings using the pinning effect in Type-II superconductors.
-
Tribology-manual
After the rules of the kinematics, the linear movements in a continuous rotation about the stationary storage shaft electronically clocked in x- and y-direction are transformed with a help of swivel joints.
-
Tribology-manual
Become the linear movements in a continuous rotation about the stationary storage shaft umgefonnt electronically clocked in x- and y-direction after the rules of the kinematics with a help of swivel joints.
-
Deformation and damage of materials of the structure and connecting technique
Mikromotorische shifting tables generally consist of a Gleichstrom- or stepping motor of rotation of which over a is converted through a linear bearing guided spindle to a translational movement.
-
Mechatronics at Rensselaer: a two-course senior-elective sequence in mechanical engineering
Magnetic Levitation System The pneumatic system, shown in Figure 8, consists of 314" bore , double-acting, non - rotating air cylinder linear potentiometer to measure output position of mass 30 psig air supply two flow-control valves .
-
Multi-sample particle flux collector
The 15 sample tubea are bolted to a carousel plate that rotates on three non -metallic bearing supports and relies on a linear , torsional spring to directly rotate the sample tubes into posi- tion.
-
Advanced Dynamics of Mechanical Systems
(1990) Non linear effects in lubricated bearings , vibration and wear in high speed rotating machinery.
-
Pencil-Type Gaging Probes Offer Ultra-Precise Measurement in Q.C., SPC and Industrial Metrology Applications
These pencil-type gaging probes utilize a linear ball bearing assembly precisely fitted to a hardened and ground non - rotating probe shaft to minimize rapial play and the effects of side loading.
-
The dynamic behavior of the stepping motor by schnellstmöglichen positioning operations
Act the only linear , proportional to therefore the rotation speed load moments like z. on this load-Tr-~-igheitsmoment] 3. come into bearings with viscous friction so inde ohmic Widerst further in the replacement circuit diagram ~ in Paratlelsehaltung to RMauf.
Indicates content that may require registration and/or purchase.