Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Specialty Product Technologies
Description: application is never in physical contact with the proximity switch. Applications that typically use limit switches include valve position indication, sorting, level detection and many safety related situations.
- Operating Temperature: -4 to 212 F
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Specialty Product Technologies
Description: application is never in physical contact with the proximity switch. Applications that typically use limit switches include valve position indication, sorting, level detection and many safety related situations.
- Operating Temperature: -4 to 212 F
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
-
Description: specific areas. This document applies to MRCSs that are used to support nuclear and radiological facilities. These general requirements encompass high-level performance requirements regarding sensors, monitoring devices, control devices, interfacing mechanisms, simulation
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 3335C takes high temperature vibration testing to a new level. The single axis charge mode accelerometer operates up to +1200°F (+649°C)--a breakthrough product in the sensor field. The model has 1-2 pC/g sensitivity with a 2500 upper frequency range. The 3335C is case
- Frequency Range: 3 to 3,500 Hz
- Operating Temperature: -58 to 1,202 F
- Features: Other, Piezoelectric
- Measurement Axes: Single Axis
-
Supplier: First Sensor AG
Description: Silicon photomultipliers (SiPMs) from First Sensor are innovative solid-state silicon detectors with single photon sensitivity. SiPMs are a valid alternative to photomultiplier tubes. The main benefits of these detectors are high gain, extremely good timing performance and low operating
- Operating Temperature: -25 to 40 C
- Applications: Industrial, Medical
- Sensor Type: Light Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: First Sensor AG
Description: Silicon photomultipliers (SiPMs) from First Sensor are innovative solid-state silicon detectors with single photon sensitivity. SiPMs are a valid alternative to photomultiplier tubes. The main benefits of these detectors are high gain, extremely good timing performance and low operating
- Operating Temperature: -25 to 40 C
- Applications: Industrial, Medical
- Sensor Type: Light Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 3683C takes high temperature vibration testing to a new level. The triaxial charge mode accelerometer operates up to +1000°F (+538°C)--a breakthrough product in the sensor field. The model has 1-2 pC/g sensitivity with a 3,000 Hz upper frequency range (±3dB). The 3683C
- Frequency Range: 3 to 1,000 Hz
- Operating Temperature: -58 to 1,000.4 F
- Features: Other, Piezoelectric
- Measurement Axes: Triaxial
-
Supplier: Edgetech Instruments Inc.
Description: registered calibration laboratory. All recertifications and calibrations are traceable to NIST, assuring the highest level of accuracy and confidence. You never take a chance on accuracy with Edgetech Instruments.
- Products Tested: Aerospace / Avionics, Automotive, Battery / Energy Products, Cleanrooms, Coatings / Paint, Food / Drugs, HVAC, Health Care / Medical, Industrial / Machinery, Instruments / Sensors, Marine, Nuclear / Utility, Semiconductors / IC Packages, Welding & Fabrication
- Capabilities: Certification, Consulting / Training, Field Evaluation / On-site Inspection, In-process / In-line Testing, Qualification / Commissioning
- Features: Food & Beverage, Other, Specialty / Other
- Certify / Evaluate To: ISO 17025, ISO 9001
-
Supplier: Transcat, Inc.
Description: Product Highlights The CPG2300 Portable Pressure Calibrator is used in diverse applications from rugged field calibration of pressure transmitters used in gas transmission, to testing and calibration of transducers in clean rooms and nuclear power plants. Wherever there is a need for a high
- Working Pressure Range: 300 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The CPG2300 Portable Pressure Calibrator is used in diverse applications from rugged field calibration of pressure transmitters used in gas transmission, to testing and calibration of transducers in clean rooms and nuclear power plants. Wherever there is a need for a high
- Working Pressure Range: 1,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The CPG2300 Portable Pressure Calibrator is used in diverse applications from rugged field calibration of pressure transmitters used in gas transmission, to testing and calibration of transducers in clean rooms and nuclear power plants. Wherever there is a need for a high
- Working Pressure Range: 500 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The CPG2300 Portable Pressure Calibrator is used in diverse applications from rugged field calibration of pressure transmitters used in gas transmission, to testing and calibration of transducers in clean rooms and nuclear power plants. Wherever there is a need for a high
- Working Pressure Range: 6,000 psi
- Type: Gauge
-
Supplier: GasLab
Description: 2 years @ normal welding conditions and atmosphere, 60°C with proper filtering Sensor cap replacement interval: 2 years Recommended customer calibration interval: 6 months **MEV=Measured End Value *MV=Measured Value TecSense sensors are CE, FCC, IC, KC and MIC marked, and meet the
-
Supplier: Electro Optical Components, Inc.
Description: professional X and γ detectors, SemeaAlert -Gamma is not built with a digital display. Instead it has a large LED and buzzer that change the color and number of beeps to indicate Normal, Low-Alarm, Mid-Alarm and High-Alarm representing radiation levels. This design not only helps the users
-
Supplier: CSA Group
Description: radiant energy in a laboratory simulation of a fire with controlled heat flux, duration and flame distribution. The heat transfer data are summed over a prescribed time to give the total transferred energy. For the purposes of this test method, the incident heat flux is limited to a nominal
-
Description: gas, pulp and paper, pharmaceuticals, food and beverage, and non nuclear power generation; NOTE 1 Within the process sector some applications may have additional requirements that have to be satisfied. outlines the relationship between SIFs and other instrumented functions (see Figure 4);
-
Supplier: CSA Group
Description: specified SIL r) defines a maximum level of functional safety performance (SIL 4) which can be achieved for a SIF implemented according to IEC 61511-1 s) defines a minimum level of functional safety performance (SIL 1) below which IEC 61511-1 does not apply t) provides a framework for
Find Suppliers by Category Top
Featured Products Top
-
Sensor Calibration at Ultralow Levels: Challenges and Solutions Some of the most critical measurements in fields like air monitoring, clinical (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
hydrogen cooling Hydrogen is one of the most common process gasses used to cool generators by providing a low-drag environment for lower windage losses and higher levels of efficiency (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
sequencing) to transmit additional data with minimum interruptions. In addition to the standard frequency levels, an international commission has added specialty signal frequencies for Levels 3 and level 4 that are reserved for critical factors, such as Nuclear detection and NASA (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Cosmic Mishaps Part II: How Cosmic Rays Can Disrupt Your Design
design downhole sensor platforms, where gamma-ray sensors log radiation levels and detect shale deposits.
More Information Top
-
Final Test and Evaluation Results from the Solar Two Project
Nuclear Level Sensor (H. E. Reilly) ..................................................................................135 F.
-
An Evaluation of Molten-Salt Power Towers Including Results of the Solar Two Project
• Solar Two demonstrated that a nuclear level sensor can provide reliable indication and con- trol of level in the pressurized receiver inlet vessel.
-
Fluidized-bed copper oxide process. Phase IV. Conceptual design and economic evaluation, Volume I. Final report
Additional Level Sensors Differential or Nuclear Level Sensor .
-
Duct injection for SO{sub 2} control, Design Handbook, Volume 1, Process design and engineering guidelines
Each hoppershall be equippedwith a highdust level alarm device, consisting of a nuclear level sensor .
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
Other Level Sensors NUCLEAR LEVEL GAGES .
-
Perry's Chemical Engineers' Handbook, Eighth Edition > GRAVITY SEDIMENTATION OPERATIONS
• Nuclear bed level sensors work by sensing either the background radiation level or attenuation between a source and detector, depending on whether the solids have a natural background radiation level.
-
Refinery Residue Upgrading
At a predetermined height measured by an external nuclear backscatter level sensor , the drum is filled and the hot feedstock is switched to a new drum.
-
Importance of input data normalization for the application of neural networks to complex industrial problems
[6] O. Sung-Hun, K. Dae-Il, and K. Kern-Jung, “A study on the signal validation of the pressurizer level sensor in nuclear power plants,” Trans.
-
Evaluation of cryogenic insulation materials and composites for use in nuclear radiation environments. Materials test and propellant heating test. Quarterly ...
used in components such as liquid- level sensors , nuclear radia- tion measuring devices, and LH2 control valves.
-
Phase I: controls preliminary design report for Brayton Isotope Power System (BIPS)
Cautions us to check on nuclear radiation level at sensor location; sent drawing of pro- posed sensor.
Indicates content that may require registration and/or purchase.