Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Yankee Environmental Systems, Inc.
Description: The RAD-7001 Nuclear Radiation Detector provides radiological event detection to a met station such as the TMS-7200. It adds the capability of continuously monitoring ionizing radiation events over a geographically distributed metropolitan-sized area. RAD-7001 one minute
-
Supplier: Accuris
Description: Nuclear instrumentation High-purity germanium crystals for radiation detectors
-
Description: Establishes uniform procedures for measurement and analysis in the determination and reporting of bulk properties relevant to the fabrication and performance of germanium radiation detectors.
-
-
Supplier: APITech
Description: API Technologies manufactures a low power Nuclear Event Detector (NED) equipped with the latest materials and technology to mitigate the effect of nuclear weapon outputs. This cutting-edge product detects the event and sets a system flag which can either remove power from the
-
Supplier: Accuris
Description: Radiation Detectors for the Instrumentation and Protection of Nuclear Reactors; Characteristics and Test Methods
-
Supplier: Accuris
Description: Nuclear power plants - Instrumentation important to safety - Radiation detectors - Characteristics and test methods
-
Supplier: Accuris
Description: Radiation Detectors for the Instrumentation and Protection of Nuclear Reactors: Characteristics and Test Methods
-
Description: Describes characteristics and tests methods for gas-filled radiation detectors used for the protection of nuclear reactors. Applies to the radiation detectors which are installed external to the core of nuclear reactors and which provide electrical input
-
Supplier: CSA Group
Description: Describes characteristics and tests methods for gas-filled radiation detectors used for the protection of nuclear reactors. Applies to the radiation detectors which are installed external to the core of nuclear reactors and which provide electrical input
-
Supplier: Data Device Corporation (DDC)
Description: DDC's HSN-1000 radiation-hardened Hybrid Nuclear Event Detector (NED) senses ionizing radiation pulses generated by a nuclear event, such as the detonation of a nuclear weapon, and rapidly switches its output from the normal high state to a low state with a
- Operating Temperature: -67 to 257 F
- Detector Style: Detector Sensing Element Only
- Detector Output: Dose Rate
- Types of Ionizing Radiation Detected: Gamma Ray, Neutron
-
Description: Applicable to gas-filled radiation detectors and certain related cables used for the instrumentation and protection of nuclear reactors. Operating and measurement conditions; characteristics of equipment; test methods.
-
Description: IEC 61435:2013(E) is applicable to high-purity germanium crystals used for radiation detectors for gamma-rays and X-rays. Such germanium is monocrystalline and has a net concentration of fewer than 1011 electrically active impurity centers per cm3. This International Standard specifies
-
Supplier: CSA Group
Description: IEC 61435:2013(E) is applicable to high-purity germanium crystals used for radiation detectors for gamma-rays and X-rays. Such germanium is monocrystalline and has a net concentration of fewer than 1011 electrically active impurity centers per cm3. This International Standard specifies
-
Description: The data format that shall be used for both required and optional data to be made available by radiation measurement instruments for homeland security applications is specified. The performance for these types of instruments is described in other standards; such as ANSI N42.32, ANSI N42.33,
-
Description: Minimum performance specifications and testing methods for the evaluation of alarming personal radiation detectors, also known as PRDs, are contained in this standard. These detectors are pocket-sized and carried on the body. These instruments are primarily designed for the
-
Description: The data format that shall be used for both required and optional data to be made available by radiation measurement instruments for homeland security applications is specified. The performance for these types of instruments is described in other standards; such as ANSI N42.32, ANSI N42.33,
-
Description: Design and performance requirements, along with testing methods, for evaluating radiation detection instruments that are pocket-sized and worn on the body for the purpose of rapid detection and identification of radioactive materials are described in this standard. (The PDF of this standards
-
Supplier: CSA Group
Description: Applies to portable radiation meters using -scintillation detectors, solid-state detectors, etc. Includes instruments with total count readings only and spectrometers. This publication supersedes IEC 60460.
-
Supplier: Electro Optical Components, Inc.
Description: response to X、γ radiation. The optimized sensor design makes the module capable of responding to the X、γ radiation energy as low as 30keV to ensure this product detects the possible ionizing radiation leakage from either radioactive materials or radiologic equipment. The product
-
Supplier: CSA Group
Description: memory and a communication interface with a computer. This document is applicable to those data acquisition devices which are able to record and present interaction data of radiation in detectors on an event-per-event basis, with data stored in an output file or streamed to a remote
-
Supplier: ASTM International
Description: or security plan for nuclear materials. The radiation monitors can provide an efficient, sensitive, and reliable means of detecting the theft of small quantities of SNM while maintaining a low likelihood of nuisance alarms. 1.2 Dependable operation of SNM radiation monitors
-
Supplier: ASTM International
Description: or security plan for nuclear materials. The radiation monitors can provide an efficient, sensitive, and reliable means of detecting the theft of small quantities of SNM while maintaining a low likelihood of nuisance alarms. 1.2 Dependable operation of SNM radiation monitors
-
Supplier: Electro Optical Components, Inc.
Description: radionuclide identification on It is suitable for nuclear security, radiation safety monitoring in nuclear facilities, nuclear safety monitoring in crowds, goods, or at transportation gateways. Under normal conditions, it is operated and maintained by professionally
- Detector Style: Detector Sensing Element Only
- Types of Ionizing Radiation Detected: Gamma Ray
- Types of Radiation Detectors: Scintillation Detector
-
Supplier: Micross Components, Inc.
Description: Defense Specifications for legacy and new equipment often include a nuclear hardening requirement to ensure survival and correct operation of non-hardened electronics following a nuclear event. The First Generation (Technograph) Nuclear Event Detector (NED) provides an
- Operating Temperature: -67 to 257 F
- Detector Style: Detector Sensing Element Only
- Types of Ionizing Radiation Detected: Gamma Ray
-
Supplier: Mirion Technologies
Description: radiation detection and instrumentation. Mirion Radiation Monitoring Systems Division - MGP Instruments and MGPI H&B critical state-of-the-art radiation, neutron flux and specific monitoring solutions for nuclear power, fuel processing, laboratories, and accelerators.
- Type of Monitoring: Area Monitoring
- Detector Output: Dose Rate
- Detector Style: Fixed Installation
- Types of Radiation Detectors: Ionization Chamber, Scintillation Detector, Semiconductor Diode Detector
-
Supplier: Micross Components, Inc.
Description: Micross Standard-Performance Nuclear Event Detector (NED) features a 2X increase in radiation dose rate sensitivity and 50%+ reduced response times at 10X lower overdrive levels relative to legacy devices with integrated differential drivers providing SWaP reduction, improved
- Operating Temperature: -67 to 257 F
- Detector Style: Detector Sensing Element Only
- Detector Output: Dose Rate
-
Supplier: Mirion Technologies
Description: radiation detection and instrumentation. Mirion Dosimetry Services Division - Radiation monitoring services (x-ray badges) and dosimetry solutions for a wide range of applications Radiation monitoring services are the foundation of any radiation safety program. In
- Detectable Activity Range: 25 to 0.015 KeV
- Features: Audio Alarm/Indicator
- Types of Ionizing Radiation Detected: Beta Particles, Gamma Ray, Neutron, X-Ray
- Detector Output: Count Rate, Dose, Dose Rate
-
Supplier: Ultra Energy
Description: CMS Gamma is a compact, mains-powered, continuous monitoring station for measurement of gamma dose rate, providing essential, reliable information to personnel. It is designed for building, area and process monitoring in nuclear facilities.
- Type of Monitoring: Area Monitoring
- Computer Interface: Computer
- Display Options: Digital
- Detector Output: Dose Rate
-
Supplier: Ultra Energy
Description: Ultra Energy has developed a complete range of neutron flux instruments for monitoring and protection applications in the nuclear industry.
- Display Options: Analog
- Detector Style: Fixed Installation
-
Supplier: ASTM International
Description: distributed in a diffuse and irregular manner. It is difficult to define the measurement geometry, identify the form of the material, and measure it without interference from adjacent sources of radiation. A scientific knowledge of radiation sources and detectors, calibration
-
Supplier: ASTM International
Description: 1.1 This test method describes a test procedure for determining the density of bituminous concrete by the attenuation of gamma radiation, where the source and detector(s) remain on the surface (Backscatter Method) or the source or detector is placed at a known depth up to 300 mm
-
Supplier: Yankee Environmental Systems, Inc.
Description: temperature, relative humidity and wind speed and direction sensors. One minute average data are transmitted to a central METHUB data receiver. Nuclear radiation detectors are also available for radiological attack emergency response. In rural areas with line of sight, a 5 to 7
Find Suppliers by Category Top
Featured Products Top
-
Micross’ High-Performance and Standard-Performance Nuclear Event Detectors (NEDs) provide functional replacements for 40-year old legacy NED device, while providing higher sensitivity and reduced response times. Micross also continues production of its First Generation (Technograph) NED (read more)
Browse Radiation Detectors Datasheets for Micross Components, Inc. -
New Standard-Performance Nuclear Event Detector provides fast, reliable radiation-event detection and circuit protection. Integrated differential drivers reduce SWaP, delivering 2× greater dose-rate sensitivity and 50%+ reduced response times. Learn more. (read more)
Browse Radiation Detectors Datasheets for Micross Components, Inc. -
Tungsten Radiation Shielding for Nuclear, Medical & NDT MarShield Radiation Shielding are experts in the in the customization of tungsten heavy alloy for the Nuclear Energy, Nuclear Medicine / Radioisotope, diagnostic imaging and non-destructive testing industries (read more)
Browse Nondestructive Testing (NDT) Supplies and Accessories Datasheets for MarShield -
setup of different measurement systems at LRC utilizing photomultiplier tubes (PMT), design and realization of a standalone high voltage power supply (HVPS) was started. PMTs represent well-established and versatile tool to amplify the light output of solid or liquid scintillation radiation detectors (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
Conduct Research Top
-
Ionizing Radiation Detectors For Medical Imaging
Ionizing Radiation Detectors For Medical Imaging. With an emphasis on detector fundamentals and detector properties, this detailed text covers both radiology and nuclear medicine. Where necessary, software and specific applications are described in depth.
More Information Top
-
Radiation, Ionization, and Detection in Nuclear Medicine
2009) Silicon carbide nuclear radiation detectors , SiC power materials, devices and applications.
-
Particle Physics
Nuclear Radiation Detectors . . . . . . . . . . . . . . . . . . . . . .
-
Development of an MR-compatible SPECT system (MRSPECT) for simultaneous data acquisition
For our MRSPECT system, a cadmium-zinc- telluride (CZT) nuclear radiation detector was interfaced with a specialized radiofrequency (RF) coil and placed within a whole-body 4 T MRI system.
-
2013 Index IEEE Transactions on Nuclear Science Vol. 60
MOVPE Growth of Thick Single Crystal CdZnTe Epitaxial Layers on Si Substrates for Nuclear Radiation Detector Development; TNS Aug. 2013 2859-2863 Nishikido, F., see Yoshida, E., TNS Oct. 2013 3227-3234 Nishikido, F., see Yoshida, E., TNS Oct. 2013 3172-3180 …
-
2007 Index IEEE Transactions on Nuclear Science Vol. 54
Charac- terization of CdTe/n -Si Heterojunction Diodes for Nuclear Radiation De- tectors ; TNS Aug. 2007 817-820 Nisati, A., see Armstrong, S., TNS June 2007 758-758 Nishiyama, S., see Kawamura, S., TNS Aug. 2007 1383-1386 Niu, G., see Mukherjee, T …
-
Handbook of Particle Detection and Imaging
… Ltd., PO Box , Oxford, OX YE, United Kingdom Laboratory Impex Systems Ltd, Riverside Park, Wimborne, Dorset BH QU, United Kingdom Landauer Inc., Science Road, Glenwood, Illinois, -, USA LND, INC, Nuclear Radiation Detectors , Lawson Boulevard, Oceanside …
-
Application of Diamond in High Technology
NUCLEAR RADIATION DETECTORS .
-
MRS Online Proceedings Library - Silicon Material Growth for Nuclear Radiation Detectors - Cambridge Journals Online
• Silicon Material Growth for Nuclear Radiation DetectorsSilicon Material Growth for Nuclear Radiation Detectors .
-
MRS Online Proceedings Library - The Characterization of Germanium and Silicon for Nuclear Radiation Detectors. - Cambridge Journals Online
• The Characterization of Germanium and Silicon for Nuclear Radiation Detectors .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4760/09Jun_Catalano.pdf?sequence=1
The challenge in applying this technique to new materials for nuclear radiation detectors is the requirement for thick samples and the resultant need to characterize transport in three dimensions.
Indicates content that may require registration and/or purchase.