-
Supplier: Fluidwell bv
Description: The N410 batch controller distinguishes itself by its user-friendly features: Numerical keypad, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. Fluidwell stands for
- Number of Inputs: 6 inputs
- Number of Control Outputs: 3 outputs
- Interface: Computer Programmable, Digital Front Panel
- Type: Frequency Input, Switch / Relay Input
-
Supplier: OTEK Corporation
Description: The SRD is a combination of that expertise and newest technology in an industry standard 1/8 DIN package. The modular construction allows OTEK to customize your needs without expensive N.R.E., set-ups or minimum orders.Remote Display:You can use USB, RS232 or 485 to address the SRD. It
- Number of Digits: 3.5 to 4.5
- Width: 95.25 mm
- Height: 47.752 mm
- Depth: 74.93 mm
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1242727-NHD-C0216CIZ-FSW-FBW-3V3 Category: Optoelectronics>Display Modules - LCD, OLED Character and Numeric Package: Bulk Standard Package: 100 Interface: I2C Display Type: FSTN - Film Super-Twisted Nematic Number of Characters: 32 Controller
- Display Type: Character
-
-
Supplier: Define Instruments
Description: What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or frequency. At a
- Number of Digits: 4
- Voltage Range: 0 to 300 volts
- Current Range: 0 to 5 amps
- Width: 96 mm
-
Supplier: Exsenco, LLC
Description: SANTEST's GKS-01 is a digital controller with 6 digit LED display, which can be directly connected to GY probes (GYcRS, GYMR5, GYFRS, GYKM-RS). The GKS-01 series are available with serial output (standard) or parallel output (optional). The magnet or float position may be
- Number of Digits: 6
- Voltage Range: 12 to 24 volts
- Frequency Range: 30 to 100 Hz
- Operating Temperature: 32 to 113 F
-
Supplier: Define Instruments
Description: simple (key-in) calibration procedure, which removes the need for an input signal during calibration. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging Large, easy to read display Simple, intuitive interface with text prompts Easy to scale using high and low
- Number of Digits: 4
- Voltage Range: 0 to 10 volts
- Current Range: 0 to 0.02 amps
- Accuracy: 0.05 ± % of Full Scale
-
Supplier: Exsenco, LLC
Description: SANTEST's DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP-50-D and DP-101-D can be used with the analogue output probes
- Number of Digits: 5
- Voltage Range: 18 to 36 volts
- Current Range: 0.04 to 0.2 amps
- Accuracy: 0.05 ± % of Full Scale
-
Supplier: OMEGA Engineering, Inc.
Description: BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits Program to Change Colors: RED, AMBER, GREEN Many Input Choices Optional Relays for Alarm and Full PID Control Communications Via Ethernet, RS-232, RS-485, and MODBUS Embedded Web Server Free Software, Active X Controls
- Number of Digits: 6
- Analog Input Channels: 1
- Accuracy: 0.03 ± % of Full Scale
- Width: 279.4 mm
-
Supplier: Define Instruments
Description: This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits
- Number of Digits: 12
- Accuracy: 0.05 ± % of Full Scale
- Width: 96 mm
- Height: 48 mm
-
Supplier: Blue Sky Energy, Inc.
Description: The IPN-Remote display provides basic monitoring for Blue Sky Energy’s IPN compatible charge controllers. The unit displays battery voltage, output current and charge control system status for up to 8 charge controllers on a single IPN network. A bright crisp low power
- Number of Digits: 3
- Width: 74 mm
- Height: 62 mm
- Depth: 23 mm
-
Supplier: Embedded Data Systems
Description: controller for CAT-5 twisted pair networking. Uses 1-Wire Communication Protocol. Supported By OneSix DDE Servers. 1000+ Feet from Host in network of up to 100 devices. The DSP7x4 is designed to provide real time parameter display or numeric information in a 1-Wire network. The
- Character Height: 101.6 mm
- Operating Temperature: -4 to 158 F
- Character Type: Numeric
-
Supplier: OTEK Corporation
Description: OTEK's TBD (3.10"W x 6"H x 3"D) is a triple isolated bar-digital controller/meter with 51 sgement auto tri-color bargraph and (3) four digit displays. Essentially, the unit can replace three units in one!
- Number of Digits: 4
- Width: 78.74 mm
- Height: 152.4 mm
- Depth: 76.2 mm
-
Supplier: Laurel Electronics LLC
Description: (isolated) Laureate™ 1/8 DIN Digital Panel Meter Remote Displays (or Serial Input Meters) are slave displays which accept RS232, RS485 or USB data from computers, programmable controllers, Laureate instruments, or other devices with a streaming serial data output. They can also
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: OTEK Corporation
Description: HMI Terminal with Full Alpha-Numeric Tri-Color LED Display DCS/SCADA/PLC Terminal/Controller Remote Display Scrolling Message Display Automatic Tri-Color Go-NoGo Indicator Forecasting Center ( Time/ Events to Go) Complete Power/Quality/Generation/
- Number of Digits: 6
- Analog Input Channels: 1 to 3
- Width: 96.52 mm
- Height: 96.52 mm
-
Supplier: Allied Electronics, Inc.
Description: UDM Series μP-based indicators/controllers feature a rugged 1⁄8 DIN housing, rated IP67/NEMA4x. The UDM40's Unique Display Can Be Programmed to Display in One of Three Colors: red, amber or green; or it can be programmed to display in a different color should an alarm
-
Supplier: Define Instruments
Description: What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual
- Number of Digits: 5
- Voltage Range: 0 to 10 volts
- Current Range: 0 to 0.02 amps
- Accuracy: 0.05 ± % of Full Scale
-
Supplier: OTEK Corporation
Description: We shrunk the EBD! By popular demand, we took our popular EBD (6x1.7x2") and made it fit in the industry's most popular panel meter size 1/8 DIN (3.6x1.6x2"), and kept all the outstanding features. This is a reduction of almost 50% in size and price, but not in performance and quality! The new BDM
- Number of Digits: 4 to 4.5
- Width: 48 mm
- Height: 96 mm
- Display Colors: Green, Red, Yellow
-
Supplier: Monarch Instrument
Description: Description The illumiNova fixed mount LED stroboscopic inspection systems are designed for continuous use in high speed applications requiring crisp, clear, stop motion quality inspection. The extraordinarily bright LED’s provide an ultra uniform white spectrum light. Available in
- Flash Rate Range: 30 to 999,999 FPM (Flashes/min)
- Flash Duration: 0.01 µs
- Output Type: Digital
- Display Type: Digital Numerical Display
-
Supplier: OMEGA Engineering, Inc.
Description: The DP25-TH Series combines the features of a controller, monitor and temperature limit alarm into one easyto- use digital meter for applications that require maximum versatility. The DP25-TH accepts most popular thermistor inputs such as Series 400 and 700 sensor inputs and has high
- Number of Digits: 4
- Accuracy: 0.2 ± % of Full Scale
- Width: 96 mm
- Height: 48 mm
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA DP25B series Digital Panel Meters feature the biggest brightest display of any 1/8 DIN panel meter. The user can select the display color: RED, AMBER, or GREEN. PANEL METERS with Relays and Analog Output The popular DP25B series are accurate, economical, and easy to program.
- Number of Digits: 4
- Response Time: 2,000 milliseconds
- Accuracy: 0.5 ± % of Full Scale
- Width: 96 mm
-
Supplier: Fluidwell bv
Description: control the process. Easy configuration with clear alphanumerical display. No-flow monitoring. Automatic overrun correction. Bright LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -20°C to +60°C (-4°F to 140°F). Aluminum IP67 (Type4X)
- Number of Inputs: 6 inputs
- Number of Control Outputs: 5 outputs
- Interface: Digital Front Panel
- Type: Frequency Input, Switch / Relay Input
-
Supplier: Fluidwell bv
Description: The N413 batch controller distinguishes itself by its user-friendly features: Numerical keypad, easy ticket printing, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity.
- Number of Inputs: 6 inputs
- Number of Control Outputs: 5 outputs
- Interface: Digital Front Panel
- Type: Frequency Input, Switch / Relay Input
-
Supplier: OMEGA Engineering, Inc.
Description: Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Gross/Net Reading or Peak Reading Software Configurable
- Number of Digits: 4
- Analog Input Channels: 1
- Width: 92 mm
- Height: 45 mm
-
Supplier: HydraCheck Inc.
Description: The DT-365E High-Intensity, Battery Powered LED Stroboscopes are velocity analyzing and measuring devices that are ideal for machinery process inspection. The DT-365E Stroboscopes are capable of flashing their LED lights in a synchronous frequency to the operating machinery, creating
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Features: Battery Powered
- Output Type: Digital
- Display Type: Digital Numerical Display
-
Supplier: ROHM Semiconductor USA, LLC
Description: The LPM-1153MU300 is a 24×48 dot matrix display which can be used in a wide range of applications, including alphabet, numeric, symbol and graphical displays. A large display can be easily created by arranging a number of these dot matrix displays in an array, and
- Number of Characters: 0 #
- Display Type: Dot Matrix Display
- LED Color: Green, Standard Red
-
Supplier: Mettler-Toledo Technologies GmbH
Description: EtherNet/IP; Discrete I/O; ControlNet; Modbus TCP; PROFIBUS DP; DeviceNet; 4-20mA or 0-10VDC Analog Output Voltage Universal power supply (100-240 VAC); 24 VDC Version Display Graphic OLED Mounting Flexibility Wall; Desk; Column; Panel Dimensions (LxWxD) 11.38 in x 6.13 in x 8.07 in (289 mm x
- Display: Digital Display
- Features: Hostile Environment, Integral Keypad, Other
- Display Technology: LED
-
Supplier: Cole-Parmer
Description: varies with temperature and light. These incubating chambers operate within the temperature range preferred by fruit flies and include interior LED lights. Both temperature and light cycles are programmable for an ideal reproduction environment to mimic day and night cycles. Built-in
- Chamber Capacity: 19.499999999999996 cubic feet
- Operating Temperature: 59 to 104 F
- Display Type: Digital Numerical Display
-
Supplier: Cole-Parmer
Description: varies with temperature and light. These incubating chambers operate within the temperature range preferred by fruit flies and include interior LED lights. Both temperature and light cycles are programmable for an ideal reproduction environment to mimic day and night cycles. Built-in
- Chamber Capacity: 6.499999999999999 cubic feet
- Operating Temperature: 59 to 104 F
- Display Type: Digital Numerical Display
-
Supplier: Parco Scientific Company
Description: easy to use controls allows user to adjust temperature in 1ºC increments. This unit can be run in conditions from 5 to 40ºC (41 to 104ºF). Unit includes a 92" detachable, 3-wire cord/plug and has a 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED
- Display Type: Digital Numerical Display
- Temperature Control: Heating
-
Supplier: Parco Scientific Company
Description: is operating. The PID temperature controller maintains precise temperature control from ambient +5 to 65°C and the easy to use controls allows user to adjust temperature in 1°C increments. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays
- Display Type: Digital Numerical Display
- Temperature Control: Heating
-
Supplier: Parco Scientific Company
Description: to use controls allows user to adjust temperature in 1°C increments. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when
- Display Type: Digital Numerical Display
- Temperature Control: Heating
- Motion: Orbital
-
Supplier: Parco Scientific Company
Description: increments. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust rocking angle from 0 to 15° while unit is operating. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed/tilt angle and
- Display Type: Digital Numerical Display
- Temperature Control: Heating
- Motion: Rocking
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MAN-MACHINE INTERFACE MODULE, 16-CHARACTER ALPHA-NUMERIC LED DISPLAY FOR FAULT REPORT, 20 BUTTON KEYPAD FOR INTERFACE W/DGP, RELAY STATUS LED INDICATOR, RS232 INPUT INTERFACE CONNECTION PORT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: Digital Baths offer high performance and reliability. Microprocessor-based controller and fiberglass insulation provide excellent heat control and uniformity. Program temperature setpoint with the push of a button. Each bath features LED readout, automatic over-temperature
- Frequency Range: 60 Hz
- Volume: 19.5 liters
- Operating Temperature: 210.2 F
- Configuration: Bath Only, Controlled Bath
-
Supplier: Cole-Parmer
Description: Digital Baths offer high performance and reliability. Microprocessor-based controller and fiberglass insulation provide excellent heat control and uniformity. Program temperature setpoint with the push of a button. Each bath features LED readout, automatic over-temperature
- Frequency Range: 60 Hz
- Volume: 2.4999999999999996 liters
- Operating Temperature: 210.2 F
- Configuration: Bath Only, Controlled Bath
Find Suppliers by Category Top
Featured Products Top
-
current LED or LCD display options (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
Objective, numerical evaluation of display mura using algorithms for computing JND (“Just Noticeable Differences”) based on U.S. Patent 7,783,130 licensed by Radiant from NASA Data analysis functions including bitmaps, isoplots, and cross-sections (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Myron L 750 II Monitor/Controllers are affordable, reliable, easy to operate, and easy to maintain. Available in a wide selection of ranges, applications include water and wastewater treatment, power plants, paper (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
DP-50-D LED Display - Digital Panel Meter (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
alarm switches off again automatically. The measured values are displayed numerically on the 2.7" display of the Aerosol meter. For a better analysis of the last measured values, the display can be switched to a histogram display. The energy-saving e-paper display enables a long battery life (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
below the threshold value again, the alarm switches off again automatically. The measured values are displayed numerically on the 2.7" display of the air quality meter. For a better analysis of the last measured values, the display can be switched to a histogram display. The energy-saving e (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
Ultralarge measuring angle: ±62° Repeatability: 0.04μm Applications: Glass/lens profile measurement Glass/lens defect detection LED/OLED Display flatness inspection Height (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
: ±14mm Ultralarge measuring angle: ±62° Repeatability: 0.04μm Applications: Glass/lens profile measurement Glass/lens defect detection LED/OLED Display flatness inspection (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Powering and connecting LED lighting drivers, dimming controllers, occupancy sensors, door contacts, card readers, electronic locks, access control panels, and a variety of advanced security and surveillance devices, including IP and PTZ cameras. Traffic Infrastructure Enabling (read more)
Browse Network Switches Datasheets for Volktek Corporation -
applications The HydroSense 4410-OCM continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering
More Information Top
-
ISA MEASRMNT CNTRL BASC - Measurement and Control Basics
The BCD code is commonly used in programmable controllers to code data to numeric light-emitting diode ( LED ) displays and from panel- mounted digital thumb wheel units.
-
Obituary: In memory of Professor Neil Munro
… Neil spent 7 years in industry working on submarine radar systems, the radar guidance system for the ‘Bloodhound’ ground-to-air missile system, industrial liquid metering controllers , and led the team that developed … … first commercially available alpha- numeric displays in the UK.
-
Mechatronic module for monitoring the hydraulic parameters of the industrial production equipments
To reduce the number of micro controller ’s pins used for driving the display ( numeric display), together with the state indicator leds , are multiplexed at digit level with a ¼ multiplexing factor.
-
Mechatronic module for monitoring the hydraulic parameters of the industrial production equipments
To reduce the number of micro controller 's pins used for driving the display ( numeric display), together with the state indicator leds , are multiplexed at digit level with a 1/4 multiplexing factor.
-
http://www.nxp.com/documents/data_sheet/PCF8566.pdf
… I 24 segment drives: N Up to twelve 7-segment numeric characters including decimal pointer … … backplane multiplexing I Selectable display bias configuration: static, 1⁄2 … … bit microprocessor or micro controller I May be cascaded … … I Space-saving 40- lead plastic very small outline …
-
Electronics for engineers and natural scientists
combinatorial output 531 comma position solid 411, Nach- 411 411 -,Vor- comma number , -, 411 Gleit- communication channel … … measurement, inductive 304 -, capacitive 304 Langen measurement more acoustic 306, 304 Wirbelstrom- Langen sensor, -, optical 306 of the long regulators 370, 611, 617, 620 … … 543 LCD (Liquid Crystal display ) 261 LDAC (Load HERE … … 405 life, average 91 LED (Light Emitting diode) 245 …
-
Raspberry pi, The manual
… works only unidirectionally to maximally 5 MHzes and is thought for the connection of such modules, on the one hand high transfer rates need, to need no feedback on the master on the other hand, how about display - controllers or LED -drivers. … here the communication with monitoring modules (Supervisory chips or system Health chips) with a help of sensors the temperature of the CPU and the monitor PC-Innem a tachometer input for the control of the rotation speed of the CPU cooler and …
-
http://www.nxp.com/documents/data_sheet/PCF8576.pdf
… configuration: static, 1⁄2 or 1⁄3 • Internal LCD bias generation with voltage-follower buffers • 40 segment drives: up to twenty 8-segment numeric characters; up to ten … … 4-bit RAM for display data storage • Auto … … or 16-bit microprocessors/micro controllers … plane wiring in both single and multiple PCF8576 applications • Space-saving 56- lead plastic very small …
-
http://dspace.mit.edu/bitstream/handle/1721.1/86843/51627175-MIT.pdf?sequence=2
" Numeric and Alphanumeric Displays " Tri-Color LED and Mater Controller .
-
Development of microfluidic LED sensor platform
The methanol sensor con- sisted of LEDs with three colors (green, yellow, and red) and 3 digits flexible numeric display (FND) to determine the methanol. The methanol LED sensor was controlled by 8 bit micro controller unit (MCU, ATmega128, USA).
Indicates content that may require registration and/or purchase.